- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | 1 nF | - | 0.001 uF | 1700 | - | - | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.035274 oz | - | - | 180 VAC | 250 VDC | - | - | Cut Tape | MKP 10 | - | 10 % | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | - | - | 1000 pF | - | - | - | - | Radial | - | - | Polypropylene (PP) | - | 7.5 mm | - | 0.6 mm | - | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | - | 9 mm | - | 10 mm | 4 mm | - | - | - | ||
Tiny WHSL | 47 |
| - | - | - | - | - | - | 2 Pin | - | - | - | - | 6.8 nF | - | 0.0068 uF | 1700 | - | - | 300000 Hour | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.035274 oz | - | - | 400 VAC | 630 VDC | - | - | Cut Tape | MKP 10 | - | 10 % | - | - | - | - | Double Sided Metallized Plastic Film Capacitors | - | - | - | - | - | - | 6800 pF | - | - | - | - | Radial | - | - | Polypropylene (PP) | - | 7.5 mm | - | 0.6 mm | - | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | - | 9 mm | - | 10 mm | 4 mm | - | - | - | ||
Tiny WHSL | 47 |
| - | - | - | - | - | - | 2 Pin | - | - | - | - | 100 nF | 100000 pF | - | 550 | - | - | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.035274 oz | - | - | 63 VAC | 100 VDC | - | - | Cut Tape | MKP 10 | - | 10 % | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | - | - | 0.1 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | - | 10 mm | - | 0.6 mm | - | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | - | 12 mm | - | 13 mm | 6 mm | - | - | - | ||
![]() MMK5153K63J01L4BULK KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | 15 nF | 15000 pF | - | 2000 | KEMET ELECTRONICS CORP | - | 200000 Hour | - | MMK5153K63J01L4BULK | MMK5153K63J01L4BULK | + 100 C | - | - 55 C | - | - | 100 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF153K063C | Not Recommended | - | - | - | - | 8.44 | Details | Yes | - | - | - | - | - | - | 40 VAC | 63 VDC | - | - | Bulk | MMK | - | 10 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.015 uF | - | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | - | 5 mm | 63 V | 0.5 mm | 2810 | - | Straight | 10% | 10% | - | 40 V | General Film Capacitors | - | - | - | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | 33 nF | 33000 pF | - | 2500 | - | - | 200000 Hour | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | F601JF333M100L | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 63 VAC | 100 VDC | - | - | MouseReel | MMK | - | 20 % | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | - | 0.033 uF | - | - | - | - | Radial | - | - | Polyester | - | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - | - | - | ||
Tiny WHSL | 20 |
| - | - | 13 mm x 6 mm x 12 mm | - | - | - | 2 Pin | - | - | - | - | 47 nF | 47000 pF | - | 1100 | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.035274 oz | - | - | 400 VAC | 630 VDC | - | - | Cut Tape | MKS 4 | - | 5 % | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | - | - | - | 0.047 uF | - | - | - | - | Radial | - | - | Polyethylene Terephthalate (PET) | - | 10 mm | - | 0.6 mm | - | - | Straight | - | - | - | - | General Film Capacitors | - | - | - | - | 12 mm | - | 13 mm | 6 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | 680 nF | 680000 pF | - | 1000 | WIMA GMBH & CO KG | - | - | - | MKP4F036805B00MSSD | - | + 100 C | - | - 55 C | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | - | 5.42 | Details | Yes | - | - | - | 0.105822 oz | - | - | 160 VAC | 250 VDC | - | - | Bulk | MKP 4 | - | 20 % | e3 | Yes | - | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 0.68 uF | - | BULK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 22.5 mm | 250 V | 0.8 mm | - | - | Straight | 20% | 20% | - | 160 V | General Film Capacitors | - | - | - | - | 15 mm | - | 26.5 mm | 6 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | 1 nF | - | 0.001 uF | 2000 | KEMET ELECTRONICS CORP | - | 200000 Hour | - | MMK5102K1000J01L4BULK | MMK | + 100 C | - | - 55 C | - | - | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF102K1K0C | Not Recommended | - | - | - | - | 5.65 | Details | Yes | - | - | - | - | 250 V | 1 kV | 250 VAC | 1 kVDC | 1 kV | - | Bulk | MMK | - | 10 % | e3 | Yes | Radial | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | - | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 1000 pF | - | BULK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | - | 5 mm | 1000 V | 0.5 mm | 2810 | - | - | 10% | 10% | - | 250 V | General Film Capacitors | - | - | - | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - | - | - | ||
Tiny WHSL | 5771 |
| - | - | - | - | - | - | 2 Pin | - | - | - | - | 33 nF | 33000 pF | - | 2000 | - | - | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | 0.052177 oz | - | - | 160 VAC | 250 VDC | - | - | Roll | MKP 2 | - | 5 % | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 0.033 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | - | 5 mm | - | 0.5 mm | - | - | Straight | - | - | - | - | RF Microwave Film Capacitors | - | - | - | - | 7.5 mm | - | 7.2 mm | 3 mm | - | - | - | ||
Tiny WHSL | 1122 |
| - | Surface Mount | 2824 (7260 Metric) | - | - | - | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | - | WIMA | 220 nF | 220000 pF | - | 2000 | - | Not Required(mm) | - | WIMA | - | - | + 100 C | WIMA | - 55 C | Surface Mount | -55C to 100C | - | - | Bulk | - | - | - | - | - | 6.1(mm) | Not Required(mm) | Active | - | - | Details | - | Not Required(mm) | PET | 10% | - | - | - | 40V | 63V | - | -55°C ~ 125°C | Bulk | - | 0.283" L x 0.240" W (7.20mm x 6.10mm) | ±10% | - | - | Solder Pads | - | Metallized SMD Film Capacitors | - | - | - | General Purpose | - | - | 0.22 μF | Capacitors | - | - | - | Not Required | - | - | Polyethylene Terephthalate (PET) | Not Required | - | - | - | - | 63VDC/40VAC | - | - | - | Film Capacitors | - | SMD Film Capacitors | - | Film Capacitors | 7.2(mm) | - | 3 mm | 0.130" (3.30mm) | 7.2 mm | 6.1 mm | 3(mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | 1 nF | - | 0.001 uF | 2000 | KEMET ELECTRONICS CORP | - | 200000 Hour | - | MMK5102J1000J01L4BULK | MMK | + 100 C | - | - 55 C | - | - | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF102J1K0C | Not Recommended | - | - | - | - | 5.65 | Details | Yes | - | - | - | - | 250 V | 1 kV | 250 VAC | 1 kVDC | 1 kV | - | Bulk | MMK | - | 5 % | e3 | Yes | Radial | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | - | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 1000 pF | - | BULK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | - | 5 mm | 1000 V | 0.5 mm | 2810 | - | - | 5% | 5% | - | 250 V | General Film Capacitors | - | - | - | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | 220 nF | 220000 pF | - | 1000 | KEMET ELECTRONICS CORP | - | 200000 Hour | - | MMK10224J100A01L4BULK | MMK | + 100 C | - | - 55 C | - | - | 85 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | F601AG224J100C | Not Recommended | - | - | - | - | 7.85 | Details | Yes | - | - | - | - | 63 V | 100 V | 63 VAC | 100 VDC | 100 V | - | Bulk | MMK | - | 5 % | e3 | Yes | Radial | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.22 uF | - | BULK | 10 mm | compliant | Radial | 10 mm | FILM CAPACITOR | Polyester | - | 10 mm | 100 V | 0.6 mm | 5116 | - | Straight | 5% | 5% | - | 63 V | General Film Capacitors | - | - | - | - | 9 mm | - | 13 mm | 4 mm | - | - | - | ||
![]() MMK5473M63J01L4BULK KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | 47 nF | 47000 pF | - | 2000 | KEMET ELECTRONICS CORP | - | 200000 Hour | - | MMK5473M63J01L4BULK | - | + 100 C | - | - 55 C | - | - | 100 °C | -55 °C | - | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | F601JF473M063C | Not Recommended | - | - | - | - | 8.11 | Details | Yes | - | - | - | - | - | - | 40 VAC | 63 VDC | - | - | Bulk | MMK | - | 20 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.047 uF | - | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | - | 5 mm | 63 V | 0.5 mm | 2810 | - | Straight | 20% | 20% | - | 40 V | General Film Capacitors | - | - | - | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | POLYESTER | 2 | - | - | 3.3 nF | - | 0.0033 uF | 2500 | KEMET ELECTRONICS CORP | - | 200000 Hour | - | MMK5332J250J01L16.5TR18 | MMK | + 100 C | - | - 55 C | - | - | 100 °C | -55 °C | - | , 2810 | - | Radial | F601JF332J250L | Active | - | - | - | - | 4.75 | Details | Yes | - | - | - | - | - | - | 160 VAC | 250 VDC | - | - | MouseReel | MMK | - | 5 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | - | - | 8532.25.00.80 | 3300 pF | - | TR | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | - | 5 mm | 250 V | 0.5 mm | 2810 | - | Straight | 5% | 5% | - | 160 V | General Film Capacitors | - | - | - | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | 56 nF | 56000 pF | - | 1000 | KEMET ELECTRONICS CORP | - | 200000 Hour | - | MMK10563K400A01L4BULK | MMK | + 100 C | - | - 55 C | - | - | 85 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | F601AG563K400C | Not Recommended | - | - | - | - | 7.85 | Details | Yes | - | - | - | - | 200 V | 400 V | 200 VAC | 400 VDC | 400 V | - | Bulk | MMK | - | 10 % | e3 | Yes | Radial | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | - | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 0.056 uF | - | BULK | 10 mm | compliant | Radial | 10 mm | FILM CAPACITOR | Polyester | - | 10 mm | 400 V | 0.6 mm | 5116 | - | Straight | 10% | 10% | - | 200 V | General Film Capacitors | - | - | - | - | 9 mm | - | 13 mm | 4 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | 47 nF | 47000 pF | - | 1600 | - | - | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | - | - | 160 VAC | 250 VDC | - | - | Roll | MKP 2 | - | 5 % | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 0.047 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | - | 5 mm | - | 0.5 mm | - | - | Straight | - | - | - | - | RF Microwave Film Capacitors | - | - | - | - | 8.5 mm | - | 7.2 mm | 3.5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | 15 nF | 15000 pF | - | 2000 | - | - | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | - | - | 63 VAC | 100 VDC | - | - | - | MKP 2 | - | 5 % | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 0.015 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | - | 5 mm | - | 0.5 mm | - | - | Straight | - | - | - | - | RF Microwave Film Capacitors | - | - | - | - | 7.5 mm | - | 7.2 mm | 3 mm | - | - | - | ||
Tiny WHSL | 38 |
| - | - | 1812 | - | - | - | 2 Pin | - | - | - | - | 33 nF | 33000 pF | - | 700 | - | - | - | - | - | - | + 140 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.033510 oz | - | - | 63 VAC | 100 VDC | - | - | Blister Pack | SMD-PPS | - | 10 % | - | - | - | - | Metallized SMD Film Capacitors | - | - | - | - | - | - | 0.033 uF | - | - | - | - | SMD/SMT | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | - | - | - | 3 mm | - | 4.8 mm | 3.3 mm | - | Lead Free | - | ||
Tiny WHSL | 24 |
| - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Metallized | 2 | MMK10 | KEMET | 100 nF | 100000 pF | - | 1000 | KEMET ELECTRONICS CORP | - | - | KEMET | MMK10104J100A01L4BULK | MMK | + 100 C | KEMET | - 55 C | - | - | 85 °C | -55 °C | Bag | , 5116 | RECTANGULAR PACKAGE | Radial | F601AG104J100C | Not Recommended | - | - | Active | - | 8.43 | Details | Yes | - | - | - | 0.030886 oz | - | - | 63V | 100V | - | -55°C ~ 100°C | Bulk | MMK | 0.512" L x 0.157" W (13.00mm x 4.00mm) | ±5% | e3 | Yes | PC Pins | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE (V): 63 | 8532.25.00.80 | 0.1 μF | Capacitors | BULK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | - | 0.394" (10.00mm) | 100 V | 0.6 mm | 5116 | - | Straight | 5% | 5% | Film Capacitors | 63 V | General Film Capacitors | - | Film Capacitors | - | - | 9 mm | 0.354" (9.00mm) | 13 mm | 4 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | 3.9 nF | - | 0.0039 uF | 3000 | - | - | 200000 Hour | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | F601JF392J100R | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 63 VAC | 100 VDC | - | - | Ammo Pack | MMK | - | 5 % | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | - | 3900 pF | - | - | - | - | Radial | - | - | Polyester | - | 5 mm | - | 0.5 mm | - | - | Straight | - | - | - | - | General Film Capacitors | - | - | - | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - | - | - |