- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Number of Terminals | Capacitance - nF | Capacitance - pF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Safety Rating | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Rated (AC) Voltage (URac) | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F461BB563F400A KEMET | In Stock | - | - | - | - | - | - | - | - | 2 Pin | POLYPROPYLENE | - | 2 | 56 nF | 56000 pF | 1500 | KEMET ELECTRONICS CORP | F461BB563F400A | F461 | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | , 7116 | Radial | - | Active | Obsolete | 1.93 | Details | Yes | - | - | - | - | - | 220 VAC | 400 VDC | - | - | Bulk | - | F46 | - | 1 % | - | Yes | - | - | - | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | - | 0.056 uF | - | Bulk | 15 mm | - | compliant | - | - | Radial | - | - | - | - | FILM CAPACITOR | - | Polypropylene (PP) | - | 15 mm | - | 400 V | 0.8 mm | 7116 | - | - | Straight | - | 1% | 1% | - | 220 V | AC and Pulse Film Capacitors | - | - | 10 mm | - | 18 mm | 4 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 100 nF | 100000 pF | 380 | - | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | X1 | 0.282192 oz | - | - | - | 300 VAC | 730 VDC | - | - | Ammo Pack | - | MP 3-X1 | - | 20 % | - | - | - | - | - | - | - | Metallized Paper RFI Class XI Film Capacitor | - | - | - | - | - | - | 0.1 uF | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | Paper | - | 22.5 mm | - | - | 0.8 mm | - | - | - | Straight | - | - | - | - | - | Safety Film Capacitors | - | - | 22 mm | - | 28 mm | 10 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1500 nF | - | 25 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | 4.373971 oz | - | - | - | 700 VAC | 3 kVDC | - | - | Bulk | - | Snubber MKP | - | 10 % | - | - | - | - | - | - | - | Double Sided Metallized Plastic Film Snubber Capacitors | - | - | - | - | - | - | 1.5 uF | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | Polypropylene (PP) | - | 49.5 mm | - | - | - | - | - | - | Straight | - | - | - | - | - | Snubber Film Capacitors | - | - | 54 mm | - | 56 mm | 37 mm | - | - | - | - | - | ||
Tiny WHSL | 41 |
| - | - | - | - | - | 5040 (1210 metric) | - | 2 Pin | - | - | - | 330 nF | 330000 pF | 600 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | SMD-PET5040-.33/400/10 BP330 | - | - | - | Details | - | - | 0.035274 oz | - | 200 V | 400 V | 200 VAC | 400 VDC | 400 V | - | MouseReel | - | SMD-PET | - | 10 % | - | - | - | - | - | SMD/SMT | - | Metallized SMD Film Capacitors | - | 100 °C | -55 °C | - | - | - | 0.33 uF | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | - | 6 mm | - | 12.7 mm | 10.2 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 680 nF | 680000 pF | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 VAC | 630 VDC | - | - | Bulk | - | MKS 4 | - | 10 % | - | - | - | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | - | - | - | 0.68 uF | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | 378 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | MKS4D051006D00KSSD | - | - | - | - | - | - | - | - | - | - | 63 VAC | 100 VDC | - | - | Bulk | - | MKS 4 | - | 10 % | - | - | - | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | - | - | - | 10 uF | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | Polyethylene Terephthalate (PET) | - | 27.5 mm | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | 24 mm | - | 31.5 mm | 13 mm | - | - | - | - | - | ||
![]() ECW-F2224JAQ Panasonic Electronic Components | 4698 |
| Datasheet | 15 Weeks | Tin | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2012 | ECW-F(A) | 0.512Lx0.248W 13.00mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | - | High Frequency, Switching | - | - | 0.22μF | 250V | AMMO PACK | - | 6.3mm | - | - | - | - | 250V | - | - | 10mm | FILM CAPACITOR | - | PP | - | 0.394 10.00mm | - | - | 600 μm | - | 250V | - | - | - | - | - | - | - | - | - | - | 15.4mm | 0.665 16.90mm | 13mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SCRN247R-F Cornell Dubilier Electronics (CDE) | 281 | - | Datasheet | 12 Weeks | - | Brackets, Chassis Mount, Holder, Screw, Stud | Chassis Mount, Requires Holder/Bracket | Radial, Can | BINDING POST | 2 | Paper, Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kV | - | - | - | - | - | -40°C~80°C | Bulk | 2010 | SCR | 2.160Lx1.310W 54.86mmx33.27mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Male | EAR99 | - | Tin (Sn) | - | - | Commutation; High Frequency, Switching; High Pulse, DV/DT | - | - | 0.5μF | 2kV | - | - | 33.274mm | - | - | - | - | 2000Vpk 2KVPK | - | - | 20.574mm | FILM CAPACITOR | - | - | - | 0.810 20.57mm | - | - | - | - | 2kV | - | - | - | - | - | - | - | - | - | - | 33.274mm | 2.690 68.33mm | 54.864mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() R46KN415000P1M KEMET | 3960 | - | - | 30 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~110°C | Bulk | 2016 | R46 | 1.043Lx0.394W 26.50mmx10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | EMI, RFI Suppression | - | 8532.25.00.70 | 1.5μF | 560V | - | - | 10mm | - | - | IEC60384-14 | - | 275V | - | - | 22.5mm | FILM CAPACITOR | - | PP | - | 0.886 22.50mm | - | - | 800 μm | - | - | - | - | - | - | - | Straight | - | - | - | - | - | 0.732 18.60mm | 26.5mm | - | - | - | ROHS3 Compliant | - | X2 | ||
![]() PHE450XB4470JB14R17 KEMET | 83 |
| - | 28 Weeks | - | Through Hole | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2015 | PHE450 | 0.709Lx0.374W 18.00mmx9.50mm | ±5% | - | - | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | - | High Frequency, Switching | - | - | 4700pF | 3000V 3kV | - | 15mm | - | - | - | - | - | 1000V 1kV | - | - | 15.0114mm | FILM CAPACITOR | - | PP | - | 0.591 15.00mm | - | 3000V | - | 7137 | - | - | - | - | - | - | - | 1000V | - | - | - | - | 0.689 17.50mm | 18mm | 9.5mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() FCP1206C223J Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | Polyphenylene Sulfide (PPS) | 10.007382mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | FCP | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e1 | yes | Discontinued | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | High Frequency, Switching | - | - | 0.022μF | 16V | TR | - | - | - | - | - | - | - | 3216 | 1206 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.043 1.09mm | - | 1.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() R82EC2100Z350J KEMET | 38333 |
| Datasheet | 29 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2008 | R82 | 0.283Lx0.098W 7.20mmx2.50mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | - | - | Automotive | - | - | 10000pF | 100V | - | - | 2.5mm | - | - | - | - | 63V | - | - | 5mm | - | 17mm | PET | - | 0.197 5.00mm | - | - | 500 μm | - | - | 2000 hours | - | 2.5 % | - | - | - | - | - | - | - | 6.5mm | 0.260 6.60mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 940C10W2K-F Cornell Dubilier Electronics (CDE) | 6000 | - | Datasheet | 23 Weeks | - | PCB, Through Hole | Through Hole | Axial | WIRE | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | 940C | 1.398Diax1.811L 35.50mmx46.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 500 | 8532.25.00.60 | 2μF | 1kV | - | - | - | - | - | - | - | 500V | - | - | - | FILM CAPACITOR | 41mm | PP | 3mOhm | - | 200Ohm | - | 1.2 mm | - | 1kV | 2000 hours | - | - | - | - | - | - | - | - | 35.5mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() R46KN410040N2M KEMET | 1218 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~110°C | Bulk | 2013 | R46 | 1.043Lx0.394W 26.50mmx10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | EMI, RFI Suppression | RATED AC VOLTAGE (V): 275 | 8532.25.00.70 | 1μF | 560V | - | - | 10mm | - | - | IEC60384-14 | - | 275V | - | - | 22.5mm | FILM CAPACITOR | - | PP | - | 0.886 22.50mm | - | - | 800 μm | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 0.732 18.60mm | 26.5mm | - | No | - | ROHS3 Compliant | - | X2 | ||
![]() R82EC1220AA50J KEMET | 693 | - | - | 29 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2008 | R82 | 0.283Lx0.098W 7.20mmx2.50mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | - | - | Automotive | RATED AC VOLTAGE(V): 63 | 8532.25.00.80 | 2200pF | 100V | - | - | 2.5mm | - | - | - | - | 63V | - | - | 5mm | - | - | PET | - | 0.197 5.00mm | - | - | 500 μm | 2810 | - | - | - | 80 % | - | - | - | - | - | - | - | 6.5mm | 0.260 6.60mm | 7.2mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
Tiny WHSL | 1098 | - | Datasheet | 24 Weeks | - | Through Hole | Through Hole | Radial | - | - | Polyphenylene Sulfide (PPS), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | - | SMR | 0.283Lx0.177W 7.20mmx4.50mm | ±5% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | - | - | - | - | General Purpose | - | - | 0.22μF | 63V | - | - | - | - | - | - | - | 40V | - | - | 5.0038mm | - | - | PPS | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | High Temperature | - | - | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C20AKGR6100AASK KEMET | 2719 |
| Datasheet | 12 Weeks | - | Chassis, Stud | Chassis, Stud Mount | Radial, Can | THREADED STUD | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2014 | C20A | 2.953Dia 75.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | Threaded, Male | EAR99 | - | - | - | - | Power Factor Correction (PFC); Commutation; EMI, RFI Suppression | RATED AC VOLTAGE (V): 550 | 8532.25.00.80 | 100μF | 750V | - | 35mm | - | - | - | - | - | 550V | - | - | 35.0012mm | FILM CAPACITOR | - | PP | - | 1.378 35.00mm | - | 1280V | - | - | - | - | - | - | - | - | - | - | - | Long Life | 75mm | - | 9.803 249.00mm | 247mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() R82EC1150DQ50K KEMET | 2229 |
| Datasheet | 22 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2014 | R82 | 0.283Lx0.098W 7.20mmx2.50mm | ±10% | e3 | - | Active | Not Applicable | 2 | PC Pins | EAR99 | General Purpose | - | - | - | Automotive | - | 8532.25.00.80 | 1500pF | 100V | Ammo Pack | - | 2.5mm | - | - | - | - | 63V | - | - | 5mm | - | - | PET | - | 0.197 5.00mm | - | - | 500 μm | 2810 | - | - | - | - | - | - | - | 63V | - | - | - | 6.5mm | 0.260 6.60mm | 7.2mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C4ATGBW5100A3FJ KEMET | 172 | - | Datasheet | 26 Weeks | - | Through Hole | Through Hole | Radial - 4 Leads | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2007 | C4AT | 1.634Lx0.787W 41.50mmx20.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching | - | 8532.25.00.80 | 10μF | 450V | - | - | 20mm | - | 552A | - | - | 275V | - | - | 37.5mm | FILM CAPACITOR | - | PP | 2.1mOhm | 1.476 37.50mm | - | - | 1.2 mm | - | - | - | - | 5 % | - | - | - | - | - | - | - | 40mm | 1.575 40.00mm | 41.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PME271Y510MR06 KEMET | 1794 |
| - | 26 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | Paper, Metallized | 1.700008g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | 2016 | PME271Y | 0.728Lx0.205W 18.50mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | EMI, RFI Suppression | - | - | 10000pF | 1000V 1kV | - | - | 5.2mm | - | - | - | - | 250V | - | - | 15.2mm | PAPER CAPACITOR | 6mm | - | - | 0.598 15.20mm | - | - | 800 μm | 7320 | - | - | - | 1.3 % | - | - | Straight | - | - | - | - | 10.5mm | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | Y2 |