- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R60PF2100MR30K KEMET | In Stock | - | - | - | 2 Pin | 10 nF | 10000 pF | - | 1000 | - | + 105 C | - | - 55 C | - | - | - | AEC-Q200 | Details | 220 VAC | 630 VDC | Ammo Pack | R60 | 10 % | Automotive Grade | 0.01 uF | Radial | Polyester | 10 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
![]() R73QN2470SE30K KEMET | In Stock | - | - | - | 2 Pin | 47 nF | 47000 pF | - | 396 | - | + 105 C | KEMET | - 55 C | Box | - | Active | - | Details | 400 VAC | 1 kVDC | Bulk | R73 | 10 % | Polypropylene Pulse/High Frequency Capacitors | 0.047 uF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | General Film Capacitors | 18.5 mm | 26.5 mm | 18.5 mm | ||
![]() R46KN410000H1K KEMET | 14 |
| - | - | 2 Pin | 1000 nF | - | - | 300 | - | + 125 C | KEMET | - 40 C | Box | 46KN410000H1K | Active | - | Details | 275 VAC | 560 VDC | Bulk | R46 | 10 % | X2 Class Metallized Polypropylene Film Capacitor, Self Healing Properties | 1 uF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | Safety Film Capacitors | 22 mm | 26.5 mm | 13 mm | ||
![]() R60QF1390AA01J KEMET | In Stock | - | - | - | 2 Pin | 3.9 nF | - | 0.0039 uF | 1300 | - | + 105 C | - | - 55 C | - | - | - | AEC-Q200 | Details | 250 VAC | 1 kVDC | Bulk | R60 | 5 % | Automotive Grade | 3900 pF | Radial | Polyester | 10 mm | 0.6 mm | Straight | General Film Capacitors | - | 13 mm | - | ||
![]() R60QF1470AA01J KEMET | 14 |
| - | - | 2 Pin | 4.7 nF | - | 0.0047 uF | 1300 | - | + 105 C | KEMET | - 55 C | Bulk | - | Active | AEC-Q200 | Details | 250 VAC | 1 kVDC | Bulk | R60 | 5 % | Automotive Grade | 4700 pF | Radial | Polyester | 10 mm | 0.6 mm | Straight | General Film Capacitors | 11 mm | 13 mm | 5 mm | ||
![]() R46KR356050S0M KEMET | In Stock | - | - | - | 2 Pin | 560 nF | 560000 pF | - | 408 | 1000 Hour | + 110 C | - | - 40 C | - | - | - | - | Details | 275 VAC | 560 VDC | Tray | R46 | 20 % | Metallized Polypropylene Film EMI Suppression Capacitors | 0.56 uF | Radial | Polypropylene (PP) | - | - | Straight | Safety Film Capacitors | - | - | - | ||
![]() R46KI3150ZJ01K KEMET | In Stock | - | - | - | 2 Pin | 150 nF | 150000 pF | - | 700 | 1000 Hour | + 110 C | - | - 40 C | - | 46KI3150ZJ01K | - | - | Details | 275 VAC | 560 VDC | MouseReel | R46 | 10 % | Metallized Polypropylene Film EMI Suppression Capacitors | 0.15 uF | Radial | Polypropylene (PP) | - | - | Straight | Safety Film Capacitors | - | - | - | ||
![]() R46KN3680JUM1M KEMET | In Stock | - | - | - | 2 Pin | 680 nF | 680000 pF | - | 250 | 1000 Hour | + 110 C | - | - 40 C | - | 46KN3680JUM1M | - | - | Details | 275 VAC | 560 VDC | Bulk | R46 | 20 % | Metallized Polypropylene Film EMI Suppression Capacitors | 0.68 uF | Radial | Polypropylene (PP) | - | - | Straight | Safety Film Capacitors | - | - | - | ||
![]() R46KI32205001M KEMET | In Stock | - | - | - | 2 Pin | 220 nF | 220000 pF | - | 500 | 1000 Hour | + 110 C | - | - 40 C | - | 46KI32205001M | - | - | Details | 275 VAC | 560 VDC | Bulk | R46 | 20 % | Metallized Polypropylene Film EMI Suppression Capacitors | 0.22 uF | Radial | Polypropylene (PP) | - | - | Straight | Safety Film Capacitors | - | - | - | ||
![]() R46KI322045H2M KEMET | In Stock | - | - | - | 2 Pin | 220 nF | 220000 pF | - | 700 | - | + 125 C | - | - 40 C | - | 46KI322045H2M | - | - | Details | 275 VAC | 560 VDC | Bulk | R46 | 20 % | X2 Class Metallized Polypropylene Film Capacitor, Self Healing Properties | 0.22 uF | Radial | Polypropylene (PP) | 15 mm | 0.6 mm | Straight | Safety Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() R46KN4100JHM1K KEMET | In Stock | - | - | - | 2 Pin | 1000 nF | - | - | 300 | 1000 Hour | + 110 C | - | - 40 C | - | 46KN4100JHM1K | - | - | Details | 275 VAC | 560 VDC | Bulk | R46 | 10 % | Metallized Polypropylene Film EMI Suppression Capacitors | 1 uF | Radial | Polypropylene (PP) | - | - | Straight | Safety Film Capacitors | - | - | - | ||
![]() R46KN3680JLH1R KEMET | In Stock | - | - | - | 2 Pin | 680 nF | 680000 pF | - | 360 | - | + 125 C | - | - 40 C | - | 46KN3680JLH1R | - | - | Details | 275 VAC | 560 VDC | Bulk | R46 | 2.5 % | X2 Class Metallized Polypropylene Film Capacitor, Self Healing Properties | 0.68 uF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | Safety Film Capacitors | 20 mm | 26.5 mm | 11 mm | ||
![]() R46KI322050H2M KEMET | 15 |
| - | - | 2 Pin | 220 nF | 220000 pF | - | 700 | - | + 125 C | KEMET | - 40 C | Bulk | 46KI322050H2M | Active | - | Details | 275 VAC | 560 VDC | Bulk | R46 | 20 % | X2 Class Metallized Polypropylene Film Capacitor, Self Healing Properties | 0.22 uF | Radial | Polypropylene (PP) | 15 mm | 0.6 mm | Straight | Safety Film Capacitors | 17.5 mm | 18 mm | 7.5 mm | ||
![]() R46KN368050Z2M KEMET | In Stock | - | - | - | 2 Pin | 680 nF | 680000 pF | - | 300 | 1000 Hour | + 110 C | - | - 40 C | - | 46KN368050Z2M | - | - | Details | 275 VAC | 560 VDC | Bulk | R46 | 20 % | Metallized Polypropylene Film EMI Suppression Capacitors | 0.68 uF | Radial | Polypropylene (PP) | - | - | Straight | Safety Film Capacitors | - | - | - | ||
![]() R71MI3220JE0EJ KEMET | In Stock | - | - | kemet/images/R71_series_SPL.jpg | 2 Pin | 220 nF | 220000 pF | - | 2000 | - | + 110 C | - | - 40 C | - | 71MI3220JE0EJ | - | - | Details | 220 VAC | 420 VDC | Bulk | R71 | 5 % | Polypropylene Pulse / High Frequency Film Capacitors | 0.22 uF | Radial | Polypropylene (PP) | 15 mm | - | Straight | General Film Capacitors | - | - | - | ||
![]() R60PF2270AA30J KEMET | In Stock | - | - | - | 2 Pin | 27 nF | 27000 pF | - | 1300 | - | + 105 C | - | - 55 C | - | - | - | AEC-Q200 | Details | 220 VAC | 630 VDC | Bulk | R60 | 5 % | Automotive Grade | 0.027 uF | Radial | Polyester | 10 mm | 0.6 mm | Straight | General Film Capacitors | - | 13 mm | - | ||
![]() R46KN3680JLM2R KEMET | In Stock | - | - | - | 2 Pin | 680 nF | 680000 pF | - | 396 | 1000 Hour | + 110 C | - | - 40 C | - | 46KN3680JLM2R | - | - | Details | 275 VAC | 560 VDC | Bulk | R46 | 20 % | Metallized Polypropylene Film EMI Suppression Capacitors | 0.68 uF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | Safety Film Capacitors | 18.5 mm | 26.5 mm | 10 mm | ||
![]() R60MF2470AA3AK KEMET | In Stock | - | - | - | 2 Pin | 47 nF | 47000 pF | - | 2000 | - | + 105 C | - | - 55 C | - | - | - | AEC-Q200 | Details | 200 VAC | 400 VDC | Bulk | R60 | 10 % | Automotive Grade | 0.047 uF | Radial | Polyester | 10 mm | 0.6 mm | Straight | General Film Capacitors | - | 13 mm | - | ||
![]() R71MI3470DQ10K KEMET | In Stock | - | - | kemet/images/R71_series_SPL.jpg | 2 Pin | 470 nF | 470000 pF | - | 680 | - | + 110 C | KEMET | - 40 C | Tape & Box (TB) | - | Active | - | Details | 220 VAC | 420 VDC | Ammo Pack | R71 | 10 % | Polypropylene Pulse / High Frequency Film Capacitors | 0.47 uF | Radial | Polypropylene (PP) | 15 mm | 0.6 mm | Straight | General Film Capacitors | 17.5 mm | 18 mm | 6 mm | ||
![]() R60PI3150AA30J KEMET | 15 |
| - | - | 2 Pin | 150 nF | 150000 pF | - | 1000 | - | + 105 C | KEMET | - 55 C | Bulk | - | Active | AEC-Q200 | Details | 220 VAC | 630 VDC | Bulk | R60 | 5 % | Automotive Grade | 0.15 uF | Radial | Polyester | 15 mm | 0.8 mm | Straight | General Film Capacitors | 14.5 mm | 18 mm | 8.5 mm |