- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F461DP125M400L KEMET | 13 |
| - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 1200 nF | - | 190 | KEMET ELECTRONICS CORP | - | F461DP125M400L | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | - | 5.46 | Details | Yes | - | 220 VAC | 400 VDC | - | MouseReel | F46 | - | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 1.2 uF | TR | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 22.5 mm | 400 V | 0.8 mm | - | - | 20% | 20% | 220 V | AC and Pulse Film Capacitors | - | 20 mm | - | 26 mm | 11 mm | - | ||
![]() F461DY105J630L KEMET | 15 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 1000 nF | - | 120 | KEMET ELECTRONICS CORP | - | F461DY105J630L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | - | 5.46 | Details | Yes | - | 250 VAC | 630 VDC | - | MouseReel | F46 | - | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 250 | - | 1 uF | TR | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 22.5 mm | 630 V | 0.8 mm | - | - | 5% | 5% | 250 V | AC and Pulse Film Capacitors | - | 24.5 mm | - | 26 mm | 15.5 mm | - | ||
![]() F463DB223J1L2R KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 22 nF | 22000 pF | 464 | KEMET ELECTRONICS CORP | - | F463DB223J1L2R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | - | 5.45 | Details | Yes | - | 500 VAC | 1.25 kVDC | - | Ammo Pack | F46 | - | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 500 | - | 0.022 uF | AMMO PACK | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 22.5 mm | 1250 V | 0.8 mm | - | - | 5% | 5% | 500 V | AC and Pulse Film Capacitors | - | 14.5 mm | - | 26 mm | 14.5 mm | - | ||
![]() F462DP104K1K6L KEMET | 6 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 100 nF | 100000 pF | 190 | KEMET ELECTRONICS CORP | - | F462DP104K1K6L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | - | 5.47 | Details | Yes | - | 500 VAC | 1.6 kVDC | - | MouseReel | F46 | - | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 500 | - | 0.1 uF | TR | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 22.5 mm | 1600 V | 0.8 mm | - | - | 10% | 10% | 500 V | AC and Pulse Film Capacitors | - | 20 mm | - | 26 mm | 20 mm | - | ||
![]() F462DY154M1K6L KEMET | 44 |
| - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 150 nF | 150000 pF | 120 | KEMET ELECTRONICS CORP | - | F462DY154M1K6L | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | - | 5.35 | Details | Yes | - | 500 VAC | 1.6 kVDC | - | MouseReel | F46 | - | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.15 uF | TR | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 22.5 mm | 1600 V | 0.8 mm | - | - | 20% | 20% | 500 V | AC and Pulse Film Capacitors | - | 15.5 mm | - | 26 mm | 24.5 mm | - | ||
![]() F462AK123M1L2L KEMET | 6 |
| - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 12 nF | 12000 pF | 600 | KEMET ELECTRONICS CORP | - | F462AK123M1L2L | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5120 | - | Radial | Active | - | - | 5.47 | Details | Yes | - | 400 VAC | 1.25 kVDC | - | MouseReel | F46 | - | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.012 uF | TR | 10 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 10 mm | 1250 V | 0.6 mm | 5120 | - | 20% | 20% | 400 V | AC and Pulse Film Capacitors | - | 5 mm | - | 13 mm | 11 mm | - | ||
![]() F461DY395M250L KEMET | 6 |
| - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 3900 nF | - | 120 | KEMET ELECTRONICS CORP | - | F461DY395M250L | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | - | 5.46 | Details | Yes | - | 160 VAC | 250 VDC | - | MouseReel | F46 | - | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 3.9 uF | TR | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 22.5 mm | 250 V | 0.8 mm | - | - | 20% | 20% | 160 V | AC and Pulse Film Capacitors | - | 24.5 mm | - | 26 mm | 15.5 mm | - | ||
![]() F611AG393K400L KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 39 nF | 39000 pF | 750 | KEMET ELECTRONICS CORP | - | F611AG393K400L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | Active | - | - | 5.53 | Details | Yes | - | 200 VAC | 400 VDC | - | MouseReel | F611 | - | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | RATED AC VOLTAGE (V): 200 | - | 0.039 uF | TR | 10 mm | compliant | Radial | FILM CAPACITOR | Polyester | - | 10 mm | 400 V | 0.6 mm | 5116 | Straight | 10% | 10% | 200 V | General Film Capacitors | - | 9 mm | - | 13 mm | 9 mm | - | ||
![]() F463DB153M1K6L KEMET | In Stock | - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 15 nF | 15000 pF | 300 | KEMET ELECTRONICS CORP | - | F463DB153M1K6L | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | - | 5.34 | Details | Yes | - | 650 VAC | 1.6 kVDC | - | MouseReel | F46 | - | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.015 uF | TR | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 22.5 mm | 1600 V | 0.8 mm | - | - | 20% | 20% | 650 V | AC and Pulse Film Capacitors | - | 6 mm | - | 26 mm | 14.5 mm | - | ||
![]() F611BG105J160L KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1000 nF | - | 500 | KEMET ELECTRONICS CORP | - | F611BG105J160L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7124 | RECTANGULAR PACKAGE | Radial | Active | - | - | 5.52 | Details | Yes | - | 90 VAC | 160 VDC | - | MouseReel | F611 | - | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | RATED AC VOLTAGE (V): 90 | - | 1 uF | TR | 15 mm | compliant | Radial | FILM CAPACITOR | Polyester | - | 15 mm | 160 V | 0.8 mm | 7124 | Straight | 5% | 5% | 90 V | General Film Capacitors | - | 12 mm | - | 18 mm | 12 mm | - | ||
![]() F461DU824K630L KEMET | 15 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 820 nF | 820000 pF | 150 | KEMET ELECTRONICS CORP | - | F461DU824K630L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | - | 5.46 | Details | Yes | - | 250 VAC | 630 VDC | - | MouseReel | F46 | - | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 250 | - | 0.82 uF | TR | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 22.5 mm | 630 V | 0.8 mm | - | - | 10% | 10% | 250 V | AC and Pulse Film Capacitors | - | 22 mm | - | 26 mm | 13 mm | - | ||
![]() F462DH473J1K6L KEMET | 15 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 47 nF | 47000 pF | 240 | KEMET ELECTRONICS CORP | - | F462DH473J1K6L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | - | 5.47 | Details | Yes | - | 500 VAC | 1.6 kVDC | - | MouseReel | F46 | - | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 500 | - | 0.047 uF | TR | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 22.5 mm | 1600 V | 0.8 mm | - | - | 5% | 5% | 500 V | AC and Pulse Film Capacitors | - | 16 mm | - | 26 mm | 16 mm | - | ||
![]() F462DO683M1K6R KEMET | 6 |
| - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 68 nF | 68000 pF | 235 | KEMET ELECTRONICS CORP | - | F462DO683M1K6R | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | - | 5.35 | Details | Yes | - | 500 VAC | 1.6 kVDC | - | Ammo Pack | F46 | - | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.068 uF | Ammo Pack | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 22.5 mm | 1600 V | 0.8 mm | - | - | 20% | 20% | 500 V | AC and Pulse Film Capacitors | - | 10 mm | - | 26 mm | 18.5 mm | - | ||
![]() F462AK123M1L2R KEMET | 6 |
| - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 12 nF | 12000 pF | 800 | KEMET ELECTRONICS CORP | - | F462AK123M1L2R | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5120 | - | Radial | Active | - | - | 5.47 | Details | Yes | - | 400 VAC | 1.25 kVDC | - | Ammo Pack | F46 | - | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.012 uF | Ammo Pack | 10 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 10 mm | 1250 V | 0.6 mm | 5120 | - | 20% | 20% | 400 V | AC and Pulse Film Capacitors | - | 5 mm | - | 13 mm | 11 mm | - | ||
![]() F873DJ563M760L KEMET | 15 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 56 nF | 56000 pF | 250 | KEMET ELECTRONICS CORP | 1000 Hour | F873DJ563M760L | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Tape & Box (TB) | , | RECTANGULAR PACKAGE | Radial | Active | Active | - | 5.58 | Details | Yes | - | 760 VAC | 1.5 kVDC | - | MouseReel | F873 | - | 20 % | - | - | - | EAR99 | - | X1 Class Metallized Polypropylene Film Capacitors | - | - | RATED AC VOLTAGE (V): 760; SAFETY CLASS: X1 | - | 0.056 uF | TR | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 22.5 mm | 1500 V | 0.8 mm | - | Straight | 20% | 20% | 760 V | Safety Film Capacitors | - | 17 mm | - | 26 mm | 8.5 mm | - | ||
![]() F462DH473M1K6L KEMET | In Stock | - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 47 nF | 47000 pF | 240 | KEMET ELECTRONICS CORP | - | F462DH473M1K6L | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | - | 5.47 | Details | Yes | - | 500 VAC | 1.6 kVDC | - | MouseReel | F46 | - | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.047 uF | TR | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 22.5 mm | 1600 V | 0.8 mm | - | - | 20% | 20% | 500 V | AC and Pulse Film Capacitors | - | 8 mm | - | 26 mm | 16 mm | - | ||
![]() F461BC274M250L KEMET | 15 |
| - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 270 nF | 270000 pF | 600 | KEMET ELECTRONICS CORP | - | F461BC274M250L | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | - | Radial | Active | - | - | 5.45 | Details | Yes | - | 160 VAC | 250 VDC | - | MouseReel | F46 | - | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.27 uF | TR | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 15 mm | 250 V | 0.8 mm | 7120 | - | 20% | 20% | 160 V | AC and Pulse Film Capacitors | - | 11 mm | - | 18 mm | 5 mm | - | ||
![]() F462DM154M1K0L KEMET | 15 |
| - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 150 nF | 150000 pF | 200 | KEMET ELECTRONICS CORP | - | F462DM154M1K0L | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | - | 5.33 | Details | Yes | - | 300 VAC | 1 kVDC | - | MouseReel | F46 | - | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.15 uF | TR | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 22.5 mm | 1000 V | 0.8 mm | - | - | 20% | 20% | 300 V | AC and Pulse Film Capacitors | - | 9 mm | - | 26 mm | 18.5 mm | - | ||
![]() 155MSR250K Cornell Dubilier Electronics | 591 |
| - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Metallized | 2 | 1500 nF | - | 100 | ILLINOIS CAPACITOR INC | 2000 Hour | 155MSR250K | - | + 125 C | Cornell Dubilier / Illinois Capacitor | - 55 C | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | Transferred | Active | - | 7.93 | Details | Yes | 0.156092 oz | 160 VAC | 250 VDC | -55°C ~ 125°C | Bulk | MSR | 1.181 L x 0.374 W (30.00mm x 9.50mm) | 10 % | e3 | Yes | PC Pins | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester | Tin (Sn) | General Purpose | RATED AC VOLTAGE(V): 160 | 8532.25.00.70 | 1.5 uF | - | - | compliant | Radial | FILM CAPACITOR | Polyester | 1.179 Ohms | 27.5 mm | 250 V | 0.8 mm | - | - | 10% | 10% | 160 V | General Film Capacitors | - | 17.5 mm | 0.689 (17.50mm) | 30 mm | 9.5 mm | - | ||
![]() R60GI4150JE30K KEMET | 9 |
| - | - | - | - | - | - | 2 Pin | - | - | 1500 nF | - | 1000 | - | - | - | - | + 105 C | KEMET | - 55 C | - | - | Bulk | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | 90 VAC | 160 VDC | - | Bulk | R60 | - | 10 % | - | - | - | - | - | Automotive Grade | - | - | - | - | 1.5 uF | - | - | - | Radial | - | Polyester | - | 15 mm | - | 0.8 mm | - | Straight | - | - | - | General Film Capacitors | - | 14.5 mm | - | 18 mm | 8.5 mm | - |