- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Termination Style | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Operating Frequency | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Lead Style | Dissipation Factor | Filter Type | Rated (AC) Voltage (URac) | Product | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 27 |
| - | 15 Weeks | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | - | - | 5% | e3 | yes | Active | - | 2 | - | EAR99 | - | Tin (Sn) | 100°C | -55°C | - | RATED AC VOLTAGE (V): 700 | 8532.25.00.70 | 4.7nF | 2kV | - | - | 8.5mm | - | - | 700V | - | - | - | 22.5mm | - | - | FILM CAPACITOR | PP | - | - | 2000V | 800 μm | - | - | - | - | - | - | - | - | - | 18.5mm | - | 26.5mm | 8.5mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() C9TS5MD5311AARX KEMET | 38 | - | Datasheet | 33 Weeks | - | - | Chassis, Stud Mount | Radial, Can | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2012 | C9T | 2.953Dia 75.00mm | -5% +15% | - | yes | Active | 1 (Unlimited) | - | Terminal Block | - | - | - | - | - | 3 Phase, Power Factor Correction (PFC) | - | - | 31.1μF | 415V | - | - | - | - | - | 415V | - | VDE | - | - | D79.0XH160.0 (mm)/D3.11XH6.299 (inch) | 50Hz Hz | - | - | - | 0.748 19.00mm | - | - | - | - | - | - | - | THREE PHASE EMI FILTER | - | - | 79mm | - | 6.378 162.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 1462 | - | Datasheet | 11 Weeks | - | - | Through Hole | Radial | NO | WIRE | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Bulk | - | - | 1.240Lx0.433W 31.50mmx11.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 650 | 8532.25.00.70 | 0.022μF | 1600V 1.6kV | - | 27.5mm | - | - | - | 650V | - | - | - | - | - | - | FILM CAPACITOR | - | - | 1.083 27.50mm | 1600V | - | - | - | - | - | - | - | 650V | - | - | - | 0.827 21.00mm | 31.5mm | 11mm | - | - | ROHS3 Compliant | - | - | ||
![]() R46KN31500001M KEMET | 1051 | - | - | 30 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~110°C | Bulk | 2012 | R46 | 1.043Lx0.236W 26.50mmx6.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | EMI, RFI Suppression | - | 8532.25.00.70 | 0.15μF | 560V | - | - | 6mm | - | - | 275V | - | - | - | 22.5mm | - | - | FILM CAPACITOR | PP | - | 0.886 22.50mm | - | 800 μm | - | - | - | - | - | - | - | - | - | 15mm | 0.594 15.10mm | 26.5mm | - | No | - | ROHS3 Compliant | - | X2 | ||
![]() FCP1206H562J-H1 Cornell Dubilier Electronics (CDE) | 56000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | FCP | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | General Purpose | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | High Frequency, Switching | - | 8532.25.00.45 | 5600pF | 50V | TR | - | 1.6mm | - | - | - | 3216 | - | 1206 | - | - | - | - | PPS | - | - | - | - | - | - | - | - | 0.6 % | - | - | - | - | 900μm | 0.043 1.09mm | 3.2mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECW-U4154V17 Panasonic Electronic Components | 492 |
| Datasheet | 16 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 3931 (9880 Metric) | - | WRAPAROUND | - | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2004 | ECW-UC(V17) | 0.386Lx0.315W 9.80mmx8.00mm | ±5% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | DC Link, DC Filtering | - | 8532.25.00.55 | 0.15μF | 400V | TR | - | 8mm | - | - | - | 9880 | - | 3931 | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.6mm | 0.197 5.00mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 930C2W4K-F Cornell Dubilier Electronics (CDE) | 9 |
| Datasheet | - | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2013 | 930C | 0.803Diax1.748L 20.40mmx44.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE (V): 175 | 8532.25.00.60 | 4μF | 250V | - | - | - | - | - | 175V | - | - | - | - | - | - | FILM CAPACITOR | PP | 16mOhm | - | - | 800 μm | - | - | 1000 hours | - | - | - | - | - | 20.4mm | - | - | 44.4mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 405PHB400K4H Illinois Capacitor | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | - | PHB | 1.260Lx0.709W 32.00mmx18.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | High Frequency, Switching | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 4μF | 400V | - | - | - | - | - | 275V | - | - | - | 27.5082mm | - | - | FILM CAPACITOR | - | 2.5mOhm | 1.083 27.50mm | - | - | - | - | - | - | - | - | - | - | - | - | 1.299 33.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 473PSB252K2H Illinois Capacitor | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | 2016 | PSB | 1.260Lx0.591W 32.00mmx15.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | High Frequency, Switching; High Pulse, DV/DT; Snubber | RATED AC VOLTAGE (V): 750 | 8532.25.00.70 | 0.047μF | 2500V 2.5kV | - | - | - | - | - | 725V | - | - | - | 27.5082mm | - | - | FILM CAPACITOR | - | 16mOhm | 1.083 27.50mm | 2500V | - | - | - | - | - | - | - | - | - | - | - | 0.965 24.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R73TI1220SE00J KEMET | 8398 |
| Datasheet | - | - | Through Hole | - | Radial | - | - | - | - | Polypropylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | - | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | - | 8532.25.00.80 | 2.2nF | 1.6kV | Bulk | - | 6mm | - | - | - | - | - | - | 15mm | - | - | FILM CAPACITOR | PP | - | - | - | 800 μm | 7124 | 1.6kV | - | - | - | - | - | - | - | 12mm | - | 18mm | - | No | - | RoHS Compliant | - | - | ||
![]() FCP1206C123J-H1 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | FCP | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | High Frequency, Switching | - | - | 0.012μF | 16V | TR | - | - | unknown | - | - | 3216 | - | 1206 | - | - | - | FILM CAPACITOR | PPS | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | - | 900μm | 0.043 1.09mm | - | 1.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() R60EN42205030K KEMET | 777 | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2015 | R60 | 1.043Lx0.236W 26.50mmx6.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | - | - | Tin (Sn) | - | - | Automotive | - | - | 2.2μF | 100V | - | - | 6mm | - | - | 63V | - | - | - | 22.5mm | - | - | FILM CAPACITOR | PET | - | 0.886 22.50mm | - | - | - | - | - | - | - | - | - | - | - | 15mm | 0.594 15.10mm | 26.5mm | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 305PPA102KR Illinois Capacitor | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2016 | PPA | 1.594Diax2.165L 40.50mmx55.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Matte Tin (Sn) | - | - | DC Link, DC Filtering; High Frequency, Switching; Snubber | RATED AC VOLTAGE (V): 480 | 8532.25.00.60 | 3μF | 1000V 1kV | - | - | - | - | - | 525V | - | - | - | - | - | - | FILM CAPACITOR | - | 2.4mOhm | - | 1000V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECH-U1H273JB5 Panasonic Electronic Components | 1100 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2004 | ECH-U(B) | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | 8532.25.00.55 | 0.027μF | 50V | TR | - | 2.5mm | - | - | - | 3225 | - | 1210 | - | - | - | FILM CAPACITOR | PPS | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 0.063 1.60mm | - | - | - | - | RoHS Compliant | Contains Lead | - | ||
![]() ECW-U1822JX5 Panasonic Electronic Components | 5847 |
| - | 8 Weeks | - | - | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | - | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | ECW-U(X) | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | 8532.25.00.55 | 8200pF | 100V | TR | - | - | - | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | 100V | - | - | - | - | - | - | - | - | - | - | - | 0.091 2.30mm | 3.2mm | 2.5mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 2778 |
| Datasheet | 11 Weeks | - | - | Through Hole | Radial | NO | WIRE | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~110°C | Bulk | - | - | 1.043Lx0.276W 26.50mmx7.00mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | High Pulse, DV/DT | AC RATED VOLTAGE(V):480 | 8532.25.00.70 | 0.47μF | 250V | - | - | 7mm | - | - | 180V | - | - | - | 22.5mm | - | - | FILM CAPACITOR | PP | - | 0.886 22.50mm | 250V | 800 μm | - | - | - | - | - | - | 180V | - | - | - | 0.650 16.50mm | 26.5mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() B32529C1562J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Radial | - | - | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | B32529 | - | ±5% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | - | - | Automotive; EMI, RFI Suppression | - | - | 5600pF | 100V | - | - | - | - | - | 63V | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 nF | - | 0.0047 uF | 5000 | + 100 C | - 55 C | - | - | - | - | 160 VAC | 250 VDC | - | Bulk | - | MKS 02 | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4700 pF | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | Polyester | - | 2.5 mm | - | 0.4 mm | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() MKS4-1/63/10P10 WIMA | In Stock | - | - | - | - | - | - | - | - | - | - | 2 Pin | - | 1000 nF | - | - | 3000 | + 125 C | - 55 C | - | Details | - | - | 40 VAC | 63 VDC | - | Bulk | - | MKS 4 | - | 10 % | - | - | - | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | - | - | - | 1 uF | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | Polyethylene Terephthalate (PET) | - | 10 mm | - | 0.6 mm | - | - | - | - | - | - | - | General Film Capacitors | - | 10.41 mm | - | 10.41 mm | 5.08 mm | - | - | - | - | - | ||
Tiny WHSL | 29 |
| - | - | - | - | - | - | - | - | - | 2 Pin | - | 680 nF | 680000 pF | - | 1500 | + 125 C | - 55 C | AEC-Q200 | Details | 0.031452 oz | - | 40 VAC | 63 VDC | - | Cut Tape | - | MKS 2 | - | 10 % | - | - | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.68 uF | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | Polyethylene Terephthalate (PET) | - | 5 mm | - | 0.5 mm | - | - | - | Straight | - | - | - | General Film Capacitors | - | 9.5 mm | - | 7.2 mm | 4.5 mm | - | - | - | - | - |