- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | Pbfree Code | ECCN Code | Type | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F461BC224K250L KEMET | 44 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 220 nF | 220000 pF | - | 600 | KEMET ELECTRONICS CORP | - | F461BC224K250L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.43 | Details | Yes | 160 VAC | 250 VDC | MouseReel | F46 | 10 % | Yes | EAR99 | General Purpose, Single Metallized Polypropylene Film | RATED AC VOLTAGE (V): 160 | 0.22 uF | TR | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7120 | - | 10% | 10% | 160 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() F462AK123M1K0L KEMET | 28 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 12 nF | 12000 pF | - | 600 | KEMET ELECTRONICS CORP | - | F462AK123M1K0L | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5120 | - | Radial | - | Active | - | - | 5.32 | Details | Yes | 300 VAC | 1 kVDC | MouseReel | F46 | 20 % | Yes | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | 0.012 uF | TR | 10 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1000 V | 0.6 mm | 5120 | - | 20% | 20% | 300 V | AC and Pulse Film Capacitors | 5 mm | 13 mm | 11 mm | ||
![]() F461BC633J630R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 63 nF | 63000 pF | - | 800 | KEMET ELECTRONICS CORP | - | F461BC633J630R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | 250 VAC | 630 VDC | Ammo Pack | F46 | 5 % | Yes | EAR99 | General Purpose, Single Metallized Polypropylene Film | RATED AC VOLTAGE (V): 250 | 0.063 uF | AMMO PACK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7120 | - | 5% | 5% | 250 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() F462AG472M1L2L KEMET | 37 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 4.7 nF | - | 0.0047 uF | 750 | KEMET ELECTRONICS CORP | - | F462AG472M1L2L | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5116 | - | Radial | - | Active | - | - | 5.47 | Details | Yes | 400 VAC | 1.25 kVDC | MouseReel | F46 | 20 % | Yes | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | 4700 pF | TR | 10 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1250 V | 0.6 mm | 5116 | - | 20% | 20% | 400 V | AC and Pulse Film Capacitors | 4 mm | 13 mm | 9 mm | ||
![]() F461BE124M400C KEMET | 27 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 800 | KEMET ELECTRONICS CORP | - | F461BE124M400C | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7122 | - | Radial | - | Active | - | - | 5.45 | Details | Yes | 220 VAC | 400 VDC | Bulk | F46 | 20 % | Yes | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | 0.12 uF | Bulk | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7122 | - | 20% | 20% | 220 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
![]() F461BE124K400C KEMET | 18 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 800 | KEMET ELECTRONICS CORP | - | F461BE124K400C | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | 220 VAC | 400 VDC | Bulk | F46 | 10 % | Yes | EAR99 | General Purpose, Single Metallized Polypropylene Film | RATED AC VOLTAGE (V): 220 | 0.12 uF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7122 | - | 10% | 10% | 220 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
![]() F461BE124K400L KEMET | 18 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 550 | KEMET ELECTRONICS CORP | - | F461BE124K400L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | 220 VAC | 400 VDC | MouseReel | F46 | 10 % | Yes | EAR99 | General Purpose, Single Metallized Polypropylene Film | RATED AC VOLTAGE (V): 220 | 0.12 uF | TR | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7122 | - | 10% | 10% | 220 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
![]() R46KI32200001M KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | - | 750 | - | 1000 Hour | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | 46KI32200001M | - | - | - | - | Details | - | 275 VAC | 560 VDC | Bulk | R46 | 20 % | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | 0.22 uF | - | - | - | Radial | - | Polypropylene (PP) | - | - | - | - | Straight | - | - | - | Safety Film Capacitors | - | - | - | ||
![]() R60IN4100CD30K KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 1000 nF | - | - | 805 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 160 VAC | 250 VDC | Bulk | R60 | 10 % | - | - | Automotive Grade | - | 1 uF | - | - | - | Radial | - | Polyester | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | General Film Capacitors | 15 mm | 26.5 mm | 6 mm | ||
![]() R46KN3680CKM1K KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 680 nF | 680000 pF | - | 350 | - | 1000 Hour | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | 46KN3680CKM1K | - | - | - | - | Details | - | 275 VAC | 560 VDC | MouseReel | R46 | 10 % | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | 0.68 uF | - | - | - | Radial | - | Polypropylene (PP) | - | - | - | - | Straight | - | - | - | Safety Film Capacitors | - | - | - | ||
![]() R46KN410050M1M KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 1000 nF | - | - | 200 | - | 1000 Hour | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | 46KN410050M1M | - | - | - | - | Details | - | 275 VAC | 560 VDC | Bulk | R46 | 20 % | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | 1 uF | - | - | - | Radial | - | Polypropylene (PP) | - | - | - | - | Straight | - | - | - | Safety Film Capacitors | - | - | - | ||
![]() R60PF2100MR30K KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | 1000 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 220 VAC | 630 VDC | Ammo Pack | R60 | 10 % | - | - | Automotive Grade | - | 0.01 uF | - | - | - | Radial | - | Polyester | 10 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
![]() R73QN2470SE30K KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 47 nF | 47000 pF | - | 396 | - | - | - | - | + 105 C | KEMET | - 55 C | - | - | Box | - | - | - | - | - | Active | - | - | Details | - | 400 VAC | 1 kVDC | Bulk | R73 | 10 % | - | - | Polypropylene Pulse/High Frequency Capacitors | - | 0.047 uF | - | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | General Film Capacitors | 18.5 mm | 26.5 mm | 18.5 mm | ||
![]() R46KN410000H1K KEMET | 14 |
| - | - | - | - | 2 Pin | - | - | 1000 nF | - | - | 300 | - | - | - | - | + 125 C | KEMET | - 40 C | - | - | Box | - | - | - | 46KN410000H1K | - | Active | - | - | Details | - | 275 VAC | 560 VDC | Bulk | R46 | 10 % | - | - | X2 Class Metallized Polypropylene Film Capacitor, Self Healing Properties | - | 1 uF | - | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | Safety Film Capacitors | 22 mm | 26.5 mm | 13 mm | ||
![]() R60QF1390AA01J KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 3.9 nF | - | 0.0039 uF | 1300 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 250 VAC | 1 kVDC | Bulk | R60 | 5 % | - | - | Automotive Grade | - | 3900 pF | - | - | - | Radial | - | Polyester | 10 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | - | 13 mm | - | ||
![]() R60QF1470AA01J KEMET | 14 |
| - | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 1300 | - | - | - | - | + 105 C | KEMET | - 55 C | - | - | Bulk | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | 250 VAC | 1 kVDC | Bulk | R60 | 5 % | - | - | Automotive Grade | - | 4700 pF | - | - | - | Radial | - | Polyester | 10 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 11 mm | 13 mm | 5 mm | ||
![]() F461BI334M400L KEMET | 47 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 330 nF | 330000 pF | - | 500 | KEMET ELECTRONICS CORP | - | F461BI334M400L | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7124 | - | Radial | - | Active | - | - | 5.45 | Details | Yes | 220 VAC | 400 VDC | MouseReel | F46 | 20 % | Yes | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | 0.33 uF | TR | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7124 | - | 20% | 20% | 220 V | AC and Pulse Film Capacitors | 17.5 mm | 18 mm | 6 mm | ||
![]() F461DU684M630R KEMET | In Stock | - | - | - | - | - | - | POLYPROPYLENE | 2 | 680 nF | 680000 pF | - | 200 | KEMET ELECTRONICS CORP | - | F461DU684M630R | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | - | 5.46 | Details | Yes | 250 VAC | 630 VDC | Ammo Pack | F46 | 20 % | Yes | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | 0.68 uF | Ammo Pack | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 630 V | 0.8 mm | - | - | 20% | 20% | 250 V | AC and Pulse Film Capacitors | 22 mm | 26 mm | 13 mm | ||
![]() F462AG332J1L2L KEMET | 18 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 3.3 nF | - | 0.0033 uF | 750 | KEMET ELECTRONICS CORP | - | F462AG332J1L2L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.47 | Details | Yes | 400 VAC | 1.25 kVDC | MouseReel | F46 | 5 % | Yes | EAR99 | General Purpose, Single Metallized Polypropylene Film | RATED AC VOLTAGE (V): 400 | 3300 pF | TR | 10 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1250 V | 0.6 mm | 5116 | - | 5% | 5% | 400 V | AC and Pulse Film Capacitors | 9 mm | 13 mm | 9 mm | ||
![]() F463AK332K2K0L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 3.3 nF | - | 0.0033 uF | 600 | KEMET ELECTRONICS CORP | - | F463AK332K2K0L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | 700 VAC | 2 kVDC | MouseReel | F46 | 10 % | Yes | EAR99 | General Purpose, Single Metallized Polypropylene Film | RATED AC VOLTAGE (V): 700 | 3300 pF | TR | 10 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 2000 V | 0.6 mm | 5120 | - | 10% | 10% | 700 V | AC and Pulse Film Capacitors | 11 mm | 13 mm | 11 mm |