- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Rated (AC) Voltage (URac) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C284ACR4800AL2J KEMET | 137 |
| Datasheet | 26 Weeks | - | - | Chassis Mount | Radial, Can | - | - | - | - | Polypropylene (PP) | -25°C~85°C | Bulk | - | C284 | 1.181Dia 30.00mm | ±5% | - | - | Active | Not Applicable | - | Wire Leads | - | - | - | - | - | Motor Run | - | - | 8μF | 470V | - | - | - | - | 470V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | 69.5mm | 2.815 71.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECQ-E2224JF Panasonic Electronic Components | 763 |
| - | 15 Weeks | Tin | Through Hole | Through Hole | Radial | - | WIRE | - | 2 | Polyester, Metallized | -40°C~105°C | Bulk | 2008 | ECQ-E(F) | 0.472Lx0.217W 12.00mmx5.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | - | General Purpose | - | - | 0.22μF | 250V | - | - | 5.5mm | - | 250V | - | - | 10mm | FILM CAPACITOR | 20mm | PET | - | 0.394 10.00mm | - | 600 μm | - | 250V | - | - | - | - | 10.5mm | 0.453 11.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() QXK2G333KTPTZH Nichicon | 471 |
| - | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Metallized | -40°C~105°C | Bulk | 2009 | QXK-ZH | 0.531Lx0.220W 13.50mmx5.60mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Matte Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE (V): 200 | 8532.22.00 | 0.033μF | 400V | - | 10.5mm | 5.6mm | - | 200V | - | - | 10.4902mm | FILM CAPACITOR | - | PET | - | 0.413 10.50mm | - | 600 μm | 5322 | 400V | - | - | - | - | 10.2mm | 0.441 11.20mm | 13.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECH-U1H221GB5 Panasonic Electronic Components | 3657 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | -55°C~125°C | Tape & Reel (TR) | 2004 | ECH-U(B) | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | 8532.25.00.55 | 220pF | 50V | TR | - | 1.25mm | - | - | 2012 | 0805 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | - | 800μm | 0.039 1.00mm | 2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() C4AEOBW5140A3JJ KEMET | 39 |
| Datasheet | 26 Weeks | - | Through Hole | Through Hole | Radial - 4 Leads | - | WIRE | - | 4 | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | 2012 | C4AE | 1.673Lx1.102W 42.50mmx28.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | DC Link, DC Filtering; High Frequency, Switching | - | 8532.25.00.70 | 14μF | 900V | - | - | - | - | 900V | - | - | 37.4904mm | FILM CAPACITOR | - | PP | 5.5mOhm | 1.476 37.50mm | - | 1.2 mm | - | - | - | - | - | - | 28mm | 1.465 37.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CB162D0225JBC AVX Corporation | 10670 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 4030 (10276 Metric) | - | WRAPAROUND | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Tape & Reel (TR) | 2007 | CB | 0.413Lx0.299W 10.50mmx7.60mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | Solder Pads | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | AC RATED VOLTAGE(V):40 | 8532.25.00.55 | 2.2μF | 40V | TR, 13 INCH | - | 7.6mm | - | 40V | - | - | - | FILM CAPACITOR | - | PET | - | - | - | - | 4130 | 63V | - | - | High Temperature | - | 5.7mm | 0.177 4.50mm | 10.5mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() R71PI33304030K KEMET | 42 | - | - | 27 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polypropylene (PP), Metallized | -40°C~110°C | Bulk | 2015 | R71 | 0.709Lx0.335W 18.00mmx8.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | - | - | High Frequency, Switching; High Pulse, DV/DT; Power Factor Correction (PFC) | RATED AC VOLTAGE (V): 275 | 8532.24.0060 | 0.33μF | 630V | - | 15mm | - | - | 275V | - | - | 15.0114mm | FILM CAPACITOR | - | PP | - | 0.591 15.00mm | - | - | 7133 | - | - | - | - | - | - | 0.575 14.60mm | 18mm | 8.5mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C4AQCBW5750A3NJ KEMET | 121 | - | Datasheet | 21 Weeks | - | - | Through Hole | Radial - 4 Leads | - | - | - | - | Polypropylene (PP), Metallized | -40°C~105°C | Bulk | 2018 | C4AQ | 2.264Lx1.378W 57.50mmx35.00mm | ±5% | - | - | Active | Not Applicable | - | PC Pins | - | - | - | - | - | Automotive; DC Link, DC Filtering | - | - | 75μF | 650V | - | - | - | - | - | - | - | - | - | - | - | 3.1mOhm | 2.067 52.50mm | - | - | - | - | - | - | - | - | - | 1.980 50.30mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECH-U1H104GB9 Panasonic | 1189 | - | Datasheet | - | - | Surface Mount | - | 1913 | - | WRAPAROUND | - | - | - | - | - | - | - | - | 2% | e1 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 125°C | -55°C | - | - | 8532.25.00.45 | 100nF | 50V | TR | - | 3.3mm | - | - | - | - | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | - | 2mm | - | 4.8mm | 3.3mm | - | - | RoHS Compliant | Contains Lead | - | ||
![]() C44UJGT6425A7SK KEMET | 2671 |
| - | 26 Weeks | - | - | Chassis, Stud Mount | Radial, Can | NO | BINDING POST | - | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | 2017 | C44U | 2.992Dia 76.00mm | ±10% | - | - | Active | Not Applicable | 2 | Threaded, Female | EAR99 | - | - | - | - | DC Link, DC Filtering | - | 8532.25.00.80 | 425μF | 700V | Box | - | - | IEC1071 | 700V | - | - | - | FILM CAPACITOR | - | PP | 3.2mOhm | 1.248 31.70mm | - | - | - | - | - | - | Long Life | 76mm | - | 5.748 146.00mm | 140mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() R60EN46805030J KEMET | 570 |
| Datasheet | - | - | Through Hole | - | Radial | - | - | - | 2 | Polyester | - | - | - | - | - | 5% | e3 | - | - | - | 2 | - | EAR99 | - | Tin (Sn) | 125°C | -55°C | - | - | - | 6.8μF | 100V | Bulk | - | 10mm | - | 100V | - | - | 22.5mm | FILM CAPACITOR | 25mm | PET | - | - | - | - | - | - | 2000 hours | 63V | - | - | 18.5mm | - | 26.5mm | 27mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() C9TS6MD6110AARX KEMET | 2436 |
| Datasheet | 33 Weeks | - | - | Chassis, Stud Mount | Radial, Can | - | - | - | - | Polypropylene (PP), Metallized | -25°C~55°C | Bulk | 2012 | C9T | 2.953Dia 75.00mm | -5% +15% | - | yes | Active | 1 (Unlimited) | 2 | Terminal Block | EAR99 | - | - | - | - | 3 Phase, Power Factor Correction (PFC) | - | 8532.24.0060 | 110μF | 440V | - | - | - | - | 440V | - | - | - | FILM CAPACITOR | - | - | - | 0.748 19.00mm | - | - | - | - | - | - | - | - | - | 11.102 282.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R60EF3330AA6AK KEMET | 1023 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~105°C | Bulk | 2016 | R60 | 0.512Lx0.157W 13.00mmx4.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | Automotive | RATED AC VOLTAGE (V): 63 | - | 0.33μF | 100V | - | - | 4mm | - | 63V | - | - | 10mm | FILM CAPACITOR | - | PET | - | 0.394 10.00mm | - | - | 5116 | - | - | 63V | - | - | 9mm | 0.358 9.10mm | 13mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() R46KI368040P1M KEMET | 348 | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polypropylene (PP), Metallized | -40°C~110°C | Bulk | 2015 | R46 | 0.709Lx0.394W 18.00mmx10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | EMI, RFI Suppression | - | 8532.25.00.70 | 0.68μF | 560V | - | 15mm | 10mm | IEC60384-14 | 275V | - | - | 15.0114mm | FILM CAPACITOR | - | PP | - | 0.591 15.00mm | - | 800 μm | 7139 | - | - | - | - | - | - | 0.634 16.10mm | 18mm | - | - | No SVHC | ROHS3 Compliant | - | X2 | ||
![]() C4BSPBX4200ZBMJ KEMET | In Stock | - | Datasheet | 21 Weeks | - | Chassis Mount | Chassis Mount | Rectangular Box | - | - | - | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | 2007 | C4BS | 2.264Lx1.181W 57.50mmx30.00mm | ±5% | - | yes | Active | 1 (Unlimited) | - | Screw Terminals | - | - | - | - | - | DC Link, DC Filtering; Snubber | - | - | 2μF | 1200V 1.2kV | - | - | 30mm | - | 630V | - | - | 37.0078mm | - | 17mm | PP | 3.6mOhm | 1.457 37.00mm | - | 800 μm | - | 1.2kV | - | - | - | - | 45mm | 1.772 45.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECQ-E6153JFW Panasonic Electronic Components | 14 |
| - | 15 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Metallized | -40°C~105°C | Bulk | 2005 | ECQ-E(F) | 0.472Lx0.197W 12.00mmx5.00mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 0.015μF | 630V | AMMO PACK | - | - | - | - | - | - | 10mm | FILM CAPACITOR | - | PET | - | 0.394 10.00mm | - | - | 4720 | - | - | - | - | - | - | 0.520 13.20mm | 12mm | 5mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECW-F4273HL Panasonic Electronic Components | 782 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polypropylene (PP), Metallized | -40°C~105°C | Bulk | 2011 | ECW-F(L) | 0.492Lx0.244W 12.50mmx6.20mm | ±3% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | High Frequency, Switching | - | 8532.25.00.70 | 0.027μF | 400V | AMMO PACK | - | 6.2mm | - | - | - | - | 10mm | FILM CAPACITOR | 25mm | PP | - | 0.394 10.00mm | - | 600 μm | 4924 | - | - | - | - | - | - | 0.413 10.50mm | - | - | No | - | ROHS3 Compliant | Contains Lead | - | ||
![]() R60II3470AA30K KEMET | 1366 |
| Datasheet | 20 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized | -55°C~105°C | Bulk | 2014 | R60 | 0.709Lx0.236W 18.00mmx6.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | - | - | - | Automotive | - | 8532.25.00.80 | 0.47μF | 250V | - | - | 6mm | - | 160V | - | - | 15mm | - | - | PET | - | 0.591 15.00mm | - | 800 μm | 7124 | - | - | - | - | - | 12mm | 0.476 12.10mm | 18mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | Bulk | - | - | - | 5% | - | yes | - | - | 2 | Radial | EAR99 | - | Pure Tin (Sn) | 100°C | -55°C | - | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 100nF | 400V | TRAY | - | - | - | 250V | - | - | 22.5mm | FILM CAPACITOR | - | PP | - | - | - | - | - | - | - | - | - | - | 20.5mm | - | 26.5mm | 10.5mm | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | Bulk | - | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 100°C | -55°C | - | RATED AC VOLTAGE (V): 700 | 8532.25.00.70 | 1.5nF | 2kV | - | - | 6mm | - | 700V | - | - | 22.5mm | FILM CAPACITOR | - | PP | - | - | 2000V | 800 μm | - | - | - | - | - | - | 15mm | - | 26.5mm | 6mm | - | - | RoHS Compliant | Lead Free | - |