- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (nom) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Seated Plane Height | Suppression Class | Temp Coeff (Dielectric) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Depth | Construction | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Life (Hours) | Lead Style | Dissipation Factor | Lead/Base Style | Product | Features | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | 2200 nF | - | - | 500 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | - | - | - | - | 0.070548 oz | - | 63 VAC | 100 VDC | - | - | - | MKS 2 | - | 5 % | - | - | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 2.2 uF | - | - | - | Radial | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | 5 mm | - | - | 0.5 mm | - | - | Straight | - | - | General Film Capacitors | - | - | - | 16 mm | - | 7.2 mm | 11 mm | - | - | - | - | - | - | ||
Tiny WHSL | 47 |
| - | - | - | - | - | - | 2 Pin | - | 6.8 nF | - | 0.0068 uF | 900 | - | + 100 C | - | - 55 C | - | - | - | - | - | - | Details | - | - | - | - | 0.035274 oz | - | 400 VAC | 630 VDC | - | - | - | MKP 10 | - | 10 % | - | - | - | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | - | - | 6800 pF | - | - | - | Radial | - | - | - | - | Polypropylene (PP) | - | - | 10 mm | - | - | 0.6 mm | - | - | Straight | - | - | AC and Pulse Film Capacitors | - | - | - | 9 mm | - | 13 mm | 4 mm | - | - | - | - | - | - | ||
Tiny WHSL | 29 |
| - | - | - | - | - | - | 2 Pin | - | 1500 nF | - | - | 1000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | - | - | - | - | 0.035274 oz | - | 40 VAC | 63 VDC | - | - | - | MKS 2 | - | 5 % | - | - | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 1.5 uF | - | - | - | Radial | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | 5 mm | - | - | 0.5 mm | - | - | Straight | - | - | General Film Capacitors | - | - | - | 11.5 mm | - | 7.2 mm | 5.5 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | 470 nF | 470000 pF | - | 1300 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | - | - | - | - | 0.114446 oz | - | 63 VAC | 100 VDC | - | - | - | MKS 2 | - | 5 % | - | - | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.47 uF | - | - | - | Radial | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | 5 mm | - | - | 0.5 mm | - | - | Straight | - | - | General Film Capacitors | - | - | - | 9.5 mm | - | 7.2 mm | 4.5 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | 47 nF | 47000 pF | - | 2200 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | - | - | - | - | 0.114446 oz | - | 63 VAC | 100 VDC | - | - | - | MKS 2 | - | 5 % | - | - | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.047 uF | - | - | - | Radial | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | 5 mm | - | - | 0.5 mm | - | - | Straight | - | - | General Film Capacitors | - | - | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - | - | - | - | - | - | ||
Tiny WHSL | 31 |
| - | - | - | - | - | - | 2 Pin | - | 1 nF | - | 0.001 uF | 1300 | - | + 100 C | - | - 55 C | - | - | - | - | - | - | Details | - | - | - | - | - | - | 250 VAC | 630 VDC | - | Bulk | - | FKP 2 | - | 5 % | - | - | - | - | - | - | - | Film and Foil Capacitors | - | - | - | - | - | - | 1000 pF | - | - | - | Radial | - | - | - | - | Polypropylene (PP) | - | - | 5 mm | - | - | 0.5 mm | - | - | Straight | - | - | AC and Pulse Film Capacitors | - | - | - | 6 mm | - | 7.2 mm | 4.5 mm | - | - | - | - | - | - | ||
Tiny WHSL | 629 |
| - | - | - | Surface Mount | 2220 (5750 Metric) | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized | - | - | - | - | Not Required(mm) | - | WIMA | - | Surface Mount | -55C to 100C | Bulk | 5.1(mm) | Not Required(mm) | Active | Non-Compliant | Not Required(mm) | - | PET | 20% | - | - | 63V | 100V | -55°C ~ 125°C | Bulk | - | - | 0.224" L x 0.201" W (5.70mm x 5.10mm) | ±20% | - | - | - | - | - | Solder Pads | - | - | - | - | - | General Purpose | - | - | 0.1 μF | - | - | SMT Chip | Not Required | - | - | - | - | - | - | Not Required | - | - | - | - | 100VDC/63VAC | - | - | - | - | - | - | 5.7(mm) | - | - | 0.150" (3.80mm) | - | - | 3.5(mm) | - | - | - | - | - | ||
Tiny WHSL | 2973 |
| - | - | - | Through Hole | Radial | - | - | Polyester, Polyethylene Terephthalate (PET) | - | - | - | - | - | - | WIMA | - | - | - | Bulk | - | - | Active | Non-Compliant | - | - | - | - | - | - | 63V | 100V | -55°C ~ 105°C | - | - | FKS 2 | 0.283" L x 0.098" W (7.20mm x 2.50mm) | ±5% | - | - | - | - | - | PC Pins | - | - | - | - | - | High Pulse, DV/DT | - | - | 220 pF | - | - | - | - | - | - | - | - | - | - | - | 0.197" (5.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.256" (6.50mm) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2493 |
| - | - | - | - | Not Required | - | - | - | - | - | - | - | 0.6(mm) | - | WIMA | - | Through Hole | -55C to 105C | Bulk | 4(mm) | Not Required(mm) | Active | - | 9(mm) | X2 | PP | 20% | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | RFI Suppression | - | - | - | - | - | - | 1000PF(pF) | - | - | - | Radial | - | - | - | - | - | - | Not Required | - | - | - | - | 275VAC | - | - | - | - | - | - | 10(mm) | - | - | - | - | - | 9(mm) | - | - | - | - | - | ||
Tiny WHSL | 5375 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIMA | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 5385 |
| - | - | - | Through Hole | Radial | - | - | Polypropylene (PP) | - | - | - | - | - | - | WIMA | - | - | - | Bulk | - | - | Active | Non-Compliant | - | - | - | - | - | - | 63V | 100V | -55°C ~ 100°C | - | - | FKP 2 | 0.283" L x 0.177" W (7.20mm x 4.50mm) | ±2.5% | - | - | - | - | - | PC Pins | - | - | - | - | - | High Frequency, Switching; High Pulse, DV/DT | - | - | 120 pF | - | - | - | - | - | - | - | - | - | - | - | 0.197" (5.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.236" (6.00mm) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1949 |
| - | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | WIMA | - | - | - | Bulk | - | - | Active | Non-Compliant | - | - | - | - | - | - | 63V | 100V | -55°C ~ 100°C | - | - | MKP 2 | 0.283" L x 0.177" W (7.20mm x 4.50mm) | ±5% | - | - | - | - | - | PC Pins | - | - | - | - | - | Automotive; High Frequency, Switching | - | - | 75000 pF | - | - | - | - | - | - | - | - | - | - | - | 0.197" (5.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.374" (9.50mm) | - | - | - | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | 3733 |
| - | - | - | - | Not Required | - | - | - | - | - | - | - | 0.4(mm) | - | WIMA | - | Through Hole | -55C to 100C | Bulk | 3(mm) | Not Required(mm) | Active | - | 7.5(mm) | - | PET | 5% | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68000PF(pF) | - | - | - | Radial | - | - | - | - | - | - | Not Required | - | - | - | - | 63VDC/40VAC | - | - | - | - | - | - | 4.6(mm) | - | - | - | - | - | 7.5(mm) | - | - | - | - | - | ||
Tiny WHSL | 1236 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIMA | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1139 |
| - | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | - | - | - | 0.8(mm) | - | WIMA | - | Through Hole | -55C to 100C | Bulk | 8.5(mm) | Not Required(mm) | Active | - | 18.5(mm) | - | PP | 2.5% | - | - | 400V | 630V | -55°C ~ 105°C | Bulk | - | FKP 1 | 1.043" L x 0.335" W (26.50mm x 8.50mm) | ±2.5% | - | - | - | - | - | PC Pins | - | Pulse | - | - | - | Automotive; High Frequency, Switching; High Pulse, DV/DT | - | - | 0.033 μF | - | - | - | Radial | - | - | - | - | - | - | Not Required | 0.886" (22.50mm) | - | - | - | 630VDC/400VAC | - | - | - | - | - | - | 26.5(mm) | - | - | 0.728" (18.50mm) | - | - | 18.5(mm) | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | 2807 |
| - | - | - | Through Hole | Radial | - | - | Polypropylene (PP) | - | - | - | - | - | - | WIMA | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | 40V | 63V | -55°C ~ 100°C | - | - | FKP 02 | 0.181" L x 0.217" W (4.60mm x 5.50mm) | ±2.5% | - | - | - | - | - | PC Pins | - | - | - | - | - | High Frequency, Switching; High Pulse, DV/DT | - | - | 10000 pF | - | - | - | - | - | - | - | - | - | - | - | 0.098" (2.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394" (10.00mm) | - | - | - | - | - | - | - | - | ||
![]() PME271M633KR30 KEMET | 188 | - | - | 26 Weeks | Through Hole | Through Hole | Radial | - | 2 | Paper, Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 275V | - | - | -40°C~110°C | Bulk | 2005 | PME271M | 1.201Lx0.476W 30.50mmx12.10mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 110°C | -40°C | EMI, RFI Suppression | - | - | 0.33μF | 630V | 12.1mm | - | - | 275V | 25.4mm | - | 30mm | - | - | - | 1.000 25.40mm | 12GOhm | - | 1 mm | 275V | 1000 hours | - | 1.3 % | Straight | - | - | - | - | 19mm | 0.748 19.00mm | 30.5mm | 12.0904mm | - | No | No SVHC | ROHS3 Compliant | - | X2 | ||
![]() C4ATDBW5200A30J KEMET | 245 |
| Datasheet | 26 Weeks | Through Hole | Through Hole | Radial - 4 Leads | WIRE | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2007 | C4AT | 1.673Lx1.102W 42.50mmx28.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching | RATED AC VOLTAGE (V): 160 | 8532.25.00.80 | 20μF | 250V | 28mm | - | - | 160V | 37.5mm | FILM CAPACITOR | - | PP | 4.2mOhm | - | 1.476 37.50mm | - | 250V | 1.2 mm | - | - | - | - | - | - | - | - | - | 28mm | 1.457 37.00mm | 42.5mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() OTBF205KNPIR-F Cornell Dubilier Electronics (CDE) | 46 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | LUG | - | Paper, Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2015 | OTB | 2.160Lx1.310W 54.86mmx33.27mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder Lug | EAR99 | - | Tin (Sn) | - | - | DC Link, DC Filtering; Motor Run | - | 8532.25.00.10 | 2μF | 600V | - | - | - | 330V | 20.574mm | PAPER CAPACITOR | - | - | - | - | 0.810 20.57mm | - | - | - | - | - | - | - | - | - | - | - | - | 1.31mm | 2.250 57.15mm | 54.864mm | 33.274mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 150155J250ME Cornell Dubilier Electronics (CDE) | 1340 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2014 | 150 | 0.492Diax1.102L 12.50mmx28.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | General Purpose | RATED VOLTAGE(VAC):160 | 8532.25.00.60 | 1.5μF | 250V | - | - | - | 160V | - | FILM CAPACITOR | - | PET | - | - | - | - | - | 800 μm | - | - | - | - | - | - | - | - | 12.5mm | - | - | 28mm | - | - | - | Unknown | ROHS3 Compliant | - | - |