- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Capacitance - nF | Capacitance - pF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Lead Style | Dissipation Factor | Lead/Base Style | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 6530 |
| - | - | - | - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | 900 | + 100 C | - 55 C | Details | 0.035274 oz | 63 VAC | 100 VDC | - | Reel | - | MKS 4 | - | 20 % | - | - | - | - | - | - | - | Metallized Film Capacitors | - | - | - | - | - | - | 0.22 uF | - | - | - | - | - | - | Radial | - | - | - | - | - | - | Polyethylene Terephthalate (PET) | - | 10 mm | - | - | 0.6 mm | - | - | - | Straight | - | - | General Film Capacitors | - | - | 9 mm | - | 13 mm | 4 mm | - | - | - | - | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | 1300 | + 125 C | - 55 C | Details | 0.114446 oz | 160 VAC | 250 VDC | - | - | - | MKS 2 | - | 5 % | - | - | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.1 uF | - | - | - | - | - | - | Radial | - | - | - | - | - | - | Polyethylene Terephthalate (PET) | - | 5 mm | - | - | 0.5 mm | - | - | - | Straight | - | - | General Film Capacitors | - | - | 9.5 mm | - | 7.2 mm | 4.5 mm | - | - | - | - | - | ||
![]() C44EFGR6300ZA0J KEMET | In Stock | - | Datasheet | 26 Weeks | - | Chassis, Stud Mount | Radial, Can | NO | BINDING POST | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2007 | C44E | 3.346Dia 85.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | Threaded, Male | EAR99 | - | Tin (Sn) | - | - | EMI, RFI Suppression | RATED AC VOLTAGE (V): 250 | 8532.25.00.80 | 300μF | 400V | - | 35mm | - | - | - | - | 250V | - | - | - | FILM CAPACITOR | - | - | - | 1.378 35.00mm | - | 400V | - | - | - | - | - | - | - | - | - | 85mm | - | 9.134 232.00mm | 230mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECW-F2W105JA Panasonic Electronic Components | 20000 | - | - | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | 2 | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2011 | ECW-F(A) | 0.713Lx0.366W 18.10mmx9.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | High Frequency, Switching | - | - | 1μF | 450V | AMMO PACK | - | 9.3mm | - | - | - | 450V | - | - | 15mm | FILM CAPACITOR | - | PP | - | 0.591 15.00mm | - | - | 800 μm | 7137 | 450V | - | - | - | Straight | - | - | - | 12.6mm | 0.555 14.10mm | 18.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C274ACF4800WA0J KEMET | 45 | - | Datasheet | 26 Weeks | Stud | Chassis, Stud Mount | Radial, Can | - | - | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | C274 | 1.378Dia 35.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | - | - | - | - | Motor Run; Motor Start | - | - | 8μF | 470V | - | - | - | - | - | - | 470V | - | - | - | - | - | PP | - | - | - | - | - | - | 470V | - | - | - | - | - | - | 35mm | 57mm | 2.382 60.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 150223K400BB Cornell Dubilier Electronics | In Stock | - | - | - | PCB, Through Hole | - | Axial | - | WIRE | 2 | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 125°C | -55°C | - | - | - | 22nF | 400V | BULK | - | - | - | - | - | 200V | - | - | - | FILM CAPACITOR | - | PET | - | - | 220mOhm | - | 600 μm | - | 400V | 1000 hours | - | 80 % | - | - | - | 6mm | - | - | 16.5mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() SFA66T3K288B-F Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2015 | SF | 2.160Lx1.310W 54.86mmx33.27mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | Tin (Sn) | - | - | Motor Run | RATED AC VOLTAGE (V): 660 | 8532.25.00.80 | 3μF | 660V | - | - | - | - | - | - | 660V | - | - | 20.574mm | FILM CAPACITOR | - | - | - | 0.810 20.57mm | - | - | - | - | - | - | - | - | - | - | - | - | 73.15mm | 3.000 76.20mm | 54.864mm | 33.274mm | - | - | ROHS3 Compliant | - | - | ||
![]() 947C231K102CAIS Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 18 Weeks | Chassis, Stud | Chassis, Stud Mount | Radial, Can | - | BINDING POST | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2010 | 947C | 3.543Dia 90.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | Tin (Sn) | - | - | DC Link, DC Filtering | RATED AC VOLTAGE (V): 230; STANDARDS: IEC 61071-I, IEC 61881 | 8532.25.00.80 | 230μF | 1kV | - | - | - | - | - | - | 230V | - | - | 45mm | FILM CAPACITOR | - | PP | 2.6mOhm | 1.772 45.00mm | - | 1000V | - | - | - | - | - | - | - | - | Long Life, Low ESR | 92mm | 97mm | 3.898 99.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() LDEQD1220KA5N00 KEMET | 381 | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | 2220 (5750 Metric) | - | WRAPAROUND | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | LDE | 0.236Lx0.197W 6.00mmx5.00mm | ±10% | - | yes | Active | 2A (4 Weeks) | 2 | Solder Pads | EAR99 | - | - | - | - | Automotive | RATED AC VOLTAGE (V): 250 | - | 2200pF | 1000V 1kV | TR | - | - | - | - | - | 250V | 5750 | 2220 | - | FILM CAPACITOR | - | - | - | - | - | 1000V | - | - | - | - | - | - | - | - | High Temperature | - | - | 0.079 2.00mm | 6mm | 5mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C4ASPBW3470A3GJ KEMET | 310 |
| Datasheet | 26 Weeks | PCB, Through Hole | Through Hole | Radial - 4 Leads | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2007 | C4AS | 1.260Lx0.866W 32.00mmx22.00mm | ±5% | - | yes | Active | 1 (Unlimited) | - | PC Pins | EAR99 | - | - | - | - | DC Link, DC Filtering; Snubber | - | 8532.24.0060 | 0.47μF | 1200V 1.2kV | - | - | 22mm | - | - | - | 630V | - | - | 27.5082mm | - | 6mm | PP | 3.7mOhm | 1.083 27.50mm | - | - | 1.2 mm | - | 1.2kV | - | - | - | - | - | - | - | 37mm | 1.457 37.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R46KI333040P1M KEMET | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | -40°C~110°C | Bulk | 2015 | R46 | 0.709Lx0.354W 18.00mmx9.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | EMI, RFI Suppression | - | 8532.25.00.70 | 0.33μF | 560V | - | 15mm | - | - | IEC60384-14 | - | 275V | - | - | 15.0114mm | FILM CAPACITOR | - | - | - | 0.591 15.00mm | - | - | - | 7135 | - | - | - | - | - | - | - | - | - | 0.496 12.60mm | 18mm | 9mm | - | No SVHC | ROHS3 Compliant | - | X2 | ||
![]() R46KN410040H1M KEMET | 87845 | - | - | 30 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2015 | R46 | 1.043Lx0.512W 26.50mmx13.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | EMI, RFI Suppression | - | 8532.25.00.70 | 1μF | 560V | - | 22.5mm | - | - | IEC60384-14 | - | 275V | - | - | 22.5044mm | FILM CAPACITOR | - | - | - | 0.886 22.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.791 20.10mm | 26.5mm | 13mm | - | No SVHC | ROHS3 Compliant | - | X2 | ||
![]() ECH-U01682JX5 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | 5.499807mg | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | ECH-U(X) | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e1 | - | Obsolete | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | 8532.25.00.45 | 6800pF | 10V | TR, 7 INCH | - | - | unknown | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900μm | 0.035 0.90mm | 2mm | 1.25mm | - | - | RoHS Compliant | Contains Lead | - | ||
![]() WMC08S33K-F Cornell Dubilier Electronics (CDE) | 635 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | Polyester | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2009 | WMC | 0.228Diax0.469L 5.80mmx11.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 50 | 8532.25.00.60 | 0.033μF | 80V | TR | - | - | - | - | - | 50V | - | - | - | FILM CAPACITOR | - | PET | - | - | - | - | 500 μm | - | - | 250 hours | - | - | - | - | - | 5.8mm | - | - | 11.9mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECQ-E4224JFW Panasonic Electronic Components | 14 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2005 | ECQ-E(F) | 0.728Lx0.232W 18.50mmx5.90mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 0.22μF | 400V | AMMO PACK | - | - | - | - | - | - | - | - | 10mm | FILM CAPACITOR | - | PET | - | 0.394 10.00mm | - | - | 600 μm | 7323 | - | - | - | - | - | - | - | - | - | 0.709 18.00mm | 18.5mm | 5.9mm | - | - | ROHS3 Compliant | - | - | ||
![]() 715P15456MD3 Cornell Dubilier Electronics (CDE) | 780 |
| Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2001 | Orange Drop® 715P | 0.709Diax1.650L 18.00mmx41.90mm | ±5% | - | yes | Active | 1 (Unlimited) | - | PC Pins | EAR99 | - | - | - | - | High Frequency, Switching; High Pulse, DV/DT; Snubber | - | 8532.24.0060 | 0.15μF | 600V | - | - | - | unknown | - | - | 200V | - | - | 27.8mm | - | - | PP | - | 1.094 27.80mm | 2Ohm | - | 800 μm | - | 600V | 500 hours | - | 0.049 % | - | - | - | 18mm | - | 1.004 25.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECW-U2102V16 Panasonic Electronic Components | 1290 | - | Datasheet | 10 Weeks | PCB, Surface Mount | Surface Mount | 1913 (4833 Metric) | - | WRAPAROUND | 2 | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2008 | ECW-U(V16) | 0.189Lx0.130W 4.80mmx3.30mm | ±5% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | High Frequency, Switching; High Pulse, DV/DT | - | - | 1000pF | 250V | TR | - | 3.3mm | - | - | - | 250V | 4833 | 1913 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | 1.4mm | 0.067 1.70mm | 4.8mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | - | ||
![]() ECQ-E4393KFB Panasonic Electronic Components | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | ECQ-E(F) | 0.472Lx0.193W 12.00mmx4.90mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 0.039μF | 400V | - | - | - | - | - | - | - | - | - | 10mm | FILM CAPACITOR | - | PET | - | 0.394 10.00mm | - | - | - | 4719 | - | - | - | - | - | - | - | - | - | 0.512 13.00mm | 12mm | 4.9mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECQ-E2474KFB Panasonic Electronic Components | 44 |
| - | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2008 | ECQ-E(F) | 0.728Lx0.209W 18.50mmx5.30mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 0.47μF | 250V | - | - | - | - | - | - | - | - | - | 10mm | FILM CAPACITOR | - | PET | - | 0.394 10.00mm | - | - | 600 μm | 7321 | - | - | - | - | - | - | - | - | 17.5mm | 0.689 17.50mm | 18.5mm | 5.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECQ-E6334KFB Panasonic Electronic Components | 44 |
| - | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2008 | ECQ-E(F) | 1.024Lx0.307W 26.00mmx7.80mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 0.33μF | 630V | - | - | - | - | - | - | - | - | - | 15mm | FILM CAPACITOR | - | PET | - | 0.591 15.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.866 22.00mm | 26mm | 7.8mm | No | - | ROHS3 Compliant | - | - |