- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Lead/Base Style | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F161WP473K250V KEMET | 44 |
| Datasheet | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | -55°C~125°C | Cut Tape (CT) | 2015 | F161 | 0.402Lx0.358W 10.20mmx9.10mm | ±10% | - | - | Active | 3 (168 Hours) | 2 | Solder Pads | EAR99 | - | - | - | - | - | Automotive | - | - | 0.047μF | 250V | Bulk | - | - | - | - | 160V | 1091 | 4036 | - | FILM CAPACITOR | - | PET | - | - | - | - | - | - | - | - | - | - | - | 5.5mm | 0.224 5.70mm | 10.2mm | 9.1mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() R46KN4100JBN1K KEMET | 87845 |
| - | 30 Weeks | Through Hole | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | -40°C~110°C | Bulk | 2014 | R46 | 1.043Lx0.433W 26.50mmx11.00mm | ±10% | - | yes | Active | Not Applicable | - | PC Pins | - | - | - | - | - | - | EMI, RFI Suppression | - | - | 1μF | 560V | - | - | 11mm | - | - | 275V | - | - | 22.5mm | - | - | PP | 0.886 22.50mm | - | - | 800 μm | - | - | - | - | - | - | - | 10mm | 0.791 20.10mm | - | - | - | No | - | ROHS3 Compliant | - | X2 | ||
![]() SFA37T3K219B-F Cornell Dubilier Electronics (CDE) | 348 | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | - | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2015 | SF | 2.160Lx1.310W 54.86mmx33.27mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | - | Tin (Sn) | - | - | Motor Run | RATED AC VOLTAGE (V): 370 | 8532.25.00.80 | 3μF | - | - | - | - | - | - | 370V | - | - | 20.574mm | FILM CAPACITOR | - | - | 0.810 20.57mm | - | - | - | - | - | - | - | - | - | - | - | 2.310 58.67mm | 54.864mm | 33.274mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 21FD3715A-F Cornell Dubilier Electronics (CDE) | 46 |
| Datasheet | 10 Weeks | - | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | - | - | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2016 | MPF | 1.875Dia 47.63mm Lip | ±10% | - | yes | Active | 1 (Unlimited) | - | Quick Connect, Disconnect | - | - | - | - | - | - | Motor Run; Power Factor Correction (PFC) | - | - | 15μF | - | - | - | - | unknown | - | 370V | - | - | - | - | - | - | 0.813 20.64mm | - | - | - | - | - | - | - | - | - | - | - | 2.630 66.80mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 893 |
| Datasheet | 11 Weeks | - | Through Hole | Radial | NO | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~110°C | Bulk | 2017 | - | 0.709Lx0.197W 18.00mmx5.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | High Pulse, DV/DT | AC RATED VOLTAGE(V):480 | 8532.25.00.70 | 0.1μF | 250V | - | - | 5mm | - | - | 180V | - | - | 15mm | FILM CAPACITOR | - | PP | 0.591 15.00mm | - | - | 800 μm | 7120 | - | - | - | - | - | - | 11.94mm | 0.433 11.00mm | 18mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R463I315050M2K KEMET | 426 | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Polypropylene (PP), Metallized | - | -40°C~110°C | Bulk | 2014 | R46 | 0.709Lx0.236W 18.00mmx6.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | EMI, RFI Suppression | RATED AC VOLTAGE (V): 300 | 8532.25.00.70 | 0.15μF | 300V | - | - | 6mm | - | IEC60384-14 | 310V | - | - | 15mm | FILM CAPACITOR | 25mm | PP | 0.591 15.00mm | - | - | 600 μm | 7124 | 630V | - | - | - | - | - | 12mm | 0.476 12.10mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | X2 | ||
![]() 684MSR630K Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | -55°C~125°C | Bulk | - | MSR | 1.299Lx0.551W 33.00mmx14.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | 400ppm/Cel ppm/°C | - | Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE(V): 220 | 8532.25.00.70 | 0.68μF | 630V | - | - | - | - | - | 220V | - | - | 27.5082mm | FILM CAPACITOR | - | - | 1.083 27.50mm | - | - | - | - | - | - | - | - | - | - | - | 0.965 24.50mm | 33mm | 14mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 334PPB162K Illinois Capacitor | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial | - | WIRE | 2 | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2012 | PPB | 1.673Lx0.866W 42.50mmx22.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | - | - | - | Commutation; High Pulse, DV/DT; Snubber | RATED AC VOLTAGE (V): 650 | - | 0.33μF | 1600V 1.6kV | - | - | - | - | - | 650V | - | - | 27.5082mm | FILM CAPACITOR | 30mm | - | 1.083 27.50mm | - | 1600V | - | - | - | - | - | - | - | - | - | 1.181 30.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DPM2S1K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2013 | DPM | 0.512Lx0.276W 13.00mmx7.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | DC Link, DC Filtering; High Frequency, Switching | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 10000pF | 250V | - | 10mm | - | - | - | 160V | - | - | 10.0076mm | FILM CAPACITOR | - | PP | 0.394 10.00mm | - | - | 600 μm | 5128 | - | 1000 hours | - | - | Low ESR, Low ESL | - | 11mm | 0.551 14.00mm | 13mm | 7mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() DSF100J273 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | Radial | - | WIRE | 2 | Polyester, Metallized - Stacked | - | -40°C~85°C | Bulk | 2005 | DSF | 0.295Lx0.126W 7.50mmx3.20mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | General Purpose | Tin (Sn) | - | - | General Purpose | - | - | 0.027μF | 100V | - | - | - | - | - | 630mV | - | - | 5mm | - | - | PET | 0.197 5.00mm | 3GOhm | - | - | - | - | 1000 hours | 1 % | Straight | - | 50μm | 3.2mm | 0.315 8.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ECW-H20123JVB Panasonic Electronic Components | 43 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polypropylene (PP), Metallized | 4.535924g | -40°C~105°C | Bulk | 2012 | ECW-H(V) | 0.906Lx0.453W 23.00mmx11.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | High Frequency, Switching | - | 8532.25.00.70 | 0.012μF | 2kV | AMMO PACK | - | - | - | - | - | - | - | 15mm | FILM CAPACITOR | - | PP | 0.591 15.00mm | - | 2000V | - | 9145 | - | - | - | - | - | - | 6.35mm | 1.004 25.50mm | 23mm | 11.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECW-F6273RJL Panasonic Electronic Components | 14 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polypropylene (PP), Metallized | - | -40°C~105°C | Tape & Box (TB) | 2012 | ECW-F(L) | 0.512Lx0.260W 13.00mmx6.60mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | High Frequency, Switching | - | 8532.25.00.70 | 0.027μF | 630V | AMMO PACK | - | - | - | - | - | - | - | 7.5mm | FILM CAPACITOR | - | PP | 0.295 7.50mm | - | - | 800 μm | 5126 | - | - | - | - | - | - | - | 0.571 14.50mm | 13mm | 6.6mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECW-F2155HAB Panasonic Electronic Components | 6 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polypropylene (PP), Metallized | - | -40°C~105°C | Bulk | 2012 | ECW-F(A) | 0.740Lx0.413W 18.80mmx10.50mm | ±3% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | High Frequency, Switching | - | 8532.25.00.70 | 1.5μF | 250V | AMMO PACK | - | - | - | - | - | - | - | 7.5mm | FILM CAPACITOR | - | PP | 0.295 7.50mm | - | - | 800 μm | 7441 | - | - | - | - | - | - | - | 0.870 22.10mm | 18.8mm | 10.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 106MSR100K Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | -55°C~125°C | Bulk | - | MSR | 1.260Lx0.689W 32.00mmx17.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | 400ppm/Cel ppm/°C | - | Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE(V): 63 | 8532.25.00.70 | 10μF | 100V | - | - | - | - | - | 63V | - | - | 27.5082mm | FILM CAPACITOR | - | - | 1.083 27.50mm | 5GOhm | - | - | - | - | - | 0.01 % | - | - | - | - | 1.122 28.50mm | 32mm | 17.5mm | 17mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECW-H20153JVB Panasonic Electronic Components | 6 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polypropylene (PP), Metallized | - | -40°C~105°C | Bulk | 2012 | ECW-H(V) | 0.906Lx0.472W 23.00mmx12.00mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | High Frequency, Switching | - | 8532.25.00.70 | 0.015μF | 2kV | AMMO PACK | - | - | - | - | - | - | - | 15mm | FILM CAPACITOR | - | PP | 0.591 15.00mm | - | 2000V | - | 9147 | - | - | - | - | - | - | - | 1.043 26.50mm | 23mm | 12mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECW-H12433JVB Panasonic Electronic Components | 14 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polypropylene (PP), Metallized | - | -40°C~105°C | Bulk | 2012 | ECW-H(V) | 0.906Lx0.433W 23.00mmx11.00mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | High Frequency, Switching | - | 8532.25.00.70 | 0.043μF | 1.25kV | AMMO PACK | - | - | - | - | - | - | - | 15mm | FILM CAPACITOR | - | PP | 0.591 15.00mm | - | 1250V | - | 9143 | - | - | - | - | - | - | - | 0.984 25.00mm | 23mm | 11mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MPX406K305R Illinois Capacitor | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | -40°C~110°C | Tray | - | MPX | 2.264Lx1.378W 57.50mmx35.00mm | ±10% | - | - | Active | - | - | PC Pins | - | - | - | - | - | - | EMI, RFI Suppression | - | - | 40μF | - | - | - | - | - | - | 305V | - | - | - | - | - | - | 2.067 52.50mm | - | - | - | - | - | - | - | - | - | - | - | 1.988 50.50mm | - | - | - | - | - | ROHS3 Compliant | - | X2 | ||
![]() MPX126K305N Illinois Capacitor | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | -40°C~110°C | Tray | - | MPX | 1.673Lx1.181W 42.50mmx30.00mm | ±10% | - | - | Active | - | - | PC Pins | - | - | - | - | - | - | EMI, RFI Suppression | - | - | 12μF | - | - | - | - | - | - | 305V | - | - | - | - | - | - | 1.476 37.50mm | - | - | - | - | - | - | - | - | - | - | - | 1.791 45.50mm | - | - | - | - | - | ROHS3 Compliant | - | X2 | ||
![]() ECH-U1C153GB5 Panasonic | 8000 |
| - | - | Surface Mount | - | 1206 | - | WRAPAROUND | - | - | - | - | - | - | ECH-U | - | 2% | e1 | yes | - | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 125°C | -55°C | - | - | 8532.25.00.45 | 15nF | 16V | TR | - | 1.6mm | - | - | - | - | - | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | - | - | 800μm | - | 3.2mm | 1.6mm | - | - | - | RoHS Compliant | - | - | ||
![]() 225P10294XD3 Vishay | In Stock | - | - | - | Through Hole | - | Radial | - | WIRE | - | Polyester | - | - | - | 2001 | - | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | - | General Purpose | Matte Tin (Sn) | 85°C | -55°C | - | RATED AC VOLTAGE(V) : 200 | 8532.25.00.70 | 1nF | 400V | - | - | - | - | - | 200V | - | - | 9.525mm | - | 31.8mm | PET | - | 100GOhm | - | 813 μm | 8025 | - | - | 0.75 % | - | - | - | 13.97mm | - | 20.32mm | 6.35mm | - | - | Unknown | RoHS Compliant | - | - |