- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Lead/Base Style | Rated (AC) Voltage (URac) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPP2P33K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | Polypropylene (PP), Metallized | - | - | -55°C~105°C | Bulk | 2012 | DPP | 1.260Lx0.591W 32.00mmx15.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | High Frequency, Switching | RATED AC VOLTAGE (V): 140 | 8532.25.00.70 | 0.33μF | 250V | - | 27.5mm | - | - | - | - | 140V | - | - | 27.5082mm | FILM CAPACITOR | - | PP | - | 1.083 27.50mm | - | - | - | - | - | - | - | - | Low ESR | - | - | 1.102 28.00mm | 32mm | 15mm | - | - | ROHS3 Compliant | - | - | ||
![]() 944U330K142AAM Cornell Dubilier Electronics (CDE) | 44 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can | BINDING POST | - | Polypropylene (PP), Metallized | - | 1.4kV | -40°C~85°C | Bulk | 2009 | 944U | 3.327Dia 84.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Male | EAR99 | - | Tin (Sn) | - | - | DC Link, DC Filtering | - | 8532.25.00.80 | 33μF | 1.4kV | - | - | - | - | - | - | - | - | - | 45mm | FILM CAPACITOR | 20mm | PP | 0.8mOhm | 1.772 45.00mm | - | 15 mm | - | 1.4kV | 10000 hours | - | - | - | - | 84.5mm | 40mm | 1.614 41.00mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() ECW-H12472JV Panasonic Electronic Components | 43 |
| - | 15 Weeks | - | PCB, Through Hole | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | 1.25kV | -40°C~105°C | Bulk | 2011 | ECW-H(V) | 0.709Lx0.236W 18.00mmx6.00mm | ±5% | - | - | Active | Not Applicable | - | PC Pins | - | - | - | 105°C | -40°C | High Frequency, Switching | - | - | 4700pF | 1.25kV | - | - | 6mm | - | - | - | - | - | - | 15mm | - | 25mm | PP | - | 0.591 15.00mm | - | 800 μm | - | 1.25kV | - | - | Straight | - | - | - | 13mm | 0.571 14.50mm | 18mm | 5.9944mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() R60MI32205040J KEMET | 115 | - | Datasheet | 20 Weeks | Tin | Through Hole | Through Hole | Radial | - | 2 | Polyester, Polyethylene Terephthalate (PET), Metallized | - | - | -55°C~105°C | Bulk | 2008 | R60 | 0.709Lx0.197W 18.00mmx5.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | - | - | - | Automotive | - | - | 0.22μF | 400V | - | - | 5mm | - | - | - | 200V | - | - | 15mm | - | 25mm | PET | - | 0.591 15.00mm | - | 800 μm | - | - | 2000 hours | 150 % | - | - | - | - | 11mm | 0.437 11.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECH-U1H682JB5 Panasonic Electronic Components | 2459 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | - | -55°C~125°C | Cut Tape (CT) | 2004 | ECH-U(B) | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | 8532.25.00.45 | 6800pF | 50V | TR | - | 1.6mm | - | - | - | - | 3216 | 1206 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.039 1.00mm | - | - | - | - | RoHS Compliant | Contains Lead | - | ||
![]() R413R34704000M KEMET | 42 | - | Datasheet | 26 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | Polypropylene (PP), Metallized | - | - | -40°C~110°C | Bulk | 2016 | R41 | 1.260Lx0.709W 32.00mmx18.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | EMI, RFI Suppression | SAFTEY CLASS: Y2 | 8532.25.00.70 | 0.47μF | 1000V 1kV | - | 27.5mm | - | - | - | IEC60384-14 | 300V | - | - | 27.5082mm | FILM CAPACITOR | - | - | - | 1.083 27.50mm | 1000V | - | - | - | - | - | - | - | - | - | - | 1.299 33.00mm | 32mm | 18mm | - | - | ROHS3 Compliant | - | X1, Y2 | ||
![]() QXK2J104KTPTZH Nichicon | 339 |
| Datasheet | 18 Weeks | Tin | PCB, Radial, Through Hole | Through Hole | Radial | WIRE | - | Polyester, Metallized | - | - | -40°C~105°C | Bulk | 2009 | QXK-ZH | 0.807Lx0.307W 20.50mmx7.80mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | General Purpose | - | - | - | General Purpose | RATED AC VOLTAGE (V): 250 | 8532.22.00 | 0.1μF | 630V | - | - | 7.8mm | - | - | - | 250V | - | - | 17.5mm | - | - | PET | - | 0.689 17.50mm | - | 600 μm | 8131 | 630V | - | 0.8 % | - | - | - | - | 14.1mm | 0.614 15.60mm | 20.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 684MMR400K Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | Polyester, Metallized | - | - | -40°C~105°C | Bulk | - | MMR | 1.024Lx0.295W 26.00mmx7.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | - | - | General Purpose | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 0.68μF | 400V | - | - | - | - | - | - | 200V | - | - | 22.5044mm | FILM CAPACITOR | - | - | - | 0.886 22.50mm | - | - | - | - | - | - | - | - | - | - | - | 0.669 17.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 7898 | - | Datasheet | 24 Weeks | - | Through Hole | Through Hole | Radial | - | - | Polyphenylene Sulfide (PPS), Metallized | - | - | -55°C~150°C | Bulk | - | SMR | 0.283Lx0.098W 7.20mmx2.50mm | ±5% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | - | - | - | - | General Purpose | - | - | 4700pF | 63V | - | - | - | - | - | - | 40V | - | - | 5.0038mm | - | - | PPS | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | High Temperature | - | - | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() R60MI34705040J KEMET | 92 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | Polyester, Polyethylene Terephthalate (PET), Metallized | - | - | -55°C~105°C | Bulk | 2008 | R60 | 0.709Lx0.295W 18.00mmx7.50mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | - | - | Automotive | - | - | 0.47μF | 400V | - | - | 7.5mm | - | - | - | 200V | - | - | 15mm | - | 25mm | PET | - | 0.591 15.00mm | - | 800 μm | 7130 | - | - | - | - | - | - | - | 13.5mm | 0.535 13.60mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() R82EC1680Z350J KEMET | 36288 | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | Radial | WIRE | 2 | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | -55°C~105°C | Bulk | 2008 | R82 | 0.283Lx0.098W 7.20mmx2.50mm | ±5% | e3 | - | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | Automotive | - | - | 6800pF | 100V | - | - | 2.5mm | - | - | - | 63V | - | - | 5mm | FILM CAPACITOR | 17mm | PET | - | 0.197 5.00mm | - | 500 μm | - | - | 2000 hours | - | - | 63V | - | - | 6.5mm | 0.260 6.60mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C274AC34300AA0J KEMET | 140 | - | Datasheet | 26 Weeks | - | Chassis Mount | Chassis, Stud Mount | Radial, Can | - | - | Polypropylene (PP) | - | - | -25°C~85°C | Bulk | 2002 | C274 | 0.984Dia 25.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | Motor Run; Motor Start | - | - | 3μF | 470V | - | - | - | - | 440mA | - | 470V | - | - | 13.4112mm | FILM CAPACITOR | - | PP | - | 0.528 13.40mm | - | - | - | - | - | - | - | - | - | 30mm | 56.5mm | 2.362 60.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() R60II3330AA30K KEMET | 1854 | - | Datasheet | - | - | Through Hole | - | Radial | WIRE | - | Polyester | - | - | - | - | - | - | - | 10% | e3 | - | - | - | 2 | - | EAR99 | General Purpose | Matte Tin (Sn) | 105°C | -55°C | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.80 | 330nF | 250V | BULK | - | 5mm | - | - | AEC-Q200 | 160V | - | - | 15mm | - | - | PET | - | - | - | 800 μm | 7120 | - | - | - | - | - | - | - | 11mm | 11.9888mm | 18mm | 5.0038mm | No | - | RoHS Compliant | - | - | ||
![]() FCP1206C473G-H3 Cornell Dubilier Electronics (CDE) | 48 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | Polyphenylene Sulfide (PPS) | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | FCP | 0.126Lx0.063W 3.20mmx1.60mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | High Frequency, Switching | - | - | 0.047μF | 16V | TR | - | - | - | - | - | - | 3216 | 1206 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | 0.067 1.70mm | - | 1.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() 890334025007CS Würth Elektronik | 90 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | - | -40°C~105°C | Bulk | - | WCAP-FTXX | 0.709Lx0.197W 18.00mmx5.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 105°C | -40°C | EMI, RFI Suppression | - | - | 0.039μF | 310V | - | - | - | - | - | - | 310V | - | - | 15.0114mm | - | - | PP | - | 0.591 15.00mm | - | - | - | - | - | - | - | - | - | - | - | 0.453 11.50mm | 18.0086mm | 5.0038mm | - | Unknown | ROHS3 Compliant | - | X2 | ||
![]() ECW-F2W684JA Panasonic Electronic Components | 45 |
| Datasheet | 15 Weeks | - | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | Polypropylene (PP), Metallized | - | - | -40°C~105°C | Bulk | 2011 | ECW-F(A) | 0.713Lx0.295W 18.10mmx7.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | High Frequency, Switching | - | - | 0.68μF | 450V | AMMO PACK | - | 7.5mm | - | - | - | 450V | - | - | 15mm | FILM CAPACITOR | - | PP | - | 0.591 15.00mm | - | 800 μm | 7130 | 450V | - | - | Straight | - | - | - | 12.1mm | 0.535 13.60mm | 18.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 168104K100H-F Cornell Dubilier Electronics (CDE) | 4951 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | Polyester, Metallized | - | - | -55°C~125°C | Bulk | 2009 | 168 | 0.283Lx0.098W 7.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 0.1μF | 100V | - | - | 2.5mm | - | - | - | 63V | - | - | 5mm | FILM CAPACITOR | - | PET | - | 0.197 5.00mm | - | 500 μm | 2810 | - | - | - | - | - | - | - | 6.5mm | 0.256 6.50mm | 7.2mm | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() LDEID2470JA5N00 KEMET | In Stock | - | Datasheet | - | - | - | - | 2220 | - | 2 | POLYETHYLENE NAPHTHALATE | 480.014126mg | - | - | - | - | - | - | 5% | - | yes | - | - | 2 | SMD/SMT | EAR99 | - | - | 125°C | -55°C | - | - | - | 47nF | 250V | TR, 13 Inch | - | 5mm | - | - | - | 120V | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3mm | - | 6mm | 5mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() 947D311K122DCRSN Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | Chassis, Stud Mount | Radial, Can | BINDING POST | 2 | Polypropylene (PP), Metallized | - | - | -45°C~85°C | Bulk | 2014 | 947D | 4.567Dia 116.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | Tin (Sn) | - | - | DC Link, DC Filtering | - | - | 310μF | 1.2kV | - | - | - | unknown | - | - | 230V | - | - | 50.0126mm | FILM CAPACITOR | - | PP | 1.1mOhm | 1.969 50.00mm | - | - | - | - | - | - | - | - | - | 116mm | - | 2.992 76.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() C4AQLBU5150A11K KEMET | 178 |
| Datasheet | 21 Weeks | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | - | -40°C~105°C | Bulk | 2018 | C4AQ | 1.240Lx0.748W 31.50mmx19.00mm | ±10% | - | - | Active | Not Applicable | - | PC Pins | - | - | - | - | - | Automotive; DC Link, DC Filtering | - | - | 15μF | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mOhm | 1.083 27.50mm | - | - | - | - | - | - | - | - | - | - | - | 1.150 29.20mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |