- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Lead/Base Style | Custom Capabilities | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EZP-E50356MTA Panasonic Electronic Components | 121 |
| Datasheet | 17 Weeks | - | PCB, Radial, Through Hole | Through Hole | Radial - 4 Leads | - | - | 4 | Polypropylene (PP), Metallized | - | 500V | -40°C~85°C | Bulk | 2000 | EZPE | 1.634Lx1.181W 41.50mmx30.00mm | ±10% | - | - | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | - | DC Link, DC Filtering | - | - | 35μF | 500V | Ammo Pack | - | 30mm | - | - | - | - | - | 37.5mm | FILM CAPACITOR | PP | 6.2mOhm | 1.476 37.50mm | - | - | 1.2 mm | - | 500V | - | - | Straight | - | Low ESR | - | 51mm | 2.028 51.50mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ECH-U1H821JX5 Panasonic Electronic Components | 95730 |
| - | 8 Weeks | Copper, Silver, Tin | PCB, Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2010 | ECH-U(X) | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | 8532.25.00.45 | 820pF | 50V | TR, 7 INCH | - | 1.25mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | PPS | - | - | - | - | - | - | 50V | 500 hours | - | - | - | - | - | 900μm | 0.043 1.10mm | 2mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ECW-F2W224JAQ Panasonic Electronic Components | 18 | - | Datasheet | 15 Weeks | - | PCB, Through Hole | Through Hole | Radial | - | WIRE | 2 | Polypropylene (PP), Metallized | - | - | -40°C~105°C | Bulk | 2012 | ECW-F(A) | 0.512Lx0.256W 13.00mmx6.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | High Frequency, Switching | - | - | 0.22μF | 450V | AMMO PACK | - | 6.5mm | - | - | 450V | - | - | 10mm | FILM CAPACITOR | PP | - | 0.394 10.00mm | - | - | 600 μm | - | 450V | - | - | - | - | - | - | 15.6mm | 0.673 17.10mm | 13mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 551 |
| Datasheet | 1 Weeks | - | - | Through Hole | Radial - 4 Leads | - | - | - | Polypropylene (PP), Metallized | - | - | -55°C~105°C | Bulk | 2014 | - | 1.634Lx0.787W 41.50mmx20.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | Automotive; DC Link, DC Filtering | - | 8532.25.00.80 | 20μF | 800V | - | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | 6.2mOhm | 1.476 37.50mm | - | 800V | - | - | - | - | - | - | - | - | - | - | 1.555 39.50mm | 41.5mm | 20mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() WMF4D47K-F Cornell Dubilier Electronics (CDE) | 3332 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | Polyester | - | - | -55°C~125°C | Bulk | 2012 | WMF | 0.236Diax0.685L 6.00mmx17.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE (V): 200 | 8532.25.00.60 | 4700pF | 400V | - | - | - | - | - | 200V | - | - | - | FILM CAPACITOR | PET | - | - | - | - | 500 μm | - | - | 500 hours | - | - | - | - | 6mm | - | - | 17.4mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SCD155K601A3Z25-F Cornell Dubilier Electronics (CDE) | 46 |
| Datasheet | 14 Weeks | - | Chassis Mount | Chassis Mount | Rectangular Box | - | LUG | - | Polypropylene (PP), Metallized | - | - | -55°C~85°C | Bulk | 2013 | SCD | 1.850Lx1.142W 47.00mmx29.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Screw Terminals | EAR99 | - | Tin (Sn) | - | - | Snubber | RATED AC VOLTAGE (V):275 | 8532.25.00.80 | 1.5μF | 600V | - | - | - | - | - | 300V | - | - | 25.4mm | FILM CAPACITOR | PP | 4mOhm | 1.000 25.40mm | - | - | - | - | - | - | - | - | - | - | - | 26.7mm | 1.051 26.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 21FB4420A-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | - | - | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | - | - | Polypropylene (PP), Metallized | - | - | -40°C~70°C | Bulk | 2016 | MPF | 1.875Dia 47.63mm Lip | ±10% | - | yes | Active | 1 (Unlimited) | - | Quick Connect, Disconnect | - | - | - | - | - | Motor Run; Power Factor Correction (PFC) | - | - | 20μF | - | - | - | - | unknown | - | 440V | - | - | - | - | - | - | 0.813 20.64mm | - | - | - | - | - | - | - | - | - | - | - | - | 3.090 78.49mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LDEEA1270KA0N00 KEMET | 27 |
| - | 23 Weeks | - | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | LDE | 0.130Lx0.067W 3.30mmx1.70mm | ±10% | - | yes | Active | 3 (168 Hours) | 2 | Solder Pads | EAR99 | - | - | - | - | Automotive | RATED AC VOLTAGE (V): 63 | - | 2700pF | 100V | TR | - | 1.7mm | - | - | 63V | 3216 | 1206 | - | FILM CAPACITOR | - | - | - | - | - | - | - | 100V | - | - | - | - | High Temperature | - | 1.1mm | 0.043 1.10mm | 3.3mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() FFVI6J2756KJE AVX Corporation | 2980 |
| Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | Radial, Can | - | CONNECTOR | - | Polypropylene (PP), Metallized | - | 500V | -40°C~105°C | Bulk | 2011 | FFVI | 3.327Dia 84.50mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | - | - | - | DC Link, DC Filtering | - | 8532.25.00.80 | 275μF | 500V | - | - | - | - | 90A | - | - | - | 45.0088mm | FILM CAPACITOR | PP | - | 1.772 45.00mm | - | - | - | - | - | - | - | - | - | - | - | - | 2.559 65.00mm | 101mm | 84.5mm | No | - | ROHS3 Compliant | - | - | ||
![]() 167104J100A-F Cornell Dubilier Electronics (CDE) | 1619 |
| Datasheet | 23 Weeks | - | Through Hole | Through Hole | Radial | - | FLAT | 2 | Polyester, Metallized | - | - | -55°C~125°C | Bulk | 2012 | 167 | 0.413Lx0.138W 10.50mmx3.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE (V): 63 | - | 0.1μF | 100V | - | - | 3.5mm | - | - | 63V | - | - | 7.5mm | FILM CAPACITOR | PET | - | 0.295 7.50mm | - | - | 600 μm | 4114 | - | 1000 hours | - | - | - | - | - | 7mm | 0.276 7.00mm | 10.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECQ-E2154JF Panasonic Electronic Components | 1745 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | - | -40°C~105°C | Bulk | 2012 | ECQ-E(F) | 0.406Lx0.236W 10.30mmx6.00mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 0.15μF | 250V | AMMO PACK | - | 6mm | - | - | 250V | - | - | 7.5mm | FILM CAPACITOR | PET | - | 0.295 7.50mm | - | - | 600 μm | 4124 | - | - | - | - | - | - | - | 10.8mm | 0.465 11.80mm | 10.3mm | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() R82DC3680Z360K KEMET | 13600 |
| Datasheet | 29 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | -55°C~105°C | Bulk | 2015 | R82 | 0.283Lx0.177W 7.20mmx4.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | - | General Purpose | Tin (Sn) | - | - | Automotive | - | - | 0.68μF | 63V | - | - | 4.5mm | - | - | 40V | - | - | 5.0038mm | - | PET | - | 0.197 5.00mm | - | - | - | 2818 | - | - | 2.5 % | - | - | - | - | 9.5mm | 0.378 9.60mm | 7.2mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C44HLGR6400AASJ KEMET | 2504 |
| Datasheet | 26 Weeks | - | - | Chassis, Stud Mount | Radial, Can | NO | THREADED STUD | - | Polypropylene (PP), Metallized | - | - | -25°C~70°C | Bulk | 2017 | C44H | 2.953Dia 75.00mm | ±5% | - | yes | Active | Not Applicable | 2 | Threaded, Male | - | - | - | - | - | Power Factor Correction (PFC); Commutation | RATED AC VOLTAGE (V): 330 | - | 400μF | 700V | - | - | - | - | - | 330V | - | - | - | FILM CAPACITOR | - | - | 1.378 35.00mm | - | - | - | - | - | - | - | - | - | Long Life | - | - | 9.606 244.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 105MWR100K Illinois Capacitor | In Stock | - | Datasheet | 23 Weeks | - | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | Polyester, Metallized | - | - | -40°C~105°C | Bulk | - | MWR | 0.374Diax0.748L 9.50mmx19.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Matte Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE(V) : 63 | 8532.25.00.60 | 1μF | 100V | - | - | - | - | - | 63V | - | - | - | FILM CAPACITOR | PET | 1.415Ohm | - | 10GOhm | - | - | - | - | - | 0.01 % | - | Tape & Reel, 5% Capacitance Tolerance | Low ESR | 3.5mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() P278HE102M480A KEMET | 37 |
| Datasheet | 35 Weeks | - | Radial, Through Hole | Through Hole | Radial | - | WIRE | - | Paper, Metallized | - | - | -40°C~110°C | Bulk | 2014 | P278 | 0.531Lx0.154W 13.50mmx3.90mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | - | - | EMI, RFI Suppression | - | - | 1000pF | 480V | - | 10.2mm | 3.9mm | - | - | 480V | - | - | 10.2108mm | PAPER CAPACITOR | - | - | 0.402 10.20mm | - | - | 600 μm | 5315 | 480V | - | - | - | - | - | - | 7.5mm | 0.295 7.50mm | 13.5mm | - | - | No SVHC | ROHS3 Compliant | - | X1 | ||
![]() R46KN333045N0K KEMET | 893 |
| Datasheet | 30 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | Polypropylene (PP), Metallized | - | - | -40°C~110°C | Bulk | 2016 | R46 | 1.043Lx0.236W 26.50mmx6.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | EMI, RFI Suppression | RATED AC VOLTAGE (V): 275 | 8532.25.00.70 | 0.33μF | 560V | AMMO PACK | - | 6mm | - | - | 275V | - | - | 22.5mm | FILM CAPACITOR | PP | - | 0.886 22.50mm | - | - | 800 μm | - | - | - | - | - | - | - | - | 6mm | 0.594 15.10mm | - | - | - | - | ROHS3 Compliant | - | X2 | ||
![]() QXL2E334KTPT Nichicon | 39 |
| - | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | 3.789991g | - | -40°C~105°C | Bulk | 2006 | QXL | 1.004Lx0.311W 25.50mmx7.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Matte Tin (Sn) | - | - | High Frequency, Switching | RATED AC VOLTAGE (V): 250 | 8532.22.00 | 0.33μF | 400V | - | - | 7.9mm | - | - | 250V | - | - | 22.5mm | FILM CAPACITOR | PET | - | 0.886 22.50mm | - | - | 800 μm | - | 250V | - | - | - | - | - | - | 16.7mm | 0.717 18.20mm | 25.5mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() ECQ-E2334KF3 Panasonic Electronic Components | 14 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | - | -40°C~105°C | Tape & Box (TB) | 2005 | ECQ-E(F) | 0.472Lx0.256W 12.00mmx6.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 0.33μF | 250V | AMMO PACK | - | - | - | - | - | - | - | 5mm | FILM CAPACITOR | PET | - | 0.197 5.00mm | - | - | 600 μm | 4726 | - | - | - | - | - | - | - | 17mm | 0.669 17.00mm | 12mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 890324025017CS Würth Elektronik | 1577 | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | -40°C~105°C | Bulk | - | WCAP-FTX2 | 0.709Lx0.236W 18.00mmx6.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 105°C | -40°C | EMI, RFI Suppression | - | - | 0.1μF | 275V | - | - | - | - | - | 275V | - | - | 15.0114mm | - | PP | - | 0.591 15.00mm | - | - | - | - | - | - | - | - | - | - | - | 6mm | 0.492 12.50mm | 18.0086mm | 5.9944mm | - | Unknown | ROHS3 Compliant | - | X2 | ||
![]() R82EC1330DQ50J KEMET | 3335 |
| Datasheet | 22 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | 100V | -55°C~105°C | Tape & Box (TB) | 2014 | R82 | 0.283Lx0.098W 7.20mmx2.50mm | ±5% | e3 | - | Active | Not Applicable | 2 | PC Pins | EAR99 | General Purpose | - | - | - | Automotive | - | 8532.25.00.80 | 3300pF | 100V | Ammo Pack | - | 2.5mm | - | - | 63V | - | - | 5mm | - | PET | - | 0.197 5.00mm | - | - | 500 μm | 2810 | 25V | - | - | - | - | - | - | 6.5mm | 0.260 6.60mm | 7.2mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 |