- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Lead/Base Style | Rated (AC) Voltage (URac) | Custom Capabilities | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C44AHFP5200ZB0J KEMET | 228 |
| Datasheet | 17 Weeks | - | - | - | - | NO | - | - | Polypropylene | - | - | Bulk | 2007 | C44A | - | 5% | - | - | - | - | 2 | Stud | EAR99 | - | 85°C | -40°C | - | RATED AC VOLTAGE (V): 330 | 8532.25.00.80 | 20μF | 330V | - | - | - | - | - | 330V | - | - | 22.3mm | FILM CAPACITOR | - | PP | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | 45mm | - | - | 101mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() EZP-E1D106MTA Panasonic Electronic Components | 448 | - | Datasheet | 17 Weeks | - | PCB, Radial, Through Hole | Through Hole | Radial - 4 Leads | - | - | 4 | Polypropylene (PP), Metallized | 1.3kV | -40°C~85°C | Bulk | 2012 | EZPE | 1.634Lx1.181W 41.50mmx30.00mm | ±10% | - | - | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | DC Link, DC Filtering | - | - | 10μF | 1.3kV | Ammo Pack | - | 30mm | - | - | - | - | - | 37.5mm | FILM CAPACITOR | - | PP | 10mOhm | 1.476 37.50mm | - | - | - | 1.2 mm | - | 1.3kV | - | - | Straight | - | - | Low ESR | - | 51mm | 2.028 51.50mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LDEEC2220KA5N00 KEMET | In Stock | - | Datasheet | 23 Weeks | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | -55°C~125°C | Tape & Reel (TR) | - | LDE | 0.185Lx0.130W 4.70mmx3.30mm | ±10% | - | yes | Active | 3 (168 Hours) | 2 | Solder Pads | EAR99 | - | - | - | Automotive | RATED AC VOLTAGE (V): 63 | - | 0.022μF | 100V | TR | - | - | - | - | 63V | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V | - | High Temperature | - | - | 0.067 1.70mm | 4.7mm | 3.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECQ-V1H334JL Panasonic Electronic Components | In Stock | - | Datasheet | - | Tin | PCB, Through Hole | Through Hole | Radial | - | WIRE | 2 | Polyester, Metallized - Stacked | - | -40°C~105°C | Bulk | 2008 | ECQ-V | 0.287Lx0.205W 7.30mmx5.20mm | ±5% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | General Purpose | - | - | 0.33μF | 50V | AMMO PACK | - | 5.2mm | - | - | 50V | - | - | 5mm | FILM CAPACITOR | 20mm | PET | - | 0.197 5.00mm | - | - | - | 500 μm | - | 50V | - | - | Straight | - | - | - | - | 7mm | 0.315 8.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() C276CC25140AA0J KEMET | 87845 |
| Datasheet | 16 Weeks | - | - | Chassis, Stud Mount | Radial, Can | - | - | - | Polypropylene (PP) | - | -25°C~85°C | Bulk | 2015 | C276 | 1.378Dia 35.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Quick Connect - 0.250 (6.3mm) | - | - | - | - | Motor Run; Motor Start | - | - | 14μF | - | - | - | - | - | - | 470V | - | - | - | FILM CAPACITOR | - | PP | - | 0.394 10.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.972 75.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECH-U1H683GB9 Panasonic | In Stock | - | Datasheet | - | - | Surface Mount | - | 1913 | - | WRAPAROUND | - | - | - | - | - | - | - | - | 2% | e1 | yes | - | - | 2 | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 125°C | -55°C | - | - | 8532.25.00.55 | 68nF | 50V | TR | - | 3.3mm | - | - | - | - | - | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | - | 4.8mm | 3.3mm | - | - | RoHS Compliant | Contains Lead | - | ||
![]() SMC5.7223J100J33TR12 KEMET | 1349 | - | - | 27 Weeks | - | Surface Mount | Surface Mount | 2220 (5750 Metric) | - | WRAPAROUND | - | Polyphenylene Sulfide (PPS), Metallized | - | -55°C~125°C | Tape & Reel (TR) | - | SMC | 0.224Lx0.197W 5.70mmx5.00mm | ±5% | e3 | yes | Active | 2A (4 Weeks) | 2 | Solder Pads | EAR99 | Matte Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE (V): 63 | 8532.25.00.45 | 0.022μF | 100V | TR | - | 5mm | - | - | 63V | 5750 | 2220 | 5.7mm | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | - | - | - | - | High Temperature | - | 3mm | 0.126 3.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ECQ-E6224JFW Panasonic Electronic Components | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | -40°C~105°C | Bulk | 2005 | ECQ-E(F) | 0.728Lx0.354W 18.50mmx9.00mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 0.22μF | 630V | AMMO PACK | - | - | - | - | - | - | - | 10mm | FILM CAPACITOR | - | PET | - | 0.394 10.00mm | - | - | - | - | 7335 | - | - | - | - | - | - | - | - | - | 0.846 21.50mm | 18.5mm | 9mm | No | - | ROHS3 Compliant | - | - | ||
![]() ECQ-U2A684KL Panasonic Electronic Components | In Stock | - | - | 17 Weeks | Tin | Through Hole | Through Hole | Radial | - | WIRE | 2 | Polyester, Metallized | - | -40°C~100°C | Bulk | 2010 | ECQ-UL | 1.004Lx0.413W 25.50mmx10.50mm | ±10% | e3 | - | Not For New Designs | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | - | EMI, RFI Suppression | - | - | 0.68μF | - | - | - | 10.5mm | - | IEC60384-14 | 275V | - | - | 22.5mm | FILM CAPACITOR | - | PET | - | 0.886 22.50mm | No | - | - | 800 μm | - | 250V | - | - | Straight | - | - | - | - | 19.5mm | 0.787 20.00mm | - | - | No | - | RoHS Compliant | - | X2 | ||
![]() 715P15256JD3 Vishay | In Stock | - | Datasheet | - | - | Through Hole | - | Radial | - | WIRE | 2 | Polypropylene | - | - | Bulk | 2003 | - | - | 5% | - | - | - | - | 2 | - | EAR99 | - | 85°C | -55°C | - | - | - | 1.5nF | 600V | - | - | - | unknown | - | 200V | - | - | 9.525mm | FILM CAPACITOR | - | PP | - | - | - | - | - | 813 μm | - | - | 500 hours | - | - | - | - | - | 10.16mm | - | - | 19.05mm | - | - | - | RoHS Compliant | - | - | ||
![]() 150473J400DB Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 23 Weeks | - | PCB, Through Hole | Through Hole | Axial | - | WIRE | 2 | Polyester, Metallized | - | -55°C~125°C | Bulk | 2006 | 150 | 0.276Diax0.650L 7.00mmx16.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 0.047μF | 400V | - | - | - | - | - | 200V | - | - | - | FILM CAPACITOR | - | PET | - | - | - | 470mOhm | - | 600 μm | - | 400V | 1000 hours | 80 % | - | - | - | - | 7mm | - | - | 16.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECQ-E4153KF9 Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | -40°C~105°C | Tape & Reel (TR) | 2005 | ECQ-E(F) | 0.406Lx0.173W 10.30mmx4.40mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 0.015μF | 400V | TR | - | - | - | - | - | - | - | 5mm | FILM CAPACITOR | - | PET | - | 0.197 5.00mm | - | - | - | - | 4117 | - | - | - | - | - | - | - | - | - | 0.492 12.50mm | 10.3mm | 4.4mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECW-H12222JV Panasonic Electronic Components | 320 |
| - | 15 Weeks | - | PCB, Through Hole | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | 1.25kV | -40°C~105°C | Bulk | 2011 | ECW-H(V) | 0.709Lx0.256W 18.00mmx6.50mm | ±5% | - | - | Active | Not Applicable | - | PC Pins | - | - | 105°C | -40°C | High Frequency, Switching | - | - | 2200pF | 1.25kV | - | - | 6.5mm | - | - | - | - | - | 15mm | - | 25mm | PP | - | 0.591 15.00mm | - | - | - | 800 μm | - | 1.25kV | - | - | Straight | - | - | - | - | 13.5mm | 0.591 15.00mm | 18mm | 6.5mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 683MWR630K Illinois Capacitor | In Stock | - | Datasheet | 23 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | Polyester, Metallized | - | -40°C~105°C | Bulk | - | MWR | 0.354Diax0.807L 9.00mmx20.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE: 220V | 8532.25.00.60 | 0.068μF | 630V | - | - | - | - | - | 220V | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel, 5% Capacitance Tolerance | Low ESR | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 150102J630BB Cornell Dubilier Electronics (CDE) | 1490 |
| Datasheet | 23 Weeks | - | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | Polyester, Metallized | - | -55°C~125°C | Bulk | 2006 | 150 | 0.236Diax0.650L 6.00mmx16.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | General Purpose | RATED VOLTAGE(VAC):220 | 8532.25.00.60 | 1000pF | 630V | - | - | - | - | - | 220V | - | - | - | FILM CAPACITOR | - | PET | - | - | - | 10mOhm | - | 600 μm | - | 630V | 1000 hours | 80 % | - | - | - | - | 6mm | - | - | 16.5mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C4AEHBU4560A1XJ KEMET | 688 |
| Datasheet | 26 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | Polypropylene (PP), Metallized | - | -40°C~85°C | Bulk | 2016 | C4AE | 1.240Lx0.512W 31.50mmx13.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | DC Link, DC Filtering; High Frequency, Switching | - | 8532.25.00.70 | 5.6μF | 600V | - | 27.5mm | - | - | - | - | - | - | 27.5082mm | FILM CAPACITOR | - | - | 10.7mOhm | 1.083 27.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.992 25.20mm | 31.5mm | 13mm | - | - | ROHS3 Compliant | - | - | ||
![]() 167223J250A-F Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | Radial | - | FLAT | - | Polyester, Metallized | - | -55°C~125°C | Bulk | 2012 | 167 | 0.413Lx0.138W 10.50mmx3.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 0.022μF | 250V | - | - | 3.5mm | - | - | 160V | - | - | 7.5mm | FILM CAPACITOR | - | PET | - | 0.295 7.50mm | - | - | - | 600 μm | 4114 | - | 1000 hours | - | - | - | - | - | - | 7mm | 0.276 7.00mm | 10.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 153PPB630K Illinois Capacitor | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2016 | PPB | 0.709Lx0.197W 18.00mmx5.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | - | Commutation; High Pulse, DV/DT; Snubber | RATED AC VOLTAGE (V): 400 | 8532.25.00.60 | 0.015μF | 630V | - | - | - | - | - | 400V | - | - | 15.0114mm | FILM CAPACITOR | - | - | - | 0.591 15.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.433 11.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 105PHB600K2H Illinois Capacitor | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | Polypropylene (PP), Metallized | - | -40°C~100°C | Bulk | 2016 | PHB | 1.260Lx0.512W 32.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | High Frequency, Switching | RATED AC VOLTAGE (V): 330 | 8532.25.00.70 | 1μF | 600V | - | - | - | - | - | 350V | - | - | 27.5082mm | FILM CAPACITOR | - | - | 6.1mOhm | 1.083 27.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.866 22.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DME2W3P9K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | -55°C~125°C | Bulk | 2013 | DME | 1.024Lx0.441W 26.00mmx11.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 3.9μF | 250V | - | - | 11.2mm | - | - | 160V | - | - | 22.5mm | FILM CAPACITOR | - | PET | - | 0.886 22.50mm | - | - | - | 800 μm | - | - | 1000 hours | - | - | - | - | - | - | 20.5mm | 0.807 20.50mm | 26mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - |