- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Current Rating | Reference Standard | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Insulation Resistance | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Lead/Base Style | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECQ-E6153KFB Panasonic Electronic Components | 14 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | -40°C~105°C | Bulk | 2005 | ECQ-E(F) | 0.472Lx0.197W 12.00mmx5.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | - | 8532.25.00.70 | 0.015μF | 630V | - | - | - | - | - | 10mm | FILM CAPACITOR | - | PET | - | 0.394 10.00mm | - | - | 4720 | - | - | - | - | - | - | - | 0.520 13.20mm | 12mm | 5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 940C30P15K-F Cornell Dubilier Electronics (CDE) | 55 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2009 | 940C | 1.063Diax1.811L 27.00mmx46.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | High Pulse, DV/DT | RATED AC VOLTAGE (V): 750 | 8532.25.00.60 | 0.15μF | 3kV | - | - | - | - | 750V | - | FILM CAPACITOR | 41mm | PP | 8mOhm | - | 15Ohm | 1.2 mm | - | 3kV | 2000 hours | - | - | - | 27mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C4AQCBU5150A12J KEMET | 113 | - | Datasheet | 21 Weeks | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | -40°C~105°C | Bulk | 2018 | C4AQ | 1.240Lx0.866W 31.50mmx22.00mm | ±5% | - | - | Active | Not Applicable | - | PC Pins | - | - | - | Automotive; DC Link, DC Filtering | - | - | 15μF | 650V | - | - | - | - | - | - | - | - | - | 5.3mOhm | 1.083 27.50mm | - | - | - | - | - | - | - | - | - | - | 1.465 37.20mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECQ-E1825JF Panasonic Electronic Components | 81 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | 100V | -40°C~105°C | Bulk | 2012 | ECQ-E(F) | 1.024Lx0.394W 26.00mmx10.00mm | ±5% | - | - | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | General Purpose | - | 8532.25.00.70 | 8.2μF | 100V | - | 10mm | - | - | - | 22.5mm | FILM CAPACITOR | - | PET | - | 0.886 22.50mm | - | 800 μm | - | - | - | - | - | - | - | 20mm | 0.846 21.50mm | 26mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 940C6P68K-F Cornell Dubilier Electronics (CDE) | 14 | - | Datasheet | 23 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2013 | 940C | 0.709Diax1.339L 18.00mmx34.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | High Pulse, DV/DT | RATED AC VOLTAGE (V): 275 | 8532.25.00.60 | 0.68μF | 600V | - | - | - | - | 275V | - | FILM CAPACITOR | - | PP | 6mOhm | - | - | 1 mm | - | - | 2000 hours | - | - | - | 18mm | - | - | 34mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EZP-E1D256MTA Panasonic Electronic Components | 60 |
| Datasheet | 17 Weeks | PCB, Radial, Through Hole | Through Hole | Radial - 4 Leads | - | - | 4 | Polypropylene (PP), Metallized | 1.3kV | -40°C~85°C | Bulk | 2012 | EZPE | 2.264Lx1.378W 57.50mmx35.00mm | ±10% | - | - | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | DC Link, DC Filtering | - | - | 25μF | 1.3kV | Ammo Pack | 35mm | - | - | - | 52.5mm | FILM CAPACITOR | - | PP | 8.5mOhm | 2.067 52.50mm | - | 1.2 mm | - | 1.3kV | - | - | Straight | Low ESR | - | 56mm | 2.224 56.50mm | 57.5mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() F862BK154K310ALR0L KEMET | 749 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | -40°C~110°C | Bulk | 2014 | F862 | 0.709Lx0.295W 18.00mmx7.50mm | ±10% | - | yes | Active | Not Applicable | - | PC Pins | - | - | - | EMI, RFI Suppression | - | - | 0.15μF | 630V | - | 7.5mm | - | - | 310V | 15mm | - | 25mm | PP | - | 0.591 15.00mm | - | 800 μm | - | 310V | - | 0.2 % | - | - | - | 13.5mm | 0.532 13.50mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | X2 | ||
![]() 105MMR630K Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | -40°C~105°C | Bulk | 2008 | MMR | 1.220Lx0.512W 31.00mmx13.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | General Purpose | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 1μF | 630V | - | - | - | - | 220V | 27.5082mm | FILM CAPACITOR | - | - | - | 1.083 27.50mm | 3GOhm | - | - | - | - | - | - | - | - | - | 0.866 22.00mm | - | - | 12.5mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() R46KI23304001M KEMET | 1995 |
| Datasheet | 20 Weeks | - | Through Hole | Radial | NO | WIRE | - | Polypropylene (PP), Metallized | - | -40°C~110°C | Bulk | 2014 | R46 | 0.709Lx0.197W 18.00mmx5.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | EMI, RFI Suppression | RATED AC VOLTAGE (V): 275 | 8532.25.00.70 | 0.033μF | 560V | - | - | - | - | 275V | 15mm | FILM CAPACITOR | - | PP | - | 0.591 15.00mm | - | 600 μm | 7120 | - | - | - | - | - | - | 5mm | 0.437 11.10mm | 18mm | - | - | - | - | ROHS3 Compliant | - | X2 | ||
![]() 334LC4102K5LM8 Illinois Capacitor | In Stock | - | Datasheet | 23 Weeks | - | Chassis Mount | Nonstandard | - | - | - | Polypropylene (PP) | - | -40°C~85°C | Bulk | - | LC4 | 3.071Lx3.071W 78.00mmx78.00mm | ±10% | - | - | Active | Not Applicable | - | Threaded, Female | - | - | - | Conduction Cooled; High Pulse, DV/DT | - | - | 0.33μF | - | - | - | - | - | 1000V 1kV | - | - | - | - | 1mOhms | - | - | - | - | - | - | - | - | - | - | - | 1.358 34.50mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DSF050J183 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized - Stacked | - | -40°C~85°C | Bulk | 2005 | DSF | 0.287Lx0.126W 7.30mmx3.20mm | ±5% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | General Purpose | - | 8532.25.00.70 | 0.018μF | 50V | - | - | - | - | 800mV | 5mm | - | - | PET | - | 0.197 5.00mm | 3GOhm | 500 μm | 2912 | - | - | 1 % | Straight | - | 50μm | 3.2mm | 0.236 6.00mm | 7.3mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() ECW-F6123RJL Panasonic Electronic Components | 14 |
| - | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polypropylene (PP), Metallized | - | -40°C~105°C | Tape & Box (TB) | 2012 | ECW-F(L) | 0.492Lx0.217W 12.50mmx5.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | High Frequency, Switching | - | 8532.25.00.70 | 0.012μF | 630V | AMMO PACK | - | - | - | - | 7.5mm | FILM CAPACITOR | - | PP | - | 0.295 7.50mm | - | 600 μm | 4922 | - | - | - | - | - | - | - | 0.524 13.30mm | 12.5mm | 5.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() QXK2G105KTP Nichicon | 108 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Radial | - | - | 2 | Polyester, Metallized | - | -40°C~105°C | Bulk | 2009 | QXK | 1.004Lx0.343W 25.50mmx8.70mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | General Purpose | Matte Tin (Sn) | General Purpose | - | - | 1μF | 400V | - | 8.7mm | - | - | 200V | 22.5mm | - | - | PET | 3kOhm | 0.886 22.50mm | - | 800 μm | - | 400V | - | 0.8 % | Straight | - | - | 17.1mm | 0.732 18.60mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() R46KI333000N0M KEMET | 87845 |
| - | 30 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polypropylene (PP), Metallized | - | -40°C~110°C | Bulk | 2008 | R46 | 0.709Lx0.335W 18.00mmx8.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | EMI, RFI Suppression | - | 8532.25.00.70 | 0.33μF | 560V | - | 8.5mm | - | IEC60384-14 | 275V | 15mm | FILM CAPACITOR | - | PP | - | 0.591 15.00mm | - | 600 μm | 7133 | - | - | - | - | - | - | 8.5mm | 0.575 14.60mm | 18mm | - | - | No | - | ROHS3 Compliant | - | X2 | ||
![]() ECQ-E4563KF Panasonic Electronic Components | 11000 | - | Datasheet | 15 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | -40°C~105°C | Bulk | 2011 | ECQ-E(F) | 0.472Lx0.197W 12.00mmx5.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | General Purpose | - | 8532.25.00.70 | 0.056μF | 400V | AMMO PACK | 5mm | - | - | - | 10mm | FILM CAPACITOR | 20mm | PET | - | 0.394 10.00mm | - | 600 μm | 4720 | 400V | - | - | Straight | - | - | 10mm | 0.433 11.00mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() C4ATHBU4100A3BJ KEMET | 201 |
| Datasheet | 26 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polypropylene (PP), Metallized | - | -40°C~85°C | Bulk | 2007 | C4AT | 1.260Lx0.512W 32.00mmx13.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | DC Link, DC Filtering; High Frequency, Switching | - | - | 1μF | 600V | - | - | - | - | 350V | 27.5082mm | FILM CAPACITOR | - | - | 7.7mOhm | 1.083 27.50mm | - | - | - | - | - | - | - | - | - | - | 0.866 22.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R82CC4220DQ70J KEMET | 1412 |
| - | 29 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | 2 | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | -55°C~105°C | Cut Tape (CT) | 2008 | R82 | 0.283Lx0.236W 7.20mmx6.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | Automotive | RATED AC VOLTAGE(V): 30 | - | 2.2μF | 50V | AMMO PACK | 6mm | - | - | 30V | 5mm | FILM CAPACITOR | - | PET | - | 0.197 5.00mm | 30Ohm | 500 μm | - | 50V | - | 1.2 % | Straight | - | - | 11mm | 0.437 11.10mm | - | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() FFV36A0146K-- AVX Corporation | 47 |
| Datasheet | 20 Weeks | PCB, Through Hole | Through Hole | Radial - 4 Leads | - | WIRE | 4 | Polypropylene (PP), Metallized | - | -40°C~105°C | Bulk | 2011 | FFV3 | 1.575Lx1.417W 40.00mmx36.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | General Purpose | RATED AC VOLTAGE (V): 120; STANDARD: IEC 61071-1; IEC 61071-2 | 8532.25.00.70 | 14μF | 700V | - | 36mm | 21A | - | 120V | 24.9936mm | FILM CAPACITOR | 4.5mm | PP | 7.34mOhm | 0.984 25.00mm | - | 1.2 mm | - | 700V | - | - | Straight | - | - | 40mm | 1.575 40.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 947D881K901BLMSN Cornell Dubilier Electronics (CDE) | 56 | - | Datasheet | 18 Weeks | Chassis Mount | Chassis, Stud Mount | Radial, Can | - | BINDING POST | 2 | Polypropylene (PP), Metallized | - | -45°C~85°C | Bulk | 2004 | 947D | 3.543Dia 90.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | Tin (Sn) | DC Link, DC Filtering | - | - | 880μF | 900V | - | - | - | - | 230V | 45mm | FILM CAPACITOR | - | PP | 2.1mOhm | 1.772 45.00mm | - | - | - | - | - | - | - | - | 90mm | - | 6.417 163.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() DPFF4S39J-F Cornell Dubilier Electronics (CDE) | 43 |
| Datasheet | - | Through Hole | Through Hole | Radial | - | WIRE | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2013 | DPFF | 1.299Lx0.500W 33.00mmx12.70mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | High Pulse, DV/DT | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 0.039μF | 400V | - | 12.7mm | - | - | 200V | 18.3mm | FILM CAPACITOR | - | PP | - | 0.720 18.30mm | - | 800 μm | - | - | 500 hours | - | - | - | - | 12.7mm | 0.500 12.70mm | 33mm | - | - | - | Unknown | ROHS3 Compliant | - | - |