- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Lead/Base Style | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P278SU104M480A KEMET | In Stock | - | Datasheet | 35 Weeks | Radial, Through Hole | Through Hole | Radial | - | WIRE | - | - | Paper, Metallized | - | -40°C~110°C | Bulk | 2014 | P278 | 1.063Lx0.394W 27.00mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | EMI, RFI Suppression | - | - | 0.1μF | 480V | - | 22.5mm | 12mm | - | - | 480V | - | - | 22.5044mm | PAPER CAPACITOR | - | - | - | 0.886 22.50mm | - | - | 800 μm | - | 480V | - | - | - | - | - | 22mm | - | 27mm | - | - | No SVHC | ROHS3 Compliant | - | X1 | ||
![]() FCP0805C562J-J1 Cornell Dubilier Electronics (CDE) | 44 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Polyphenylene Sulfide (PPS) | - | -55°C~125°C | Tape & Reel (TR) | 2010 | FCP | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | High Frequency, Switching | - | 8532.25.00.45 | 5600pF | 16V | TR | - | 1.25mm | unknown | - | - | 2012 | 0805 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | - | - | - | 900μm | 0.043 1.09mm | 2mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() R82MC1470DQ50J KEMET | 2364 | - | - | 18 Weeks | Through Hole | Through Hole | Radial | - | - | - | 2 | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | -55°C~105°C | Tape & Box (TB) | 2015 | R82 | 0.283Lx0.098W 7.20mmx2.50mm | ±5% | e3 | - | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | Automotive | - | - | 4700pF | 400V | Ammo Pack | - | 2.5mm | - | - | 200V | - | - | 5mm | FILM CAPACITOR | - | PET | - | 0.197 5.00mm | - | - | 500 μm | - | 400V | - | - | Straight | - | - | 6.5mm | 0.260 6.60mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECW-U2823V16 Panasonic Electronic Components | 2185 |
| Datasheet | 10 Weeks | - | Surface Mount | 2420 (6050 Metric) | YES | WRAPAROUND | - | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | -55°C~85°C | Tape & Reel (TR) | 2008 | ECW-U(V16) | 0.236Lx0.197W 6.00mmx5.00mm | ±5% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | High Frequency, Switching; High Pulse, DV/DT | - | 8532.25.00.55 | 0.082μF | 250V | TR | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | 6mm | 5mm | - | - | ROHS3 Compliant | - | - | ||
![]() R60IR46805040K KEMET | 418 | - | - | 20 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized | - | -55°C~105°C | Bulk | 2015 | R60 | 1.260Lx0.433W 32.00mmx11.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | - | - | - | Tin (Sn) | - | - | General Purpose | - | - | 6.8μF | 250V | - | - | 11mm | - | - | 160V | - | - | 27.5mm | FILM CAPACITOR | - | PET | - | 1.083 27.50mm | - | - | - | - | - | - | - | - | - | - | 20mm | 0.791 20.10mm | 32mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PHE426HB6470JR06 KEMET | 1448 | - | Datasheet | - | PCB, Through Hole | - | Radial | - | - | - | 2 | Polypropylene | 250V | - | Bulk | - | - | - | 5% | - | - | - | - | - | Radial | - | 50 ppm/°C | - | - | 105°C | -55°C | - | - | - | 470nF | 250V | - | - | 7.5mm | - | - | 160V | - | - | 15mm | - | - | PP | - | - | - | - | 800 μm | - | 250V | - | - | Straight | - | - | 14.5mm | 14.5034mm | 18mm | 7.493mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() PFR5102F100J11L4BULK KEMET | 684 | - | - | 20 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polypropylene (PP) | - | -55°C~100°C | Bulk | - | PFR | 0.283Lx0.177W 7.20mmx4.50mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | - | - | - | High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 1000pF | 100V | - | - | - | - | - | 63V | - | - | 5.0038mm | FILM CAPACITOR | - | PP | - | 0.197 5.00mm | - | - | - | 2818 | - | - | - | - | - | - | 4.5mm | 0.236 6.00mm | 7.2mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECH-U1H123JB5 Panasonic Electronic Components | 2724 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | -55°C~125°C | Cut Tape (CT) | 2004 | ECH-U(B) | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | 8532.25.00.55 | 0.012μF | 50V | TR | - | 2.5mm | - | - | - | 3225 | 1210 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.047 1.20mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() R79PC1470Z340J KEMET | 778 | - | Datasheet | 40 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2008 | R79 | 0.283Lx0.177W 7.20mmx4.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | High Frequency, Switching | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 4700pF | 630V | - | - | - | - | - | 220V | - | - | 5mm | FILM CAPACITOR | - | PP | - | 0.197 5.00mm | - | - | - | 2818 | - | - | - | - | - | - | - | 0.378 9.60mm | 7.2mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() R60IN4100AA30K KEMET | 1166 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized | - | -55°C~105°C | Bulk | 2014 | R60 | 1.043Lx0.236W 26.50mmx6.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | General Purpose | Tin (Sn) | - | - | Automotive | RATED AC VOLTAGE (V): 120 | 8532.25.00.80 | 1μF | 250V | - | - | 6mm | - | - | 160V | - | - | 22.5mm | - | - | PET | - | 0.886 22.50mm | - | - | 800 μm | - | - | - | - | - | - | - | 15mm | 0.594 15.10mm | 26.5mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C4BSNBX4100ZEFJ KEMET | 136 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | Rectangular Box | - | LUG | - | - | Polypropylene (PP), Metallized | - | -40°C~85°C | Bulk | 2007 | C4BS | 1.634Lx0.787W 41.50mmx20.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Screw Terminals | - | - | - | - | - | - | DC Link, DC Filtering; Snubber | - | - | 1μF | 1000V 1kV | - | - | - | - | - | 600V | - | - | 32.9946mm | FILM CAPACITOR | - | PP | 3.7mOhm | 1.299 33.00mm | - | 1000V | - | - | - | - | - | - | - | - | 20mm | 1.575 40.00mm | 41.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 405PHC600K Illinois Capacitor | In Stock | - | Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | 2 | Polypropylene (PP), Metallized | - | -40°C~85°C | Bulk | - | PHC | 1.063Diax1.811L 27.00mmx46.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | Matte Tin (Sn) | - | - | DC Link, DC Filtering; High Frequency, Switching | RATED AC VOLTAGE (V): 330 | - | 4μF | 600V | - | - | - | - | - | 330V | - | - | - | FILM CAPACITOR | 35mm | PP | 3.6mOhm | - | - | - | - | - | 600V | 30000 hours | 0.0005 % | - | Low ESR, Low ESL | 27mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 944U470K122AAM Cornell Dubilier Electronics (CDE) | 188 |
| Datasheet | 19 Weeks | Chassis Mount, Stud | Chassis Mount | Radial, Can | - | BINDING POST | - | - | Polypropylene (PP), Metallized | - | -40°C~85°C | Bulk | 2011 | 944U | 3.327Dia 84.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Threaded, Male | EAR99 | - | - | Tin (Sn) | - | - | DC Link, DC Filtering | - | 8532.25.00.80 | 47μF | 1.2kV | - | - | - | - | - | 1.2kV | - | - | 45mm | FILM CAPACITOR | - | PP | 0.7mOhm | 1.772 45.00mm | - | - | - | - | 1.2kV | 5000 hours | - | - | - | - | 40mm | 1.614 41.00mm | 101mm | 84.5mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C44AFGR6250ZA0J KEMET | 38 | - | Datasheet | 26 Weeks | - | Chassis, Stud Mount | Radial, Can | NO | BINDING POST | - | - | Polypropylene (PP), Metallized | - | -40°C~85°C | Bulk | 2007 | C44A | 3.346Dia 85.00mm | ±5% | e3 | - | Active | Not Applicable | 2 | Threaded, Male | EAR99 | - | - | - | - | - | General Purpose | - | 8532.25.00.80 | 250μF | 400V | - | - | - | - | - | 250V | - | - | - | FILM CAPACITOR | - | PP | 4mOhm | 1.378 35.00mm | - | 400V | - | - | - | - | - | - | - | 85mm | - | 5.984 152.00mm | 150mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() C44AMFP4500ZA0J KEMET | 139 |
| - | - | Stud | - | Aluminum | - | - | - | - | Polypropylene | - | - | - | - | C44A | - | 5% | - | - | - | - | 2 | Screw | EAR99 | - | - | - | 85°C | -40°C | - | RATED AC VOLTAGE (V): 450 | 8532.25.00.80 | 5μF | 450V | BULK | - | - | - | - | 450V | - | - | 22.3mm | FILM CAPACITOR | - | PP | - | - | - | 850V | - | - | - | - | - | - | - | 45mm | 80mm | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 940C10P68K-F Cornell Dubilier Electronics (CDE) | 38 |
| Datasheet | 23 Weeks | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2009 | 940C | 1.102Diax1.339L 28.00mmx34.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 500 | 8532.25.00.60 | 0.68μF | 1kV | - | - | - | - | 582A | 500V | - | - | - | FILM CAPACITOR | 41mm | PP | 5mOhm | - | 68Ohm | - | 1.2 mm | - | 1kV | 2000 hours | 0.1 % | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECQ-E1395JF Panasonic Electronic Components | 846 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Metallized | 100V | -40°C~105°C | Bulk | 2012 | ECQ-E(F) | 1.024Lx0.276W 26.00mmx7.00mm | ±5% | e3 | - | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 3.9μF | 100V | - | - | 7mm | - | - | - | - | - | 22.5mm | FILM CAPACITOR | - | PET | - | 0.886 22.50mm | - | - | 800 μm | - | - | - | - | - | - | - | 16.4mm | 0.685 17.40mm | 26mm | - | No | Unknown | ROHS3 Compliant | - | - | ||
Tiny WHSL | 375 |
| Datasheet | 1 Weeks | - | Through Hole | Radial | NO | WIRE | - | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2016 | - | 1.240Lx0.669W 31.50mmx17.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | Automotive; DC Link, DC Filtering | - | 8532.25.00.80 | 10μF | 600V | - | 27.5mm | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | 11mOhm | 1.083 27.50mm | - | 600V | - | - | - | - | - | - | - | - | - | 1.142 29.00mm | 31.5mm | 17mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
Tiny WHSL | 12469 |
| Datasheet | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | Bulk | - | - | - | 2.5% | e3 | yes | - | - | 2 | - | - | - | - | Tin (Sn) | 100°C | -55°C | - | RATED AC VOLTAGE (V): 63 | 8532.25.00 | 2.2nF | 100V | - | - | 4.5mm | - | - | 63V | - | - | 5mm | FILM CAPACITOR | - | PP | - | - | - | - | 500 μm | 2818 | - | - | 4 % | - | - | - | 6mm | - | 7.2mm | 4.5mm | - | - | RoHS Compliant | - | - | ||
![]() SFP37S3K238B-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Brackets, Chassis Mount, Holder | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | - | - | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2015 | SF | 1.870Dia 47.50mm Lip | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | - | Tin (Sn) | - | - | Motor Run | RATED AC VOLTAGE (V): 370 | 8532.25.00.10 | 3μF | - | - | - | - | - | - | 370V | - | - | 20.574mm | FILM CAPACITOR | - | PP | - | 0.810 20.57mm | - | - | - | - | - | - | - | - | - | 47.498mm | - | 2.500 63.50mm | 60.452mm | - | - | - | ROHS3 Compliant | Lead Free | - |