- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Lead/Base Style | Rated (AC) Voltage (URac) | Custom Capabilities | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PHE450PK4220JR05 KEMET | 2196 |
| Datasheet | 28 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2016 | PHE450 | 0.394Lx0.157W 10.00mmx4.00mm | ±5% | - | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | High Frequency, Switching | RATED AC VOLTAGE (V): 400 | 8532.25.00.70 | 2200pF | 1000V 1kV | - | 4mm | 375V | - | - | 7.5mm | FILM CAPACITOR | - | PP | - | 0.295 7.50mm | - | 630V | 1 mm | 3916 | - | - | - | - | - | - | - | - | 4mm | 0.315 8.00mm | 10mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() SFC44T30K391B-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | - | - | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2015 | SF | 2.910Lx1.910W 73.91mmx48.51mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | Tin (Sn) | - | - | Motor Run | RATED AC VOLTAGE (V): 440 | 8532.25.00.10 | 30μF | - | - | - | 440V | - | - | 20.574mm | FILM CAPACITOR | - | - | - | 0.810 20.57mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.030 102.36mm | 73.914mm | 48.514mm | - | - | ROHS3 Compliant | - | - | ||
![]() 940C20S33K-F Cornell Dubilier Electronics (CDE) | 130 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2006 | 940C | 0.531Diax1.339L 13.50mmx34.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 630 | 8532.25.00.60 | 0.033μF | 2kV | - | - | 500V | - | - | - | FILM CAPACITOR | 41mm | PP | 20mOhm | - | - | 2000V | 800 μm | - | - | 2000 hours | - | - | - | - | - | 13.5mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 83 | - | Datasheet | - | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 | Polypropylene | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | Tin (Sn) | 100°C | -55°C | - | - | - | 100pF | 1kV | BULK | 4.5mm | 250V | - | - | 5mm | FILM CAPACITOR | - | PP | - | - | - | 1000V | 500 μm | - | - | - | 3 % | - | - | - | - | - | 6mm | - | 7.2mm | 4.5mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() R46KN415045P1M KEMET | 170 |
| Datasheet | 30 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | -40°C~110°C | Bulk | 2016 | R46 | 1.043Lx0.394W 26.50mmx10.00mm | ±20% | - | - | Active | Not Applicable | - | PC Pins | - | - | - | - | EMI, RFI Suppression | - | - | 1.5μF | 560V | - | - | 275V | - | - | 22.5mm | - | - | PP | - | 0.886 22.50mm | - | - | 800 μm | - | - | - | - | Straight | - | - | - | - | 18.5mm | 0.732 18.60mm | - | - | - | - | ROHS3 Compliant | - | X2 | ||
![]() R82MC1100DQ50K KEMET | 4995 |
| Datasheet | 22 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | 2 | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | -55°C~105°C | Tape & Box (TB) | 2015 | R82 | 0.283Lx0.098W 7.20mmx2.50mm | ±10% | - | - | Active | Not Applicable | - | PC Pins | - | - | - | - | Automotive | - | - | 1000pF | 400V | - | 2.5mm | 200V | - | - | 5mm | - | - | PET | - | 0.197 5.00mm | - | - | 500 μm | - | - | - | - | Straight | - | - | - | - | 2.5mm | 0.260 6.60mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 125LC3600KL505HM6 Illinois Capacitor | In Stock | - | Datasheet | 23 Weeks | - | - | Chassis Mount | Nonstandard | - | - | - | - | Polypropylene (PP) | - | -40°C~85°C | Bulk | 2015 | LC3 | 1.969Lx1.969W 50.00mmx50.00mm | ±10% | - | - | Active | - | - | Solder Pads | - | - | - | - | Conduction Cooled; High Pulse, DV/DT | - | - | 1.2μF | - | - | - | 600V | - | - | - | - | - | - | 0.5mOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.339 34.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 125HC1500K2CM6 Illinois Capacitor | In Stock | - | Datasheet | 23 Weeks | - | - | Chassis Mount | Nonstandard | - | - | - | - | Polypropylene (PP) | - | -40°C~85°C | Bulk | - | HC1 | 2.677Lx1.181W 68.00mmx30.00mm | ±10% | - | - | Active | Not Applicable | - | Threaded, Female | - | - | - | - | Conduction Cooled; High Pulse, DV/DT | - | - | 1.2μF | - | - | - | 500V | - | - | - | - | - | - | 0.6mOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.193 30.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 890324023007CS Würth Elektronik | 120 | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | -40°C~105°C | Bulk | - | WCAP-FTX2 | 0.512Lx0.197W 13.00mmx5.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | 105°C | -40°C | EMI, RFI Suppression | - | - | 0.012μF | 275V | - | - | 275V | - | - | 10.0076mm | - | - | PP | - | 0.394 10.00mm | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 0.453 11.50mm | 13.0048mm | 5.0038mm | - | Unknown | ROHS3 Compliant | - | X2 | ||
![]() FCP1206H392G-H1 Cornell Dubilier Electronics (CDE) | 44 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | Polyphenylene Sulfide (PPS) | - | -55°C~125°C | Tape & Reel (TR) | 2006 | FCP | 0.126Lx0.063W 3.20mmx1.60mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | High Frequency, Switching | - | - | 3900pF | 50V | TR | - | - | 3216 | 1206 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | - | 900μm | 0.043 1.09mm | - | 1.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECQ-E4474JF Panasonic Electronic Components | 725 | - | Datasheet | 15 Weeks | - | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | 2 | Polyester, Metallized | - | -40°C~105°C | Bulk | 2008 | ECQ-E(F) | 0.728Lx0.307W 18.50mmx7.80mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 0.47μF | 400V | AMMO PACK | 7.8mm | 400V | - | - | 15mm | FILM CAPACITOR | 20mm | PET | - | 0.591 15.00mm | - | - | 800 μm | 7331 | 400V | - | - | Straight | - | - | - | - | 17mm | 0.709 18.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
Tiny WHSL | 7773 |
| Datasheet | 11 Weeks | - | - | Through Hole | Radial | NO | WIRE | - | - | Polypropylene (PP) | 1kV | -55°C~100°C | Bulk | 2017 | - | 0.283Lx0.177W 7.20mmx4.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | High Frequency, Switching; High Pulse, DV/DT | AC RATED VOLATAGE(V):250 | 8532.25.00.70 | 47pF | 1000V 1kV | - | - | 250V | - | - | 5mm | FILM CAPACITOR | - | - | - | 0.197 5.00mm | - | 1000V | - | 2818 | - | - | - | - | 250V | - | - | - | 6mm | 0.236 6.00mm | 7.2mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() R75PI26804030J KEMET | 846 |
| Datasheet | 25 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2014 | R75 | 0.709Lx0.236W 18.00mmx6.00mm | ±5% | - | yes | Active | Not Applicable | - | PC Pins | - | - | - | - | Automotive; High Frequency, Switching; High Pulse, DV/DT | - | - | 0.068μF | 630V | - | - | 250V | - | - | 15.0114mm | - | - | PP | - | 0.591 15.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.476 12.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C4BSNBX3470ZEEK KEMET | 9 |
| Datasheet | 17 Weeks | - | Chassis Mount | Chassis Mount | Rectangular Box | - | - | - | - | Polypropylene (PP), Metallized | - | -40°C~85°C | Bulk | 2007 | C4BS | 1.260Lx0.709W 32.00mmx18.00mm | ±10% | - | yes | Active | 1 (Unlimited) | - | Screw Terminals | - | - | - | - | DC Link, DC Filtering; Snubber | - | - | 0.47μF | 1000V 1kV | - | - | 600V | - | - | 30.988mm | - | - | PP | 3.9mOhm | 1.220 31.00mm | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | 1.299 33.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECW-H20133HVB Panasonic Electronic Components | 14 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polypropylene (PP), Metallized | - | -40°C~105°C | Bulk | 2012 | ECW-H(V) | 0.906Lx0.472W 23.00mmx12.00mm | ±3% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | High Frequency, Switching | - | 8532.25.00.70 | 0.013μF | 2kV | AMMO PACK | - | - | - | - | 15mm | FILM CAPACITOR | - | PP | - | 0.591 15.00mm | - | 2000V | - | 9147 | - | - | - | - | - | - | - | - | - | 1.024 26.00mm | 23mm | 12mm | - | - | ROHS3 Compliant | - | - | ||
![]() 474MWR400K Illinois Capacitor | In Stock | - | Datasheet | 23 Weeks | - | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | - | Polyester, Metallized | - | -40°C~105°C | Bulk | 2005 | MWR | 0.492Diax1.063L 12.50mmx27.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE: 200V | 8532.25.00.60 | 0.47μF | 400V | - | - | 200V | - | - | - | FILM CAPACITOR | - | - | - | - | 10GOhm | - | - | - | - | - | 0.01 % | - | - | Tape & Reel, 5% Capacitance Tolerance | Low ESR | 3.5mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PHE426HF7820JR06L2 KEMET | 41 |
| Datasheet | 21 Weeks | - | - | Through Hole | Radial | NO | WIRE | - | 2 | Polypropylene (PP), Metallized | - | -55°C~105°C | Bulk | 2008 | PHE426 | 1.240Lx0.748W 31.50mmx19.00mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | - | - | 8.2μF | 250V | Tray | - | 160V | - | - | 27.5mm | FILM CAPACITOR | - | PP | - | 1.083 27.50mm | - | - | 800 μm | - | - | - | - | Straight | - | - | - | - | 29mm | 1.142 29.00mm | 31.5mm | 19mm | - | - | RoHS Compliant | - | - | ||
![]() 21FD37175-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Brackets, Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | - | 2 | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2016 | MPF | 1.875Dia 47.63mm Lip | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | Tin (Sn) | - | - | Motor Run; Power Factor Correction (PFC) | RATED AC VOLTAGE (V): 370 | - | 17.5μF | 370V | - | - | 370V | - | - | 20.6502mm | FILM CAPACITOR | - | PP | - | 0.813 20.64mm | - | - | - | - | - | - | - | - | - | - | - | 47.752mm | 66.8mm | 2.880 73.15mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SFA66S4K288B-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Brackets, Chassis Mount, Holder | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | - | 2 | Polypropylene (PP), Metallized | - | -40°C~70°C | Bulk | 2006 | SF | 2.160Lx1.310W 54.86mmx33.27mm Lip | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | Tin (Sn) | - | - | Motor Run | RATED AC VOLTAGE (V): 660 | - | 4μF | 660V | - | 33.274mm | 660V | - | - | 20.574mm | FILM CAPACITOR | 500μm | PP | - | 0.810 20.57mm | - | - | - | - | 660V | 60000 hours | - | - | - | - | - | - | 33.274mm | 3.000 76.20mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C4AQLBW5900A3OK KEMET | 192 |
| Datasheet | 21 Weeks | - | - | Through Hole | Radial - 4 Leads | - | - | - | - | Polypropylene (PP), Metallized | - | -40°C~105°C | Bulk | 2018 | C4AQ | 1.654Lx1.378W 42.00mmx35.00mm | ±10% | - | - | Active | Not Applicable | - | PC Pins | - | - | - | - | Automotive; DC Link, DC Filtering | - | - | 90μF | 500V | - | - | - | - | - | - | - | - | - | 1.5mOhm | 1.476 37.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.976 50.20mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |