- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Rated (AC) Voltage (URac) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFA44T3K219B-F Cornell Dubilier Electronics (CDE) | 9 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | -40°C~70°C | Bulk | 2015 | SF | 2.160Lx1.310W 54.86mmx33.27mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Quick Connect, Disconnect | - | - | Tin (Sn) | - | - | Motor Run | - | - | 3μF | - | - | - | - | unknown | 440V | - | - | 20.574mm | FILM CAPACITOR | - | - | - | 0.810 20.57mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.210 56.13mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FCP1210C104J-G3 Cornell Dubilier Electronics (CDE) | 27 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | Polyphenylene Sulfide (PPS) | - | - | - | 16V | -55°C~125°C | Tape & Reel (TR) | 2006 | FCP | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | High Frequency, Switching | - | - | 0.1μF | 16V | TR | - | 2.5mm | - | - | 3225 | 1210 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | - | - | 2.1mm | 0.091 2.30mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 224MKP275KB Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | 2 | Polypropylene (PP), Metallized | - | - | - | - | -40°C~110°C | Bulk | 2007 | MKP | 0.709Lx0.236W 18.00mmx6.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | EMI, RFI Suppression | - | - | 0.22μF | 275V | - | - | - | - | 310V | - | - | 15mm | FILM CAPACITOR | 5mm | PP | - | 0.591 15.00mm | - | - | - | - | - | 1000 hours | - | - | - | - | - | - | - | - | 0.465 11.80mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | X2 | ||
Tiny WHSL | 142 |
| Datasheet | 11 Weeks | - | Through Hole | Radial | NO | WIRE | - | Polypropylene (PP), Metallized | - | - | - | - | -55°C~110°C | Bulk | 2011 | - | 1.240Lx0.512W 31.50mmx13.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | High Pulse, DV/DT | RATED AC VOLTAGE(V) : 650 | 8532.25.00.70 | 0.15μF | 1600V 1.6kV | - | - | - | - | 650V | - | - | - | FILM CAPACITOR | - | - | - | 1.083 27.50mm | - | 1600V | - | - | - | - | - | - | - | - | - | - | - | 24mm | 0.945 24.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 890334023007CS Würth Elektronik | 84 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | -40°C~105°C | Bulk | - | WCAP-FTXX | 0.512Lx0.197W 13.00mmx5.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 105°C | -40°C | EMI, RFI Suppression | - | - | 0.012μF | 310V | - | - | - | - | 310V | - | - | 10.0076mm | - | - | PP | - | 0.394 10.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.453 11.50mm | 13.0048mm | 5.0038mm | - | - | Unknown | ROHS3 Compliant | - | X2 | ||
![]() PME271Y610MR30 KEMET | 396 |
| Datasheet | 26 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Paper, Metallized | 10.000011g | - | - | - | -40°C~100°C | Bulk | 2011 | PME271Y | 1.201Lx0.476W 30.50mmx12.10mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Matte Tin (Sn) | - | - | EMI, RFI Suppression | - | 8532.25.00.10 | 0.1μF | 1000V 1kV | - | - | 12.1mm | - | 250V | - | - | 25.4mm | PAPER CAPACITOR | - | - | - | 1.000 25.40mm | - | - | 1 mm | - | - | - | 1.3 % | - | - | Straight | - | - | - | 19mm | 0.748 19.00mm | 30.5mm | - | - | No | - | ROHS3 Compliant | - | Y2 | ||
![]() PHE448RB4330JR06 KEMET | 1277 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | WIRE | 2 | Polypropylene (PP) | - | - | - | - | -55°C~105°C | Bulk | 2006 | PHE448 | 0.709Lx0.256W 18.00mmx6.50mm | ±5% | - | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | - | General Purpose | RATED AC VOLTAGE (V): 650 | - | 3300pF | 1600V 1.6kV | - | - | 6.5mm | - | 650V | - | - | 15mm | FILM CAPACITOR | - | PP | - | 0.591 15.00mm | - | - | 800 μm | - | 1.6kV | - | - | - | - | - | - | - | - | 12.5mm | 0.492 12.50mm | 18mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 158X474 Cornell Dubilier Electronics (CDE) | 3869 |
| Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | 2 | Polyester, Metallized | - | - | - | - | -40°C~100°C | Bulk | 2012 | 158X | 1.181Lx0.433W 30.00mmx11.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | EMI, RFI Suppression | - | - | 0.47μF | 250V | - | - | 11mm | - | 275V | - | - | 27.5mm | FILM CAPACITOR | - | PET | - | 1.083 27.50mm | 5GOhm | - | 800 μm | - | - | - | 0.01 % | - | - | - | - | - | - | 22mm | 0.886 22.50mm | 30mm | - | 10.9982mm | No | No SVHC | ROHS3 Compliant | - | X2 | ||
![]() R75II34704040J KEMET | 88 | - | - | 25 Weeks | Through Hole | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | -55°C~105°C | Bulk | 2014 | R75 | 0.709Lx0.295W 18.00mmx7.50mm | ±5% | - | yes | Active | Not Applicable | - | PC Pins | - | - | - | - | - | Automotive; High Frequency, Switching; High Pulse, DV/DT | - | - | 0.47μF | 250V | - | - | 7.5mm | - | 160V | - | - | 15mm | - | 30mm | PP | - | 0.591 15.00mm | - | - | 800 μm | - | 250V | - | 0.05 % | - | - | - | - | - | - | 13.5mm | 0.535 13.60mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECQ-E2105KF9 Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2005 | ECQ-E(F) | - | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 1μF | 250V | AMMO PACK | - | - | - | - | - | - | 5mm | FILM CAPACITOR | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | 18.5mm | 7.4mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() C4ATFBW5150A3JJ KEMET | 43 |
| Datasheet | - | - | - | - | - | - | - | POLYPROPYLENE | - | 85°C | -40°C | - | - | - | - | C4A | - | - | - | - | - | - | 2 | - | EAR99 | - | - | - | - | - | - | 8532.25.00.80 | 15μF | - | Bulk | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | 400V | - | - | - | - | - | 5% | 5% | - | 250V | - | - | 37mm | - | 42.5mm | 28mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ECQ-V1H183JL Panasonic Electronic Components | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | Radial | - | WIRE | 2 | Polyester, Metallized - Stacked | - | - | - | - | -40°C~105°C | Bulk | 2011 | ECQ-V | 0.287Lx0.126W 7.30mmx3.20mm | ±5% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 0.018μF | 50V | - | - | 3.2mm | unknown | 50V | - | - | 5mm | FILM CAPACITOR | 20mm | PET | - | 0.197 5.00mm | - | - | 500 μm | - | - | - | - | - | - | Straight | - | - | - | 5mm | 0.236 6.00mm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 715P22452LD3 Vishay | In Stock | - | - | - | Through Hole | - | Radial | - | WIRE | 2 | Polypropylene | - | - | - | - | - | Tape and Reel | 2012 | - | - | 5% | - | - | - | - | 2 | - | EAR99 | General Purpose | - | 85°C | -55°C | - | RATED AC VOLTAGE(V): 155 | - | 220nF | 200V | - | - | - | - | - | - | - | 18.263mm | - | 31.8mm | PP | - | - | 400GOhm | - | 813 μm | - | - | - | 0.1 % | - | - | - | 155V | - | - | - | - | 33.02mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() C20ALGR5150AASK KEMET | 27 |
| Datasheet | 16 Weeks | - | Chassis, Stud Mount | Radial, Can | NO | THREADED STUD | - | Polypropylene (PP), Metallized | - | - | - | - | -25°C~70°C | Bulk | 2007 | C20A | 2.559Dia 65.00mm | ±10% | - | - | Active | Not Applicable | 2 | Threaded, Male | EAR99 | - | - | - | - | Power Factor Correction (PFC); Commutation; EMI, RFI Suppression | RATED AC VOLTAGE (V): 640 | 8532.25.00.80 | 15μF | 1400V 1.4kV | - | - | - | - | 640V | - | - | 28mm | FILM CAPACITOR | - | PP | 2.5mOhm | 1.102 28.00mm | - | 1400V | - | - | - | - | - | - | - | - | - | Long Life | 65mm | - | 4.685 119.00mm | 117mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EZP-E80456MTA Panasonic Electronic Components | 84 |
| Datasheet | 17 Weeks | - | Through Hole | Radial - 4 Leads | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | -40°C~85°C | Bulk | 2012 | EZPE | 2.264Lx1.181W 57.50mmx30.00mm | ±10% | - | - | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | - | DC Link, DC Filtering | - | - | 45μF | 800V | Ammo Pack | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | 7mOhm | 2.067 52.50mm | - | 800V | - | - | - | - | - | - | - | - | - | Low ESR | - | - | 2.047 52.00mm | 57.5mm | 30mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 475 |
| Datasheet | 11 Weeks | - | Through Hole | Radial | NO | WIRE | - | Polypropylene (PP), Metallized | - | - | - | - | -55°C~110°C | Bulk | 2008 | - | 1.240Lx0.591W 31.50mmx15.00mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | High Pulse, DV/DT | RATED AC VOLTAGE(V) : 650 | 8532.25.00.70 | 0.22μF | 1600V 1.6kV | - | - | 15mm | - | 650V | - | - | 27.5mm | FILM CAPACITOR | - | PP | - | 1.083 27.50mm | - | 1600V | 800 μm | - | - | - | - | - | - | - | - | - | - | - | 1.024 26.00mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECW-H16273JV Panasonic Electronic Components | 96 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polypropylene (PP), Metallized | - | - | - | - | -40°C~105°C | Bulk | 2011 | ECW-H(V) | 1.102Lx0.413W 28.00mmx10.50mm | ±5% | - | - | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | - | High Frequency, Switching | - | 8532.25.00.70 | 0.027μF | 1.6kV | AMMO PACK | - | 10.5mm | - | - | - | - | 25mm | FILM CAPACITOR | 25mm | PP | - | 0.984 25.00mm | - | 1600V | 800 μm | - | - | - | - | - | - | - | - | - | - | - | 0.827 21.00mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 7308 |
| Datasheet | - | Through Hole | - | Radial | - | WIRE | - | Polypropylene | - | - | - | - | - | - | - | MMK | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | General Purpose | Matte Tin (Sn) | 100°C | -55°C | - | RATED AC VOLTAGE (V): 200 | 8532.25.00.80 | 100nF | 400V | BULK | - | 5.5mm | - | 200V | - | - | 15mm | - | - | PET | - | - | - | - | 800 μm | 7122 | 400V | - | 0.8 % | - | - | - | - | - | - | 10.5mm | - | 18mm | 5.5mm | - | No | - | RoHS Compliant | - | - | ||
![]() 715P10458MD3 Sprague | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C4AEHBU5150A12J KEMET | 21 |
| Datasheet | 26 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polypropylene (PP), Metallized | - | - | - | - | -40°C~85°C | Bulk | 2016 | C4AE | 1.240Lx0.866W 31.50mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | DC Link, DC Filtering; High Frequency, Switching | - | 8532.25.00.70 | 15μF | 600V | - | 27.5mm | 22mm | - | 600V | - | - | 27.5082mm | FILM CAPACITOR | - | PP | 5.3mOhm | 1.083 27.50mm | - | - | 800 μm | - | - | - | - | - | - | - | - | - | - | - | 1.465 37.20mm | 31.5mm | - | - | - | - | ROHS3 Compliant | - | - |