- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Capacity (elec.) | Connections | Content | CS | Dim | Max. temperature | Min. temperature | Nominal voltage | RoHS-compliant | Tolerance ± | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reference Standard | Voltage - Rated AC | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead/Base Style | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 14 |
| Datasheet | 24 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | - | Polyphenylene Sulfide (PPS), Metallized | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2013 | SMR | 0.512Lx0.157W 13.00mmx4.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Matte Tin (Sn) | General Purpose | RATED AC VOLTAGE(V): 63 | 8532.25.00.70 | 0.22μF | 100V | - | 10mm | - | - | 63V | 10.0076mm | FILM CAPACITOR | - | 0.394 10.00mm | - | - | - | 5116 | - | High Temperature | - | - | 0.354 9.00mm | 13mm | 4mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CB052E0105KBC AVX Corporation | 360 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard SMD | WRAPAROUND | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CB | 0.283Lx0.240W 7.20mmx6.10mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | Solder Pads | EAR99 | - | - | General Purpose | AC RATED VOLTAGE(V):63 | 8532.25.00.45 | 1μF | 100V | TR, 13 INCH | - | 6.1mm | - | - | - | FILM CAPACITOR | PET | - | - | 100V | - | 2824 | - | - | - | - | 0.224 5.70mm | 7.2mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 474MMR250K Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2011 | MMR | 0.728Lx0.217W 18.50mmx5.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | General Purpose | RATED AC VOLTAGE (V): 150 | 8532.25.00.70 | 0.47μF | 250V | - | - | - | - | 160V | 15.0114mm | FILM CAPACITOR | - | 0.591 15.00mm | - | - | - | - | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() B32656S8255K563 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Chassis Mount, Screw | Chassis Mount | Rectangular Box | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Bulk | - | B32656S | - | ±10% | - | - | Active | 1 (Unlimited) | - | Screw Terminals | - | - | - | Snubber | - | - | 2.5μF | 850V | - | - | 30mm | - | 450V | 37.4904mm | - | PP | 2.244 57.00mm | - | - | - | - | Straight | Low ESL | - | 45mm | - | 42mm | 30mm | No | - | ROHS3 Compliant | - | - | ||
![]() ECQ-U2A124MLA Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial | WIRE | 2 | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | - | ECQ-UL | 0.689Lx0.256W 17.50mmx6.50mm | ±20% | e3 | - | Not For New Designs | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | EMI, RFI Suppression | - | - | 0.12μF | - | - | 15mm | 6.5mm | IEC60384-14 | 275V | 15.0114mm | FILM CAPACITOR | PET | 0.591 15.00mm | No | - | 600 μm | - | Straight | - | - | 6.5mm | 0.591 15.00mm | 17.5mm | - | No | - | RoHS Compliant | - | X2 | ||
![]() SFT37S90K391B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Brackets, Chassis Mount, Holder | Chassis Mount, Requires Holder/Bracket | Radial, Can | LUG | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2015 | SF | 2.620Dia 66.55mm Lip | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | - | Motor Run | RATED AC VOLTAGE (V): 370 | 8532.25.00.10 | 90μF | 370V | - | - | - | - | 370V | 20.574mm | FILM CAPACITOR | PP | 0.810 20.57mm | - | - | - | - | - | - | 66.548mm | - | 4.030 102.36mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 24FB4435-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | BINDING POST | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2007 | MPF | 2.625Dia 66.68mm Lip | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | Tin (Sn) | Motor Run; Power Factor Correction (PFC) | RATED AC VOLTAGE (V): 440 | 8532.25.00.20 | 35μF | 440V | - | - | - | - | 440V | 20.6502mm | FILM CAPACITOR | PP | 0.813 20.64mm | - | - | - | - | - | - | 66.675mm | 76.2mm | 3.250 82.55mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Polyester | - | 1000pF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 2.5 x 6.5 mm | +100°C | -55°C | 400V DC | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | FKS 2 1000pF 10% 400V RM5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | - | 7.2mm | 2.5mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Polypropylene | - | 0.47µF | Solder pins | 1pc(s) | 15mm | (L x W x H) 18 x 9 x 16 mm | +100°C | -55°C | 250V DC | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | MKP 10 0,47uF 10% 250 V RM15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | 18mm | 9mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Polypropylene | - | 0.15µF | Solder pins | 1pc(s) | 22.5mm | (L x W x H) 26.5 x 6 x 15 mm | +100°C | -55°C | 400V DC | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | MKP 10 0,15uF 10% 400V RM22,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | 26.5mm | 6mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Polypropylene | - | 1µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 11 x 21 mm | +100°C | -55°C | 400V DC | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | MKP 4 1uF 10% 400V RM27,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21mm | - | 31.5mm | 11mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Polypropylene | - | 0.1µF | Solder pins | 1pc(s) | 15mm | (L x W x H) 18 x 7 x 14 mm | +100°C | -55°C | 630V DC | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | MKP 4 0,1uF 20% 630V RM15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | 18mm | 7mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Polypropylene | - | 4.7µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 15 x 26 mm | +100°C | -55°C | 250V DC | Yes | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | MKP 4 4,7uF 10% 250V RM27,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26mm | - | 31.5mm | 15mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Polyester | - | 4700pF | Solder pins | 1pc(s) | 7.5mm | (L x W x H) 10 x 3 x 8.5 mm | +100°C | -55°C | 100V DC | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | FKS 3 4700pF 5% 100V RM 7,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5mm | - | 10mm | 3mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Polypropylene | - | 0.047µF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13 x 6 x 12 mm | +100°C | -55°C | 400V DC | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | MKP 10 0,047uF 10% 400V RM10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | - | 13mm | 6mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Polypropylene | - | 0.01µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 3 x 7.5 mm | +100°C | -55°C | 100V DC | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | MKP 2 0,01uF 10% 100V RM5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | 7.2mm | 3mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Polypropylene | - | 0.15µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 11 x 21 mm | +100°C | -55°C | 1000V DC | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | MKP 10 0,15uF 10% 1000V RM27,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21mm | - | 31.5mm | 11mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Polypropylene | - | 0.68µF | Solder pins | 1pc(s) | 22.5mm | (L x W x H) 26.5 x 11 x 21 mm | +100°C | -55°C | 400V DC | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | MKP 10 0,68uF 5% 400V RM22,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21mm | - | 26.5mm | 11mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Polypropylene | - | 0.33µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 9 x 19 mm | +100°C | -55°C | 400V DC | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | MKP 10 0,33uF 10% 400V RM27,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19mm | - | 31.5mm | 9mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Polyester | - | 2.2µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 7.2 x 13 mm | +100°C | -55°C | 63V DC | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | MKS 2 2,2uF 5% 63V RM5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13mm | - | 7.2mm | 7.2mm | - | - | - | - | - |