- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Capacity (elec.) | Connections | Content | CS | Dim | Flank steepness | Max. temperature | Min. temperature | Nominal voltage | Nominal voltage (details) | Tolerance ± | Tolerance | Type | Reliability | Dielectric | Temperature range | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Polyester | 4700pF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 2.5 x 6.5 mm | 1000V/µs | +100°C | -55°C | 100V DC | 100 V/DC/63 V/ACV DC | 20% | - | FKS2D014701A00KSSD | - | Polyester/metal foil | - | 6.5mm | 7.2mm | 2.5mm | ||
Tiny WHSL | In Stock | - | - | - | 0.033µF | Solder pins | 1pc(s) | 7.5mm | (L x W x H) 10 x 3 x 8.5 mm | - | +100°C | -55°C | 250V DC | 250 V/DC/160V AC | 20% | - | MKS4F023302B00KSSD | Λ0< 2fit | Metallised polyester foil | - | 8.5mm | 10mm | 3mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 6800pF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 2.5 x 6.5 mm | 1000V/µs | +100°C | -55°C | 100V DC | 100 V/DC/63 V/ACV DC | 10% | - | FKS 2 6800pF 10% 100V RM5 | - | Polyester/metal foil | - | 6.5mm | 7.2mm | 2.5mm | ||
Tiny WHSL | In Stock | - | - | - | 0.1µF | Solder pins | 1pc(s) | 2.5mm | (L x W x H) 4.6 x 3 x 7.5 mm | - | +100°C | -55°C | 63V DC | 63 V/DC/40V AC | 20% | - | MKS0C031000C00KSSD | Λ0< 2fit | Metallised polyester foil | - | 7.5mm | 4.6mm | 3mm | ||
Tiny WHSL | In Stock | - | - | - | 0.022µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 2.5 x 6.5 mm | - | +100°C | -55°C | 63V DC | 63 V/DC/40V AC | 20% | - | MKS2C022201A00KSSD | Λ0< 2fit | Metallised polyester foil | - | 6.5mm | 7.2mm | 2.5mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 0.01µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 2.5 x 6.5 mm | - | +100°C | -55°C | 63V DC | 63 V/DC/40V AC | 10% | - | MKS 2 0,01uF 10% 63V RM5 | Λ0< 2fit | Metallised polyester foil | - | 6.5mm | 7.2mm | 2.5mm | ||
Tiny WHSL | In Stock | - | - | - | 0.68µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 4.5 x 9.5 mm | - | +100°C | -55°C | 63V DC | 63 V/DC/40V AC | 20% | - | MKS2C036801E00KSSD | Λ0< 2fit | Metallised polyester foil | - | 9.5mm | 7.2mm | 4.5mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 0.01µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 3 x 7.5 mm | 1000V/µs | +100°C | -55°C | 100V DC | - | 20% | - | FKS2D021001B00KSSD | - | Polyester/metal foil | - | 7.5mm | 7.2mm | 3mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 0.015µF | Solder pins | 1pc(s) | 7.5mm | (L x W x H) 10 x 3 x 8.5 mm | - | +100°C | -55°C | 250V DC | 250 V/DC/160V AC | 10% | - | MKS 4 0,015uF 10% 250V RM7,5 | Λ0< 2fit | Metallised polyester foil | - | 8.5mm | 10mm | 3mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 0.047µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 2.5 x 6.5 mm | - | +100°C | -55°C | 63V DC | 63 V/DC/40V AC | 10% | - | MKS 2 0,047uF 10% 63V RM5 | Λ0< 2fit | Metallised polyester foil | - | 6.5mm | 7.2mm | 2.5mm | ||
Tiny WHSL | In Stock | - | - | - | 0.22µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 3 x 7.5 mm | - | +100°C | -55°C | 63V DC | 63 V/DC/40V AC | 20% | - | MKS2C032201B00KSSD | Λ0< 2fit | Metallised polyester foil | - | 7.5mm | 7.2mm | 3mm | ||
Tiny WHSL | In Stock | - | - | - | 0.015µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 2.5 x 6.5 mm | - | +100°C | -55°C | 63V DC | 63 V/DC/40V AC | 20% | - | MKS2C021501A00KSSD | Λ0< 2fit | Metallised polyester foil | - | 6.5mm | 7.2mm | 2.5mm | ||
Tiny WHSL | In Stock | - | - | - | 0.01µF | Solder pins | 1pc(s) | 2.5mm | (L x W x H) 4.6 x 2.5 x 7 mm | - | +100°C | -55°C | 63V DC | 63 V/DC/40V AC | 20% | - | MKS0C021000B00KSSD | Λ0< 2fit | Metallised polyester foil | - | 7mm | 4.6mm | 2.5mm | ||
Tiny WHSL | In Stock | - | - | - | 0.047µF | Solder pins | 1pc(s) | 2.5mm | (L x W x H) 4.6 x 2.5 x 7 mm | - | +100°C | -55°C | 63V DC | 63 V/DC/40V AC | 20% | - | MKS0C024700B00KSSD | Λ0< 2fit | Metallised polyester foil | - | 7mm | 4.6mm | 2.5mm | ||
Tiny WHSL | In Stock | - | - | - | 0.15µF | Solder pins | 1pc(s) | 7.5mm | (L x W x H) 10 x 3 x 8.5 mm | - | +100°C | -55°C | 100V DC | 100 V/DC/63V AC | 20% | - | MKS4D031502B00KSSD | Λ0< 2fit | Metallised polyester foil | - | 8.5mm | 10mm | 3mm | ||
Tiny WHSL | In Stock | - | - | - | 6800pF | Solder pins | 1pc(s) | 15mm | (L x W x H) 18 x 8 x 15 mm | 29000V/µs | +100°C | -55°C | 1250V DC | 1250 V/DC/600V AC | 10% | ±10% | FKP1R016804F00KSSD | λ0<lt/>2fit | Metal foil and double-sided polypropylene foil | -55 - +100°C | 15mm | 18mm | 8mm | ||
Tiny WHSL | In Stock | - | - | - | 3300pF | Solder pins | 1pc(s) | 15mm | (L x W x H) 18 x 6 x 12.5 mm | 29000V/µs | +100°C | -55°C | 1250V DC | 1250 V/DC/600V AC | 10% | ±10% | FKP1R013304C00KSSD | λ0<lt/>2fit | Metal foil and double-sided polypropylene foil | -55 - +100°C | 12.5mm | 18mm | 6mm | ||
Tiny WHSL | In Stock | - | - | - | 0.15µF | Solder pins | 1pc(s) | 37.5mm | (L x W x H) 41.5 x 17 x 29 mm | 11000V/µs | +100°C | -55°C | 1250V DC | 1250 V/DC/600V AC | 10% | ±10% | FKP1R031507E00KSSD | λ0<lt/>2fit | Metal foil and double-sided polypropylene foil | -55 - +100°C | 29mm | 41.5mm | 17mm | ||
Tiny WHSL | In Stock | - | - | - | 0.01µF | Solder pins | 1pc(s) | 22.5mm | (L x W x H) 26.5 x 7 x 16.5 mm | 11000V/µs | +100°C | -55°C | 1250V DC | 1250 V/DC/600V AC | 10% | ±10% | FKP1R021005D00KSSD | λ0<lt/>2fit | Metal foil and double-sided polypropylene foil | -55 - +100°C | 16.5mm | 26.5mm | 7mm | ||
Tiny WHSL | In Stock | - | - | - | 0.022µF | Solder pins | 1pc(s) | 22.5mm | (L x W x H) 26.5 x 10.5 x 20.5 mm | 11000V/µs | +100°C | -55°C | 1250V DC | 1250 V/DC/600V AC | 10% | ±10% | FKP1R022205H00KSSD | λ0<lt/>2fit | Metal foil and double-sided polypropylene foil | -55 - +100°C | 20.5mm | 26.5mm | 10.5mm |