- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Capacity (elec.) | Connections | Content | CS | Dim | Flank steepness | Max. temperature | Min. temperature | Nominal voltage | Nominal voltage (details) | Tolerance ± | Tolerance | Type | Reliability | Dielectric | Voltage | Temperature range | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 4.7µF | Solder pins | 1pc(s) | 37.5mm | (L x W x H) 41.5 x 20 x 39.5 mm | 100V/µs | +100°C | -55°C | 400V DC | 400 V/DC/250V AC | 10% | - | MKP1G044707G00MSSD | - | Double-sided metallised polypropylene foil | - | - | 39.5mm | 41.5mm | 20mm | ||
Tiny WHSL | In Stock | - | - | 0.015µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 3.5 x 8.5 mm | - | +100°C | -55°C | 100V DC | 100 V/DC/63V AC | 20% | - | MKS2C021501A00JSSD | Λ0< 2fit | Metallised polyester foil | - | - | 8.5mm | 7.2mm | 3.5mm | ||
Tiny WHSL | In Stock | - | - | 0.068µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 5.5 x 11.5 mm | - | +100°C | -55°C | 400V DC | 400 V/DC/200V AC | 20% | - | MKS2G026801H00KSSD | Λ0< 2fit | Metallised polyester foil | - | - | 11.5mm | 7.2mm | 5.5mm | ||
Tiny WHSL | In Stock | - | - | 0.022µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 3.5 x 8.5 mm | - | +100°C | -55°C | 400V DC | 400 V/DC/200V AC | 20% | - | MKS2G022201C00KSSD | Λ0< 2fit | Metallised polyester foil | - | - | 8.5mm | 7.2mm | 3.5mm | ||
Tiny WHSL | In Stock | - | - | 0.068µF | Solder pins | 1pc(s) | 7.5mm | (L x W x H) 10 x 2.5 x 7 mm | - | +100°C | -55°C | 63V DC | 63 V/DC/40V AC | 10% | - | MKS4C026802A00KSSD | Λ0< 2fit | Metallised polyester foil | - | - | 7mm | 10mm | 2.5mm | ||
Tiny WHSL | In Stock | - | - | 0.068µF | Solder pins | 1pc(s) | 37.5mm | (L x W x H) 41.5 x 19 x 32 mm | 11000V/µs | +100°C | -55°C | 2000V DC | 2000 V/DC/700V AC | 10% | ±10% | FKP1U026807F00KSSD | λ0<2fit | Metal foil and double-sided polypropylene foil | - | -55 - +100°C | 32mm | 41.5mm | 19mm | ||
Tiny WHSL | In Stock | - | - | 0.47µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 4.5 x 9.5 mm | - | +100°C | -55°C | 100V DC | 100 V/DC/63V AC | 20% | - | MKS2D034701E00KSSD | Λ0< 2fit | Metallised polyester foil | - | - | 9.5mm | 7.2mm | 4.5mm | ||
Tiny WHSL | In Stock | - | - | 0.1µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 7.2 x 13 mm | - | +100°C | -55°C | 400V DC | 400 V/DC/200V AC | 10% | - | MKS2G031001K00KSSD | Λ0< 2fit | Metallised polyester foil | - | - | 13mm | 7.2mm | 7.2mm | ||
Tiny WHSL | In Stock | - | - | 1.5µF | Solder pins | 1pc(s) | 37.5mm | (L x W x H) 41.5 x 19 x 32 mm | - | +100°C | -55°C | 1000V DC | 1000 V/DC/400V AC | 10% | - | MKS4O141507F00KSSD | Λ0< 2fit | Metallised polyester foil | - | - | 32mm | 41.5mm | 19mm | ||
Tiny WHSL | In Stock | - | - | 0.68µF | Solder pins | 1pc(s) | 7.5mm | (L x W x H) 10.3 x 5 x 10.5 mm | - | +100°C | -55°C | 63V DC | 63 V/DC/40V AC | 10% | - | MKS4C036802E00KSSD | Λ0< 2fit | Metallised polyester foil | - | - | 10.5mm | 10.3mm | 5mm | ||
Tiny WHSL | In Stock | - | - | 0.1µF | Solder pins | 1pc(s) | 15mm | (L x W x H) 18 x 7 x 14 mm | 500V/µs | +100°C | -55°C | 400V DC | 400 V/DC/250V AC | 10% | - | MKP1G031004D00KSSD | - | Double-sided metallised polypropylene foil | - | - | 14mm | 18mm | 7mm | ||
Tiny WHSL | In Stock | - | - | 1.5µF | Solder pins | 1pc(s) | 22.5mm | (L x W x H) 26.5 x 7 x 16.5 mm | - | +100°C | -55°C | 250V DC | 250 V/DC/160V AC | 10% | - | MKS4F041505D00KSSD | Λ0< 2fit | Metallised polyester foil | - | - | 16.5mm | 26.5mm | 7mm | ||
Tiny WHSL | In Stock | - | - | 0.01µF | Solder pins | 1pc(s) | 15mm | (L x W x H) 18 x 7 x 14 mm | - | +100°C | -55°C | 2000V DC | 2000 V/DC/400V AC | 10% | - | MKS4U021004D00KSSD | Λ0< 2fit | Metallised polyester foil | 2000 V/DC/400V AC | - | 14mm | 18mm | 7mm | ||
Tiny WHSL | In Stock | - | - | 0.33µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 11 x 21 mm | - | +100°C | -55°C | 1000V DC | 1000 V/DC/400V AC | 10% | - | MKS4O133306B00KSSD | Λ0< 2fit | Metallised polyester foil | - | - | 21mm | 31.5mm | 11mm | ||
Tiny WHSL | In Stock | - | - | 6.8µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 13 x 24 mm | - | +100°C | -55°C | 250V DC | 250 V/DC/160V AC | 10% | - | MKS4F046806D00KSSD | Λ0< 2fit | Metallised polyester foil | - | - | 24mm | 31.5mm | 13mm | ||
Tiny WHSL | In Stock | - | - | 10µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 17 x 29 mm | - | +100°C | -55°C | 250V DC | 250 V/DC/160V AC | 10% | - | MKS4F051006G00KSSD | Λ0< 2fit | Metallised polyester foil | - | - | 29mm | 31.5mm | 17mm | ||
Tiny WHSL | In Stock | - | - | 0.047µF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13 x 4 x 9.5 mm | 1000V/µs | - | - | 100V DC | 100 V/DC/63V AC | 10% | - | FKS3D024703D00KSSD | - | Polyester/metal foil | - | - | 9.5mm | 13mm | 4mm | ||
Tiny WHSL | In Stock | - | - | 0.022µF | Solder pins | 1pc(s) | 7.5mm | (L x W x H) 10 x 2.5 x 7 mm | - | +100°C | -55°C | 100V DC | 100 V/DC/63V AC | 10% | - | MKS4D022202A00KSSD | Λ0< 2fit | Metallised polyester foil | - | - | 7mm | 10mm | 2.5mm | ||
Tiny WHSL | In Stock | - | - | 4.7µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 17 x 29 mm | - | +100°C | -55°C | 400V DC | 400 V/DC/200V AC | 10% | - | MKS4G044706G00KSSD | Λ0< 2fit | Metallised polyester foil | - | - | 29mm | 31.5mm | 17mm | ||
Tiny WHSL | In Stock | - | - | 1.5µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 11 x 21 mm | - | +100°C | -55°C | 400V DC | 400 V/DC/200V AC | 10% | - | MKS4G041506B00KSSD | Λ0< 2fit | Metallised polyester foil | - | - | 21mm | 31.5mm | 11mm |