- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Capacity (elec.) | Connections | Content | CS | Dim | Flank steepness | Max. temperature | Min. temperature | Nominal voltage | Nominal voltage (details) | RoHS-compliant | Tolerance ± | Type | Reliability | Dielectric | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 4.7µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 11 x 21 mm | - | +100°C | -55°C | 250V DC | 250 V/DC/160V AC | - | 10% | MKS4F044706B00KSSD | Λ0< 2fit | Metallised polyester foil | 21mm | 31.5mm | 11mm | ||
Tiny WHSL | In Stock | - | - | - | 0.1µF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13 x 6 x 12 mm | 1000V/µs | - | - | 100V DC | 100 V/DC/63V AC | - | 10% | FKS3D031003G00KSSD | - | Polyester/metal foil | 12mm | 13mm | 6mm | ||
Tiny WHSL | In Stock | - | - | - | 2200pF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13 x 5 x 11 mm | - | +100°C | -55°C | 2000V DC | 2000 V/DC/400V AC | - | 10% | MKS4U012203F00KSSD | Λ0< 2fit | Metallised polyester foil | 11mm | 13mm | 5mm | ||
Tiny WHSL | In Stock | - | - | - | 2.2µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 11 x 21 mm | - | +100°C | -55°C | 400V DC | 400 V/DC/200V AC | - | 10% | MKS4G042206B00KSSD | Λ0< 2fit | Metallised polyester foil | 21mm | 31.5mm | 11mm | ||
Tiny WHSL | In Stock | - | - | - | 0.022µF | Solder pins | 1pc(s) | 15mm | (L x W x H) 18 x 6 x 12.5 mm | 2100V/µs | +100°C | -55°C | 1000V DC | 1000 V/DC/600V AC | - | 10% | MKP1O122204C00KSSD | - | Double-sided metallised polypropylene foil | 12.5mm | 18mm | 6mm | ||
Tiny WHSL | In Stock | - | - | - | 3.3µF | Solder pins | 1pc(s) | 37.5mm | (L x W x H) 41.5 x 24 x 45.5 mm | 150V/µs | +100°C | -55°C | 630V DC | 630 V/DC/400V AC | - | 10% | MKP1J043307H00KSSD | - | Double-sided metallised polypropylene foil | 45.5mm | 41.5mm | 24mm | ||
Tiny WHSL | In Stock | - | - | - | 0.015µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 2.5 x 6.5 mm | - | +100°C | -55°C | 400V DC | 400 V/DC/200V AC | - | 20% | MKS2G021501A00KSSD | Λ0< 2fit | Metallised polyester foil | 6.5mm | 7.2mm | 2.5mm | ||
Tiny WHSL | In Stock | - | - | - | 0.15µF | Solder pins | 1pc(s) | 15mm | (L x W x H) 18 x 8 x 15 mm | 500V/µs | +100°C | -55°C | 400V DC | 400 V/DC/250V AC | - | 10% | MKP1G031504F00KSSD | - | Double-sided metallised polypropylene foil | 15mm | 18mm | 8mm | ||
Tiny WHSL | In Stock | - | - | - | 0.022µF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13 x 5 x 11 mm | 1800V/µs | +100°C | -55°C | 630V DC | 630 V/DC/400V AC | - | 20% | MKP1J022203F00KSSD | - | Double-sided metallised polypropylene foil | 11mm | 13mm | 5mm | ||
Tiny WHSL | In Stock | - | - | - | 3.3µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 13 x 24 mm | - | +100°C | -55°C | 400V DC | 400 V/DC/200V AC | Yes | 10% | MKS4G043306D00KSSD | Λ0< 2fit | Metallised polyester foil | 24mm | 31.5mm | 13mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 0.033µF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13 x 4 x 9.5 mm | - | +100°C | -55°C | 100V DC | - | - | 5% | FKS 3 0,033uF 5% 100V RM10 | - | - | 9.5mm | 13mm | 4mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 0.068µF | Solder pins | 1pc(s) | 15mm | (L x W x H) 18 x 7 x 14 mm | - | +100°C | -55°C | 250V DC | - | - | 5% | FKS 3 0,068uF 5% 250V RM15 | - | - | 14mm | 18mm | 7mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | 0.047µF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13 x 4 x 9 mm | - | +100°C | -55°C | 250V DC | - | - | 10% | MKP 10 0,047uF 10% 250V RM 10 | - | - | 9mm | 13mm | 4mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | 3300pF | Solder pins | 1pc(s) | 7.5mm | (L x W x H) 10 x 4 x 9 mm | - | +100°C | -55°C | 250V DC | - | - | 10% | MKP 10 3300pF 10% 250V RM7,5 | - | - | 9mm | 10mm | 4mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | 2200pF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 3 x 7.5 mm | - | +100°C | -55°C | 630V DC | - | - | 10% | MKP 2 2200pF 10% 630V RM5 | - | - | 7.5mm | 7.2mm | 3mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 0.68µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 4.5 x 9.5 mm | - | +100°C | -55°C | 63V DC | - | - | 20% | MKS 2 0,68uF 20% 63V RM5 | - | - | 9.5mm | 7.2mm | 4.5mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 0.022µF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13 x 3 x 9 mm | - | +100°C | -55°C | 100V DC | - | - | 5% | FKS 3 0,022uF 5% 100V RM10 | - | - | 9mm | 13mm | 3mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | 6.8µF | Solder pins | 1pc(s) | 37.5mm | (L x W x H) 41.5 x 24 x 45.5 mm | - | +100°C | -55°C | 400V DC | - | - | 5% | MKP 10 6,8uF 5% 400V RM37,5 | - | - | 45.5mm | 41.5mm | 24mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 0.47µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 3.5 x 8.5 mm | - | +100°C | -55°C | 63V DC | - | - | 5% | MKS 2 0,47uF 5% 63V RM5 | - | - | 8.5mm | 7.2mm | 3.5mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 1µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 17 x 29 mm | - | +100°C | -55°C | 1000V DC | - | - | 10% | MKS 4 1,0uF 10% 1000V RM5 | - | - | 29mm | 31.5mm | 17mm |