- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Capacity (elec.) | Connections | Content | CS | Dim | Max. temperature | Min. temperature | Nominal voltage | Tolerance ± | Type | Dielectric | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Polypropylene | 0.33µF | Solder pins | 1pc(s) | 15mm | (L x W x H) 18 x 8 x 15 mm | +100°C | -55°C | 400V DC | 10% | MKP 4 0,33uF 10% 400V RM15 | Metallised polypropylene foil | 15mm | 18mm | 8mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | 0.068µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 11 x 21 mm | +100°C | -55°C | 2000V DC | 5% | MKP 10 0,068uF 5% 2000V RM27,5 | - | 21mm | 31.5mm | 11mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | 0.68µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 11 x 21 mm | +100°C | -55°C | 630V DC | 10% | MKP 4 0,68uF 10% 630V RM27,5 | - | 21mm | 31.5mm | 11mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | 0.022µF | Solder pins | 1pc(s) | 22.5mm | (L x W x H) 26.5 x 6 x 15 mm | +100°C | -55°C | 1600V DC | 10% | MKP 10 0,022uF 10% 1600V RM22,5 | - | 15mm | 26.5mm | 6mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | 0.15µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 7.2 x 13 mm | +100°C | -55°C | 250V DC | 10% | MKP 2 0,15uF 250V 10% RM5 | - | 13mm | 7.2mm | 7.2mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 0.47µF | Solder pins | 1pc(s) | 22.5mm | (L x W x H) 26.5 x 8.5 x 18.5 mm | +105°C | -55°C | 275V DC | 10% | MKP-X2 0,47uF 10% 275V RM22,5 P:3,5 | - | 18.5mm | 26.5mm | 8.5mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | 0.033µF | Solder pins | 1pc(s) | 7.5mm | (L x W x H) 10 x 3 x 8.5 mm | +100°C | -55°C | 250V DC | 10% | MKP 4 0,033uF 10% 250V RM7,5 | - | 8.5mm | 10mm | 3mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | 0.01µF | Solder pins | 1pc(s) | 22.5mm | (L x W x H) 26.5 x 6 x 15 mm | +100°C | -55°C | 2000V DC | 10% | MKP 10 0,01uF 10% 2000V RM22,5 | - | 15mm | 26.5mm | 6mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | 3.3µF | Solder pins | 1pc(s) | 37.5mm | (L x W x H) 41.5 x 17 x 29 mm | +100°C | -55°C | 250V DC | 10% | MKP 10 3,3uF 10% 250V RM37,5 | - | 29mm | 41.5mm | 17mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 0.1µF | Solder pins | 1pc(s) | 15mm | (L x W x H) 18 x 8 x 15 mm | +100°C | -55°C | 250V DC | 5% | FKS 3 0,1uF 5% 250V RM15 | - | 15mm | 18mm | 8mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | 0.068µF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13 x 6 x 12 mm | +100°C | -55°C | 630V DC | 5% | MKP 4 0,068uF 5% 630V RM10 | - | 12mm | 13mm | 6mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 0.01µF | Solder pins | 1pc(s) | 7.5mm | (L x W x H) 10 x 3 x 8.5 mm | +100°C | -55°C | 100V DC | 5% | FKS 3 0,01uF 5% 100V RM7,5 | - | 8.5mm | 10mm | 3mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | 0.68µF | Solder pins | 1pc(s) | 37.5mm | (L x W x H) 41.5 x 13 x 24 mm | +100°C | -55°C | 630V DC | 10% | MKP 10 0,68uF 10% 630V RM37,5 | - | 24mm | 41.5mm | 13mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | 0.15µF | Solder pins | 1pc(s) | 22.5mm | (L x W x H) 26.5 x 6 x 15 mm | +100°C | -55°C | 630V DC | 5% | MKP 4 0,15uF 5% 630V RM22,5 | - | 15mm | 26.5mm | 6mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | 0.022µF | Solder pins | 1pc(s) | 7.5mm | (L x W x H) 10.3 x 5 x 10.5 mm | +100°C | -55°C | 400V DC | 5% | MKP 10 0,022uF 5% 400V RM7,5 | - | 10.5mm | 10.3mm | 5mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | 0.22µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 7.2 x 13 mm | +100°C | -55°C | 100V DC | 5% | MKP 2 0,22uF 5% 100V RM5 | - | 13mm | 7.2mm | 7.2mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | 0.22µF | Solder pins | 1pc(s) | 37.5mm | (L x W x H) 41.5 x 17 x 29 mm | +100°C | -55°C | 2000V DC | 5% | MKP 10 0,22uF 5% 2000V RM37,5 | - | 29mm | 41.5mm | 17mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | 1.5µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 15 x 26 mm | +100°C | -55°C | 630V DC | 5% | MKP 4 1,5uF 5% 630V RM27,5 | - | 26mm | 31.5mm | 15mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | 1µF | Solder pins | 1pc(s) | 37.5mm | (L x W x H) 41.5 x 13 x 24 mm | +100°C | -55°C | 400V DC | 5% | MKP 10 1,0uF 5% 400V RM37,5 | - | 24mm | 41.5mm | 13mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | 0.047µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 3.5 x 8.5 mm | +100°C | -55°C | 100V DC | 10% | MKP 2 0,047uF 10% 100V RM5 | - | 8.5mm | 7.2mm | 3.5mm |