- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Material | Dielectric Material | Shape | Package Cooled | Number of Terminals | Surface Mount Land Size | Brand | Capacitance - nF | Capacitance - pF | Capacitance Tolerance | CCT(K) | Current Transfer Ratio-Min | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of I/Os | Number of Macrocells | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Safety Rating | Temperature-Test | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Lead Pitch | Capacitor Type | Voltage - Isolation | Output Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Configuration | Number of Channels | Rated (DC) Voltage (URdc) | Lead Diameter | Programmable Type | Size Code | Polarization | Impedance | Ripple Current @ Low Frequency | Lead Style | Voltage - Forward (Vf) (Typ) | Number of Poles | Viewing Angle | Input Type | Positive Tolerance | Negative Tolerance | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Product Type | Flux @ Current/Temperature - Test | Rise / Fall Time (Typ) | Current - Output / Channel | Number of Gates | Voltage - Output (Max) | Rated (AC) Voltage (URac) | Light Emitting Surface (LES) | Wavelength | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F871AE332K330L KEMET | 18 |
| - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | 2700K 2-Step MacAdam Ellipse | - | - | - | -- | - | - | - | - | + 110 C | KEMET | - 40 C | - | - | - | - | Tape & Box (TB) | - | - | - | - | Active | - | - | - | - | - | 85°C | - | - | - | - | - | 800 VDC | - | - | Gen 7 V22 Array | 28.00mm L x 28.00mm W | 10 % | - | Active | -- | - | - | - | - | Chip On Board (COB) | - | - | - | - | White, Warm | - | - | - | - | 3300 pF | Capacitors | - | - | - | - | Radial | - | - | - | - | Polypropylene (PP) | - | - | 10 mm | Square | - | - | 0.6 mm | - | - | - | - | - | Straight | 50.7V | - | 120° | - | - | - | 1.44A | 115 lm/W | 90 | 2.88A | Flat | Safety Capacitors | 8373 lm (Typ) | - | - | - | - | - | 22.60mm Dia | -- | - | - | - | - | - | - | - | Safety Film Capacitors | -- | - | - | - | - | 1.70mm | - | 13 mm | 4 mm | - | - | - | - | ||
![]() F872DI823K480L KEMET | 27 |
| - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | 2500K 4-Step MacAdam Ellipse | - | - | - | - | - | - | - | - | + 110 C | KEMET | - 40 C | - | - | - | - | Tape & Box (TB) | - | - | - | - | Active | - | - | - | - | - | 85°C | - | - | - | - | - | 1 kVDC | - | - | Vero® SE 29 Array | 49.20mm Diameter | 10 % | - | Active | - | - | - | - | - | Chip On Board (COB) | - | - | - | - | White, Warm | - | - | - | - | 0.082 uF | Capacitors | - | - | - | - | Radial | - | - | - | - | Polypropylene (PP) | - | - | 22.5 mm | Round | - | - | 0.8 mm | - | - | - | - | - | Straight | 50.7V | - | 120° | - | - | - | 1.8A | 132 lm/W | 80 (Typ) | 3.6A | Flat | Safety Capacitors | 12046 lm (Typ) | - | - | - | - | - | 29.20mm Diameter | -- | - | - | - | - | - | - | - | Safety Film Capacitors | -- | - | - | - | - | 3.60mm | - | 26 mm | 7 mm | - | - | - | - | ||
![]() F872AL682M480L KEMET | 27 |
| - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | 6500K 4-Step MacAdam Ellipse | - | - | - | -- | - | - | - | - | + 110 C | KEMET | - 40 C | - | - | - | - | Tape & Box (TB) | - | - | - | - | Active | - | - | - | - | - | 85°C | - | - | - | - | - | 1 kVDC | - | Tube | Gen 7 V22 Array | 28.00mm L x 28.00mm W | 20 % | - | Active | -- | - | - | - | - | Chip On Board (COB) | - | - | - | - | White, Cool | - | - | - | - | 6800 pF | Capacitors | - | - | - | - | Radial | - | - | - | - | Polypropylene (PP) | - | - | 10 mm | Square | - | - | 0.6 mm | - | - | - | - | - | Straight | 50.7V | - | 120° | - | - | - | 1.44A | 159 lm/W | 80 | 2.88A | Flat | Safety Capacitors | 11618 lm (Typ) | - | - | - | - | - | 22.60mm Diameter | -- | - | - | - | - | - | - | - | Safety Film Capacitors | -- | - | - | - | - | 1.70mm | - | 13 mm | 9.5 mm | - | - | - | - | ||
![]() F861AL473K310L KEMET | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000K 3-Step MacAdam Ellipse | - | - | - | -- | - | - | - | - | + 110 C | KEMET | - 40 C | - | - | - | - | Tape & Box (TB) | - | - | - | - | Active | - | - | - | - | - | 85°C | - | - | - | - | - | 630 VDC | - | Tube | Gen 7 V22 Array | 28.00mm L x 28.00mm W | 10 % | - | Active | -- | - | - | - | - | Chip On Board (COB) | - | - | - | - | White, Neutral | - | - | - | - | 0.047 uF | Capacitors | - | - | - | - | Radial | - | - | - | - | Polypropylene (PP) | - | - | 10 mm | Square | - | - | - | - | - | - | - | - | - | 50.7V | - | 120° | - | - | - | 1.44A | 128 lm/W | 90 | 2.88A | Flat | Safety Capacitors | 9315 lm (Typ) | - | - | - | - | - | 22.60mm Diameter | -- | - | - | - | - | - | - | - | Safety Film Capacitors | -- | - | - | - | - | 1.70mm | - | - | - | - | - | - | - | ||
![]() F861BT254M310A KEMET | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2700K 2-Step MacAdam Ellipse | - | - | - | -- | - | - | - | - | + 110 C | KEMET | - 40 C | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | 85°C | - | - | - | - | - | 630 VDC | - | - | Gen 7 V22 Array | 28.00mm L x 28.00mm W | 20 % | - | Active | -- | - | - | - | - | Chip On Board (COB) | - | - | - | - | White, Warm | - | - | - | - | 0.25 uF | Capacitors | - | - | - | - | Radial | - | - | - | - | Polypropylene (PP) | - | - | 15 mm | Square | - | - | - | - | - | - | - | - | - | 50.7V | - | 120° | - | - | - | 1.44A | 138 lm/W | 80 | 2.88A | Flat | Safety Capacitors | 10048 lm (Typ) | - | - | - | - | - | 22.60mm Dia | -- | - | - | - | - | - | - | - | Safety Film Capacitors | -- | - | - | - | - | 1.70mm | - | - | - | - | - | - | - | ||
![]() R76PN322050H3J KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R76MD1560CK30K KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R73UW2680JH00M KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | Tray | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F463AG122K2K0C KEMET | In Stock | - | - | Push Pin | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | Aluminium | POLYPROPYLENE | Fins, Square | ASIC | 2 | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | - | KEMET Corporation | F463AG122K2K0C | - | - | KEMET | - | - | - | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | - | 5.45 | Compliant | Yes | - | - | - | - | 700 V | 2 kV | - | - | - | - | * | - | 10 % | Yes | - | - | - | Radial | EAR99 | - | - | - | 105 °C | -55 °C | - | - | - | - | RATED AC VOLTAGE (V): 700 | - | 1.2 nF | - | BULK | 10 mm | compliant | - | - | 10 mm | FILM CAPACITOR | - | - | PP | - | - | - | - | - | 2000 V | 600 µm | - | 5116 | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | - | - | 700 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | - | 59.9948 mm | 59.9948 mm | - | - | - | - | ||
Tiny WHSL | 5881 |
| - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 630 VDC | - | Bulk | - | - | 10 % | - | - | - | - | - | - | - | Film and Foil Capacitors | - | - | - | - | - | - | - | - | - | 150 pF | Capacitors | - | - | - | 20 A | Radial | - | - | - | - | Polypropylene (PP) | - | - | 5 mm | - | - | - | 0.5 mm | - | - | - | - | - | Straight | - | 1 | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | - | - | 6 mm | - | 7.2 mm | 4.5 mm | - | No | Lead Free | - | ||
![]() F464BC272F2K5L KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | POLYPROPYLENE | - | - | 2 | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | - | KEMET Corporation | F464BC272F2K5L | F464 | - | KEMET | - | - | - | 105 °C | -55 °C | Bulk | , 7120 | - | Radial | Active | Obsolete | - | 5.48 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 0.0027 µF | - | TR | 15 mm | compliant | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 2500 V | - | - | 7120 | - | - | - | - | - | - | - | - | 1% | 1% | - | - | - | - | - | - | - | - | - | - | - | 900 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 mm | - | 18 mm | 5 mm | - | - | - | - | ||
![]() F462BE333F1K0C KEMET | In Stock | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | 6-SMD | - | POLYPROPYLENE | - | - | 2 | - | - | - | - | - | - | 160% @ 10mA | - | KEMET ELECTRONICS CORP | - | - | KEMET Corporation | F462BE333F1K0C | F462 | - | KEMET | - | - | - | 105 °C | -55 °C | Bulk | , 7122 | - | Radial | Active | Obsolete | - | 5.46 | - | Yes | - | - | - | - | - | - | - | - | -55°C ~ 110°C | Tape & Reel (TR) | -- | - | - | Yes | Active | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 0.033 µF | - | Bulk | 15 mm | compliant | - | - | - | FILM CAPACITOR | 5000Vrms | Transistor with Base | - | - | - | - | - | 1 | 1000 V | - | - | 7122 | - | - | - | - | 1.39V | - | - | DC | 1% | 1% | - | - | - | - | - | - | - | 2µs, 2µs | 50mA | - | 70V | 300 V | - | - | 60mA | 320% @ 10mA | 3µs, 2.3µs | 400mV | - | - | - | - | - | - | - | - | - | 12.5 mm | - | 18 mm | 5.5 mm | - | - | - | - | ||
![]() F463BB102G2K0C KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | POLYPROPYLENE | - | - | 2 | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | - | KEMET Corporation | F463BB102G2K0C | F463 | - | KEMET | - | 68 | 64 | 105 °C | -55 °C | Bulk | , 7116 | - | Radial | Active | Obsolete | - | 5.44 | - | Yes | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Yes | Obsolete | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 0.001 µF | - | Bulk | 15 mm | compliant | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 2000 V | - | EE PLD | 7116 | - | - | - | - | - | - | - | - | 2% | 2% | - | - | - | - | - | - | - | - | - | 1250 | - | 700 V | - | - | - | - | - | - | 4.75 V ~ 5.25 V | 12.0ns | 4 | - | - | - | - | - | - | 10 mm | - | 18 mm | 4 mm | - | - | - | - | ||
![]() F461KF682F630C KEMET | In Stock | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | - | Active | - | 2 | - | - | ±100ppm/°C | - | 523 kOhms | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | -- | - | - | - | - | - | - | ||
![]() BN074I0223K-- KYOCERA | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | Radial Lead | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 200V | 400V | -65°C ~ 225°C | Bulk | CPCF | 0.512 L x 0.354 W (13.00mm x 9.00mm) | ±5% | - | Active | - | 2 | PC Pins | - | ±400ppm/°C | - | 4.7 kOhms | - | - | Metal Oxide Film | - | High Pulse, DV/DT | 7W | - | - | 0.022 µF | - | - | - | - | - | - | - | - | - | - | - | - | -- | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | 1.594 (40.50mm) | - | - | - | - | - | - | ||
![]() FFVS6K0147K-- KYOCERA | In Stock | - | - | - | Chassis Mount | Radial | - | - | - | - | Radial Lead | - | Polypropylene (PP), Metallized | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 16 | - | - | - | KYOCERA AVX | - | - | + 105 C | KYOCERA AVX | - 40 C | - | - | - | - | Bulk | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | 600V | -65°C ~ 275°C | Bulk | CPR | 0.906 L x 0.375 W (23.00mm x 9.53mm) | ±10% | - | Active | - | 2 | Threaded, Male | - | ±300ppm/°C | Medium Power Film Capacitors, Low Inductance Range Capacitor for Power Electronics | 33 Ohms | - | - | Wirewound | - | DC Link, DC Filtering | 3W | - | - | 140 µF | Capacitors | - | - | - | - | Screw | - | - | - | - | Polypropylene (PP) | - | -- | 1.772 (45.00mm) | - | - | - | M8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Factor Correction Film Capacitors | Flame Proof, Safety | Film Capacitors | - | - | 84.5 mm | - | 0.375 (9.53mm) | 51 mm | - | - | - | - | - | ||
![]() 104MPW630K Cornell Dubilier Electronics | 107 | - | - | - | Through Hole | Axial | - | - | - | - | Axial | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 250V | 630V | -65°C ~ 350°C | Bulk | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±10% | - | Active | - | 2 | PC Pins | - | ±50ppm/°C | - | 1.65 Ohms | - | - | Wirewound | - | DC Link, DC Filtering | 13W | - | - | 0.1 µF | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 29mm | - | - | - | -- | - | - | - | - | - | - | ||
Tiny WHSL | 18 |
| - | - | Through Hole | Radial, Can - Snap-In - 4 Lead | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | POLYPROPYLENE | - | - | 2 | -- | WIMA | 2000 nF | - | - | - | - | 16 | WIMA GMBH & CO KG | -- | 5000 Hrs @ 85°C | WIMA | GTOMS04200GA00JS00 | - | + 85 C | - | - 55 C | - | - | 85 °C | -55 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Screw Ends | Active | - | - | 5.72 | Details | Yes | - | - | 8.007189 oz | 450V | - | - | - | 1.5 kVDC | -40°C ~ 85°C | Bulk | B43510 | 1.378 Dia (35.00mm) | ±20% | Yes | Active | -- | - | - | EAR99 | - | Double Sided Metallized Plastic Film Capacitors | - | - | - | - | - | General Purpose | - | RATED AC VOLTAGE (V): 550 | 8532.25.00.80 | 1200µF | Capacitors | BULK | - | compliant | - | Insert Threaded | - | FILM CAPACITOR | - | - | Polypropylene (PP) | 170 mOhm @ 100Hz | - | 0.984 (25.00mm) | - | - | 1500 V | - | - | - | Polar | - | 5.5A @ 100Hz | - | - | - | - | - | 5% | 5% | - | - | - | - | - | Film Capacitors | - | - | - | - | - | 550 V | - | - | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 60 mm | - | 4.024 (102.20mm) | 49 mm | - | - | - | - | -- | ||
Tiny WHSL | 44 |
| - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | 2 Pin | - | - | - | - | - | - | -- | WIMA | 47 nF | 47000 pF | - | - | - | 2500 | - | -- | 10000 Hrs @ 85°C | WIMA | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 160V | - | - | - | 63 VDC | -40°C ~ 85°C | Bulk | B43457 | -- | ±20% | - | Active | -- | - | - | - | - | Metallized High Volume Film Capacitors | - | - | - | - | - | General Purpose | - | - | - | 3300µF | Capacitors | - | - | - | - | Radial | - | - | - | - | Polyethylene Terephthalate (PET) | -- | - | -- | - | - | - | 0.4 mm | - | - | Polar | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | Film Capacitors | - | - | - | 7 mm | -- | 4.6 mm | 2.5 mm | - | - | - | -- | ||
Tiny WHSL | 4326 |
| - | - | Through Hole | Radial, Can - Snap-In - 4 Lead | - | - | - | 2 Pin | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | 2000 Hrs @ 105°C | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y2 | - | - | 350V | - | - | - | 300 VDC | -40°C ~ 105°C | Tray | B43515 | 1.772 Dia (45.00mm) | ±20% | - | Active | -- | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 2700µF | Capacitors | - | - | - | - | Radial | - | - | - | - | Polypropylene (PP) | 35 mOhm @ 100Hz | - | 0.886 (22.50mm) | - | - | - | 0.8 mm | - | - | Polar | 45 mOhms | 6.77A @ 100Hz | Straight | - | - | - | - | - | - | - | - | - | - | - | Safety Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | - | - | 12.5 mm | 4.016 (102.00mm) | 18 mm | 6 mm | - | - | - | -- |