- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Automotive | Capacitance Value | Capacity (elec.) | Connections | Content | CS | Dim | ECCN (US) | EU RoHS | Lead Diameter (mm) | Lead Length (mm) | Max. temperature | Maximum Operating Temperature (°C) | Min. temperature | Minimum Operating Temperature (°C) | Mounting | Nominal voltage | Nominal voltage (details) | PPAP | Product Diameter (mm) | Tolerance ± | Packaging | Tolerance | Part Status | Type | Termination Style | Reliability | Dielectric | Voltage | Size(mm) | Product Length (mm) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Polypropylene | - | - | 0.33µF | Solder pins | 1pc(s) | 37.5mm | (L x W x H) 41.5 x 13 x 24 mm | - | - | - | - | +100°C | - | -55°C | - | - | 1000V DC | - | - | - | 10% | - | - | - | MKP 10 0,33uF 10% 1000V RM37,5 | - | - | - | - | - | - | 24mm | 41.5mm | 13mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | - | - | 0.1µF | Solder pins | 1pc(s) | 22.5mm | (L x W x H) 26.5 x 7 x 16.5 mm | - | - | - | - | +100°C | - | -55°C | - | - | 1000V DC | - | - | - | 10% | - | - | - | MKP 4 0,1uF 10% 1000V RM22,5 | - | - | - | - | - | - | 16.5mm | 26.5mm | 7mm | ||
Tiny WHSL | In Stock | - | - | Polyester | - | - | 0.33µF | Solder pins | 1pc(s) | 15mm | (L x W x H) 18 x 8 x 15 mm | - | - | - | - | +100°C | - | -55°C | - | - | 400V DC | 400 V/DC/200V AC | - | - | 10% | - | - | - | MKS 4 0,33uF 10% 400V RM15 | - | Λ0< 2fit | Metallised polyester foil | - | - | - | 15mm | 18mm | 8mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 1µF | Solder pins | 1pc(s) | 37.5mm | (L x W x H) 41.5 x 17 x 29 mm | - | - | - | - | +100°C | - | -55°C | - | - | 1000V DC | 1000 V/DC/400V AC | - | - | 10% | - | - | - | MKS4O141007E00KSSD | - | Λ0< 2fit | Metallised polyester foil | - | - | - | 29mm | 41.5mm | 17mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | - | - | 0.22µF | Solder pins | 1pc(s) | 15mm | (L x W x H) 18 x 7 x 14 mm | - | - | - | - | +100°C | - | -55°C | - | - | 400V DC | - | - | - | 5% | - | - | - | MKP 4 0,22uF 5% 400V RM15 | - | - | - | - | - | - | 14mm | 18mm | 7mm | ||
Tiny WHSL | In Stock | - | - | Polyester | - | - | 1µF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13 x 4 x 9 mm | - | - | - | - | +100°C | - | -55°C | - | - | 63V DC | - | - | - | 10% | - | - | - | MKS 4 1,0uF 10% 63V RM10 | - | - | - | - | - | - | 9mm | 13mm | 4mm | ||
Tiny WHSL | In Stock | - | - | Polyester | - | - | 10µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 11 x 16 mm | - | - | - | - | +100°C | - | -55°C | - | - | 50V DC | - | - | - | 5% | - | - | - | MKS 2 10uF 5% 50V RM5 | - | - | - | - | - | - | 16mm | 7.2mm | 11mm | ||
Tiny WHSL | In Stock | - | - | - | No | 1.5uF | - | - | - | - | - | EAR99 | Compliant | 0.8 | 6 | - | 85 | - | -40 | Through Hole | - | - | No | 11(Max) | - | Bulk | 10% | Obsolete | - | Axial | - | PP | 250VAC | 11 X 32 | 32(Max) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Yes | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 6uF | - | - | - | - | - | EAR99 | Compliant | 0.8 | - | - | 85 | - | -40 | Through Hole | - | - | No | 17(Max) | - | Bulk | 10% | Obsolete | - | Axial | - | PP | 250VAC | 17 X 47 | 47(Max) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Yes | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Yes | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 4uF | - | - | - | - | - | EAR99 | Compliant | 0.8 | - | - | 85 | - | -40 | Through Hole | - | - | No | 15(Max) | - | Bulk | 10% | Obsolete | - | Axial | - | PP | 250VAC | 15 X 47 | 47(Max) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 2uF | - | - | - | - | - | EAR99 | Compliant | 0.8 | - | - | 85 | - | -40 | Through Hole | - | - | No | 12.5(Max) | - | Bulk | 10% | Obsolete | - | Axial | - | PP | 250VAC | 12.5 X 32 | 32(Max) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 3uF | - | - | - | - | - | EAR99 | Compliant | 0.8 | - | - | 85 | - | -40 | Through Hole | - | - | No | 18(Max) | - | Bulk | 10% | Obsolete | - | Axial | - | PP | 400VAC | 18 X 47 | 47(Max) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 6uF | - | - | - | - | - | EAR99 | Compliant | 0.8 | - | - | 85 | - | -40 | Through Hole | - | - | No | 25.5(Max) | - | Bulk | 10% | Obsolete | - | Axial | - | PP | 400VAC | 25.5 X 47 | 47(Max) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 2uF | - | - | - | - | - | EAR99 | Compliant | 0.8 | - | - | 85 | - | -40 | Through Hole | - | - | No | 12.5(Max) | - | Bulk | 5% | Obsolete | - | Axial | - | PP | 250VAC | 12.5 X 32 | 32(Max) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Yes | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 2uF | - | - | - | - | - | EAR99 | Compliant | 0.8 | - | - | 85 | - | -40 | Through Hole | - | - | No | 19(Max) | - | Bulk | 10% | Obsolete | - | Axial | - | PP | 400VAC | 19 X 32 | 32(Max) | - | - | - |