- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECW-F2W394KAB Panasonic | 13 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 390 nF | 390000 pF | - | 100 | PANASONIC CORP | - | ECWF2W394KAB | - | + 105 C | - | - 40 C | 105 °C | -40 °C | - | , 5132 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.67 | - | Yes | - | - | - | 450 VDC | - | Bulk | ECWF(A) | 10 % | e3 | Yes | - | EAR99 | - | Metallized Polypropylene Film Capacitors | Tin (Sn) | - | - | - | 8532.25.00.70 | 0.39 uF | AMMO PACK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 7.5 mm | 450 V | 0.6 mm | 5132 | Crimped | 10% | 10% | - | RF Microwave Film Capacitors | 17.2 mm | 13 mm | 8.1 mm | ||
![]() F611BY275K160L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 2700 nF | - | - | 250 | KEMET ELECTRONICS CORP | - | F611BY275K160L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7143 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.52 | Details | Yes | - | - | 90 VAC | 160 VDC | - | MouseReel | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 90 | - | 2.7 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 160 V | 0.8 mm | 7143 | Straight | 10% | 10% | 90 V | General Film Capacitors | 19 mm | 18 mm | 19 mm | ||
![]() F611DM155J400L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1500 nF | - | - | 200 | KEMET ELECTRONICS CORP | - | F611DM155J400L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.53 | Details | Yes | - | - | 200 VAC | 400 VDC | - | MouseReel | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 1.5 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 400 V | 0.8 mm | - | Straight | 5% | 5% | 200 V | General Film Capacitors | 18.5 mm | 26 mm | 18.5 mm | ||
![]() F611KF332K1K0C KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 3.3 nF | - | 0.0033 uF | 1500 | KEMET ELECTRONICS CORP | - | F611KF332K1K0C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 3912 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | - | - | 250 VAC | 1 kVDC | - | Bulk | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | - | 3300 pF | BULK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 7.5 mm | 1000 V | 0.6 mm | 3912 | Straight | 10% | 10% | 250 V | General Film Capacitors | 8 mm | 10 mm | 8 mm | ||
![]() F462BY473M1K6L KEMET | 44 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 47 nF | 47000 pF | - | 250 | KEMET ELECTRONICS CORP | - | F462BY473M1K6L | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7143 | - | Radial | - | Active | - | 5.34 | Details | Yes | - | - | 500 VAC | 1.6 kVDC | - | MouseReel | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.047 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7143 | - | 20% | 20% | 500 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 19 mm | ||
![]() F612JG473J250R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 47 nF | 47000 pF | - | 2500 | KEMET ELECTRONICS CORP | - | F612JG473J250R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2814 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | - | - | 140 VAC | 250 VDC | - | Ammo Pack | F612 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 140 | - | 0.047 uF | AMMO PACK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 250 V | 0.6 mm | 2814 | - | 5% | 5% | 160 V | Stacked Film Capacitors | 7.5 mm | 7.2 mm | 7.5 mm | ||
![]() F612JQ473K400C KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 47 nF | 47000 pF | - | 1000 | KEMET ELECTRONICS CORP | - | F612JQ473K400C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2820 | RECTANGULAR PACKAGE | Radial | MMK5473K400J03L16.5TR18 | Active | - | 5.56 | Details | Yes | - | - | 160 VAC | 400 VDC | - | Bulk | F612 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | - | 0.047 uF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 400 V | 0.6 mm | 2820 | - | 10% | 10% | 200 V | Stacked Film Capacitors | 10 mm | 7.2 mm | 10 mm | ||
![]() F611DM155M400L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1500 nF | - | - | 200 | KEMET ELECTRONICS CORP | - | F611DM155M400L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.53 | Details | Yes | - | - | 200 VAC | 400 VDC | - | MouseReel | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 1.5 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 400 V | 0.8 mm | - | Straight | 20% | 20% | 200 V | General Film Capacitors | 18.5 mm | 26 mm | 18.5 mm | ||
![]() F612JM223K400R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 22 nF | 22000 pF | - | 1900 | KEMET ELECTRONICS CORP | - | F612JM223K400R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | - | - | 200 VAC | 400 VDC | - | Ammo Pack | F612 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 0.022 uF | AMMO PACK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 400 V | 0.6 mm | 2818 | - | 10% | 10% | 200 V | Stacked Film Capacitors | 9.5 mm | 7.2 mm | 9.5 mm | ||
![]() F462DB183M1K6R KEMET | 44 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 18 nF | 18000 pF | - | 464 | KEMET ELECTRONICS CORP | - | F462DB183M1K6R | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | 5.35 | Details | Yes | - | - | 500 VAC | 1.6 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.018 uF | Ammo Pack | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1600 V | 0.8 mm | - | - | 20% | 20% | 500 V | AC and Pulse Film Capacitors | 6 mm | 26 mm | 14.5 mm | ||
![]() F463BE123J1L2L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 12 nF | 12000 pF | - | 550 | KEMET ELECTRONICS CORP | - | F463BE123J1L2L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.44 | Details | Yes | - | - | 500 VAC | 1.25 kVDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 500 | - | 0.012 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1250 V | 0.8 mm | 7122 | - | 5% | 5% | 500 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 12.5 mm | ||
![]() F461DB274J400L KEMET | 15 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 270 nF | 270000 pF | - | 300 | KEMET ELECTRONICS CORP | - | F461DB274J400L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.46 | Details | Yes | - | - | 220 VAC | 400 VDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 220 | - | 0.27 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 400 V | 0.8 mm | - | - | 5% | 5% | 220 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F461BK224K400L KEMET | 15 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 220 nF | 220000 pF | - | 350 | KEMET ELECTRONICS CORP | - | F461BK224K400L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.45 | Details | Yes | 220 V | 400 V | 220 VAC | 400 VDC | 400 V | MouseReel | F46 | 10 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 220 | - | 0.22 uF | TR | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7130 | - | 10% | 10% | 220 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F611AK124J400L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 120 nF | 120000 pF | - | 600 | KEMET ELECTRONICS CORP | - | F611AK124J400L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5120 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.53 | Details | Yes | - | - | 200 VAC | 400 VDC | - | MouseReel | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 0.12 uF | TR | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 400 V | 0.6 mm | 5120 | Straight | 5% | 5% | 200 V | General Film Capacitors | 11 mm | 13 mm | 11 mm | ||
![]() F461BB184M250L KEMET | 6 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 180 nF | 180000 pF | - | 750 | KEMET ELECTRONICS CORP | - | F461BB184M250L | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | - | Active | - | 5.45 | Details | Yes | - | - | 160 VAC | 250 VDC | - | MouseReel | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.18 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7116 | - | 20% | 20% | 160 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() R46KF2330JHH1K KEMET | 37 |
| - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 1300 | - | 1000 Hour | - | - | + 125 C | KEMET | - 40 C | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | - | - | 275 VAC | 560 VDC | - | Bulk | R46 | 10 % | - | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | - | - | - | 0.033 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | Safety Film Capacitors | 11 mm | 13 mm | 5 mm | ||
![]() F612JM473K250R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 47 nF | 47000 pF | - | 1900 | KEMET ELECTRONICS CORP | - | F612JM473K250R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | - | - | 160 VAC | 250 VDC | - | Ammo Pack | F612 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | - | 0.047 uF | AMMO PACK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 250 V | 0.6 mm | 2818 | - | 10% | 10% | 160 V | Stacked Film Capacitors | 9.5 mm | 7.2 mm | 9.5 mm | ||
![]() F611KF332J1K0C KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 3.3 nF | - | 0.0033 uF | 1500 | KEMET ELECTRONICS CORP | - | F611KF332J1K0C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 3912 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | - | - | 250 VAC | 1 kVDC | - | Bulk | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | - | 3300 pF | BULK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 7.5 mm | 1000 V | 0.6 mm | 3912 | Straight | 5% | 5% | 250 V | General Film Capacitors | 8 mm | 10 mm | 8 mm | ||
![]() F622JF222J100L KEMET | In Stock | - | - | - | - | - | - | - | - | 2.2 nF | - | 0.0022 uF | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 63 VAC | 100 VDC | - | MouseReel | F622 | 5 % | - | - | - | - | - | Metallized Polyester Capacitors | - | - | - | - | - | 2200 pF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 2.5 mm | 7.2 mm | 6.5 mm | ||
![]() F461DM394J630L KEMET | 44 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 390 nF | 390000 pF | - | 200 | KEMET ELECTRONICS CORP | - | F461DM394J630L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.46 | Details | Yes | - | - | 250 VAC | 630 VDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 250 | - | 0.39 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 630 V | 0.8 mm | - | - | 5% | 5% | 250 V | AC and Pulse Film Capacitors | 18.5 mm | 26 mm | 9 mm |