- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 21 |
| - | 2 Pin | 68 nF | 68000 pF | - | 900 | + 100 C | - 55 C | Details | 0.141096 oz | 160 VAC | 250 VDC | FKS 3 | 20 % | Film and Foil Capacitors | 0.068 uF | Radial | Polyethylene Terephthalate (PET) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | - | 14 mm | 18 mm | 7 mm | ||
Tiny WHSL | 21 |
| - | 2 Pin | 2.2 nF | - | 0.0022 uF | 2300 | + 100 C | - 55 C | Details | 0.035274 oz | 160 VAC | 250 VDC | FKS 3 | 10 % | Film and Foil Capacitors | 2200 pF | Radial | Polyethylene Terephthalate (PET) | 7.5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | - | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | 21 |
| - | 2 Pin | 3.3 nF | - | 0.0033 uF | 3000 | + 100 C | - 55 C | Details | 0.035274 oz | 600 VAC | 1 kVDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 3300 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | - | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 21 |
| - | 2 Pin | 3.3 nF | - | 0.0033 uF | 1600 | + 100 C | - 55 C | Details | 0.035274 oz | 600 VAC | 1 kVDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 3300 pF | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | - | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 4.7 nF | - | 0.0047 uF | 2300 | + 100 C | - 55 C | Details | 0.035274 oz | 63 VAC | 100 VDC | FKS 3 | 5 % | Film and Foil Capacitors | 4700 pF | Radial | Polyethylene Terephthalate (PET) | 7.5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | - | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 1 nF | - | 0.001 uF | 3200 | + 100 C | - 55 C | Details | 0.035274 oz | 600 VAC | 1 kVDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 1000 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | - | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 1 nF | - | 0.001 uF | 900 | + 100 C | - 55 C | Details | 0.035274 oz | 650 VAC | 1.6 kVDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 1000 pF | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | - | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 2.2 nF | - | 0.0022 uF | 1600 | + 100 C | - 55 C | Details | 0.035274 oz | 650 VAC | 1.6 kVDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 2200 pF | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | - | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 6.8 nF | - | 0.0068 uF | 1200 | + 100 C | - 55 C | Details | 0.070548 oz | 650 VAC | 1.6 kVDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 6800 pF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | - | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 330 nF | 330000 pF | - | 380 | + 100 C | - 55 C | Details | 0.317466 oz | 400 VAC | 630 VDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 0.33 uF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | - | 21 mm | 26.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 6 | + 85 C | - 55 C | Details | 12.345887 oz | 180 VAC | 400 VDC | GTO MKP | 5 % | Double Sided Metallized Plastic Film Capacitors | 50 uF | Insert Threaded | Polypropylene (PP) | - | - | - | AC and Pulse Film Capacitors | 80 mm | - | 49 mm | - | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 33 nF | 33000 pF | - | 800 | + 100 C | - 55 C | Details | 0.105822 oz | 650 VAC | 1.6 kVDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 0.033 uF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | - | 15 mm | 18 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 1 nF | - | 0.001 uF | 4150 | + 100 C | - 55 C | Details | 0.035274 oz | 160 VAC | 250 VDC | FKS 3 | 10 % | Film and Foil Capacitors | 1000 pF | Radial | Polyethylene Terephthalate (PET) | 7.5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | - | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 100 nF | 100000 pF | - | 350 | + 100 C | - 55 C | Details | 0.317466 oz | 600 VAC | 1 kVDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 0.1 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | - | 21 mm | 31.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 68 nF | 68000 pF | - | 400 | + 100 C | - 55 C | Details | 0.246918 oz | 650 VAC | 1.6 kVDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 0.068 uF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | - | 19 mm | 26.5 mm | 10.5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 6.8 nF | - | 0.0068 uF | 4100 | + 100 C | - 55 C | Details | 0.035274 oz | 63 VAC | 100 VDC | FKS 3 | 20 % | Film and Foil Capacitors | 6800 pF | Radial | Polyethylene Terephthalate (PET) | 7.5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | - | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 1 nF | - | 0.001 uF | 1700 | + 100 C | - 55 C | Details | 0.035274 oz | 600 VAC | 1 kVDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 1000 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | - | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 21 |
| - | 2 Pin | 22 nF | 22000 pF | - | 2200 | + 100 C | - 55 C | Details | 0.035274 oz | 63 VAC | 100 VDC | FKS 3 | 10 % | Film and Foil Capacitors | 0.022 uF | Radial | Polyethylene Terephthalate (PET) | 10 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | - | 9 mm | 13 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 150 nF | 150000 pF | - | 290 | + 100 C | - 55 C | Details | 0.529109 oz | 650 VAC | 1.6 kVDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 0.15 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | - | 24 mm | 31.5 mm | 13 mm | ||
Tiny WHSL | 37 |
| - | 2 Pin | 100 nF | 100000 pF | - | 450 | + 100 C | - 55 C | Details | 0.211644 oz | 600 VAC | 1 kVDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 0.1 uF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | - | 18.5 mm | 26.5 mm | 8.5 mm |