- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Number of Terminals | Material Type | Body Orientation | Brand | Capacitance - nF | Capacitance - pF | Capacitance Tolerance | Contact Classification | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Product Style | Qualification | Rad Hardened | RoHS | Safety Rating | Shell Size / Insert Arrangement | Suppression Class | Termination Method | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | Capacitance | Subcategory | Pitch | Depth | Termination Style | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Contact Gender | Dielectric | Lead Spacing | Lead Diameter | Voltage | Number of Ports | Lead Style | Dissipation Factor | Family | Terminal Type | Product Type | ESR | RMS Current (Irms) | Legend | Shell Plating | Product | Features | Product Category | Strain Relief | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32674D3106K TDK | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | 10% | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 VDC | - | - | - | B32674D | - | 10 % | - | Film Capacitors | - | - | - | - | - | 10 uF | Capacitors | - | - | Radial | - | - | - | - | Polypropylene (PP) | 27.5 mm | - | - | - | Straight | - | - | - | Film Capacitors | 4.6 mOhm | 14.5 A | - | - | DC Link Film Capacitors | - | - | - | 31.5 mm | 31.5 x 21 x 31 mm | - | - | 31 mm | - | 31.5 mm | 21 mm | - | - | - | ||
![]() B32911A3103M TDK | In Stock | - | - | - | Box | - | - | 2 Pin | - | - | - | - | - | - | - | 20% | - | - | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Non-Compliant | X1 | - | X1 | - | - | - | - | - | 760 VDC | - | - | - | - | - | 20 % | - | EMI Suppression Capacitors (MKP) | - | - | - | - | - | 0.01 uF | Capacitors | - | - | Radial | - | - | - | - | Polypropylene (PP) | 10 mm | 0.6 mm | - | - | Straight | - | - | - | Safety Capacitors | - | - | - | - | Safety Film Capacitors | - | - | - | - | - | - | - | 9 mm | - | 13 mm | 4 mm | - | - | - | ||
![]() B32652A6224J TDK | 26 |
| - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | 5% | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630 VDC | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | 0.22 uF | Capacitors | - | - | Radial | - | - | - | - | Polypropylene (PP) | 15 mm | 0.8 mm | - | - | Straight | - | - | - | Film Capacitors | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | 18 mm | 18 x 9 x 17.5 mm | - | - | 17.5 mm | - | 18 mm | 9 mm | - | - | - | ||
![]() CB027C0473J-- KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 2000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | - | - | Bulk | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | 25 VDC | - | - | Bulk | * | - | - | - | - | - | - | - | - | - | 0.047 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | Polyethylene Naphthalate (PEN) | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | Stacked Film Capacitors | - | Film Capacitors | - | 3.3 mm | 3.3 x 2.5 x 1.8 | - | - | - | - | - | - | - | - | - | ||
![]() CB017D0103JBA KYOCERA | In Stock | - | - | Tin | Surface Mount | Surface Mount | 1206 (3216 metric) | 2 Pin | Polyester | - | - | - | KYOCERA AVX | 10 nF | 10000 pF | 5% | - | - | 3500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | Details | - | - | - | - | 0.000353 oz | 40 V | 50 V | 40V | 50 VDC | 50 V | -55°C ~ 125°C | MouseReel | CB PEN | 0.130 L x 0.063 W (3.30mm x 1.60mm) | 5 % | Solder | SMD Metallized Film Chip | 125 °C | -55 °C | - | General Purpose | - | 0.01 uF | Capacitors | - | 1.6 mm | SMD/SMT | 3216 | 1206 | - | - | Polyethylene Naphthalate (PEN) | - | - | - | - | - | 0.8 % | - | - | Film Capacitors | - | - | - | - | Stacked Film Capacitors | - | Film Capacitors | - | 3.2 mm | 3.3 x 1.6 x 1.15 mm | - | - | 1.15 mm | 1.143 mm | 3.2 mm | 1.6 mm | - | Lead Free | - | ||
![]() MKT18132106362R Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB037K0122JBA KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | 0.0012 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (BLANK) | - | - | - | - | - | 4.7 mm | 4.7 x 3.2 x 2 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | 10% | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 VDC | - | - | - | - | - | 10 % | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.22 uF | Capacitors | - | - | Wire | - | - | - | - | Polyethylene Terephthalate (PET) | 10 mm | 0.6 mm | - | - | Straight | - | - | - | Film Capacitors | - | - | - | - | General Film Capacitors | - | - | - | 13 mm | 13 x 5 x 11 mm | - | - | 11 mm | - | 13 mm | 5 mm | - | - | - | ||
![]() F161WP105M063V KEMET | 16 |
| - | - | - | - | 4036 (10291 metric) | - | - | - | - | - | KEMET | 1000 nF | - | - | - | - | 800 | KEMET | + 125 C | KEMET | - 55 C | Yes | - | - | Tape & Box (TB) | - | - | Active | IC Socket Adapters | AEC-Q200 | - | Compliant | - | - | - | - | - | - | - | - | 63 VDC | - | - | Reel | * | - | 20 % | SMD/SMT | SIP Sockets Adapters | 125 °C | -55 °C | - | - | - | 1 µF | Capacitors | 2.54mm Pitch | 9.1 mm | SMD/SMT | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | 63 V | - | - | - | - | 79 | SIP Sockets Adapters | - | - | - | - | Stacked Film Capacitors | - | Film Capacitors | - | - | - | - | - | 5.5 mm | - | 10.2 mm | 9.1 mm | - | - | - | ||
![]() 91P47402S2 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACCESSORY75-135A Vishay | In Stock | - | - | Gold | - | - | - | - | - | 6 | - | Straight | - | - | - | - | 6Signal | Copper Alloy | - | - | - | - | - | - | Cable | -65C to 175C | - | Not Required(mm) | 21.43(mm) | - | - | - | No | - | - | 9-6 | - | Crimp | - | - | - | - | - | 500VDC/400VAC | - | - | - | - | - | - | Circular | - | - | - | - | PL | - | - | - | - | - | - | - | 6(POS) | SKT | - | - | - | - | 1(Port) | - | - | MS27467 | - | - | - | - | - | Cadmium | - | - | - | No | - | - | 30.96(mm) | - | - | - | - | - | Not Required(mm) | - | - | ||
![]() A70MQ3330AA00M KEMET | In Stock | - | - | Gold | - | - | - | - | - | 100 | - | Straight | - | - | - | - | 100Signal | Copper Alloy | - | - | - | KEMET | - | - | Cable | -65C to 200C | Box | Not Required(mm) | 44.9(mm) | Active | - | - | No | - | - | 23-35 | - | Crimp | - | - | - | - | - | 500VDC/400VAC | - | - | * | - | - | - | Circular | - | - | - | - | PL | - | - | - | - | - | - | - | 100(POS) | PIN | - | - | - | - | 1(Port) | - | - | D38999 | - | - | - | - | - | Electroless Nickel | - | - | - | No | - | - | 31.34(mm) | - | - | - | - | - | Not Required(mm) | - | - | ||
![]() B32562H6105M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC Socket Adapters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIP Sockets Adapters | - | - | - | - | - | 1 uF | - | 2.54mm Pitch | - | - | - | - | - | - | - | 15 mm | - | - | - | - | - | - | 251 | SIP Sockets Adapters | - | - | - | - | - | - | - | - | 16.5 mm | 16.5 x 10.9 x 12.5 mm | - | - | - | - | - | - | - | - | - | ||
![]() B32924A4225M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC Socket Adapters | - | - | - | - | - | X2 | - | - | - | - | - | - | - | - | - | - | - | - | - | SIP Sockets Adapters | - | - | - | - | - | 2.2 uF | - | 2.54mm Pitch | - | - | - | - | - | - | - | 27.5 mm | - | - | - | - | - | - | 1 | SIP Sockets Adapters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32758G2406K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC Socket Adapters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIP Sockets Adapters | - | - | - | - | - | 40 uF | - | 2.54mm Pitch | - | - | - | - | - | - | - | 52.5 mm | - | - | - | - | - | - | 29 | SIP Sockets Adapters | 2.4 mOhm | 24 A | - | - | - | - | - | - | 57.5 mm | 35 mm | - | - | - | - | - | - | - | - | - | ||
![]() B32778J207K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC Socket Adapters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIP Sockets Adapters | - | - | - | - | - | 200 uF | - | 2.54mm Pitch | - | - | - | - | - | - | - | 52.5 mm | - | - | - | - | - | - | 49 | SIP Sockets Adapters | 1.4 mOhm | 66 A | - | - | - | - | - | - | 57.5 mm | 57.5 x 130 x 58 mm | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC Socket Adapters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIP Sockets Adapters | - | - | - | - | - | - | - | 2.54mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38 | SIP Sockets Adapters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 474N3150JMA1K KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole Sockets Headers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole Sockets Headers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32921C3223K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BGA Socketing Systems | - | - | - | - | - | X2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | 0.022 uF | - | 1.00mm Pitch | - | - | - | - | - | - | - | 10 mm | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |