- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | Tolerance | Pbfree Code | ECCN Code | Type | Additional Feature | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 15 nF | 15000 pF | - | 400 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.105822 oz | 700 VAC | 2 kVDC | MKP 10 | 20 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.015 uF | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 15 mm | 18 mm | 8 mm | ||
Tiny WHSL | 21 |
| - | - | - | - | - | - | - | 3500 nF | - | - | 16 | - | - | + 85 C | - 55 C | - | - | - | - | - | - | - | Details | - | 8.324655 oz | 400 VAC | 850 VDC | GTO MKP | 5 % | - | - | Double Sided Metallized Plastic Film Capacitors | - | - | 3.5 uF | - | - | Insert Threaded | - | Polypropylene (PP) | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | 60 mm | - | 49 mm | - | ||
Tiny WHSL | 21 |
| - | - | - | - | 2 Pin | - | - | 3.3 nF | - | 0.0033 uF | 1150 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.070548 oz | 700 VAC | 2 kVDC | MKP 10 | 5 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 3300 pF | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 3.3 nF | - | 0.0033 uF | 1150 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.070548 oz | 700 VAC | 2 kVDC | MKP 10 | 10 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 3300 pF | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | 21 |
| - | - | - | - | 2 Pin | - | - | 15 nF | 15000 pF | - | 400 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.105822 oz | 700 VAC | 2 kVDC | MKP 10 | 5 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.015 uF | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 15 mm | 18 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 1300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 63 VAC | 100 VDC | MKP 10 | 5 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.033 uF | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 10.5 mm | 10.3 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | - | 350 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.317466 oz | 700 VAC | 2 kVDC | MKP 10 | 5 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.068 uF | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 21 mm | 26.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 6000 nF | - | - | 6 | WIMA GMBH & CO KG | GTOMS04600GC00KS00 | + 85 C | - 55 C | 85 °C | -55 °C | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Screw Ends | Active | 5.72 | Details | Yes | 11.816777 oz | 550 VAC | 1.5 kVDC | GTO MKP | 10 % | Yes | EAR99 | Double Sided Metallized Plastic Film Capacitors | RATED AC VOLTAGE (V): 550 | 8532.25.00.80 | 6 uF | BULK | compliant | Insert Threaded | FILM CAPACITOR | Polypropylene (PP) | - | 1500 V | - | - | 10% | 10% | 550 V | AC and Pulse Film Capacitors | 80 mm | - | 49 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 6.8 nF | - | 0.0068 uF | 700 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.105822 oz | 700 VAC | 2 kVDC | MKP 10 | 20 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 6800 pF | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 15 mm | 26.5 mm | 6 mm | ||
Tiny WHSL | 21 |
| - | - | - | - | 2 Pin | - | - | 1 nF | - | 0.001 uF | 1200 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.070548 oz | 700 VAC | 2.5 kVDC | MKP 10 | 10 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 1000 pF | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | - | 380 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.317466 oz | 700 VAC | 2 kVDC | MKP 10 | 20 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.068 uF | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 21 mm | 26.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | + 85 C | - 55 C | - | - | - | - | - | - | - | Details | - | 1.102 lbs | 500 VAC | 1.2 kVDC | GTO MKP | 20 % | - | - | Double Sided Metallized Plastic Film Capacitors | - | - | 20 uF | - | - | Insert Threaded | - | Polypropylene (PP) | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | 90 mm | - | 97 mm | - | ||
Tiny WHSL | 21 |
| - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 900 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 63 VAC | 100 VDC | MKP 10 | 5 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.033 uF | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 37 |
| - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 700 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.105822 oz | 180 VAC | 250 VDC | MKP 10 | 20 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.33 uF | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 15 mm | 26.5 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 400 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.105822 oz | 180 VAC | 250 VDC | MKP 10 | 20 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.33 uF | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 15 mm | 18 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 4500 nF | - | - | 16 | - | - | + 85 C | - 55 C | - | - | - | - | - | - | - | Details | - | 8.359929 oz | 250 VAC | 600 VDC | GTO MKP | 10 % | - | - | Double Sided Metallized Plastic Film Capacitors | - | - | 4.5 uF | - | - | Insert Threaded | - | Polypropylene (PP) | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | 60 mm | - | 49 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 470 nF | 470000 pF | - | 650 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.141096 oz | 180 VAC | 250 VDC | MKP 10 | 5 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.47 uF | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 16 mm | 18 mm | 9 mm | ||
Tiny WHSL | 21 |
| - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 1600 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 63 VAC | 100 VDC | MKP 10 | 20 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.033 uF | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 21 |
| - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 1450 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 63 VAC | 100 VDC | MKP 10 | 5 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.033 uF | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | 1700 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 63 VAC | 100 VDC | MKP 10 | 10 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.01 uF | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 9 mm | 10 mm | 4 mm |