- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | Tolerance | Pbfree Code | ECCN Code | Type | Additional Feature | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 21 |
| - | - | - | - | 2 Pin | - | - | 1 nF | - | 0.001 uF | 1150 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.070548 oz | 700 VAC | 2.5 kVDC | MKP 10 | 20 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 1000 pF | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | 21 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 2000 nF | - | - | 16 | WIMA GMBH & CO KG | GTOMS04200GA00KS00 | + 85 C | - 55 C | 85 °C | -55 °C | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Screw Ends | Active | - | 5.72 | Details | Yes | 8.007189 oz | 550 VAC | 1.5 kVDC | GTO MKP | 10 % | Yes | EAR99 | Double Sided Metallized Plastic Film Capacitors | RATED AC VOLTAGE (V): 550 | 8532.25.00.80 | 2 uF | BULK | compliant | Insert Threaded | FILM CAPACITOR | Polypropylene (PP) | - | 1500 V | - | - | 10% | 10% | 550 V | AC and Pulse Film Capacitors | 60 mm | - | 49 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 640 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.105822 oz | 180 VAC | 250 VDC | MKP 10 | 10 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.33 uF | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 15 mm | 26.5 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 420 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.211644 oz | 700 VAC | 2 kVDC | MKP 10 | 20 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.033 uF | - | - | Radial | - | Polypropylene (PP) | 27.5 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 19 mm | 31.5 mm | 9 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | - | 360 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.246918 oz | 650 VAC | 1.6 kVDC | MKP 10 | 5 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.068 uF | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 19 mm | 26.5 mm | 10.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 22 nF | 22000 pF | - | 700 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.141096 oz | 700 VAC | 2 kVDC | MKP 10 | 20 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.022 uF | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 16 mm | 18 mm | 9 mm | ||
Tiny WHSL | 21 |
| - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 450 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.211644 oz | 700 VAC | 2 kVDC | MKP 10 | 20 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.033 uF | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 18.5 mm | 26.5 mm | 8.5 mm | ||
Tiny WHSL | 21 |
| - | - | - | - | 2 Pin | - | - | 22 nF | 22000 pF | - | 1700 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 180 VAC | 250 VDC | MKP 10 | 20 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.022 uF | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 21 |
| - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 3500 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 40 VAC | 63 VDC | MKP 2 | 20 % | - | - | Metallized Polypropylene Capacitors | - | - | 0.1 uF | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | Straight | - | - | - | RF Microwave Film Capacitors | - | 10 mm | 7.2 mm | 5 mm | ||
Tiny WHSL | 21 |
| - | - | - | - | 2 Pin | - | - | 150 nF | 150000 pF | - | 1000 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.070548 oz | 180 VAC | 250 VDC | MKP 10 | 20 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.15 uF | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 12.5 mm | 18 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | - | 6 | WIMA GMBH & CO KG | GTOMS05150GF00KS00 | + 85 C | - 55 C | 85 °C | -55 °C | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Screw Ends | Active | - | 5.72 | Details | Yes | 1.102 lbs | 550 VAC | 1.5 kVDC | GTO MKP | 10 % | Yes | EAR99 | Double Sided Metallized Plastic Film Capacitors | RATED AC VOLTAGE (V): 550 | 8532.25.00.80 | 15 uF | BULK | compliant | Insert Threaded | FILM CAPACITOR | Polypropylene (PP) | - | 1500 V | - | - | 10% | 10% | 550 V | AC and Pulse Film Capacitors | 90 mm | - | 97 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 22 nF | 22000 pF | - | 350 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.141096 oz | 700 VAC | 2 kVDC | MKP 10 | 5 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.022 uF | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 16 mm | 18 mm | 9 mm | ||
Tiny WHSL | 21 |
| - | - | - | - | 2 Pin | - | - | 47 nF | 47000 pF | - | 1600 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 40 VAC | 63 VDC | MKP 2 | 5 % | - | - | Metallized Polypropylene Capacitors | - | - | 0.047 uF | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | Straight | - | - | - | RF Microwave Film Capacitors | - | 8.5 mm | 7.2 mm | 3.5 mm | ||
Tiny WHSL | 37 |
| - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 800 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.105822 oz | 180 VAC | 250 VDC | MKP 10 | 10 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.33 uF | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 15 mm | 18 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 470 nF | 470000 pF | - | 550 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.141096 oz | 63 VAC | 100 VDC | MKP 10 | 10 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.47 uF | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 16.5 mm | 26.5 mm | 7 mm | ||
Tiny WHSL | 21 |
| - | - | - | - | 2 Pin | - | - | 22 nF | 22000 pF | - | 2300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 63 VAC | 100 VDC | MKP 2 | 5 % | - | - | Metallized Polypropylene Capacitors | - | - | 0.022 uF | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | Straight | - | - | - | RF Microwave Film Capacitors | - | 7.5 mm | 7.2 mm | 3 mm | ||
Tiny WHSL | 21 |
| - | - | - | - | 2 Pin | - | - | 22 nF | 22000 pF | - | 2300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 63 VAC | 100 VDC | MKP 2 | 20 % | - | - | Metallized Polypropylene Capacitors | - | - | 0.022 uF | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | Straight | - | - | - | RF Microwave Film Capacitors | - | 7.5 mm | 7.2 mm | 3 mm | ||
Tiny WHSL | 21 |
| - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 1100 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 40 VAC | 63 VDC | MKP 2 | 20 % | - | - | Metallized Polypropylene Capacitors | - | - | 0.1 uF | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | Straight | - | - | - | RF Microwave Film Capacitors | - | 10 mm | 7.2 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | 2300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 160 VAC | 250 VDC | MKP 2 | 5 % | - | - | Metallized Polypropylene Capacitors | - | - | 0.01 uF | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | Straight | - | - | - | RF Microwave Film Capacitors | - | 7.5 mm | 7.2 mm | 3 mm | ||
Tiny WHSL | 21 |
| - | - | - | - | 2 Pin | - | - | 47 nF | 47000 pF | - | 1450 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 180 VAC | 250 VDC | MKP 10 | 10 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.047 uF | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 9 mm | 13 mm | 4 mm |