- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Qualification | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 37 |
| - | 2 Pin | 15 nF | 15000 pF | - | 3000 | + 100 C | - 55 C | - | Details | 0.035274 oz | 63 VAC | 100 VDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 0.015 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 21 |
| - | 2 Pin | 33 nF | 33000 pF | - | 1600 | + 100 C | - 55 C | - | Details | 0.035274 oz | 180 VAC | 250 VDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 0.033 uF | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 21 |
| - | 2 Pin | 6.8 nF | - | 0.0068 uF | 1600 | + 100 C | - 55 C | - | Details | 0.035274 oz | 400 VAC | 630 VDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 6800 pF | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 21 |
| - | 2 Pin | 33 nF | 33000 pF | - | 1300 | + 100 C | - 55 C | - | Details | 0.035274 oz | 63 VAC | 100 VDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 0.033 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 10.5 mm | 10.3 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 220 nF | 220000 pF | - | 450 | + 100 C | - 55 C | - | Details | 0.141096 oz | 180 VAC | 250 VDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 0.22 uF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 14 mm | 18 mm | 7 mm | ||
Tiny WHSL | 21 |
| - | 2 Pin | 10 nF | 10000 pF | - | 850 | + 100 C | - 55 C | - | Details | 0.141096 oz | 700 VAC | 2 kVDC | MKP 10 | 10 % | Double-Sided Metallized Electrode Capacitors | 0.01 uF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 14 mm | 18 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 100 nF | 100000 pF | - | 1100 | + 100 C | - 55 C | - | Details | 0.035274 oz | 180 VAC | 250 VDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 0.1 uF | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 12 mm | 13 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 10 nF | 10000 pF | - | 3000 | + 100 C | - 55 C | - | Details | 0.035274 oz | 63 VAC | 100 VDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 0.01 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 330 nF | 330000 pF | - | 800 | + 100 C | - 55 C | - | Details | 0.105822 oz | 180 VAC | 250 VDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 0.33 uF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 15 mm | 18 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 220 nF | 220000 pF | - | 1000 | + 100 C | - 55 C | AEC-Q200 | Details | 0.035274 oz | 63 VAC | 100 VDC | MKP 2 | 20 % | Metallized Polypropylene Capacitors | 0.22 uF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 13 mm | 7.2 mm | 7.2 mm | ||
Tiny WHSL | 37 |
| - | 2 Pin | 15 nF | 15000 pF | - | 1700 | + 100 C | - 55 C | - | Details | 0.035274 oz | 63 VAC | 100 VDC | MKP 10 | 10 % | Double-Sided Metallized Electrode Capacitors | 0.015 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 470 nF | 470000 pF | - | 700 | + 100 C | - 55 C | - | Details | 0.141096 oz | 180 VAC | 250 VDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 0.47 uF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 16 mm | 18 mm | 9 mm | ||
Tiny WHSL | 21 |
| - | 2 Pin | 22 nF | 22000 pF | - | 2000 | + 100 C | - 55 C | AEC-Q200 | Details | - | 160 VAC | 250 VDC | MKP 2 | 5 % | Metallized Polypropylene Capacitors | 0.022 uF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 7.5 mm | 7.2 mm | 3 mm | ||
Tiny WHSL | 21 |
| - | 2 Pin | 33 nF | 33000 pF | - | 1450 | + 100 C | - 55 C | - | Details | 0.035274 oz | 63 VAC | 100 VDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 0.033 uF | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 37 |
| - | 2 Pin | 15 nF | 15000 pF | - | 1700 | + 100 C | - 55 C | - | Details | 0.035274 oz | 63 VAC | 100 VDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 0.015 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 330 nF | 330000 pF | - | 400 | + 100 C | - 55 C | - | Details | 0.105822 oz | 63 VAC | 100 VDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 0.33 uF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 15 mm | 18 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 3.3 nF | - | 0.0033 uF | 600 | + 100 C | - 55 C | - | Details | 0.070548 oz | 700 VAC | 2 kVDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 3300 pF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 6.8 nF | - | 0.0068 uF | 760 | + 100 C | - 55 C | - | Details | 0.141096 oz | 700 VAC | 2.5 kVDC | MKP 10 | 10 % | Double-Sided Metallized Electrode Capacitors | 6800 pF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 16.5 mm | 26.5 mm | 7 mm | ||
Tiny WHSL | 37 |
| - | 2 Pin | 15 nF | 15000 pF | - | 3200 | + 100 C | - 55 C | - | Details | 0.035274 oz | 180 VAC | 250 VDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 0.015 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 15 nF | 15000 pF | - | 400 | + 100 C | - 55 C | - | Details | 0.105822 oz | 700 VAC | 2 kVDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 0.015 uF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 15 mm | 18 mm | 8 mm |