- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F461DB104K630R KEMET | 15 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 464 | KEMET ELECTRONICS CORP | - | F461DB104K630R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.46 | Details | Yes | - | - | 250 VAC | 630 VDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 250 | 0.1 uF | AMMO PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 630 V | 0.8 mm | - | - | 10% | 10% | 250 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F462BY393K1K6L KEMET | 15 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 39 nF | 39000 pF | - | 250 | KEMET ELECTRONICS CORP | - | F462BY393K1K6L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.34 | Details | Yes | - | - | 500 VAC | 1.6 kVDC | - | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 500 | 0.039 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7143 | - | 10% | 10% | 500 V | AC and Pulse Film Capacitors | 19 mm | 18 mm | 19 mm | ||
![]() F873DB183K760R KEMET | 15 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 18 nF | 18000 pF | - | 464 | KEMET ELECTRONICS CORP | 1000 Hour | F873DB183K760R | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Tape & Box (TB) | , | RECTANGULAR PACKAGE | Radial | Active | Active | 5.58 | Details | Yes | - | - | 760 VAC | 1.5 kVDC | - | Ammo Pack | F873 | 10 % | - | - | - | EAR99 | - | X1 Class Metallized Polypropylene Film Capacitors | - | - | - | RATED AC VOLTAGE (V): 760; SAFETY CLASS: X1 | 0.018 uF | AMMO PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1500 V | 0.8 mm | - | Straight | 10% | 10% | 760 V | Safety Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F612JM473K250R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 47 nF | 47000 pF | - | 1900 | KEMET ELECTRONICS CORP | - | F612JM473K250R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | Active | - | 5.56 | Details | Yes | - | - | 160 VAC | 250 VDC | - | Ammo Pack | F612 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | 0.047 uF | AMMO PACK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 250 V | 0.6 mm | 2818 | - | 10% | 10% | 160 V | Stacked Film Capacitors | 9.5 mm | 7.2 mm | 9.5 mm | ||
![]() F611KF332J1K0C KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 3.3 nF | - | 0.0033 uF | 1500 | KEMET ELECTRONICS CORP | - | F611KF332J1K0C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 3912 | RECTANGULAR PACKAGE | Radial | Active | - | 5.56 | Details | Yes | - | - | 250 VAC | 1 kVDC | - | Bulk | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | 3300 pF | BULK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 7.5 mm | 1000 V | 0.6 mm | 3912 | Straight | 5% | 5% | 250 V | General Film Capacitors | 8 mm | 10 mm | 8 mm | ||
![]() F622JF222J100L KEMET | In Stock | - | - | - | - | - | - | - | - | 2.2 nF | - | 0.0022 uF | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 63 VAC | 100 VDC | - | MouseReel | F622 | 5 % | - | - | - | - | - | Metallized Polyester Capacitors | - | - | - | - | 2200 pF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 2.5 mm | 7.2 mm | 6.5 mm | ||
![]() F461DM394J630L KEMET | 44 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 390 nF | 390000 pF | - | 200 | KEMET ELECTRONICS CORP | - | F461DM394J630L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.46 | Details | Yes | - | - | 250 VAC | 630 VDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 250 | 0.39 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 630 V | 0.8 mm | - | - | 5% | 5% | 250 V | AC and Pulse Film Capacitors | 18.5 mm | 26 mm | 9 mm | ||
![]() F463BG153J1L2L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 15 nF | 15000 pF | - | 500 | KEMET ELECTRONICS CORP | - | F463BG153J1L2L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.44 | Details | Yes | - | - | 500 VAC | 1.25 kVDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 500 | 0.015 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1250 V | 0.8 mm | 7124 | - | 5% | 5% | 500 V | AC and Pulse Film Capacitors | 12 mm | 18 mm | 12 mm | ||
![]() F462BP273M1K6L KEMET | 7 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 27 nF | 27000 pF | - | 300 | KEMET ELECTRONICS CORP | - | F462BP273M1K6L | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7133 | - | Radial | Active | - | 5.46 | Details | Yes | - | - | 500 VAC | 1.6 kVDC | - | MouseReel | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.027 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7133 | - | 20% | 20% | 500 V | AC and Pulse Film Capacitors | 8.5 mm | 18 mm | 14.5 mm | ||
![]() F461DM185K250L KEMET | 44 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 1800 nF | - | - | 200 | KEMET ELECTRONICS CORP | - | F461DM185K250L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.46 | Details | Yes | - | - | 160 VAC | 250 VDC | - | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 160 | 1.8 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 250 V | 0.8 mm | - | - | 10% | 10% | 160 V | AC and Pulse Film Capacitors | 18.5 mm | 26 mm | 9 mm | ||
![]() F611JG182M1K0C KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1.8 nF | - | 0.0018 uF | 2000 | KEMET ELECTRONICS CORP | - | F611JG182M1K0C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2814 | RECTANGULAR PACKAGE | Radial | Active | - | 5.56 | Details | Yes | - | - | 250 VAC | 1 kVDC | - | Bulk | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | 1800 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 1000 V | 0.6 mm | 2814 | Straight | 20% | 20% | 250 V | General Film Capacitors | 7.5 mm | 7.2 mm | 7.5 mm | ||
![]() F611JG182M1K0L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1.8 nF | - | 0.0018 uF | 1800 | KEMET ELECTRONICS CORP | - | F611JG182M1K0L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2814 | RECTANGULAR PACKAGE | Radial | Active | - | 5.56 | Details | Yes | - | - | 250 VAC | 1 kVDC | - | MouseReel | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | 1800 pF | TR | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 1000 V | 0.6 mm | 2814 | Straight | 20% | 20% | 250 V | General Film Capacitors | 7.5 mm | 7.2 mm | 7.5 mm | ||
![]() F463BG153K1L2L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 15 nF | 15000 pF | - | 500 | KEMET ELECTRONICS CORP | - | F463BG153K1L2L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.44 | Details | Yes | - | - | 500 VAC | 1.25 kVDC | - | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 500 | 0.015 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1250 V | 0.8 mm | 7124 | - | 10% | 10% | 500 V | AC and Pulse Film Capacitors | 12 mm | 18 mm | 12 mm | ||
![]() F462DB153M1K6R KEMET | 7 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 15 nF | 15000 pF | - | 464 | KEMET ELECTRONICS CORP | - | F462DB153M1K6R | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | 5.35 | Details | Yes | - | - | 500 VAC | 1.6 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.015 uF | Ammo Pack | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1600 V | 0.8 mm | - | - | 20% | 20% | 500 V | AC and Pulse Film Capacitors | 6 mm | 26 mm | 14.5 mm | ||
![]() F463DI473K1L2L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 47 nF | 47000 pF | - | 250 | KEMET ELECTRONICS CORP | - | F463DI473K1L2L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | - | - | 500 VAC | 1.25 kVDC | - | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 500 | 0.047 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1250 V | 0.8 mm | - | - | 10% | 10% | 500 V | AC and Pulse Film Capacitors | 16 mm | 26 mm | 16 mm | ||
![]() F463BG103K1K6L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 10 nF | 10000 pF | - | 500 | KEMET ELECTRONICS CORP | - | F463BG103K1K6L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.31 | Details | Yes | - | - | 650 VAC | 1.6 kVDC | - | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 650 | 0.01 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7124 | - | 10% | 10% | 650 V | AC and Pulse Film Capacitors | 12 mm | 18 mm | 12 mm | ||
![]() F462BC682M1K6L KEMET | 28 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 6.8 nF | - | 0.0068 uF | 600 | KEMET ELECTRONICS CORP | - | F462BC682M1K6L | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | - | Radial | Active | - | 5.34 | Details | Yes | - | - | 500 VAC | 1.6 kVDC | - | MouseReel | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 6800 pF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7120 | - | 20% | 20% | 500 V | AC and Pulse Film Capacitors | 5 mm | 18 mm | 11 mm | ||
![]() F462AP223J1K0L KEMET | 44 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 22 nF | 22000 pF | - | 500 | KEMET ELECTRONICS CORP | - | F462AP223J1K0L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.47 | Details | Yes | 300 V | 1 kV | 300 VAC | 1 kVDC | 1 kV | MouseReel | F46 | 5 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 300 | 0.022 uF | TR | 10 mm | compliant | Radial | 10 mm | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1000 V | 0.6 mm | 5124 | - | 5% | 5% | 300 V | AC and Pulse Film Capacitors | 12 mm | 13 mm | 12 mm | ||
![]() F462BB153M1K0L KEMET | 28 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 15 nF | 15000 pF | - | 750 | KEMET ELECTRONICS CORP | - | F462BB153M1K0L | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | Active | - | 5.46 | Details | Yes | 300 V | 1 kV | 300 VAC | 1 kVDC | 1 kV | MouseReel | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 0.015 uF | TR | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1000 V | 0.8 mm | 7116 | - | 20% | 20% | 300 V | AC and Pulse Film Capacitors | 4 mm | 18 mm | 10 mm | ||
![]() R747I0680JB00J KEMET | In Stock | - | - | - | - | - | - | - | - | 0.68 nF | - | - | 2000 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 700 V | 2 kV | 700 VAC | 2 kVDC | - | Bulk | R74 | 5 % | - | - | Radial | - | - | Polypropylene Pulse/High Frequency Capacitors | - | 105 °C | -55 °C | - | 680 pF | - | - | - | Radial | - | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - |