- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Body Material | Number of Terminals | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | SwitchingFrequency | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Fastening Type | Packing Method | Orientation | Reach Compliance Code | Current Rating | Frequency | Military Standard | Number of Outputs | Number of Contacts | Capacitor Type | Output Voltage | Lead Length | Max Output Current | Operating Supply Voltage | Contact Style | Rated (DC) Voltage (URdc) | Interface | Memory Size | Oscillator Type | RAM Size | Cable Length | Peripherals | Positive Tolerance | Negative Tolerance | Access Time | Min Input Voltage | Max Input Voltage | Halogen Free | Connector Type A | Core Architecture | Rated (AC) Voltage (URac) | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | PLASTIC | - | 2 | - | EPCOS AG | TDK Epcos | B25856K0204K003 | - | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Obsolete | 5.92 | - | No | - | - | - | - | - | No | - | EAR99 | - | - | - | - | - | - | - | STANDARD: IEC1071-1/2 | 8532.25.00.80 | 0.2 µF | - | - | - | compliant | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | 1400 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | Cable, Free Hanging | - | - | - | - | - | Aluminium | - | Brass | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Bulk | - | - | Solder | - | Circular, Receptacle | 2 | - | 125 °C | -55 °C | - | Receptacle | - | - | - | Threaded | - | Straight | - | 41 A | - | MIL-C-5015 | - | 2 | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | Environment Resistant | ||
Tiny WHSL | In Stock | - | - | - | - | NO | CONNECTOR | STUD MOUNT | - | PLASTIC | - | 2 | - | EPCOS AG | TDK Epcos | B25832F4165K001 | - | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Obsolete | 5.92 | - | No | - | - | - | - | - | No | - | EAR99 | - | - | - | - | - | - | - | - | 8532.25.00.80 | 1.6 µF | - | - | - | compliant | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | 640 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | - | EPCOS AG | TDK Epcos | B32632A7332J189 | - | - | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Obsolete | 5.42 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | 8532.25.00.70 | 0.0033 µF | - | TR | - | compliant | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | 1250 V | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | 450 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | 12 | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Bulk | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 8 MHz | - | - | - | - | - | - | - | - | - | - | SCI | 8 kB | Internal | 256 B | - | LVD, POR, PWM | - | - | 8 µs | - | - | Not Halogen Free | - | HC08 | - | - | - | Contains Lead | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | CONNECTOR | STUD MOUNT | - | PLASTIC | - | 2 | - | EPCOS AG | TDK Epcos | B25838K6105K001 | - | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Obsolete | 5.92 | - | No | - | - | - | - | - | No | - | EAR99 | - | - | - | - | - | - | - | STANDARDS: IEC1071-1/2; EN61071-1/2 | 8532.25.00.80 | 1 µF | - | - | - | compliant | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | 900 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | CONNECTOR | STUD MOUNT | - | PLASTIC | - | 2 | - | EPCOS AG | TDK Epcos | B25832C4166K009 | - | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Obsolete | 5.91 | - | No | - | - | - | - | - | No | - | EAR99 | - | - | - | - | - | - | - | - | 8532.25.00.80 | 16 µF | - | - | - | compliant | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | 640 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | NO | BINDING POST | CHASSIS MOUNT | 8 | PLASTIC | - | 2 | - | EPCOS AG | TDK Epcos | B25856K0156K003 | - | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Obsolete | 5.92 | Non-Compliant | No | 220 kHz | - | - | Bulk | - | No | - | EAR99 | - | - | - | 85 °C | -40 °C | - | - | STANDARD: IEC1071-1/2 | 8532.25.00.80 | 15 µF | - | - | - | compliant | - | - | - | 1 | - | FILM CAPACITOR | 5.25 V | - | 450 mA | 11 V | - | - | - | - | - | - | - | - | 10% | 10% | - | 4 V | 11 V | - | - | - | 1400 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | CONNECTOR | STUD MOUNT | - | PLASTIC | - | 2 | - | EPCOS AG | TDK Epcos | B25832C4156K009 | - | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Obsolete | 5.91 | - | No | - | - | - | - | - | No | - | EAR99 | - | - | - | - | - | - | - | - | 8532.25.00.80 | 15 µF | - | - | - | compliant | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | 640 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | CONNECTOR | STUD MOUNT | - | PLASTIC | - | 2 | - | EPCOS AG | TDK Epcos | B25832F4155K001 | - | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Obsolete | 5.92 | Compliant | No | - | 125 V | 230 V | - | - | No | - | EAR99 | - | - | - | - | - | Black | - | - | 8532.25.00.80 | 1.5 µF | - | - | - | compliant | 5 A | - | - | - | - | FILM CAPACITOR | - | 2.5 m | - | - | - | - | - | - | - | - | 2.49936 m | - | 10% | 10% | - | - | - | - | Plug | - | 640 V | - | Unknown | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |