- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Qualification | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 10 |
| - | 2 Pin | 1 nF | - | 0.001 uF | 2000 | + 100 C | - 55 C | AEC-Q200 | Details | - | 250 VAC | 630 VDC | MKP 2 | 10 % | Metallized Polypropylene Capacitors | 1000 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 7.5 mm | 7.2 mm | 3 mm | ||
Tiny WHSL | 27 |
| - | 2 Pin | 3.3 nF | - | 0.0033 uF | 5000 | + 100 C | - 55 C | AEC-Q200 | Details | - | 250 VAC | 1 kVDC | MKP 2 | 20 % | Metallized Polypropylene Capacitors | 3300 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 8.5 mm | 7.2 mm | 3.5 mm | ||
Tiny WHSL | 10 |
| - | 2 Pin | 10 nF | 10000 pF | - | 2200 | + 100 C | - 55 C | - | Details | 0.035274 oz | 400 VAC | 1 kVDC | MKP 4 | 20 % | Metallized Polypropylene Capacitors | 0.01 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | General Film Capacitors | 12.5 mm | 10.3 mm | 5.7 mm | ||
Tiny WHSL | 10 |
| - | 2 Pin | 15 nF | 15000 pF | - | 1400 | + 100 C | - 55 C | AEC-Q200 | Details | - | 250 VAC | 630 VDC | MKP 2 | 20 % | Metallized Polypropylene Capacitors | 0.015 uF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 10 mm | 7.2 mm | 5 mm | ||
Tiny WHSL | 27 |
| - | 2 Pin | 10 nF | 10000 pF | - | 2200 | + 100 C | - 55 C | - | Details | 0.035274 oz | 400 VAC | 1 kVDC | MKP 4 | 5 % | Metallized Polypropylene Capacitors | 0.01 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | General Film Capacitors | 12.5 mm | 10.3 mm | 5.7 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 1 nF | - | 0.001 uF | 2300 | + 100 C | - 55 C | AEC-Q200 | Details | - | 250 VAC | 1 kVDC | MKP 2 | 10 % | Metallized Polypropylene Capacitors | 1000 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 7.5 mm | 7.2 mm | 3 mm | ||
Tiny WHSL | 10 |
| - | 2 Pin | 22 nF | 22000 pF | - | 2500 | + 100 C | - 55 C | - | Details | 0.035274 oz | 250 VAC | 400 VDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 0.022 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 10.5 mm | 10.3 mm | 5 mm | ||
Tiny WHSL | 10 |
| - | 2 Pin | 3.3 nF | - | 0.0033 uF | 1600 | + 100 C | - 55 C | AEC-Q200 | Details | - | 250 VAC | 1 kVDC | MKP 2 | 5 % | Metallized Polypropylene Capacitors | 3300 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 8.5 mm | 7.2 mm | 3.5 mm | ||
Tiny WHSL | 27 |
| - | 2 Pin | 22 nF | 22000 pF | - | 5000 | + 100 C | - 55 C | - | Details | - | 63 VAC | 100 VDC | MKP 4 | 5 % | Metallized Polypropylene Capacitors | 0.022 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.5 mm | Straight | General Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | 10 |
| - | 2 Pin | 6.8 nF | - | 0.0068 uF | 2000 | + 100 C | - 55 C | AEC-Q200 | Details | - | 250 VAC | 630 VDC | MKP 2 | 20 % | Metallized Polypropylene Capacitors | 6800 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 8.5 mm | 7.2 mm | 3.5 mm | ||
Tiny WHSL | 10 |
| - | 2 Pin | 2200 nF | - | - | 270 | + 100 C | - 55 C | - | Details | 0.634931 oz | 220 VAC | 400 VDC | MKP 4 | 5 % | Metallized Polypropylene Capacitors | 2.2 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | General Film Capacitors | 26 mm | 31.5 mm | 15 mm | ||
Tiny WHSL | 27 |
| - | 2 Pin | 3.3 nF | - | 0.0033 uF | 2000 | + 100 C | - 55 C | AEC-Q200 | Details | - | 200 VAC | 400 VDC | MKP 2 | 10 % | Metallized Polypropylene Capacitors | 3300 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 7.5 mm | 7.2 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 10 nF | 10000 pF | - | 1000 | + 100 C | - 55 C | AEC-Q200 | Details | 0.035274 oz | 250 VAC | 1 kVDC | MKP 2 | 10 % | Metallized Polypropylene Capacitors | 0.01 uF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 13 mm | 7.2 mm | 7.2 mm | ||
Tiny WHSL | 10 |
| - | 2 Pin | 15 nF | 15000 pF | - | 1400 | + 100 C | - 55 C | AEC-Q200 | Details | - | 250 VAC | 630 VDC | MKP 2 | 5 % | Metallized Polypropylene Capacitors | 0.015 uF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 10 mm | 7.2 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 15 nF | 15000 pF | - | 2500 | + 100 C | - 55 C | - | Details | 0.035274 oz | 250 VAC | 400 VDC | MKP 10 | 10 % | Double-Sided Metallized Electrode Capacitors | 0.015 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 10.5 mm | 10.3 mm | 5 mm | ||
Tiny WHSL | 10 |
| - | 2 Pin | 22 nF | 22000 pF | - | 1300 | + 100 C | - 55 C | AEC-Q200 | Details | - | 200 VAC | 400 VDC | MKP 2 | 20 % | Metallized Polypropylene Capacitors | 0.022 uF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 9.5 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | 10 |
| - | 2 Pin | 2200 nF | - | - | 270 | + 100 C | - 55 C | - | Details | 0.634931 oz | 220 VAC | 400 VDC | MKP 4 | 5 % | Metallized Polypropylene Capacitors | 2.2 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | General Film Capacitors | 26 mm | 31.5 mm | 15 mm | ||
Tiny WHSL | 10 |
| - | 2 Pin | 47 nF | 47000 pF | - | 2000 | + 100 C | - 55 C | AEC-Q200 | Details | - | 63 VAC | 100 VDC | MKP 2 | 20 % | Metallized Polypropylene Capacitors | 0.047 uF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 8.5 mm | 7.2 mm | 3.5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 10 nF | 10000 pF | - | 4100 | + 100 C | - 55 C | - | Details | - | 63 VAC | 100 VDC | MKP 4 | 10 % | Metallized Polypropylene Capacitors | 0.01 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.5 mm | Straight | General Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | 10 |
| - | 2 Pin | 15 nF | 15000 pF | - | 5000 | + 100 C | - 55 C | AEC-Q200 | Details | - | 200 VAC | 400 VDC | MKP 2 | 20 % | Metallized Polypropylene Capacitors | 0.015 uF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 8.5 mm | 7.2 mm | 3.5 mm |