- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - pF | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Termination Style | Lead Pitch | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R46KF222050M1M KEMET | In Stock | - | - | 2 Pin | 22 nF | 22000 pF | 1500 | 1000 Hour | + 110 C | - | - 40 C | - | 46KF222050M1M | - | Details | 275 V | 560 V | 275 VAC | 560 VDC | Bulk | R46 | 20 % | Radial | Metallized Polypropylene Film EMI Suppression Capacitors | 110 °C | -40 °C | 0.022 uF | Radial | 10 mm | Polypropylene (PP) | - | 600 µm | Straight | Safety Film Capacitors | 4 mm | 13 mm | 9 mm | ||
![]() R46KF2470CUM1M KEMET | In Stock | - | - | 2 Pin | 47 nF | 47000 pF | 1000 | 1000 Hour | + 110 C | - | - 40 C | - | 46KF2470CUM1M | - | Details | - | - | 275 VAC | 560 VDC | Bulk | R46 | 20 % | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 0.047 uF | Radial | - | Polypropylene (PP) | - | - | Straight | Safety Film Capacitors | - | - | - | ||
![]() R46KF222050M1K KEMET | In Stock | - | - | 2 Pin | 22 nF | 22000 pF | 1500 | 1000 Hour | + 110 C | - | - 40 C | - | 46KF222050M1K | - | Details | - | - | 275 VAC | 560 VDC | Bulk | R46 | 10 % | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 0.022 uF | Radial | - | Polypropylene (PP) | - | - | Straight | Safety Film Capacitors | - | - | - | ||
![]() R46KI2680ZG01M KEMET | In Stock | - | - | 2 Pin | 68 nF | 68000 pF | 1250 | 1000 Hour | + 110 C | - | - 40 C | - | 46KI2680ZG01M | - | Details | - | - | 275 VAC | 560 VDC | MouseReel | R46 | 20 % | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 0.068 uF | Radial | - | Polypropylene (PP) | 15 mm | 0.6 mm | Straight | Safety Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() R46KI3220ZSM1M KEMET | In Stock | - | - | 2 Pin | 220 nF | 220000 pF | 750 | 1000 Hour | + 110 C | - | - 40 C | - | 46KI3220ZSM1M | - | Details | - | - | 275 VAC | 560 VDC | Bulk | R46 | 20 % | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 0.22 uF | Radial | - | Polypropylene (PP) | - | - | Straight | Safety Film Capacitors | - | - | - | ||
![]() R46KI2470ZB01M KEMET | In Stock | - | - | 2 Pin | 47 nF | 47000 pF | 1750 | 1000 Hour | + 110 C | - | - 40 C | - | 46KI2470ZB01M | - | Details | - | - | 275 VAC | 560 VDC | Bulk | R46 | 20 % | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 0.047 uF | Radial | - | Polypropylene (PP) | 15 mm | 0.6 mm | Straight | Safety Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() R46KI322052M1M KEMET | In Stock | - | - | 2 Pin | 220 nF | 220000 pF | 250 | 1000 Hour | + 110 C | - | - 40 C | - | 46KI322052M1M | - | Details | - | - | 275 VAC | 560 VDC | Bulk | R46 | 20 % | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 0.22 uF | Radial | - | Polypropylene (PP) | - | - | Straight | Safety Film Capacitors | - | - | - | ||
![]() R46KI247000ZZM KEMET | In Stock | - | - | 2 Pin | 47 nF | 47000 pF | 2000 | 1000 Hour | + 110 C | - | - 40 C | - | 46KI247000ZZM | - | Details | - | - | 275 VAC | 560 VDC | Bulk | R46 | 20 % | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 0.047 uF | Radial | - | Polypropylene (PP) | - | - | Straight | Safety Film Capacitors | - | - | - | ||
![]() R46KI3150NGM1K KEMET | In Stock | - | - | 2 Pin | 150 nF | 150000 pF | 800 | 1000 Hour | + 110 C | - | - 40 C | - | 46KI3150NGM1K | - | Details | - | - | 275 VAC | 560 VDC | Bulk | R46 | 10 % | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 0.15 uF | Radial | - | Polypropylene (PP) | - | - | Straight | Safety Film Capacitors | - | - | - | ||
![]() R46KI3220CKH3M KEMET | In Stock | - | - | 2 Pin | 220 nF | 220000 pF | 650 | - | + 125 C | KEMET | - 40 C | Tape & Box (TB) | 46KI3220CKH3M | Active | Details | - | - | 275 VAC | 560 VDC | MouseReel | R46 | 20 % | - | X2 Class Metallized Polypropylene Film Capacitor, Self Healing Properties | - | - | 0.22 uF | Radial | - | Polypropylene (PP) | 15 mm | 0.6 mm | Straight | Safety Film Capacitors | 12.5 mm | 18 mm | 7.5 mm | ||
![]() R46KI3220ZXM1K KEMET | In Stock | - | - | 2 Pin | 220 nF | 220000 pF | 750 | 1000 Hour | + 110 C | - | - 40 C | - | 46KI3220ZXM1K | - | Details | - | - | 275 VAC | 560 VDC | Bulk | R46 | 10 % | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 0.22 uF | Radial | - | Polypropylene (PP) | - | - | Straight | Safety Film Capacitors | - | - | - | ||
![]() R46KI2330ZD01M KEMET | In Stock | - | - | 2 Pin | 33 nF | 33000 pF | 2000 | 1000 Hour | + 110 C | - | - 40 C | - | 46KI2330ZD01M | - | Details | - | - | 275 VAC | 560 VDC | Bulk | R46 | 20 % | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 0.033 uF | Radial | - | Polypropylene (PP) | 15 mm | 0.6 mm | Straight | Safety Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() R46KI3100JU01M KEMET | In Stock | - | - | 2 Pin | 100 nF | 100000 pF | 900 | 1000 Hour | + 110 C | - | - 40 C | - | 46KI3100JU01M | - | Details | - | - | 275 VAC | 560 VDC | Bulk | R46 | 20 % | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 0.1 uF | Radial | - | Polypropylene (PP) | - | - | Straight | Safety Film Capacitors | - | - | - | ||
![]() R46KI3390CKS0J KEMET | In Stock | - | - | 2 Pin | 390 nF | 390000 pF | 500 | 1000 Hour | + 110 C | - | - 40 C | - | 46KI3390CKS0J | - | Details | - | - | 275 VAC | 560 VDC | MouseReel | R46 | 5 % | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 0.39 uF | Radial | - | Polypropylene (PP) | - | - | Straight | Safety Film Capacitors | - | - | - | ||
![]() R46KN3470CU01M KEMET | In Stock | - | - | 2 Pin | 470 nF | 470000 pF | 396 | 1000 Hour | + 110 C | - | - 40 C | - | 46KN3470CU01M | - | Details | - | - | 275 VAC | 560 VDC | Bulk | R46 | 20 % | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 0.47 uF | Radial | - | Polypropylene (PP) | - | - | Straight | Safety Film Capacitors | - | - | - | ||
![]() R46KN3150ZJ01M KEMET | In Stock | - | - | 2 Pin | 150 nF | 150000 pF | 300 | 1000 Hour | + 110 C | - | - 40 C | - | 46KN3150ZJ01M | - | Details | - | - | 275 VAC | 560 VDC | Bulk | R46 | 20 % | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 0.15 uF | Radial | - | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | Safety Film Capacitors | 15 mm | 26.5 mm | 6 mm | ||
![]() R46KN356050M1K KEMET | In Stock | - | - | 2 Pin | 560 nF | 560000 pF | 300 | 1000 Hour | + 110 C | - | - 40 C | - | 46KN356050M1K | - | Details | - | - | 275 VAC | 560 VDC | Bulk | R46 | 10 % | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 0.56 uF | Radial | - | Polypropylene (PP) | - | - | Straight | Safety Film Capacitors | - | - | - | ||
![]() R46KI3150JEM1M KEMET | In Stock | - | - | 2 Pin | 150 nF | 150000 pF | 1000 | 1000 Hour | + 110 C | - | - 40 C | - | 46KI3150JEM1M | - | Details | - | - | 275 VAC | 560 VDC | Bulk | R46 | 20 % | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 0.15 uF | Radial | - | Polypropylene (PP) | - | - | Straight | Safety Film Capacitors | - | - | - | ||
![]() R46KI315045M1M KEMET | In Stock | - | - | 2 Pin | 150 nF | 150000 pF | 700 | 1000 Hour | + 110 C | - | - 40 C | - | 46KI315045M1M | - | Details | - | - | 275 VAC | 560 VDC | Bulk | R46 | 20 % | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 0.15 uF | Radial | - | Polypropylene (PP) | - | - | Straight | Safety Film Capacitors | - | - | - | ||
![]() R46KN3470CK01M KEMET | In Stock | - | - | 2 Pin | 470 nF | 470000 pF | 350 | 1000 Hour | + 110 C | - | - 40 C | - | 46KN3470CK01M | - | Details | - | - | 275 VAC | 560 VDC | MouseReel | R46 | 20 % | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 0.47 uF | Radial | - | Polypropylene (PP) | - | - | Straight | Safety Film Capacitors | - | - | - |