- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 4300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 63 VAC | 100 VDC | MKP 4 | 10 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.033 uF | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.5 mm | - | Straight | - | - | - | General Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | 28 |
| - | - | - | - | 2 Pin | - | - | 22 nF | 22000 pF | - | 600 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.070548 oz | 400 VAC | 630 VDC | MKP 10 | 10 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 0.022 uF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 3.3 nF | - | 0.0033 uF | 4000 | WIMA GMBH & CO KG | MKP1G013302C00MSSD | + 100 C | - 55 C | 85 °C | -55 °C | , 3916 | RECTANGULAR PACKAGE | Radial | Active | - | 5.72 | Details | Yes | 0.035274 oz | 250 VAC | 400 VDC | MKP 10 | 20 % | e3 | Yes | EAR99 | Double-Sided Metallized Electrode Capacitors | Tin (Sn) | AC RATED VOLTAGE(V):250 | 8532.25.00.70 | 3300 pF | BULK | 7.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 7.5 mm | 400 V | 0.6 mm | 3916 | Straight | 20% | 20% | 250 V | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 28 |
| - | - | - | - | 2 Pin | - | - | 680 nF | 680000 pF | - | 380 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.317466 oz | 250 VAC | 400 VDC | MKP 10 | 10 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 0.68 uF | - | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 21 mm | 26.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | - | 850 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.141096 oz | 180 VAC | 250 VDC | MKP 10 | 20 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 0.22 uF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 14 mm | 18 mm | 7 mm | ||
Tiny WHSL | 20 |
| - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 1100 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 250 VAC | 400 VDC | MKP 10 | 10 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 0.033 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 47 nF | 47000 pF | - | 900 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 63 VAC | 100 VDC | MKP 4 | 20 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.047 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | - | 350 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.141096 oz | 250 VAC | 400 VDC | MKP 10 | 20 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 0.22 uF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 16 mm | 18 mm | 9 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 450 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.211644 oz | 250 VAC | 400 VDC | MKP 10 | 5 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 0.33 uF | - | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 18.5 mm | 26.5 mm | 8.5 mm | ||
Tiny WHSL | 28 |
| - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 2300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 40 VAC | 63 VDC | MKP 2 | 10 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.033 uF | - | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | RF Microwave Film Capacitors | 7.5 mm | 7.2 mm | 3 mm | ||
Tiny WHSL | 28 |
| - | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 1700 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 250 VAC | 400 VDC | MKP 10 | 5 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 4700 pF | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | 1600 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 250 VAC | 400 VDC | MKP 10 | 20 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 0.01 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 450 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.211644 oz | 250 VAC | 400 VDC | MKP 10 | 20 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 0.33 uF | - | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 18.5 mm | 26.5 mm | 8.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 480 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.211644 oz | 250 VAC | 400 VDC | MKP 10 | 10 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 0.33 uF | - | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 18.5 mm | 26.5 mm | 8.5 mm | ||
Tiny WHSL | 28 |
| - | - | - | - | 2 Pin | - | - | 680 nF | 680000 pF | - | 480 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.211644 oz | 180 VAC | 250 VDC | MKP 10 | 20 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 0.68 uF | - | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 18.5 mm | 26.5 mm | 8.5 mm | ||
Tiny WHSL | 28 |
| - | - | - | - | 2 Pin | - | - | 680 nF | 680000 pF | - | 350 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.317466 oz | 250 VAC | 400 VDC | MKP 10 | 10 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 0.68 uF | - | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 21 mm | 26.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | - | 1600 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 63 VAC | 100 VDC | MKP 4 | 5 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.068 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 28 |
| - | - | - | - | 2 Pin | - | - | 1000 nF | - | - | 300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.564383 oz | 250 VAC | 400 VDC | MKP 10 | 20 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 1 uF | - | - | - | Radial | - | Polypropylene (PP) | 27.5 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 24 mm | 31.5 mm | 13 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 400 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.105822 oz | 180 VAC | 250 VDC | MKP 10 | 20 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 0.33 uF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 15 mm | 18 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 1200 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.070548 oz | 180 VAC | 250 VDC | MKP 10 | 5 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 0.1 uF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm |