- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (nom) | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Qualification | RoHS | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Failure Rate | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 2 Pin | 22 nF | 22000 pF | - | 1500 | - | + 100 C | - 55 C | - | - | - | - | AEC-Q200 | Details | - | - | - | - | 200 VAC | 400 VDC | - | MKP 2 | 20 % | Metallized Polypropylene Capacitors | 0.022 uF | Radial | Polypropylene (PP) | - | 5 mm | 0.5 mm | - | Straight | RF Microwave Film Capacitors | - | 9.5 mm | 7.2 mm | 4.5 mm | - | ||
Tiny WHSL | 20 |
| - | - | 2 Pin | 10 nF | 10000 pF | - | 1100 | - | + 100 C | - 55 C | - | - | - | - | - | Details | - | - | - | 0.035274 oz | 400 VAC | 1 kVDC | - | MKP 4 | 5 % | Metallized Polypropylene Capacitors | 0.01 uF | Radial | Polypropylene (PP) | - | 10 mm | 0.6 mm | - | Straight | General Film Capacitors | - | 11 mm | 13 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1 nF | - | 0.001 uF | 2300 | - | + 100 C | - 55 C | - | - | - | - | AEC-Q200 | Details | - | - | - | - | 200 VAC | 400 VDC | - | MKP 2 | 10 % | Metallized Polypropylene Capacitors | 1000 pF | Radial | Polypropylene (PP) | - | 5 mm | 0.5 mm | - | Straight | RF Microwave Film Capacitors | - | 7.5 mm | 7.2 mm | 3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 220 nF | 220000 pF | - | 700 | - | + 100 C | - 55 C | - | - | - | - | AEC-Q200 | Details | - | - | - | 0.035274 oz | 160 VAC | 250 VDC | - | MKP 2 | 20 % | Metallized Polypropylene Capacitors | 0.22 uF | Radial | Polypropylene (PP) | - | 5 mm | 0.5 mm | - | Straight | RF Microwave Film Capacitors | - | 13 mm | 7.2 mm | 7.2 mm | - | ||
Tiny WHSL | 28 |
| - | - | 2 Pin | 22 nF | 22000 pF | - | 1500 | - | + 100 C | - 55 C | - | - | - | - | AEC-Q200 | Details | - | - | - | - | 200 VAC | 400 VDC | - | MKP 2 | 10 % | Metallized Polypropylene Capacitors | 0.022 uF | Radial | Polypropylene (PP) | - | 5 mm | 0.5 mm | - | Straight | RF Microwave Film Capacitors | - | 9.5 mm | 7.2 mm | 4.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1500 nF | - | - | 350 | - | + 100 C | - 55 C | - | - | - | - | - | Details | - | - | - | 0.352740 oz | 220 VAC | 400 VDC | - | MKP 4 | 20 % | Metallized Polypropylene Capacitors | 1.5 uF | Radial | Polypropylene (PP) | - | 27.5 mm | 0.8 mm | - | Straight | General Film Capacitors | - | 21 mm | 31.5 mm | 11 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 470 nF | 470000 pF | - | 420 | - | + 100 C | - 55 C | - | - | - | - | - | Details | - | - | - | 0.246918 oz | 250 VAC | 400 VDC | - | MKP 10 | 10 % | Double-Sided Metallized Electrode Capacitors | 0.47 uF | Radial | Polypropylene (PP) | - | 27.5 mm | 0.8 mm | - | Straight | AC and Pulse Film Capacitors | - | 19 mm | 31.5 mm | 9 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 68 nF | 68000 pF | - | 1200 | - | + 100 C | - 55 C | - | - | - | - | - | Details | - | - | - | 0.035274 oz | 180 VAC | 250 VDC | - | MKP 10 | 10 % | Double-Sided Metallized Electrode Capacitors | 0.068 uF | Radial | Polypropylene (PP) | - | 15 mm | 0.8 mm | - | Straight | AC and Pulse Film Capacitors | - | 11 mm | 18 mm | 5 mm | - | ||
Tiny WHSL | 20 |
| - | - | 2 Pin | 10 nF | 10000 pF | - | 1000 | - | + 100 C | - 55 C | - | - | - | - | - | Details | - | - | - | 0.035274 oz | 400 VAC | 1 kVDC | - | MKP 4 | 10 % | Metallized Polypropylene Capacitors | 0.01 uF | Radial | Polypropylene (PP) | - | 7.5 mm | 0.6 mm | - | Straight | General Film Capacitors | - | 12.5 mm | 10.3 mm | 5.7 mm | - | ||
Tiny WHSL | 28 |
| - | - | 2 Pin | 22 nF | 22000 pF | - | 2300 | - | + 100 C | - 55 C | - | - | - | - | - | Details | - | - | - | - | 160 VAC | 250 VDC | - | MKP 4 | 20 % | Metallized Polypropylene Capacitors | 0.022 uF | Radial | Polypropylene (PP) | - | 7.5 mm | 0.5 mm | - | Straight | General Film Capacitors | - | 8.5 mm | 10 mm | 3 mm | - | ||
Tiny WHSL | 28 |
| - | - | 2 Pin | 3.3 nF | - | 0.0033 uF | 2000 | - | + 100 C | - 55 C | - | - | - | - | AEC-Q200 | Details | - | - | - | - | 250 VAC | 1 kVDC | - | MKP 2 | 5 % | Metallized Polypropylene Capacitors | 3300 pF | Radial | Polypropylene (PP) | - | 5 mm | 0.5 mm | - | Straight | RF Microwave Film Capacitors | - | 8.5 mm | 7.2 mm | 3.5 mm | - | ||
Tiny WHSL | 28 |
| - | - | 2 Pin | 10 nF | 10000 pF | - | 1600 | - | + 100 C | - 55 C | - | - | - | - | AEC-Q200 | Details | - | - | - | - | 200 VAC | 400 VDC | - | MKP 2 | 5 % | Metallized Polypropylene Capacitors | 0.01 uF | Radial | Polypropylene (PP) | - | 5 mm | 0.5 mm | - | Straight | RF Microwave Film Capacitors | - | 8.5 mm | 7.2 mm | 3.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 47 nF | 47000 pF | - | 1700 | - | + 100 C | - 55 C | - | - | - | - | - | Details | - | - | - | 0.035274 oz | 160 VAC | 250 VDC | - | MKP 4 | 5 % | Metallized Polypropylene Capacitors | 0.047 uF | Radial | Polypropylene (PP) | - | 7.5 mm | 0.6 mm | - | Straight | General Film Capacitors | - | 9 mm | 10 mm | 4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 220 nF | 220000 pF | - | 950 | - | + 100 C | - 55 C | - | - | - | - | AEC-Q200 | Details | - | - | - | 0.035274 oz | 160 VAC | 250 VDC | - | MKP 2 | 5 % | Metallized Polypropylene Capacitors | 0.22 uF | Radial | Polypropylene (PP) | - | 5 mm | 0.5 mm | - | Straight | RF Microwave Film Capacitors | - | 13 mm | 7.2 mm | 7.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 33 nF | 33000 pF | - | 1600 | - | + 100 C | - 55 C | - | - | - | - | - | Details | - | - | - | 0.035274 oz | 180 VAC | 250 VDC | - | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 0.033 uF | Radial | Polypropylene (PP) | - | 10 mm | 0.6 mm | - | Straight | AC and Pulse Film Capacitors | - | 9 mm | 13 mm | 4 mm | - | ||
Tiny WHSL | 1558 |
| - | Not Required | 2 Pin | 22 nF | 22000 pF | - | 1700 | 0.6(mm) | + 100 C | - 55 C | Through Hole | -55C to 110C | 4(mm) | Not Required(mm) | - | Details | 9(mm) | PP | 10% | 0.035274 oz | 180 VAC | 250 VDC | Tape and Reel | MKP 10 | 10 % | Double-Sided Metallized Electrode Capacitors | 0.022 uF | Radial | Polypropylene (PP) | Not Required | 7.5 mm | 0.6 mm | 250VDC/180VAC | Straight | AC and Pulse Film Capacitors | 10(mm) | 9 mm | 10 mm | 4 mm | 9(mm) | ||
Tiny WHSL | 28 |
| - | - | 2 Pin | 10 nF | 10000 pF | - | 900 | - | + 100 C | - 55 C | - | - | - | - | - | Details | - | - | - | 0.035274 oz | 250 VAC | 400 VDC | - | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 0.01 uF | Radial | Polypropylene (PP) | - | 10 mm | 0.6 mm | - | Straight | AC and Pulse Film Capacitors | - | 9 mm | 13 mm | 4 mm | - | ||
Tiny WHSL | 28 |
| - | - | 2 Pin | 220 nF | 220000 pF | - | 1000 | - | + 100 C | - 55 C | - | - | - | - | - | Details | - | - | - | 0.035274 oz | 63 VAC | 100 VDC | - | MKP 4 | 20 % | Metallized Polypropylene Capacitors | 0.22 uF | Radial | Polypropylene (PP) | - | 10 mm | 0.6 mm | - | Straight | General Film Capacitors | - | 12 mm | 13 mm | 6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 100 nF | 100000 pF | - | 1150 | - | + 100 C | - 55 C | - | - | - | - | - | Details | - | - | - | 0.070548 oz | 180 VAC | 250 VDC | - | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 0.1 uF | Radial | Polypropylene (PP) | - | 15 mm | 0.8 mm | - | Straight | AC and Pulse Film Capacitors | - | 11 mm | 18 mm | 5 mm | - | ||
Tiny WHSL | 28 |
| - | - | 2 Pin | 3.3 nF | - | 0.0033 uF | 2300 | - | + 100 C | - 55 C | - | - | - | - | AEC-Q200 | Details | - | - | - | - | 200 VAC | 400 VDC | - | MKP 2 | 10 % | Metallized Polypropylene Capacitors | 3300 pF | Radial | Polypropylene (PP) | - | 5 mm | 0.5 mm | - | Straight | RF Microwave Film Capacitors | - | 7.5 mm | 7.2 mm | 3 mm | - |