- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2 Pin | 2200 nF | - | - | 270 | + 100 C | - 55 C | Details | 0.634931 oz | 180 VAC | 250 VDC | MKP 10 | 10 % | Double-Sided Metallized Electrode Capacitors | 2.2 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 26 mm | 31.5 mm | 15 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 1500 nF | - | - | 300 | + 100 C | - 55 C | Details | 0.529109 oz | 180 VAC | 250 VDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 1.5 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 24 mm | 31.5 mm | 13 mm | ||
Tiny WHSL | 28 |
| - | 2 Pin | 2.2 nF | - | 0.0022 uF | 3200 | + 100 C | - 55 C | Details | 0.035274 oz | 400 VAC | 630 VDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 2200 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 28 |
| - | 2 Pin | 1 nF | - | 0.001 uF | 3000 | + 100 C | - 55 C | Details | 0.035274 oz | 250 VAC | 400 VDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 1000 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 20 |
| - | 2 Pin | 150 nF | 150000 pF | - | 700 | + 100 C | - 55 C | Details | 0.035274 oz | 160 VAC | 250 VDC | MKP 4 | 10 % | Metallized Polypropylene Capacitors | 0.15 uF | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | 28 |
| - | 2 Pin | 1.5 nF | - | 0.0015 uF | 3000 | + 100 C | - 55 C | Details | 0.035274 oz | 250 VAC | 400 VDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 1500 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 4.7 nF | - | 0.0047 uF | 3200 | + 100 C | - 55 C | Details | 0.035274 oz | 400 VAC | 630 VDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 4700 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 28 |
| - | 2 Pin | 1.5 nF | - | 0.0015 uF | 3000 | + 100 C | - 55 C | Details | 0.035274 oz | 600 VAC | 1 kVDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 1500 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 20 |
| - | 2 Pin | 33 nF | 33000 pF | - | 4300 | + 100 C | - 55 C | Details | - | 63 VAC | 100 VDC | MKP 4 | 10 % | Metallized Polypropylene Capacitors | 0.033 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.5 mm | Straight | General Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | 28 |
| - | 2 Pin | 33 nF | 33000 pF | - | 1000 | + 100 C | - 55 C | Details | 0.035274 oz | 250 VAC | 400 VDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 0.033 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 12.5 mm | 10.3 mm | 5.7 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 15 nF | 15000 pF | - | 900 | + 100 C | - 55 C | Details | 0.035274 oz | 250 VAC | 400 VDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 0.015 uF | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 150 nF | 150000 pF | - | 640 | + 100 C | - 55 C | Details | 0.105822 oz | 250 VAC | 400 VDC | MKP 10 | 10 % | Double-Sided Metallized Electrode Capacitors | 0.15 uF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 15 mm | 26.5 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 150 nF | 150000 pF | - | 2500 | + 100 C | - 55 C | Details | 0.035274 oz | 160 VAC | 250 VDC | MKP 4 | 20 % | Metallized Polypropylene Capacitors | 0.15 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | General Film Capacitors | 10.5 mm | 10.3 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 6.8 nF | - | 0.0068 uF | 3000 | + 100 C | - 55 C | Details | 0.035274 oz | 250 VAC | 400 VDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 6800 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 2.2 nF | - | 0.0022 uF | 1700 | + 100 C | - 55 C | Details | 0.035274 oz | 400 VAC | 630 VDC | MKP 10 | 10 % | Double-Sided Metallized Electrode Capacitors | 2200 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 28 |
| - | 2 Pin | 33 nF | 33000 pF | - | 1100 | + 100 C | - 55 C | Details | 0.035274 oz | 250 VAC | 400 VDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 0.033 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 12.5 mm | 10.3 mm | 5.7 mm | ||
Tiny WHSL | 28 |
| - | 2 Pin | 1 nF | - | 0.001 uF | 1700 | + 100 C | - 55 C | Details | 0.035274 oz | 250 VAC | 400 VDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 1000 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 33 nF | 33000 pF | - | 2200 | + 100 C | - 55 C | Details | - | 63 VAC | 100 VDC | MKP 4 | 20 % | Metallized Polypropylene Capacitors | 0.033 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.5 mm | Straight | General Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 100 nF | 100000 pF | - | 450 | + 100 C | - 55 C | Details | 0.141096 oz | 250 VAC | 400 VDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 0.1 uF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 14 mm | 18 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 220 nF | 220000 pF | - | 650 | + 100 C | - 55 C | Details | 0.141096 oz | 250 VAC | 400 VDC | MKP 10 | 10 % | Double-Sided Metallized Electrode Capacitors | 0.22 uF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 16 mm | 18 mm | 9 mm |