- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F612JF222K100R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 2.2 nF | - | 0.0022 uF | 3500 | KEMET ELECTRONICS CORP | - | F612JF222K100R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.56 | Details | Yes | 63 V | 100 V | 63 VAC | 100 VDC | - | Ammo Pack | F612 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 2200 pF | AMMO PACK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.6 mm | 2810 | - | 10% | 10% | 63 V | Stacked Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F611DB564K400R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 560 nF | 560000 pF | - | 464 | KEMET ELECTRONICS CORP | - | F611DB564K400R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.53 | Details | Yes | - | - | 200 VAC | 400 VDC | - | Ammo Pack | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE: 200 | 0.56 uF | AMMO PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 400 V | 0.8 mm | - | Straight | 10% | 10% | 200 V | General Film Capacitors | 14.5 mm | 26 mm | 14.5 mm | ||
![]() F463BB152K2K0L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 1.5 nF | - | 0.0015 uF | 750 | KEMET ELECTRONICS CORP | - | F463BB152K2K0L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.31 | Details | Yes | 700 V | 2 kV | 700 VAC | 2 kVDC | 2 kV | MouseReel | F46 | 10 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 700 | 1500 pF | TR | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7116 | - | 10% | 10% | 700 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 10 mm | ||
![]() F461BE683K630C KEMET | 18 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 68 nF | 68000 pF | - | 800 | KEMET ELECTRONICS CORP | - | F461BE683K630C | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.45 | Details | Yes | - | - | 250 VAC | 630 VDC | - | Bulk | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 250 | 0.068 uF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7122 | - | 10% | 10% | 250 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
![]() F461DB274M400R KEMET | 27 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 270 nF | 270000 pF | - | 464 | KEMET ELECTRONICS CORP | - | F461DB274M400R | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | - | - | 5.46 | Details | Yes | - | - | 220 VAC | 400 VDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.27 uF | Ammo Pack | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 400 V | 0.8 mm | - | - | 20% | 20% | 220 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F612JF562K100R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 5.6 nF | - | 0.0056 uF | 3500 | KEMET ELECTRONICS CORP | - | F612JF562K100R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.56 | Details | Yes | 63 V | 100 V | 63 VAC | 100 VDC | - | Ammo Pack | F612 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 5600 pF | AMMO PACK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.6 mm | 2810 | - | 10% | 10% | 63 V | Stacked Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F461DM824J400L KEMET | 18 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 820 nF | 820000 pF | - | 200 | KEMET ELECTRONICS CORP | - | F461DM824J400L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.46 | Details | Yes | - | - | 220 VAC | 400 VDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 220 | 0.82 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 400 V | 0.8 mm | - | - | 5% | 5% | 220 V | AC and Pulse Film Capacitors | 18.5 mm | 26 mm | 9 mm | ||
![]() F463DI153M2K0R KEMET | In Stock | - | - | - | - | - | - | POLYPROPYLENE | 2 | 15 nF | 15000 pF | - | 380 | KEMET ELECTRONICS CORP | - | F463DI153M2K0R | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | - | - | 5.45 | Details | Yes | 700 V | 2 kV | 700 VAC | 2 kVDC | 2 kV | Ammo Pack | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 0.015 uF | Ammo Pack | 22.5 mm | compliant | Radial | 22.5 mm | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 2000 V | 0.8 mm | - | - | 20% | 20% | 700 V | AC and Pulse Film Capacitors | 7 mm | 26 mm | 16 mm | ||
![]() F461BE683K630L KEMET | 18 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 68 nF | 68000 pF | - | 550 | KEMET ELECTRONICS CORP | - | F461BE683K630L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.45 | Details | Yes | - | - | 250 VAC | 630 VDC | - | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 250 | 0.068 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7122 | - | 10% | 10% | 250 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
![]() F461BB154K160L KEMET | 18 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 750 | KEMET ELECTRONICS CORP | - | F461BB154K160L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.45 | Details | Yes | - | - | 90 VAC | 160 VDC | - | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 90 | 0.15 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 160 V | 0.8 mm | 7116 | - | 10% | 10% | 90 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F462DH124M1K0R KEMET | 47 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 330 | KEMET ELECTRONICS CORP | - | F462DH124M1K0R | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | - | - | 5.33 | Details | Yes | - | - | 300 VAC | 1 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.12 uF | Ammo Pack | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1000 V | 0.8 mm | - | - | 20% | 20% | 300 V | AC and Pulse Film Capacitors | 8 mm | 26 mm | 16 mm | ||
![]() F461DB124M630R KEMET | 47 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 464 | KEMET ELECTRONICS CORP | - | F461DB124M630R | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | - | - | 5.46 | Details | Yes | - | - | 250 VAC | 630 VDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.12 uF | Ammo Pack | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 630 V | 0.8 mm | - | - | 20% | 20% | 250 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() R66ED4100CK7AK KEMET | 18 |
| - | - | - | - | 2 Pin | - | - | 1000 nF | - | - | 1200 | - | - | - | - | + 105 C | KEMET | - 55 C | - | - | Tape & Box (TB) | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | 63 VAC | 100 VDC | - | MouseReel | R66 | 10 % | - | - | - | - | - | Automotive Grade | - | - | - | - | 1 uF | - | - | - | Radial | - | - | Polyester | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 10.5 mm | 10 mm | 5 mm | ||
![]() R463N3330JHM1K KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 700 | - | 1000 Hour | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 300 V | 630 V | 310 VAC | 630 VDC | - | Bulk | R46 | 10 % | - | - | Radial | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | 110 °C | -40 °C | - | 0.33 uF | - | - | - | Radial | - | - | Polypropylene (PP) | - | - | - | - | Straight | - | - | - | Safety Film Capacitors | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 470 nF | 470000 pF | - | 308 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | F840DM474M275ALR0J | - | - | - | - | - | Details | - | - | - | 280 VAC | - | - | Tray | PHE840M | 20 % | - | - | - | - | - | - | - | - | - | - | 0.47 uF | - | - | - | Radial | - | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | ||
![]() R75QI2330JH0EJ KEMET | In Stock | - | - | - | - | - | - | - | - | 33 nF | 33000 pF | - | 1750 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | 250 VAC | 1 kVDC | - | Bulk | R75 | 5 % | - | - | - | - | - | Automotive DC and Pulse Film Capacitor | - | - | - | - | 0.033 uF | - | - | - | Radial | - | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | ||
![]() R76UI03905000J KEMET | 34 |
| - | - | - | - | 2 Pin | - | - | 0.39 nF | - | - | 1000 | - | - | - | - | + 110 C | KEMET | - 55 C | - | - | Bulk | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | 700 V | 2 kV | 700 VAC | 2 kVDC | - | Bulk | R76 | 5 % | - | - | Radial | - | - | Automotive DC and Pulse Film Capacitor | - | 105 °C | -55 °C | - | 390 pF | - | - | - | Radial | - | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | General Film Capacitors | 11 mm | 18 mm | 11 mm | ||
![]() F461BP824M250L KEMET | 18 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 820 nF | 820000 pF | - | 300 | KEMET ELECTRONICS CORP | - | F461BP824M250L | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7133 | - | Radial | - | Active | - | - | - | 5.45 | Details | Yes | 160 V | 250 V | 160 VAC | 250 VDC | 250 V | MouseReel | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 0.82 uF | TR | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7133 | - | 20% | 20% | 160 V | AC and Pulse Film Capacitors | 14.5 mm | 18 mm | 8.5 mm | ||
![]() F461BK224M400R KEMET | 47 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 220 nF | 220000 pF | - | 500 | KEMET ELECTRONICS CORP | - | F461BK224M400R | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | - | Radial | - | Active | - | - | - | 5.45 | Details | Yes | 220 V | 400 V | 220 VAC | 400 VDC | - | Ammo Pack | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 0.22 uF | Ammo Pack | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7130 | - | 20% | 20% | 220 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F461DB274M400L KEMET | 27 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 270 nF | 270000 pF | - | 300 | KEMET ELECTRONICS CORP | - | F461DB274M400L | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | - | - | 5.46 | Details | Yes | - | - | 220 VAC | 400 VDC | - | MouseReel | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.27 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 400 V | 0.8 mm | - | - | 20% | 20% | 220 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm |