- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C870DF24800AA1J KEMET | In Stock | - | - | - | - | - | - | - | - | 8000 nF | - | - | 86 | - | - | - | - | + 85 C | - | - 25 C | - | - | - | - | - | - | - | 870DF24800AA1J | - | - | - | - | Details | - | 470 VAC | - | Bulk | C87 | 5 % | - | - | - | Round Metal Can, Resin-Filled | - | - | - | 8 uF | - | - | - | - | Quick Connect 0.250" | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | Motor Run Capacitors | - | - | - | - | ||
![]() C44AJG35750ZA0J KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 400 VAC | 700 VDC | Bulk | C44A | 5 % | - | - | - | - | - | - | - | 75 uF | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | - | ||
![]() A50PF1470AA60M KEMET | 44 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 4.7 nF | - | 0.0047 uF | 1500 | KEMET ELECTRONICS CORP | - | A50PF1470AA60M | - | + 105 C | KEMET | - 55 C | - | 105 °C | -55 °C | Box | AXIAL LEADED | TUBULAR PACKAGE | Axial | 50PF1470AA60M | Active | Active | AEC-Q200 | 5.5 | Details | Yes | 220 VAC | 630 VDC | Bulk | A50 | 20 % | e3 | Yes | EAR99 | - | Tin (Sn) | RATED AC VOLTAGE (V): 220 | - | 4700 pF | BULK | - | compliant | AEC-Q200 | Axial | FILM CAPACITOR | Polyester | - | 630 V | - | - | - | 20% | 20% | 220 V | General Film Capacitors | 5 mm | - | 11 mm | - | ||
![]() C44EUMQ5225ZA0J KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 1.7 kVDC | Bulk | C44E | 5 % | - | - | - | - | - | - | - | 22.5 uF | - | - | - | - | Stud Threaded | - | - | - | - | - | - | - | - | - | - | Power Factor Correction Film Capacitors | - | - | - | - | ||
![]() C870DF35200AA0J KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | 62 | - | - | - | - | + 85 C | - | - 25 C | - | - | - | - | - | - | - | 870DF35200AA0J | - | - | - | - | Details | - | 500 VAC | - | Bulk | C87 | 5 % | - | - | - | Round Metal Can, Resin-Filled | - | - | - | 20 uF | - | - | - | - | Quick Connect 0.250" | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | Motor Run Capacitors | - | - | - | - | ||
![]() PHE450MA5180JR05 KEMET | In Stock | - | - | - | - | - | - | - | - | 18 nF | 18000 pF | - | 1000 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | F450AH183J630C | - | - | - | - | Details | - | 400 VAC | 630 VDC | Bulk | PHE450 | 5 % | - | - | - | Double Metallized Polypropylene Film | - | - | - | 0.018 uF | - | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | 10.5 mm | 13 mm | 4.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 560 nF | 560000 pF | - | 108 | - | - | - | - | + 110 C | - | - 55 C | - | - | - | - | - | - | - | F850FV564M300C | - | - | - | - | Details | - | 300 VAC | 1.25 kVDC | Tray | PHE850 | 20 % | - | - | - | Metallized Polypropylene Safety Film Capacitor | - | - | - | 0.56 uF | - | - | - | - | Radial | - | Polypropylene (PP) | 27.5 mm | - | 0.8 mm | - | Straight | - | - | - | Safety Film Capacitors | - | 30 mm | 31.5 mm | 21 mm | ||
![]() PHE450SB5180JR06 KEMET | In Stock | - | - | - | - | - | - | - | - | 18 nF | 18000 pF | - | 600 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | F450BM183J2K0C | - | - | - | - | Details | - | 700 VAC | 2 kVDC | Bulk | PHE450 | 5 % | - | - | - | Double Metallized Polypropylene Film | - | - | - | 0.018 uF | - | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | 15 mm | 18 mm | 8 mm | ||
![]() MMK5105J100J06L4BULK KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 1000 nF | - | - | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5105J100J06L4BULK | - | + 100 C | - | - 55 C | - | 100 °C | -55 °C | - | , 2828 | RECTANGULAR PACKAGE | Radial | F601JU105J100C | Not Recommended | - | - | 5.46 | Details | Yes | 63 VAC | 100 VDC | Bulk | MMK | 5 % | e3 | Yes | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 1 uF | BULK | 5 mm | compliant | - | Radial | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.5 mm | 2828 | - | 5% | 5% | 63 V | General Film Capacitors | - | 13 mm | 7.2 mm | 7.2 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 1800 nF | - | - | 117 | KEMET ELECTRONICS CORP | 200000 Hour | MMK27.5185K630F15L4TRAY | MMK | + 100 C | - | - 55 C | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | F601FS185K630C | Not Recommended | - | - | 5.65 | Details | Yes | 220 VAC | 630 VDC | Tray | MMK | 10 % | e3 | Yes | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 1.8 uF | TRAY | 27.5 mm | compliant | - | Radial | FILM CAPACITOR | Polyester | 27.5 mm | 630 V | 0.8 mm | - | - | 10% | 10% | 220 V | General Film Capacitors | - | 29 mm | 31.5 mm | 19 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 14 Pin | POLYESTER | 2 | 470 nF | 470000 pF | - | 21 | KEMET ELECTRONICS CORP | - | MDK10474K400A58P7TUBE | - | + 125 C | - | - 55 C | - | 85 °C | -55 °C | - | ROHS COMPLIANT | RECTANGULAR PACKAGE | DIP | F687AA474K400T | Active | - | - | 5.62 | Details | Yes | 200 VAC | 400 VDC | Tube | MDK | 10 % | e3 | Yes | EAR99 | - | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8532.25.00.80 | 0.47 uF | TUBE | - | compliant | - | SMD/SMT | FILM CAPACITOR | Polyester | 10 mm | 400 V | - | 9150 | - | 10% | 10% | 200 V | SMD Film Capacitors | - | 11 mm | 23 mm | 12.7 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 8200 nF | - | - | 186 | KEMET ELECTRONICS CORP | 200000 Hour | MMK22.5825J63D14L4TRAY | MMK | + 100 C | - | - 55 C | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | F601DH825J063C | Not Recommended | - | - | 5.65 | Details | Yes | 40 VAC | 63 VDC | Tray | MMK | 5 % | e3 | Yes | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 8.2 uF | TRAY | 22.5 mm | compliant | - | Radial | FILM CAPACITOR | Polyester | 22.5 mm | 63 V | 0.8 mm | - | - | 5% | 5% | 40 V | General Film Capacitors | - | 16 mm | 26 mm | 8 mm | ||
![]() MMK10684K63A01L4BULK KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 680 nF | 680000 pF | - | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK10684K63A01L4BULK | MMK | + 100 C | - | - 55 C | - | 85 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | F601AG684K063C | Not Recommended | - | - | 5.65 | Details | Yes | 40 VAC | 63 VDC | Bulk | MMK | 10 % | e3 | Yes | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.68 uF | BULK | 10 mm | compliant | - | Radial | FILM CAPACITOR | Polyester | 10 mm | 63 V | 0.6 mm | 5116 | - | 10% | 10% | 40 V | General Film Capacitors | - | 9 mm | 13 mm | 4 mm | ||
![]() MMK5125J63J05L4BULK KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 1200 nF | - | - | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5125J63J05L4BULK | MMK | + 100 C | - | - 55 C | - | 85 °C | -55 °C | - | , 2824 | RECTANGULAR PACKAGE | Radial | F601JT125J063C | Not Recommended | - | - | 5.51 | Details | Yes | 40 VAC | 63 VDC | Bulk | MMK | 5 % | e3 | Yes | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 1.2 uF | BULK | 5 mm | compliant | - | Radial | FILM CAPACITOR | Polyester | 5 mm | 63 V | 0.5 mm | 2824 | - | 5% | 5% | 40 V | General Film Capacitors | - | 11 mm | 7.2 mm | 6 mm | ||
![]() MDC10156K50A58P7TUBE KEMET | In Stock | - | - | YES | GULL WING | SURFACE MOUNT | - | POLYESTER | 2 | - | - | - | 210 | KEMET ELECTRONICS CORP | - | MDC10156K50A58P7TUBE | - | + 125 C | - | - 55 C | Yes | 125 °C | -55 °C | - | ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | F157AA156K050T | Active | - | - | 5.53 | Details | Yes | 30 VAC | 50 VDC | Tube | MDC | 10 % | - | Yes | EAR99 | - | - | AC RATED VOLTAGE(V):30 | 8532.25.00.55 | 15 uF | TUBE | - | compliant | - | SMD/SMT | FILM CAPACITOR | Polyester | 10 mm | 50 V | - | 9150 | - | 10% | 10% | 30 V | SMD Film Capacitors | - | 12.5 mm | 23 mm | 12.7 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | - | 84 | KEMET ELECTRONICS CORP | 200000 Hour | MMK37.5826K63R06L4TRAY | MMK | + 100 C | - | - 55 C | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | F601RP826K063C | Not Recommended | - | - | 5.65 | Details | Yes | 40 VAC | 63 VDC | Tray | MMK | 10 % | e3 | Yes | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 82 uF | TRAY | 37.5 mm | compliant | - | Radial | FILM CAPACITOR | Polyester | 37.5 mm | 63 V | 1 mm | - | - | 10% | 10% | 40 V | General Film Capacitors | - | 38 mm | 41 mm | 21 mm | ||
![]() MMK5273J400J03L4BULK KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 27 nF | 27000 pF | - | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5273J400J03L4BULK | MMK | + 100 C | - | - 55 C | - | 85 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | F601JL273J400C | Not Recommended | - | - | 5.38 | Details | Yes | 200 VAC | 400 VDC | Bulk | MMK | 5 % | e3 | Yes | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 0.027 uF | BULK | 5 mm | compliant | - | Radial | FILM CAPACITOR | Polyester | 5 mm | 400 V | 0.5 mm | 2818 | - | 5% | 5% | 200 V | General Film Capacitors | - | 9 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 1000 nF | - | - | 1300 | - | 200000 Hour | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | F601JQ105K063K | - | - | - | - | Details | - | 40 VAC | 63 VDC | Reel | MMK | 10 % | - | - | - | Metallized Polyester Film Capacitors | - | - | - | 1 uF | - | - | - | - | Radial | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | General Film Capacitors | - | 10 mm | 7.2 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 1000 nF | - | - | 800 | - | 200000 Hour | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | F601JU105M100K | - | - | - | - | Details | - | 63 VAC | 100 VDC | Reel | MMK | 20 % | - | - | - | Metallized Polyester Film Capacitors | - | - | - | 1 uF | - | - | - | - | Radial | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | General Film Capacitors | - | 13 mm | 7.2 mm | 7.2 mm | ||
![]() SMR10155K50A04L4BULK KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 1500 nF | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | F211AP155K050C | - | - | - | - | Details | - | 30 VAC | 50 VDC | Bulk | SMR | 10 % | - | - | - | Stable +150 Deg High Temperature Capacitors | - | - | - | 1.5 uF | - | - | - | - | Radial | - | Polyphenylene Sulfide (PPS) | 10 mm | - | - | - | - | - | - | - | General Film Capacitors | - | 6 mm | 13 mm | 12 mm |