- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Qualification | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 28 |
| - | 2 Pin | 68 nF | 68000 pF | - | 1000 | + 100 C | - 55 C | - | Details | 0.035274 oz | 280 VAC | 630 VDC | MKP 4 | 20 % | Metallized Polypropylene Capacitors | 0.068 uF | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 12 mm | 13 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 220 nF | 220000 pF | - | 1150 | + 100 C | - 55 C | - | Details | 0.035274 oz | 160 VAC | 250 VDC | MKP 4 | 20 % | Metallized Polypropylene Capacitors | 0.22 uF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | General Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 68 nF | 68000 pF | - | 3200 | + 100 C | - 55 C | - | Details | 0.035274 oz | 160 VAC | 250 VDC | MKP 4 | 10 % | Metallized Polypropylene Capacitors | 0.068 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 15 nF | 15000 pF | - | 3200 | + 100 C | - 55 C | - | Details | 0.035274 oz | 280 VAC | 630 VDC | MKP 4 | 10 % | Metallized Polypropylene Capacitors | 0.015 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 100 nF | 100000 pF | - | 850 | + 100 C | - 55 C | - | Details | 0.141096 oz | 280 VAC | 630 VDC | MKP 4 | 5 % | Metallized Polypropylene Capacitors | 0.1 uF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | General Film Capacitors | 14 mm | 18 mm | 7 mm | ||
Tiny WHSL | 20 |
| - | 2 Pin | 2.2 nF | - | 0.0022 uF | 2300 | + 100 C | - 55 C | AEC-Q200 | Details | - | 250 VAC | 1 kVDC | MKP 2 | 5 % | Metallized Polypropylene Capacitors | 2200 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 7.5 mm | 7.2 mm | 3 mm | ||
Tiny WHSL | 20 |
| - | 2 Pin | 1000 nF | - | - | 380 | + 100 C | - 55 C | - | Details | 0.317466 oz | 220 VAC | 400 VDC | MKP 4 | 20 % | Metallized Polypropylene Capacitors | 1 uF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | General Film Capacitors | 21 mm | 26.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 15 nF | 15000 pF | - | 1700 | + 100 C | - 55 C | - | Details | 0.035274 oz | 280 VAC | 630 VDC | MKP 4 | 10 % | Metallized Polypropylene Capacitors | 0.015 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 10 nF | 10000 pF | - | 2300 | + 100 C | - 55 C | - | Details | - | 220 VAC | 400 VDC | MKP 4 | 10 % | Metallized Polypropylene Capacitors | 0.01 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.5 mm | Straight | General Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 33 nF | 33000 pF | - | 4100 | + 100 C | - 55 C | - | Details | - | 160 VAC | 250 VDC | MKP 4 | 20 % | Metallized Polypropylene Capacitors | 0.033 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.5 mm | Straight | General Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | 28 |
| - | 2 Pin | 68 nF | 68000 pF | - | 2200 | + 100 C | - 55 C | - | Details | 0.035274 oz | 220 VAC | 400 VDC | MKP 4 | 10 % | Metallized Polypropylene Capacitors | 0.068 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | General Film Capacitors | 12.5 mm | 10.3 mm | 5.7 mm | ||
Tiny WHSL | 28 |
| - | 2 Pin | 330 nF | 330000 pF | - | 700 | + 100 C | - 55 C | - | Details | 0.105822 oz | 220 VAC | 400 VDC | MKP 4 | 5 % | Metallized Polypropylene Capacitors | 0.33 uF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | General Film Capacitors | 15 mm | 26.5 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 33 nF | 33000 pF | - | 900 | + 100 C | - 55 C | - | Details | 0.035274 oz | 220 VAC | 400 VDC | MKP 4 | 10 % | Metallized Polypropylene Capacitors | 0.033 uF | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 28 |
| - | 2 Pin | 680 nF | 680000 pF | - | 400 | + 100 C | - 55 C | - | Details | 0.105822 oz | 160 VAC | 250 VDC | MKP 4 | 10 % | Metallized Polypropylene Capacitors | 0.68 uF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | General Film Capacitors | 15 mm | 18 mm | 8 mm | ||
Tiny WHSL | 28 |
| - | 2 Pin | 68 nF | 68000 pF | - | 2200 | + 100 C | - 55 C | - | Details | 0.035274 oz | 220 VAC | 400 VDC | MKP 4 | 5 % | Metallized Polypropylene Capacitors | 0.068 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | General Film Capacitors | 12.5 mm | 10.3 mm | 5.7 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 15 nF | 15000 pF | - | 1450 | + 100 C | - 55 C | - | Details | 0.035274 oz | 220 VAC | 400 VDC | MKP 4 | 5 % | Metallized Polypropylene Capacitors | 0.015 uF | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 2200 nF | - | - | 380 | + 100 C | - 55 C | - | - | 0.317466 oz | 63 VAC | 100 VDC | MKP 4 | 5 % | Metallized Polypropylene Capacitors | 2.2 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | General Film Capacitors | 21 mm | 31.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 33 nF | 33000 pF | - | 1600 | + 100 C | - 55 C | - | Details | 0.035274 oz | 160 VAC | 250 VDC | MKP 4 | 5 % | Metallized Polypropylene Capacitors | 0.033 uF | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 28 |
| - | 2 Pin | 22 nF | 22000 pF | - | 900 | + 100 C | - 55 C | - | Details | 0.035274 oz | 220 VAC | 400 VDC | MKP 4 | 5 % | Metallized Polypropylene Capacitors | 0.022 uF | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 28 |
| - | 2 Pin | 68 nF | 68000 pF | - | 1100 | + 100 C | - 55 C | - | Details | 0.035274 oz | 220 VAC | 400 VDC | MKP 4 | 20 % | Metallized Polypropylene Capacitors | 0.068 uF | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 11 mm | 13 mm | 5 mm |