- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | 800 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.105822 oz | 220 VAC | 400 VDC | MKP 4 | 5 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.33 uF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | General Film Capacitors | 15 mm | 18 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | 480 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.211644 oz | 280 VAC | 630 VDC | MKP 4 | 5 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.33 uF | - | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | General Film Capacitors | 18.5 mm | 26.5 mm | 8.5 mm | ||
Tiny WHSL | 11 |
| - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | 500 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.070548 oz | 400 VAC | 1 kVDC | MKP 4 | 20 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.033 uF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | General Film Capacitors | 12.5 mm | 18 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | 1000 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.070548 oz | 280 VAC | 630 VDC | MKP 4 | 20 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.068 uF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | General Film Capacitors | 12.5 mm | 18 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 22 nF | 22000 pF | 1600 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 280 VAC | 630 VDC | MKP 4 | 5 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.022 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 28 |
| - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | 1100 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 280 VAC | 630 VDC | MKP 4 | 10 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.068 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 12 mm | 13 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 1000 nF | - | 380 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.317466 oz | 220 VAC | 400 VDC | MKP 4 | 10 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 1 uF | - | - | - | Radial | - | Polypropylene (PP) | 27.5 mm | - | 0.8 mm | - | Straight | - | - | - | General Film Capacitors | 21 mm | 31.5 mm | 11 mm | ||
Tiny WHSL | 28 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 22 nF | 22000 pF | 3500 | WIMA GMBH & CO KG | MKP4J022202D00MSSD | + 100 C | - 55 C | 85 °C | -55 °C | , 4118 | RECTANGULAR PACKAGE | Radial | Active | 5.72 | Details | Yes | 0.035274 oz | 280 VAC | 630 VDC | MKP 4 | 20 % | e3 | Yes | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 280 | 8532.25.00.70 | 0.022 uF | BULK | 7.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 7.5 mm | 630 V | 0.6 mm | 4118 | Straight | 20% | 20% | 280 V | General Film Capacitors | 9.5 mm | 10.3 mm | 4.5 mm | ||
Tiny WHSL | 11 |
| - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | 900 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.141096 oz | 220 VAC | 400 VDC | MKP 4 | 20 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.22 uF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | General Film Capacitors | 14 mm | 18 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | 400 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.105822 oz | 220 VAC | 400 VDC | MKP 4 | 20 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.33 uF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | General Film Capacitors | 15 mm | 18 mm | 8 mm | ||
Tiny WHSL | 28 |
| - | - | - | - | 2 Pin | - | - | 1000 nF | - | 380 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.317466 oz | 220 VAC | 400 VDC | MKP 4 | 5 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 1 uF | - | - | - | Radial | - | Polypropylene (PP) | 27.5 mm | - | 0.8 mm | - | Straight | - | - | - | General Film Capacitors | 21 mm | 31.5 mm | 11 mm | ||
Tiny WHSL | 11 |
| - | - | - | - | 2 Pin | - | - | 47 nF | 47000 pF | 1100 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 280 VAC | 630 VDC | MKP 4 | 10 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.047 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | 28 |
| - | - | - | - | 2 Pin | - | - | 15 nF | 15000 pF | 1450 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 280 VAC | 630 VDC | MKP 4 | 5 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.015 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 28 |
| - | - | - | - | 2 Pin | - | - | 22 nF | 22000 pF | 2700 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 280 VAC | 630 VDC | MKP 4 | 5 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.022 uF | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 9.5 mm | 10.3 mm | 4.5 mm | ||
Tiny WHSL | 28 |
| - | - | - | - | 2 Pin | - | - | 15 nF | 15000 pF | 600 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 400 VAC | 1 kVDC | MKP 4 | 5 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.015 uF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | General Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | 28 |
| - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | 2500 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | - | 40 VAC | 63 VDC | MKS | 10 % | - | - | - | Metallized High Volume Film Capacitors | - | - | - | 0.033 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 2.5 mm | - | 0.4 mm | - | Straight | - | - | - | General Film Capacitors | 7 mm | 4.6 mm | 2.5 mm | ||
Tiny WHSL | 28 |
| - | - | - | - | 2 Pin | - | - | 15 nF | 15000 pF | 3000 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 280 VAC | 630 VDC | MKP 4 | 10 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.015 uF | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 3000 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 68 nF | 68000 pF | 1000 | WIMA GMBH & CO KG | MKP4O126805B00JSSD | + 100 C | - 55 C | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | Active | 5.58 | Details | Yes | 0.105822 oz | 400 VAC | 1 kVDC | MKP 4 | 5 % | e3 | Yes | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 400 | 8532.25.00.70 | 0.068 uF | BULK | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1000 V | 0.8 mm | - | Straight | 5% | 5% | 400 V | General Film Capacitors | 15 mm | 26.5 mm | 6 mm | ||
Tiny WHSL | 28 |
| - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | 550 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 280 VAC | 630 VDC | MKP 4 | 20 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.068 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 12 mm | 13 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | 4300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | - | 280 VAC | 630 VDC | MKP 4 | 5 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.01 uF | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.5 mm | - | Straight | - | - | - | General Film Capacitors | 8.5 mm | 10 mm | 3 mm |