- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 28 |
| - | 10.3 mm x 5.7 mm x 12.5 mm | 2 Pin | 3300 nF | - | - | 1100 | + 100 C | - 55 C | - | Details | 0.035274 oz | 30 VAC | 50 VDC | - | MKS 4 | 5 % | Metallized Polyester (PET) Capacitors | 3.3 uF | Radial | Polyethylene Terephthalate (PET) | 7.5 mm | 0.6 mm | Straight | General Film Capacitors | 12.5 mm | 10.3 mm | 5.7 mm | ||
Tiny WHSL | 20 |
| - | - | 2 Pin | 330 nF | 330000 pF | - | 2500 | + 100 C | - 55 C | MKS2-.33/50/20T | Details | 0.114446 oz | 30 VAC | 50 VDC | Reel | MKS 2 | 20 % | Automotive Metallized Film Capacitors | 0.33 uF | Radial | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | Straight | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | 28 |
| - | - | 2 Pin | 330 nF | 330000 pF | - | 1200 | + 100 C | - 55 C | - | Details | - | 63 VAC | 100 VDC | - | MKS | 20 % | Metallized High Volume Film Capacitors | 0.33 uF | Radial | Polyethylene Terephthalate (PET) | 2.5 mm | 0.4 mm | Straight | General Film Capacitors | 10 mm | 4.6 mm | 5.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 4.7 nF | - | 0.0047 uF | 2500 | + 100 C | - 55 C | - | Details | - | 160 VAC | 250 VDC | - | MKS | 20 % | Metallized High Volume Film Capacitors | 4700 pF | Radial | Polyethylene Terephthalate (PET) | 2.5 mm | 0.4 mm | Straight | General Film Capacitors | 7 mm | 4.6 mm | 2.5 mm | ||
Tiny WHSL | 28 |
| - | - | 2 Pin | 100 nF | 100000 pF | - | 2000 | + 100 C | - 55 C | - | Details | - | 63 VAC | 100 VDC | - | MKS | 20 % | Metallized High Volume Film Capacitors | 0.1 uF | Radial | Polyethylene Terephthalate (PET) | 2.5 mm | 0.4 mm | Straight | General Film Capacitors | 7.5 mm | 4.6 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 22 nF | 22000 pF | - | 1400 | + 100 C | - 55 C | - | Details | 0.035274 oz | 280 VAC | 630 VDC | - | MKP 4 | 5 % | Metallized Polypropylene Capacitors | 0.022 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | General Film Capacitors | 9.5 mm | 10.3 mm | 4.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 15 nF | 15000 pF | - | 2800 | + 100 C | - 55 C | - | Details | - | 63 VAC | 100 VDC | - | MKS | 20 % | Metallized High Volume Film Capacitors | 0.015 uF | Radial | Polyethylene Terephthalate (PET) | 2.5 mm | 0.4 mm | Straight | General Film Capacitors | 7 mm | 4.6 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 6800 nF | - | - | 600 | + 125 C | - 55 C | - | Details | 0.070548 oz | 40 VAC | 63 VDC | - | MKS 2 | 10 % | Automotive Metallized Film Capacitors | 6.8 uF | Radial | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | Straight | General Film Capacitors | 16 mm | 7.2 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | 18 mm x 6 mm x 12.5 mm | 2 Pin | 100 nF | 100000 pF | - | 1000 | + 125 C | - 55 C | - | Details | 0.070548 oz | 400 VAC | 630 VDC | - | MKS 4 | 5 % | Metallized Polyester (PET) Capacitors | 0.1 uF | Radial | Polyethylene Terephthalate (PET) | 15 mm | 0.8 mm | Straight | General Film Capacitors | 12.5 mm | 18 mm | 6 mm | ||
Tiny WHSL | 28 |
| - | - | 2 Pin | 4.7 nF | - | 0.0047 uF | 2800 | + 100 C | - 55 C | - | Details | - | 160 VAC | 250 VDC | - | MKS | 20 % | Metallized High Volume Film Capacitors | 4700 pF | Radial | Polyethylene Terephthalate (PET) | 2.5 mm | 0.4 mm | Straight | General Film Capacitors | 7 mm | 4.6 mm | 2.5 mm | ||
Tiny WHSL | 28 |
| - | - | 2 Pin | 3.3 nF | - | 0.0033 uF | 2500 | + 100 C | - 55 C | - | Details | - | 160 VAC | 250 VDC | - | MKS | 10 % | Metallized High Volume Film Capacitors | 3300 pF | Radial | Polyethylene Terephthalate (PET) | 2.5 mm | 0.4 mm | Straight | General Film Capacitors | 7 mm | 4.6 mm | 2.5 mm | ||
Tiny WHSL | 28 |
| - | - | 2 Pin | 47 nF | 47000 pF | - | 1800 | + 100 C | - 55 C | - | Details | - | 160 VAC | 250 VDC | - | MKS | 10 % | Metallized High Volume Film Capacitors | 0.047 uF | Radial | Polyethylene Terephthalate (PET) | 2.5 mm | 0.4 mm | Straight | General Film Capacitors | 8.5 mm | 4.6 mm | 3.8 mm | ||
Tiny WHSL | 28 |
| - | - | 2 Pin | 330 nF | 330000 pF | - | 380 | + 100 C | - 55 C | - | Details | 0.352740 oz | 400 VAC | 1 kVDC | - | MKP 4 | 20 % | Metallized Polypropylene Capacitors | 0.33 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | General Film Capacitors | 21 mm | 31.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 33 nF | 33000 pF | - | 2800 | + 100 C | - 55 C | - | Details | - | 63 VAC | 100 VDC | - | MKS | 10 % | Metallized High Volume Film Capacitors | 0.033 uF | Radial | Polyethylene Terephthalate (PET) | 2.5 mm | 0.4 mm | Straight | General Film Capacitors | 7 mm | 4.6 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 13 mm x 6 mm x 12 mm | 2 Pin | 150 nF | 150000 pF | - | 550 | + 125 C | - 55 C | - | Details | 0.035274 oz | 200 VAC | 400 VDC | - | MKS 4 | 20 % | Metallized Polyester (PET) Capacitors | 0.15 uF | Radial | Polyethylene Terephthalate (PET) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 12 mm | 13 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 10 nF | 10000 pF | - | 2500 | + 125 C | - 55 C | - | Details | 0.114446 oz | 63 VAC | 100 VDC | - | MKS 2 | 20 % | Automotive Metallized Film Capacitors | 0.01 uF | Radial | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | Straight | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | 28 |
| - | 10.3 mm x 5.7 mm x 12.5 mm | 2 Pin | 2200 nF | - | - | 2200 | + 100 C | - 55 C | - | Details | 0.035274 oz | 30 VAC | 50 VDC | - | MKS 4 | 10 % | Metallized Polyester (PET) Capacitors | 2.2 uF | Radial | Polyethylene Terephthalate (PET) | 7.5 mm | 0.6 mm | Straight | General Film Capacitors | 12.5 mm | 10.3 mm | 5.7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1500 nF | - | - | 1500 | + 100 C | - 55 C | - | Details | 0.114446 oz | 30 VAC | 50 VDC | - | MKS 2 | 5 % | Automotive Metallized Film Capacitors | 1.5 uF | Radial | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | Straight | General Film Capacitors | 9.5 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 47 nF | 47000 pF | - | 1500 | + 100 C | - 55 C | - | Details | - | 160 VAC | 250 VDC | - | MKS | 10 % | Metallized High Volume Film Capacitors | 0.047 uF | Radial | Polyethylene Terephthalate (PET) | 2.5 mm | 0.4 mm | Straight | General Film Capacitors | 8.5 mm | 4.6 mm | 3.8 mm | ||
Tiny WHSL | 28 |
| - | - | 2 Pin | 150 nF | 150000 pF | - | 1800 | + 100 C | - 55 C | - | Details | - | 63 VAC | 100 VDC | - | MKS | 10 % | Metallized High Volume Film Capacitors | 0.15 uF | Radial | Polyethylene Terephthalate (PET) | 2.5 mm | 0.4 mm | Straight | General Film Capacitors | 8.5 mm | 4.6 mm | 3.8 mm |