- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (nom) | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | RoHS | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Failure Rate | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 28 |
| - | - | 2 Pin | 220 nF | 220000 pF | - | 2300 | - | + 100 C | - 55 C | - | - | - | - | Details | - | - | - | - | 40 VAC | 63 VDC | - | MKS | 10 % | Metallized High Volume Film Capacitors | 0.22 uF | Radial | Polyethylene Terephthalate (PET) | - | 2.5 mm | 0.4 mm | - | Straight | General Film Capacitors | - | 7.5 mm | 4.6 mm | 3 mm | - | ||
Tiny WHSL | 2278 |
| - | Not Required | 2 Pin | 15 nF | 15000 pF | - | 2500 | 0.5(mm) | + 125 C | - 55 C | Through Hole | -55C to 125C | 2.5(mm) | Not Required(mm) | Details | 6.5(mm) | PET | 5% | 0.114446 oz | 160 VAC | 250 VDC | Tape and Reel | MKS 2 | 5 % | Automotive Metallized Film Capacitors | 0.015 uF | Radial | Polyethylene Terephthalate (PET) | Not Required | 5 mm | 0.5 mm | 250VDC/160VAC | Straight | General Film Capacitors | 7.2(mm) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(mm) | ||
Tiny WHSL | 28 |
| - | - | 2 Pin | 1000 nF | - | - | 700 | - | + 125 C | - 55 C | - | - | - | - | Details | - | - | - | 0.035274 oz | 63 VAC | 100 VDC | - | MKS 2 | 10 % | Automotive Metallized Film Capacitors | 1 uF | Radial | Polyethylene Terephthalate (PET) | - | 5 mm | 0.5 mm | - | Straight | General Film Capacitors | - | 13 mm | 7.2 mm | 7.2 mm | - | ||
Tiny WHSL | 28 |
| - | - | 2 Pin | 680 nF | 680000 pF | - | 500 | - | + 125 C | - 55 C | - | - | - | - | Details | - | - | - | 0.070548 oz | 160 VAC | 250 VDC | - | MKS 2 | 10 % | Automotive Metallized Film Capacitors | 0.68 uF | Radial | Polyethylene Terephthalate (PET) | - | 5 mm | 0.5 mm | - | Straight | General Film Capacitors | - | 16 mm | 7.2 mm | 11 mm | - | ||
Tiny WHSL | 11 |
| - | - | 2 Pin | 6.8 nF | - | 0.0068 uF | 2500 | - | + 100 C | - 55 C | - | - | - | - | Details | - | - | - | - | 160 VAC | 250 VDC | - | MKS | 20 % | Metallized High Volume Film Capacitors | 6800 pF | Radial | Polyethylene Terephthalate (PET) | - | 2.5 mm | 0.4 mm | - | Straight | General Film Capacitors | - | 7 mm | 4.6 mm | 2.5 mm | - | ||
Tiny WHSL | 28 |
| - | - | 2 Pin | 68 nF | 68000 pF | - | 1200 | - | + 125 C | - 55 C | - | - | - | - | Details | - | - | - | 0.035274 oz | 200 VAC | 400 VDC | - | MKS 2 | 10 % | Automotive Metallized Film Capacitors | 0.068 uF | Radial | Polyethylene Terephthalate (PET) | - | 5 mm | 0.5 mm | - | Straight | General Film Capacitors | - | 11.5 mm | 7.2 mm | 5.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 680 nF | 680000 pF | - | 1400 | - | + 125 C | - 55 C | - | - | - | - | Details | - | - | - | 0.035274 oz | 63 VAC | 100 VDC | - | MKS 2 | 20 % | Automotive Metallized Film Capacitors | 0.68 uF | Radial | Polyethylene Terephthalate (PET) | - | 5 mm | 0.5 mm | - | Straight | General Film Capacitors | - | 10 mm | 7.2 mm | 5 mm | - | ||
Tiny WHSL | 28 |
| - | - | 2 Pin | 15 nF | 15000 pF | - | 2800 | - | + 125 C | - 55 C | - | - | - | - | Details | - | - | - | 0.114446 oz | 160 VAC | 250 VDC | - | MKS 2 | 5 % | Automotive Metallized Film Capacitors | 0.015 uF | Radial | Polyethylene Terephthalate (PET) | - | 5 mm | 0.5 mm | - | Straight | General Film Capacitors | - | 6.5 mm | 7.2 mm | 2.5 mm | - | ||
Tiny WHSL | 20 |
| - | - | 2 Pin | 100 nF | 100000 pF | - | 1200 | - | + 100 C | - 55 C | - | - | - | - | Details | - | - | - | - | 160 VAC | 250 VDC | - | MKS | 20 % | Metallized High Volume Film Capacitors | 0.1 uF | Radial | Polyethylene Terephthalate (PET) | - | 2.5 mm | 0.4 mm | - | Straight | General Film Capacitors | - | 10 mm | 4.6 mm | 5.5 mm | - | ||
Tiny WHSL | 28 |
| - | - | 2 Pin | 220 nF | 220000 pF | - | 1500 | - | + 100 C | - 55 C | - | - | - | - | Details | - | - | - | - | 63 VAC | 100 VDC | - | MKS | 10 % | Metallized High Volume Film Capacitors | 0.22 uF | Radial | Polyethylene Terephthalate (PET) | - | 2.5 mm | 0.4 mm | - | Straight | General Film Capacitors | - | 9 mm | 4.6 mm | 4.6 mm | - | ||
Tiny WHSL | 20 |
| - | - | 2 Pin | 68 nF | 68000 pF | - | 2200 | - | + 125 C | - 55 C | - | - | - | - | Details | - | - | - | 0.114446 oz | 63 VAC | 100 VDC | - | MKS 2 | 20 % | Automotive Metallized Film Capacitors | 0.068 uF | Radial | Polyethylene Terephthalate (PET) | - | 5 mm | 0.5 mm | - | Straight | General Film Capacitors | - | 6.5 mm | 7.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 220 nF | 220000 pF | - | 1000 | - | + 125 C | - 55 C | - | - | - | - | Details | - | - | - | 0.070548 oz | 200 VAC | 400 VDC | - | MKS 2 | 20 % | Automotive Metallized Film Capacitors | 0.22 uF | Radial | Polyethylene Terephthalate (PET) | - | 5 mm | 0.5 mm | - | Straight | General Film Capacitors | - | 16 mm | 7.2 mm | 11 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 33 nF | 33000 pF | - | 1000 | - | + 125 C | - 55 C | - | - | - | - | Details | - | - | - | 0.035274 oz | 220 VAC | 630 VDC | - | MKS 2 | 20 % | Automotive Metallized Film Capacitors | 0.033 uF | Radial | Polyethylene Terephthalate (PET) | - | 5 mm | 0.5 mm | - | Straight | General Film Capacitors | - | 13 mm | 7.2 mm | 7.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 68 nF | 68000 pF | - | 1600 | - | + 125 C | - 55 C | - | - | - | - | Details | - | - | - | 0.114446 oz | 160 VAC | 250 VDC | - | MKS 2 | 20 % | Automotive Metallized Film Capacitors | 0.068 uF | Radial | Polyethylene Terephthalate (PET) | - | 5 mm | 0.5 mm | - | Straight | General Film Capacitors | - | 8.5 mm | 7.2 mm | 3.5 mm | - | ||
Tiny WHSL | 28 |
| - | - | 2 Pin | 47 nF | 47000 pF | - | 800 | - | + 125 C | - 55 C | - | - | - | - | Details | - | - | - | 0.035274 oz | 220 VAC | 630 VDC | - | MKS 2 | 10 % | Automotive Metallized Film Capacitors | 0.047 uF | Radial | Polyethylene Terephthalate (PET) | - | 5 mm | 0.5 mm | - | Straight | General Film Capacitors | - | 14 mm | 7.2 mm | 8.5 mm | - | ||
Tiny WHSL | 28 |
| - | - | 2 Pin | 4700 nF | - | - | 600 | - | + 125 C | - 55 C | - | - | - | - | Details | - | - | - | 0.035274 oz | 40 VAC | 63 VDC | - | MKS 2 | 20 % | Automotive Metallized Film Capacitors | 4.7 uF | Radial | Polyethylene Terephthalate (PET) | - | 5 mm | 0.5 mm | - | Straight | General Film Capacitors | - | 14 mm | 7.2 mm | 8.5 mm | - | ||
Tiny WHSL | 28 |
| - | - | 2 Pin | 680 nF | 680000 pF | - | 2000 | - | + 100 C | - 55 C | - | - | - | - | Details | - | - | - | 0.114446 oz | 30 VAC | 50 VDC | - | MKS 2 | 5 % | Automotive Metallized Film Capacitors | 0.68 uF | Radial | Polyethylene Terephthalate (PET) | - | 5 mm | 0.5 mm | - | Straight | General Film Capacitors | - | 8.5 mm | 7.2 mm | 3.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 15 nF | 15000 pF | - | 2200 | - | + 125 C | - 55 C | - | - | - | - | Details | - | - | - | 0.114446 oz | 63 VAC | 100 VDC | - | MKS 2 | 10 % | Automotive Metallized Film Capacitors | 0.015 uF | Radial | Polyethylene Terephthalate (PET) | - | 5 mm | 0.5 mm | - | Straight | General Film Capacitors | - | 6.5 mm | 7.2 mm | 2.5 mm | - | ||
Tiny WHSL | 28 |
| - | - | 2 Pin | 22 nF | 22000 pF | - | 2500 | - | + 125 C | - 55 C | - | - | - | - | Details | - | - | - | 0.114446 oz | 160 VAC | 250 VDC | - | MKS 2 | 10 % | Automotive Metallized Film Capacitors | 0.022 uF | Radial | Polyethylene Terephthalate (PET) | - | 5 mm | 0.5 mm | - | Straight | General Film Capacitors | - | 6.5 mm | 7.2 mm | 2.5 mm | - | ||
Tiny WHSL | 28 |
| - | - | 2 Pin | 100 nF | 100000 pF | - | 2300 | - | + 100 C | - 55 C | - | - | - | - | Details | - | - | - | - | 63 VAC | 100 VDC | - | MKS | 10 % | Metallized High Volume Film Capacitors | 0.1 uF | Radial | Polyethylene Terephthalate (PET) | - | 2.5 mm | 0.4 mm | - | Straight | General Film Capacitors | - | 7.5 mm | 4.6 mm | 3 mm | - |