- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 10 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 470 nF | 470000 pF | 3000 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 40 VAC | 63 VDC | MKS 4 | 5 % | - | - | - | Metallized Polyester (PET) Capacitors | - | - | 0.47 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 7.5 mm | - | - | 0.6 mm | Straight | - | - | - | General Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 10 mm x 3 mm x 8.5 mm | - | - | - | 2 Pin | - | - | 470 nF | 470000 pF | 4300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | - | 30 VAC | 50 VDC | MKS 4 | 20 % | - | - | - | Metallized Polyester (PET) Capacitors | - | - | 0.47 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 7.5 mm | - | - | 0.5 mm | Straight | - | - | - | General Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 150 nF | 150000 pF | 900 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 40 VAC | 63 VDC | MKS 4 | 5 % | - | - | - | Metallized Polyester (PET) Capacitors | - | - | 0.15 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 10 mm | - | - | 0.6 mm | Straight | - | - | - | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 22 nF | 22000 pF | 2200 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.114446 oz | 160 VAC | 250 VDC | MKS 2 | 10 % | - | - | - | Automotive Metallized Film Capacitors | - | - | 0.022 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 5 mm | - | - | 0.5 mm | Straight | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 18 mm x 9 mm x 16 mm | - | - | - | 2 Pin | - | - | - | - | 700 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.141096 oz | 30 VAC | 50 VDC | MKS 4 | 20 % | - | - | - | Metallized Polyester (PET) Capacitors | - | - | 10 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 15 mm | - | - | 0.8 mm | Straight | - | - | - | General Film Capacitors | 16 mm | 18 mm | 9 mm | ||
Tiny WHSL | 28 |
| - | - | - | - | - | 2 Pin | - | - | 680 nF | 680000 pF | 500 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.070548 oz | 160 VAC | 250 VDC | MKS 2 | 20 % | - | - | - | Automotive Metallized Film Capacitors | - | - | 0.68 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 5 mm | - | - | 0.5 mm | Straight | - | - | - | General Film Capacitors | 16 mm | 7.2 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | 290 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.564383 oz | 30 VAC | 50 VDC | MKS 4 | 20 % | - | - | - | Metallized Polyester (PET) Capacitors | - | - | 33 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 27.5 mm | - | - | 0.8 mm | Straight | - | - | - | General Film Capacitors | 24 mm | 31.5 mm | 13 mm | ||
Tiny WHSL | 28 |
| - | - | - | - | - | 2 Pin | - | - | 680 nF | 680000 pF | 500 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.070548 oz | 160 VAC | 250 VDC | MKS 2 | 20 % | - | - | - | Automotive Metallized Film Capacitors | - | - | 0.68 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 5 mm | - | - | 0.5 mm | Straight | - | - | - | General Film Capacitors | 16 mm | 7.2 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 150 nF | 150000 pF | 1600 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 40 VAC | 63 VDC | MKS 4 | 5 % | - | - | - | Metallized Polyester (PET) Capacitors | - | - | 0.15 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 10 mm | - | - | 0.6 mm | Straight | - | - | - | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 11 |
| - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | 900 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 40 VAC | 63 VDC | MKS 4 | 5 % | - | - | - | Metallized Polyester (PET) Capacitors | - | - | 0.22 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 10 mm | - | - | 0.6 mm | Straight | - | - | - | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 28 |
| - | - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | 2000 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.114446 oz | 63 VAC | 100 VDC | MKS 2 | 20 % | - | - | - | Automotive Metallized Film Capacitors | - | - | 0.22 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 5 mm | - | - | 0.5 mm | Straight | - | - | - | General Film Capacitors | 8.5 mm | 7.2 mm | 3.5 mm | ||
Tiny WHSL | 2943 |
| - | - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | 2500 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | - | 30 VAC | 50 VDC | MKS 4 | 5 % | - | - | - | Metallized Polyester (PET) Capacitors | - | - | 0.22 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 7.5 mm | - | - | 0.5 mm | Straight | - | - | - | General Film Capacitors | 7 mm | 10 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 18 mm x 9 mm x 16 mm | - | - | - | 2 Pin | - | - | - | - | 350 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.141096 oz | 30 VAC | 50 VDC | MKS 4 | 5 % | - | - | - | Metallized Polyester (PET) Capacitors | - | - | 10 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 15 mm | - | - | 0.8 mm | Straight | - | - | - | General Film Capacitors | 16 mm | 18 mm | 9 mm | ||
Tiny WHSL | In Stock | - | - | 10.3 mm x 7.2 mm x 12.5 mm | - | - | - | 2 Pin | - | - | 4700 nF | - | 1800 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 30 VAC | 50 VDC | MKS 4 | 10 % | - | - | - | Metallized Polyester (PET) Capacitors | - | - | 4.7 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 7.5 mm | - | - | 0.6 mm | Straight | - | - | - | General Film Capacitors | 12.5 mm | 10.3 mm | 7.2 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 150 nF | 150000 pF | 5000 | WIMA GMBH & CO KG | MKS4B031502A00MSSD | + 100 C | - 55 C | 100 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | Active | 5.72 | Details | Yes | - | 30 VAC | 50 VDC | MKS 4 | 20 % | e3 | Yes | EAR99 | Metallized Polyester (PET) Capacitors | Tin (Sn) | 8532.25.00.70 | 0.15 uF | Bulk | 7.5 mm | compliant | Radial | FILM CAPACITOR | Polyethylene Terephthalate (PET) | 7.5 mm | No | 50 V | 0.5 mm | Straight | 20% | 20% | 30 V | General Film Capacitors | 7 mm | 10 mm | 2.5 mm | ||
Tiny WHSL | 28 |
| - | - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | 2000 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.114446 oz | 160 VAC | 250 VDC | MKS 2 | 20 % | - | - | - | Automotive Metallized Film Capacitors | - | - | 0.033 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 5 mm | - | - | 0.5 mm | Straight | - | - | - | General Film Capacitors | 8.5 mm | 7.2 mm | 3.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | 2500 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | - | 30 VAC | 50 VDC | MKS 4 | 20 % | - | - | - | Metallized Polyester (PET) Capacitors | - | - | 0.22 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 7.5 mm | - | - | 0.5 mm | Straight | - | - | - | General Film Capacitors | 7 mm | 10 mm | 2.5 mm | ||
Tiny WHSL | 28 |
| - | - | - | - | - | 2 Pin | - | - | 1500 nF | - | 800 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 63 VAC | 100 VDC | MKS 2 | 10 % | - | - | - | Automotive Metallized Film Capacitors | - | - | 1.5 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 5 mm | - | - | 0.5 mm | Straight | - | - | - | General Film Capacitors | 14 mm | 7.2 mm | 8.5 mm | ||
Tiny WHSL | 28 |
| - | - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | 1600 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.114446 oz | 160 VAC | 250 VDC | MKS 2 | 20 % | - | - | - | Automotive Metallized Film Capacitors | - | - | 0.068 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 5 mm | - | - | 0.5 mm | Straight | - | - | - | General Film Capacitors | 8.5 mm | 7.2 mm | 3.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | 2500 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | - | 30 VAC | 50 VDC | MKS 4 | 20 % | - | - | - | Metallized Polyester (PET) Capacitors | - | - | 0.22 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 7.5 mm | - | - | 0.5 mm | Straight | - | - | - | General Film Capacitors | 7 mm | 10 mm | 2.5 mm |