- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Rated (AC) Voltage (URac) | Custom Capabilities | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C870DG35600AA1J KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | + 85 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 470 VAC | - | Bulk | C87 | 5 % | - | - | - | Round Metal Can, Resin-Filled | - | - | - | 60 uF | - | - | - | Quick Connect 0.250" | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | - | Motor Run Capacitors | - | - | - | ||
![]() C870CF25250AA1J KEMET | 15 |
| - | - | - | - | - | - | - | - | - | - | - | 62 | - | - | - | - | + 85 C | KEMET | - 25 C | - | - | - | Box | - | - | - | - | - | - | Active | - | Details | - | 470 VAC | - | Bulk | C87 | 5 % | - | - | - | Round Metal Can, Resin-Filled | - | - | - | 25 uF | - | - | - | Quick Connect 0.250" | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | - | Motor Run Capacitors | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | YES | GULL WING | SURFACE MOUNT | - | POLYESTER | 2 | 100 nF | 100000 pF | - | 21 | KEMET ELECTRONICS CORP | - | MDC10104K630A58P7TUBE | - | + 125 C | - | - 55 C | Yes | 125 °C | -55 °C | - | ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | F157AA104K630T | Active | - | - | 5.53 | Details | Yes | 220 VAC | 630 VDC | Tube | MDC | 10 % | - | Yes | EAR99 | - | - | AC RATED VOLATGE(V):220 | 8532.25.00.55 | 0.1 uF | TUBE | - | compliant | SMD/SMT | FILM CAPACITOR | Polyester | 10 mm | 630 V | - | 9150 | - | 10% | 10% | - | 220 V | - | SMD Film Capacitors | 12.5 mm | 23 mm | 12.7 mm | ||
![]() MDC10825K50A57P7TUBE KEMET | In Stock | - | - | - | YES | GULL WING | SURFACE MOUNT | - | POLYESTER | 2 | 8200 nF | - | - | 21 | KEMET ELECTRONICS CORP | - | MDC10825K50A57P7TUBE | MDC | + 125 C | - | - 55 C | Yes | 125 °C | -55 °C | - | , 9150 | RECTANGULAR PACKAGE | SMT | F157AA685K050T | Active | - | - | 5.62 | Details | Yes | 30 VAC | 50 VDC | Tube | MDC | 10 % | - | Yes | EAR99 | - | - | AC RATED VOLTAGE(V):30 | 8532.25.00.55 | 8.2 uF | TUBE | - | compliant | SMD/SMT | FILM CAPACITOR | Polyester | 10 mm | 50 V | - | 9150 | - | 10% | 10% | - | 30 V | - | SMD Film Capacitors | 10.7 mm | 23 mm | 12.7 mm | ||
Tiny WHSL | In Stock | - | - | - | YES | GULL WING | SURFACE MOUNT | - | POLYESTER | 2 | 100 nF | 100000 pF | - | 21 | KEMET ELECTRONICS CORP | - | MDC10104K630A58P8TUBE | - | + 125 C | - | - 55 C | Yes | 125 °C | -55 °C | - | ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | F158AA104K630T | Active | - | - | 5.53 | Details | Yes | 220 VAC | 630 VDC | Tube | MDC | 10 % | - | Yes | EAR99 | - | - | AC RATED VOLATGE(V):220 | 8532.25.00.55 | 0.1 uF | TUBE | - | compliant | SMD/SMT | FILM CAPACITOR | Polyester | 10 mm | 630 V | - | 9150 | - | 10% | 10% | - | 220 V | - | SMD Film Capacitors | 12.5 mm | 23 mm | 12.7 mm | ||
![]() PHE426JB6330JR06 KEMET | In Stock | - | - | 18 mm x 7.5 mm | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 800 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | F426BL334J300C | - | - | - | - | Details | - | 160 VAC | 300 VDC | Bulk | PHE426 | 5 % | - | - | - | Single Metallized Film Pulse Capacitors, Polypropylene Dielectric | - | - | - | 0.33 uF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | 14.5 mm | 18 mm | 7.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 820 nF | 820000 pF | - | 216 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | F840FE824M300C | - | - | - | - | Details | - | 300 VAC | - | Tray | PHE840E | 20 % | - | - | - | - | - | - | - | 0.82 uF | - | - | - | Radial | - | Polypropylene (PP) | 27.5 mm | - | 0.8 mm | - | - | - | - | - | - | - | Safety Film Capacitors | 20.5 mm | 31.5 mm | 10.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 820 nF | 820000 pF | - | 216 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | F840FE824K275C | - | - | - | - | Details | - | 280 VAC | - | Tray | PHE840M | 10 % | - | - | - | - | - | - | - | 0.82 uF | - | - | - | Radial | - | Polypropylene (PP) | 27.5 mm | - | 0.8 mm | - | - | - | - | - | - | - | Safety Film Capacitors | 20.5 mm | 31.5 mm | 10.5 mm | ||
![]() MMC7.3222J250K31TR12 KEMET | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | POLYESTER | 2 | 2.2 nF | - | 0.0022 uF | 3100 | KEMET ELECTRONICS CORP | - | MMC7.3222J250K31TR12 | - | + 100 C | - | - 55 C | Yes | 85 °C | -55 °C | - | , 2824 | RECTANGULAR PACKAGE | SMT | F160SG222J250V | Obsolete | - | - | 5.84 | Details | Yes | 160 VAC | 250 VDC | Reel | F160 | 5 % | - | Yes | EAR99 | - | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.45 | 2200 pF | TR | - | compliant | SMD/SMT | FILM CAPACITOR | Polyester | 7.3 mm | 250 V | - | 2824 | - | 5% | 5% | - | 160 V | Other Tolerance Available On Request | SMD Film Capacitors | 2.5 mm | 7.3 mm | 6 mm | ||
![]() F125PL152J250V KEMET | In Stock | - | - | - | - | - | - | - | POLYPHENYLENE SULPHIDE | 2 | 1.5 nF | - | 0.0015 uF | 3100 | KEMET ELECTRONICS CORP | - | F125PL152J250V | - | - | - | - | Yes | 125 °C | -55 °C | - | , 2220 | - | SMT | - | Obsolete | - | - | 5.84 | Details | Yes | 160 VAC | 250 VDC | Reel | SMC | 5 % | - | - | EAR99 | - | - | - | - | 1500 pF | TR, 13 Inch | - | compliant | SMD/SMT | FILM CAPACITOR | Polyphenylene Sulfide (PPS) | 5.7 mm | 250 V | - | 2220 | - | 5% | 5% | - | 160 V | - | SMD Film Capacitors | 2.5 mm | 5.7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | - | 72 | KEMET ELECTRONICS CORP | 200000 Hour | MMK27.5106J250F18L4TRAY | MMK | + 100 C | - | - 55 C | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | F601FT106J250C | Not Recommended | - | - | 5.65 | Details | Yes | 160 VAC | 250 VDC | Tray | MMK | 5 % | e3 | Yes | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 10 uF | TRAY | 27.5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 27.5 mm | 250 V | 0.8 mm | - | - | 5% | 5% | - | 160 V | - | General Film Capacitors | 19 mm | 31.5 mm | 31 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | - | 108 | KEMET ELECTRONICS CORP | 200000 Hour | MMK27.5106K250F16L4TRAY | MMK | + 100 C | - | - 55 C | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | F601FV106K250C | Not Recommended | - | - | 5.65 | Details | Yes | 160 VAC | 250 VDC | Tray | MMK | 10 % | e3 | Yes | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 10 uF | TRAY | 27.5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 27.5 mm | 250 V | 0.8 mm | - | - | 10% | 10% | - | 160 V | - | General Film Capacitors | 30 mm | 31.5 mm | 21 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | - | 253 | KEMET ELECTRONICS CORP | 200000 Hour | MMK22.5156J63D16L4TRAY | MMK | + 100 C | - | - 55 C | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Not Recommended | - | - | 5.65 | Details | Yes | 40 VAC | 63 VDC | Tray | MMK | 5 % | e3 | Yes | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 15 uF | TRAY | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 22.5 mm | 63 V | 0.8 mm | - | - | 5% | 5% | - | 40 V | - | General Film Capacitors | 21.5 mm | 26 mm | 11 mm | ||
![]() PFR5472J400J13L4BULK KEMET | In Stock | - | - | - | - | - | - | - | - | - | 4.7 nF | - | 0.0047 uF | 1000 | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | F411JR472J400C | - | - | - | - | Details | - | 220 VAC | 400 VDC | Bulk | PFR | 5 % | - | - | - | - | - | - | - | 4700 pF | - | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | 6.5 mm | 7.2 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 14 Pin | POLYESTER | 2 | - | - | - | 21 | KEMET ELECTRONICS CORP | - | MDK10106K100A58P7TUBE | - | + 125 C | - | - 55 C | - | 85 °C | -55 °C | - | ROHS COMPLIANT | RECTANGULAR PACKAGE | DIP | F687AA106K100T | Active | - | - | 5.62 | Details | Yes | 63 VAC | 100 VDC | Tube | MDK | 10 % | e3 | Yes | EAR99 | - | Matte Tin (Sn) | RATED AC VOLTAGE (V): 63 | 8532.25.00.80 | 10 uF | TUBE | - | compliant | SMD/SMT | FILM CAPACITOR | Polyester | 10.3 mm | 100 V | - | 9150 | - | 10% | 10% | - | 63 V | - | SMD Film Capacitors | 11 mm | 23 mm | 12.7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1000 nF | - | - | 2000 | - | 200000 Hour | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | F601JJ105J050K | - | - | - | - | Details | - | 30 VAC | 50 VDC | Reel | MMK | 5 % | - | - | - | Metallized Polyester Film Capacitors | - | - | - | 1 uF | - | - | - | Radial | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | General Film Capacitors | 8 mm | 7.2 mm | 3.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 800 | - | 200000 Hour | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | F601JU104K400K | - | - | - | - | Details | - | 200 VAC | 400 VDC | Reel | MMK | 10 % | - | - | - | Metallized Polyester Film Capacitors | - | - | - | 0.1 uF | - | - | - | Radial | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | General Film Capacitors | 13 mm | 7.2 mm | 7.2 mm | ||
Tiny WHSL | In Stock | - | - | - | YES | GULL WING | SURFACE MOUNT | - | POLYESTER | 2 | 390 nF | 390000 pF | - | 21 | KEMET ELECTRONICS CORP | - | MDC10394K400A58P7TUBE | - | + 125 C | - | - 55 C | Yes | 125 °C | -55 °C | - | ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | F157AA394K400T | Active | - | - | 5.53 | Details | Yes | 200 VAC | 400 VDC | Tube | MDC | 10 % | - | Yes | EAR99 | - | - | AC RATED VOLTAGE(V):200 | 8532.25.00.55 | 0.39 uF | TUBE | - | compliant | SMD/SMT | FILM CAPACITOR | Polyester | 10 mm | 400 V | - | 9150 | - | 10% | 10% | - | 200 V | - | SMD Film Capacitors | 12.5 mm | 23 mm | 12.7 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 8200 nF | - | - | 186 | KEMET ELECTRONICS CORP | 200000 Hour | MMK22.5825K63D14L4TRAY | - | + 100 C | - | - 55 C | - | 100 °C | -55 °C | - | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Not Recommended | - | - | 5.65 | Details | Yes | 40 VAC | 63 VDC | Tray | MMK | 10 % | e3 | Yes | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 8.2 uF | BULK/TRAY | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 22.5 mm | 63 V | 0.8 mm | - | - | 10% | 10% | - | 40 V | - | General Film Capacitors | 16 mm | 26 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 4700 nF | - | - | 308 | KEMET ELECTRONICS CORP | 200000 Hour | MMK22.5475M100D15L4TRAY | MMK | + 100 C | - | - 55 C | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | F601DM475M100C | Not Recommended | - | - | 5.65 | Details | Yes | 63 VAC | 100 VDC | Tray | MMK | 20 % | e3 | Yes | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 4.7 uF | TRAY | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 22.5 mm | 100 V | 0.8 mm | - | - | 20% | 20% | - | 63 V | - | General Film Capacitors | 18.5 mm | 26 mm | 9 mm |