- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2 Pin | 3.3 nF | - | 0.0033 uF | 1150 | + 100 C | - 55 C | Details | 0.035274 oz | 600 VAC | 1 kVDC | Ammo Pack | FKP 1 | 5 % | Double Sided Metallized Plastic Film Capacitors | 3300 pF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 68 nF | 68000 pF | - | 800 | + 110 C | - 40 C | Details | 0.105822 oz | 275 VAC | - | - | MP 3-X2 | 20 % | Low ESR Metallized Paper RFI-Capacitors | 0.068 uF | Radial | Paper | 15 mm | 0.8 mm | Straight | Safety Film Capacitors | 17 mm | 19 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 10 nF | 10000 pF | - | 550 | + 100 C | - 55 C | Details | 0.141096 oz | 600 VAC | 1.25 kVDC | Ammo Pack | FKP 1 | 5 % | Double Sided Metallized Plastic Film Capacitors | 0.01 uF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 16.5 mm | 26.5 mm | 7 mm | ||
Tiny WHSL | 15 |
| - | 2 Pin | 0.47 nF | - | - | 800 | + 100 C | - 55 C | Details | 0.070548 oz | 700 VAC | 4 kVDC | Reel | FKP 1 | 10 % | Double Sided Metallized Plastic Film Capacitors | 470 pF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 14 mm | 26.5 mm | 5 mm | ||
Tiny WHSL | 24 |
| - | 2 Pin | 6.8 nF | - | 0.0068 uF | 400 | + 100 C | - 55 C | Details | 0.246918 oz | 700 VAC | 2 kVDC | Reel | FKP 1 | 20 % | Double Sided Metallized Plastic Film Capacitors | 6800 pF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 20.5 mm | 26.5 mm | 10.5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 3.3 nF | - | 0.0033 uF | 360 | + 100 C | - 55 C | Details | 0.246918 oz | 700 VAC | 4 kVDC | Ammo Pack | FKP 1 | 10 % | Double Sided Metallized Plastic Film Capacitors | 3300 pF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 20.5 mm | 26.5 mm | 10.5 mm | ||
Tiny WHSL | 15 |
| - | 2 Pin | 6.8 nF | - | 0.0068 uF | 450 | + 100 C | - 55 C | Details | 0.176370 oz | 650 VAC | 1.6 kVDC | Ammo Pack | FKP 1 | 5 % | Double Sided Metallized Plastic Film Capacitors | 6800 pF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 18.5 mm | 26.5 mm | 8.5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 6.8 nF | - | 0.0068 uF | 290 | + 100 C | - 55 C | Details | 0.423288 oz | 700 VAC | 4 kVDC | Ammo Pack | FKP 1 | 10 % | Double Sided Metallized Plastic Film Capacitors | 6800 pF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 24 mm | 31.5 mm | 13 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 0.22 nF | - | - | 1200 | + 100 C | - 55 C | Details | 0.035274 oz | 650 VAC | 1.6 kVDC | Reel | FKP 1 | 20 % | Double Sided Metallized Plastic Film Capacitors | 220 pF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | 15 |
| - | 2 Pin | 6.8 nF | - | 0.0068 uF | 800 | + 100 C | - 55 C | Details | 0.070548 oz | 600 VAC | 1.25 kVDC | Reel | FKP 1 | 10 % | Double Sided Metallized Plastic Film Capacitors | 6800 pF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 14 mm | 26.5 mm | 5 mm | ||
Tiny WHSL | 15 |
| - | 2 Pin | 68 nF | 68000 pF | - | 300 | + 100 C | - 55 C | Details | 0.423288 oz | 600 VAC | 1 kVDC | Reel | FKP 1 | 5 % | Double Sided Metallized Plastic Film Capacitors | 0.068 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 24 mm | 31.5 mm | 13 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 1 nF | - | 0.001 uF | 770 | + 100 C | - 55 C | Details | 0.070548 oz | 700 VAC | 2 kVDC | Ammo Pack | FKP 1 | 5 % | Double Sided Metallized Plastic Film Capacitors | 1000 pF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 14 mm | 26.5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 3.3 nF | - | 0.0033 uF | 1150 | + 100 C | - 55 C | Details | 0.035274 oz | 400 VAC | 630 VDC | Ammo Pack | FKP 1 | 20 % | Double Sided Metallized Plastic Film Capacitors | 3300 pF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 6.8 nF | - | 0.0068 uF | 800 | + 100 C | - 55 C | Details | 0.105822 oz | 600 VAC | 1.25 kVDC | Reel | FKP 1 | 20 % | Double Sided Metallized Plastic Film Capacitors | 6800 pF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 15 mm | 18 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 6.8 nF | - | 0.0068 uF | 450 | + 100 C | - 55 C | Details | 0.070548 oz | 600 VAC | 1 kVDC | Reel | FKP 1 | 20 % | Double Sided Metallized Plastic Film Capacitors | 6800 pF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 14 mm | 18 mm | 7 mm | ||
Tiny WHSL | 15 |
| - | 2 Pin | 6.8 nF | - | 0.0068 uF | 1200 | + 100 C | - 55 C | Details | 0.035274 oz | 250 VAC | 400 VDC | Reel | FKP 1 | 10 % | Double Sided Metallized Plastic Film Capacitors | 6800 pF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | 15 |
| - | 2 Pin | 2.2 nF | - | 0.0022 uF | 400 | + 100 C | - 55 C | Details | 0.246918 oz | 700 VAC | 6 kVDC | Reel | FKP 1 | 20 % | Double Sided Metallized Plastic Film Capacitors | 2200 pF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 20.5 mm | 26.5 mm | 10.5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 0.68 nF | - | - | 1000 | + 100 C | - 55 C | Details | 0.070548 oz | 700 VAC | 2 kVDC | Ammo Pack | FKP 1 | 5 % | Double Sided Metallized Plastic Film Capacitors | 680 pF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 6.8 nF | - | 0.0068 uF | 290 | + 100 C | - 55 C | Details | 0.423288 oz | 700 VAC | 4 kVDC | Ammo Pack | FKP 1 | 5 % | Double Sided Metallized Plastic Film Capacitors | 6800 pF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 24 mm | 31.5 mm | 13 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 22 nF | 22000 pF | - | 1000 | + 100 C | - 55 C | Details | 0.035274 oz | 40 VAC | 63 VDC | Reel | FKP 2 | 10 % | Film and Foil Capacitors | 0.022 uF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 8.5 mm | 7.2 mm | 7.2 mm |