- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Capacitance - nF | Capacitance - pF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 10.3 mm x 4.5 mm x 9.5 mm | 2 Pin | 470 nF | 470000 pF | 2700 | + 125 C | - 55 C | Details | 0.035274 oz | 63 VAC | 100 VDC | MKS 4 | 20 % | Metallized Polyester (PET) Capacitors | 0.47 uF | Radial | Polyethylene Terephthalate (PET) | 7.5 mm | 0.6 mm | Straight | General Film Capacitors | 9.5 mm | 10.3 mm | 4.5 mm | ||
Tiny WHSL | In Stock | - | - | 26.5 mm x 10.5 mm x 19 mm | 2 Pin | 4700 nF | - | 360 | + 125 C | - 55 C | Details | 0.282192 oz | 63 VAC | 100 VDC | MKS 4 | 10 % | Metallized Polyester (PET) Capacitors | 4.7 uF | Radial | Polyethylene Terephthalate (PET) | 22.5 mm | 0.8 mm | Straight | General Film Capacitors | 19 mm | 26.5 mm | 10.5 mm | ||
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | 2 Pin | 470 nF | 470000 pF | 1450 | + 125 C | - 55 C | Details | 0.035274 oz | 63 VAC | 100 VDC | MKS 4 | 20 % | Metallized Polyester (PET) Capacitors | 0.47 uF | Radial | Polyethylene Terephthalate (PET) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 11 |
| - | 13 mm x 4 mm x 9 mm | 2 Pin | 220 nF | 220000 pF | 1450 | + 125 C | - 55 C | Details | 0.035274 oz | 40 VAC | 63 VDC | MKS 4 | 20 % | Metallized Polyester (PET) Capacitors | 0.22 uF | Radial | Polyethylene Terephthalate (PET) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 11 |
| - | 13 mm x 4 mm x 9 mm | 2 Pin | 15 nF | 15000 pF | 900 | + 125 C | - 55 C | Details | 0.035274 oz | 160 VAC | 250 VDC | MKS 4 | 10 % | Metallized Polyester (PET) Capacitors | 0.015 uF | Radial | Polyethylene Terephthalate (PET) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 10 mm x 3 mm x 8.5 mm | 2 Pin | 10 nF | 10000 pF | 4300 | + 125 C | - 55 C | Details | - | 160 VAC | 250 VDC | MKS 4 | 10 % | Metallized Polyester (PET) Capacitors | 0.01 uF | Radial | Polyethylene Terephthalate (PET) | 7.5 mm | 0.5 mm | Straight | General Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | 31.5 mm x 9 mm x 19 mm | 2 Pin | 4700 nF | - | 460 | + 125 C | - 55 C | Details | 0.246918 oz | 63 VAC | 100 VDC | MKS 4 | 10 % | Metallized Polyester (PET) Capacitors | 4.7 uF | Radial | Polyethylene Terephthalate (PET) | 27.5 mm | 0.8 mm | Straight | General Film Capacitors | 19 mm | 31.5 mm | 9 mm | ||
Tiny WHSL | In Stock | - | - | 13 mm x 5 mm x 11 mm | 2 Pin | 330 nF | 330000 pF | 700 | + 125 C | - 55 C | Details | 0.035274 oz | 160 VAC | 250 VDC | MKS 4 | 5 % | Metallized Polyester (PET) Capacitors | 0.33 uF | Radial | Polyethylene Terephthalate (PET) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 31.5 mm x 9 mm x 19 mm | 2 Pin | 4700 nF | - | 420 | + 125 C | - 55 C | Details | 0.246918 oz | 63 VAC | 100 VDC | MKS 4 | 5 % | Metallized Polyester (PET) Capacitors | 4.7 uF | Radial | Polyethylene Terephthalate (PET) | 27.5 mm | 0.8 mm | Straight | General Film Capacitors | 19 mm | 31.5 mm | 9 mm | ||
Tiny WHSL | 11 |
| - | 18 mm x 8 mm x 15 mm | 2 Pin | 2200 nF | - | 800 | + 125 C | - 55 C | Details | 0.105822 oz | 63 VAC | 100 VDC | MKS 4 | 5 % | Metallized Polyester (PET) Capacitors | 2.2 uF | Radial | Polyethylene Terephthalate (PET) | 15 mm | 0.8 mm | Straight | General Film Capacitors | 15 mm | 18 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | 26.5 mm x 6 mm x 15 mm | 2 Pin | 2200 nF | - | 700 | + 125 C | - 55 C | Details | 0.105822 oz | 63 VAC | 100 VDC | MKS 4 | 20 % | Metallized Polyester (PET) Capacitors | 2.2 uF | Radial | Polyethylene Terephthalate (PET) | 22.5 mm | 0.8 mm | Straight | General Film Capacitors | 15 mm | 26.5 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | 13 mm x 5 mm x 11 mm | 2 Pin | 220 nF | 220000 pF | 1100 | + 125 C | - 55 C | Details | 0.035274 oz | 160 VAC | 250 VDC | MKS 4 | 20 % | Metallized Polyester (PET) Capacitors | 0.22 uF | Radial | Polyethylene Terephthalate (PET) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | 2 Pin | 150 nF | 150000 pF | 1600 | + 125 C | - 55 C | Details | 0.035274 oz | 160 VAC | 250 VDC | MKS 4 | 20 % | Metallized Polyester (PET) Capacitors | 0.15 uF | Radial | Polyethylene Terephthalate (PET) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 10.3 mm x 5.7 mm x 12.5 mm | 2 Pin | 330 nF | 330000 pF | 2200 | + 125 C | - 55 C | Details | 0.035274 oz | 160 VAC | 250 VDC | MKS 4 | 20 % | Metallized Polyester (PET) Capacitors | 0.33 uF | Radial | Polyethylene Terephthalate (PET) | 7.5 mm | 0.6 mm | Straight | General Film Capacitors | 12.5 mm | 10.3 mm | 5.7 mm | ||
Tiny WHSL | 11 |
| - | - | 2 Pin | 47 nF | 47000 pF | 2500 | + 125 C | - 55 C | Details | - | 63 VAC | 100 VDC | MKS 4 | 10 % | Metallized Polyester (PET) Capacitors | 0.047 uF | Radial | Polyethylene Terephthalate (PET) | 7.5 mm | 0.5 mm | Straight | General Film Capacitors | 7 mm | 10 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 10 mm x 3 mm x 8.5 mm | 2 Pin | 47 nF | 47000 pF | 4300 | + 125 C | - 55 C | Details | - | 160 VAC | 250 VDC | MKS 4 | 20 % | Metallized Polyester (PET) Capacitors | 0.047 uF | Radial | Polyethylene Terephthalate (PET) | 7.5 mm | 0.5 mm | Straight | General Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | 2 Pin | 10 nF | 10000 pF | 900 | + 125 C | - 55 C | Details | 0.035274 oz | 160 VAC | 250 VDC | MKS 4 | 10 % | Metallized Polyester (PET) Capacitors | 0.01 uF | Radial | Polyethylene Terephthalate (PET) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 11 |
| - | - | 2 Pin | - | - | 300 | + 125 C | - 55 C | Details | 0.564383 oz | 63 VAC | 100 VDC | MKS 4 | 20 % | Metallized Polyester (PET) Capacitors | 15 uF | Radial | Polyethylene Terephthalate (PET) | 27.5 mm | 0.8 mm | Straight | General Film Capacitors | 24 mm | 31.5 mm | 13 mm | ||
Tiny WHSL | 11 |
| - | 18 mm x 9 mm x 16 mm | 2 Pin | 1500 nF | - | 700 | + 125 C | - 55 C | Details | 0.141096 oz | 160 VAC | 250 VDC | MKS 4 | 5 % | Metallized Polyester (PET) Capacitors | 1.5 uF | Radial | Polyethylene Terephthalate (PET) | 15 mm | 0.8 mm | Straight | General Film Capacitors | 16 mm | 18 mm | 9 mm | ||
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | 2 Pin | 15 nF | 15000 pF | 3000 | + 125 C | - 55 C | Details | 0.035274 oz | 63 VAC | 100 VDC | MKS 4 | 20 % | Metallized Polyester (PET) Capacitors | 0.015 uF | Radial | Polyethylene Terephthalate (PET) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 13 mm | 4 mm |