- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 15 |
| - | - | 2 Pin | 15 nF | 15000 pF | - | 700 | + 105 C | - 55 C | Details | 0.035274 oz | 305 VAC | - | - | MKP-X2 | 10 % | Metallized Class X2 Film Capacitor | 0.015 uF | Radial | Polypropylene (PP) | 10 mm | - | Straight | Safety Film Capacitors | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | 15 |
| - | - | - | 6.8 nF | - | 0.0068 uF | 550 | - | - | Details | 0.035274 oz | - | 300 VDC | - | MKP-Y2 | 20 % | - | 6800 pF | - | - | - | - | - | Safety Film Capacitors | 12.5 mm | 13 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 150 nF | 150000 pF | - | 600 | + 105 C | - 55 C | Details | 0.141096 oz | 400 VAC | - | - | MKP-X2 R | 20 % | Metallized Class X2 Film Capacitor | 0.15 uF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | Safety Film Capacitors | 16.5 mm | 26.5 mm | 7 mm | ||
Tiny WHSL | 15 |
| - | - | 2 Pin | 33 nF | 33000 pF | - | 400 | + 100 C | - 55 C | Details | 0.105822 oz | 250 VAC | 400 VDC | Reel | FKP 1 | 10 % | Double Sided Metallized Plastic Film Capacitors | 0.033 uF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 15 mm | 18 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1.5 nF | - | 0.0015 uF | 1600 | + 110 C | - 40 C | Details | 0.035274 oz | 250 VAC | - | Reel | MP 3-Y2 | 20 % | Metallized Class Y2 Film Capacitor | 1500 pF | Radial | Paper | 10 mm | 0.8 mm | Straight | Safety Film Capacitors | 13 mm | 19 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 10 nF | 10000 pF | - | 640 | + 100 C | - 55 C | Details | 0.105822 oz | 600 VAC | 1 kVDC | Ammo Pack | FKP 1 | 5 % | Double Sided Metallized Plastic Film Capacitors | 0.01 uF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 15 mm | 26.5 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 22 nF | 22000 pF | - | 850 | + 110 C | - 40 C | Details | - | 440 VAC | 850 VDC | - | MP 3-X1 | 20 % | Metallized Paper RFI Class XI Film Capacitor | 0.022 uF | Radial | Paper | 15 mm | 0.8 mm | Straight | Safety Film Capacitors | 15 mm | 19 mm | 7 mm | ||
Tiny WHSL | 15 |
| - | 26.5 mm x 11 mm x 21 mm | 2 Pin | 47 nF | 47000 pF | - | 380 | + 125 C | - 55 C | Details | 0.352740 oz | 400 VAC | 2 kVDC | - | MKS 4 | 5 % | Metallized Polyester (PET) Capacitors | 0.047 uF | Radial | Polyethylene Terephthalate (PET) | 22.5 mm | 0.8 mm | Straight | General Film Capacitors | 21 mm | 26.5 mm | 11 mm | ||
Tiny WHSL | 637 |
| - | - | 2 Pin | 15 nF | 15000 pF | - | 1000 | + 110 C | - 40 C | Details | 0.070548 oz | 250 VAC | - | - | MP 3-Y2 | 20 % | Metallized Class Y2 Film Capacitor | 0.015 uF | Radial | Paper | 15 mm | 0.8 mm | Straight | Safety Film Capacitors | 18 mm | 19 mm | 10 mm | ||
Tiny WHSL | 761 |
| - | - | 2 Pin | 3.3 nF | - | 0.0033 uF | 1450 | + 110 C | - 40 C | Details | 0.035274 oz | 275 VAC | - | Ammo Pack | MP 3-X2 | 20 % | Low ESR Metallized Paper RFI-Capacitors | 3300 pF | Radial | Paper | 10 mm | 0.6 mm | Straight | Safety Film Capacitors | 8.5 mm | 13.5 mm | 4 mm | ||
Tiny WHSL | 7 |
| - | - | - | 1.5 nF | - | 0.0015 uF | 900 | - | - | Details | 0.035274 oz | - | 300 VDC | - | MKP-Y2 | 10 % | - | 1500 pF | - | - | - | - | - | Safety Film Capacitors | 9.5 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 1.5 nF | - | 0.0015 uF | 1400 | - | - | Details | 0.035274 oz | - | 300 VDC | - | MKP-Y2 | 10 % | - | 1500 pF | - | - | - | - | - | Safety Film Capacitors | 9.5 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 2.2 nF | - | 0.0022 uF | 1450 | + 110 C | - 40 C | Details | 0.035274 oz | 300 VAC | 730 VDC | Ammo Pack | MP 3-X1 | 20 % | Metallized Paper RFI Class XI Film Capacitor | 2200 pF | Radial | Paper | 10 mm | 0.6 mm | Straight | Safety Film Capacitors | 8.5 mm | 13.5 mm | 4 mm | ||
Tiny WHSL | 15 |
| - | - | 2 Pin | 68 nF | 68000 pF | - | 450 | + 100 C | - 55 C | Details | 0.176370 oz | 250 VAC | 400 VDC | Ammo Pack | FKP 1 | 5 % | Double Sided Metallized Plastic Film Capacitors | 0.068 uF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 18.5 mm | 26.5 mm | 8.5 mm | ||
Tiny WHSL | 15 |
| - | - | 2 Pin | 22 nF | 22000 pF | - | 480 | + 100 C | - 55 C | Details | 0.176370 oz | 600 VAC | 1 kVDC | Reel | FKP 1 | 5 % | Double Sided Metallized Plastic Film Capacitors | 0.022 uF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 18.5 mm | 26.5 mm | 8.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1.5 nF | - | 0.0015 uF | 1150 | + 100 C | - 55 C | Details | 0.035274 oz | 400 VAC | 630 VDC | Ammo Pack | FKP 1 | 5 % | Double Sided Metallized Plastic Film Capacitors | 1500 pF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | 15 |
| - | 26.5 mm x 11 mm x 21 mm | 2 Pin | 47 nF | 47000 pF | - | 380 | + 125 C | - 55 C | Details | 0.352740 oz | 400 VAC | 2 kVDC | - | MKS 4 | 5 % | Metallized Polyester (PET) Capacitors | 0.047 uF | Radial | Polyethylene Terephthalate (PET) | 22.5 mm | 0.8 mm | Straight | General Film Capacitors | 21 mm | 26.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 150 nF | 150000 pF | - | 350 | + 100 C | - 55 C | Details | 0.317466 oz | 250 VAC | 400 VDC | Ammo Pack | FKP 1 | 10 % | Double Sided Metallized Plastic Film Capacitors | 0.15 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 21 mm | 31.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1000 nF | - | - | 300 | + 105 C | - 55 C | Details | 0.493835 oz | 305 VAC | - | Reel | MKP-X2 | 20 % | Metallized Class X2 Film Capacitor | 1 uF | Radial | Polypropylene (PP) | 27.5 mm | - | Straight | Safety Film Capacitors | 24 mm | 31.5 mm | 13 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 22 nF | 22000 pF | - | 900 | + 110 C | - 40 C | Details | - | 500 VAC | 850 VDC | - | MP 3-X1 | 20 % | Metallized Paper RFI Class XI Film Capacitor | 0.022 uF | Radial | Paper | 15 mm | 0.8 mm | Straight | Safety Film Capacitors | 15 mm | 19 mm | 7 mm |