- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Qualification | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 13 |
| - | 2 Pin | 3.3 nF | - | 0.0033 uF | 3000 | + 105 C | - 55 C | - | Details | 0.035274 oz | 305 VAC | - | MKP-X2 | 10 % | Metallized Class X2 Film Capacitor | 3300 pF | Radial | Polypropylene (PP) | 7.5 mm | - | Straight | Safety Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 22 |
| - | 2 Pin | 560 nF | 560000 pF | - | 378 | + 105 C | - 55 C | - | - | 0.634931 oz | 440 VAC | - | MKP X1 R | 5 % | Metallized Class X1 Film Capacitor | 0.56 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | Safety Film Capacitors | 24 mm | 31.5 mm | 13 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 470 nF | 470000 pF | - | 250 | + 105 C | - 55 C | - | Details | 0.634931 oz | 440 VAC | - | MKP X1 R | 10 % | Metallized Class X1 Film Capacitor | 0.47 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | Safety Film Capacitors | 26 mm | 31.5 mm | 15 mm | ||
Tiny WHSL | In Stock | - | - | 4 Pin | 1500 nF | - | - | 20 | + 100 C | - 55 C | - | Details | 4 oz | 700 VAC | 3 kVDC | MKP 10 | 10 % | Double-Sided Metallized Electrode Capacitors | 1.5 uF | Radial | Polypropylene (PP) | 52.5 mm | 1.2 mm | Straight | AC and Pulse Film Capacitors | 55 mm | 57 mm | 45 mm | ||
Tiny WHSL | 22 |
| - | - | 330 nF | 330000 pF | - | 72 | + 100 C | - 55 C | - | Details | 2.081164 oz | 700 VAC | 3 kVDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.33 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 45.5 mm | 41.5 mm | 24 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 47 nF | 47000 pF | - | 1300 | + 100 C | - 55 C | - | Details | 0.035274 oz | 220 VAC | 400 VDC | MKP 4 | 5 % | Metallized Polypropylene Capacitors | 0.047 uF | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 330 nF | 330000 pF | - | 1500 | + 100 C | - 55 C | AEC-Q200 | - | 0.035274 oz | 63 VAC | 100 VDC | MKP 2 | 10 % | Metallized Polypropylene Capacitors | 0.33 uF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 14 mm | 7.2 mm | 8.5 mm | ||
Tiny WHSL | In Stock | - | - | 4 Pin | 330 nF | 330000 pF | - | 112 | + 100 C | - 55 C | - | Details | 2.081164 oz | 700 VAC | 3 kVDC | Snubber MKP | 20 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.33 uF | Radial | Polypropylene (PP) | 37.5 mm | 1 mm | Straight | Snubber Film Capacitors | 45.5 mm | 41.5 mm | 24 mm | ||
Tiny WHSL | 13 |
| - | 2 Pin | 12 nF | 12000 pF | - | 700 | + 105 C | - 55 C | - | Details | 0.035274 oz | 305 VAC | - | MKP-X2 | 20 % | Metallized Class X2 Film Capacitor | 0.012 uF | Radial | Polypropylene (PP) | 10 mm | - | Straight | Safety Film Capacitors | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | 13 |
| - | 2 Pin | 330 nF | 330000 pF | - | 378 | + 100 C | - 55 C | - | Details | 0.564383 oz | 600 VAC | 1 kVDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 0.33 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 24 mm | 31.5 mm | 13 mm | ||
Tiny WHSL | 29 |
| - | 2 Pin | 33 nF | 33000 pF | - | 460 | + 100 C | - 55 C | - | Details | 0.246918 oz | 700 VAC | 3 kVDC | MKP 10 | 10 % | Double-Sided Metallized Electrode Capacitors | 0.033 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 19 mm | 31.5 mm | 9 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 470 nF | 470000 pF | - | 1600 | + 100 C | - 55 C | - | - | 0.141096 oz | 63 VAC | 100 VDC | MKP 4 | 5 % | Metallized Polypropylene Capacitors | 0.47 uF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | General Film Capacitors | 14 mm | 18 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 100 nF | 100000 pF | - | 3500 | + 100 C | - 55 C | - | - | 0.035274 oz | 160 VAC | 250 VDC | MKP 4 | 5 % | Metallized Polypropylene Capacitors | 0.1 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | General Film Capacitors | 9.5 mm | 10.3 mm | 4.5 mm | ||
Tiny WHSL | 13 |
| - | 2 Pin | 1500 nF | - | - | 162 | + 100 C | - 55 C | - | Details | 1.022945 oz | 400 VAC | 630 VDC | MKP 10 | 10 % | Double-Sided Metallized Electrode Capacitors | 1.5 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 39.5 mm | 31.5 mm | 20 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 1000 nF | - | - | 154 | + 100 C | - 55 C | - | - | 0.881849 oz | 400 VAC | 1 kVDC | MKP 4 | 20 % | Metallized Polypropylene Capacitors | 1 uF | Radial | Polypropylene (PP) | 37.5 mm | 1 mm | Straight | General Film Capacitors | 29 mm | 41.5 mm | 17 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 150 nF | 150000 pF | - | 3000 | + 125 C | - 55 C | - | - | 0.035274 oz | 160 VAC | 250 VDC | MKS 4 | 10 % | Metallized High Volume Film Capacitors | 0.15 uF | Radial | Polyethylene Terephthalate (PET) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 47 nF | 47000 pF | - | 4000 | + 125 C | - 55 C | - | - | 0.114446 oz | 200 VAC | 400 VDC | MKS 2 | 20 % | Automotive Metallized Film Capacitors | 0.047 uF | Radial | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | Straight | General Film Capacitors | 9.5 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | 22 |
| - | 4 Pin | 6800 nF | - | - | 25 | + 100 C | - 55 C | - | Details | 2.045890 oz | 400 VAC | 630 VDC | MKP 10 | 10 % | Double-Sided Metallized Electrode Capacitors | 6.8 uF | Radial | Polypropylene (PP) | 52.5 mm | 1.2 mm | Straight | AC and Pulse Film Capacitors | 50 mm | 57 mm | 35 mm | ||
Tiny WHSL | 13 |
| - | 2 Pin | 220 nF | 220000 pF | - | 294 | + 100 C | - 55 C | - | - | 0.564383 oz | 650 VAC | 1.6 kVDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 0.22 uF | Radial | Polypropylene (PP) | 37.5 mm | 1 mm | Straight | AC and Pulse Film Capacitors | 24 mm | 41.5 mm | 13 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 12 nF | 12000 pF | - | 4000 | + 105 C | - 55 C | - | - | 0.035274 oz | 305 VAC | - | MKP-X2 | 10 % | Metallized Class X2 Film Capacitor | 0.012 uF | Radial | Polypropylene (PP) | 7.5 mm | - | Straight | Safety Film Capacitors | 9 mm | 10 mm | 4 mm |