- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - pF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2 Pin | 6800 nF | - | 459 | + 125 C | - 55 C | - | 0.352740 oz | 63 VAC | 100 VDC | - | MKS 4 | 5 % | Metallized High Volume Film Capacitors | 6.8 uF | Radial | Polyethylene Terephthalate (PET) | 27.5 mm | 0.8 mm | Straight | General Film Capacitors | 21 mm | 31.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 1000 nF | - | 126 | + 100 C | - 55 C | - | 1.446232 oz | 600 VAC | 1 kVDC | - | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 1 uF | Radial | Polypropylene (PP) | 37.5 mm | 1 mm | Straight | AC and Pulse Film Capacitors | 39.5 mm | 41.5 mm | 20 mm | ||
Tiny WHSL | 13 |
| - | - | 6000 nF | - | 48 | + 100 C | - 55 C | Details | 3.315752 oz | 400 VAC | 630 VDC | - | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 6 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 48 mm | 56 mm | 33 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 68 nF | 68000 pF | 3000 | + 125 C | - 55 C | - | 0.035274 oz | 63 VAC | 100 VDC | - | MKS 4 | 20 % | Metallized High Volume Film Capacitors | 0.068 uF | Radial | Polyethylene Terephthalate (PET) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 3300 nF | - | 378 | + 100 C | - 55 C | - | 0.493835 oz | 160 VAC | 250 VDC | - | MKP 4 | 20 % | Metallized Polypropylene Capacitors | 3.3 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | General Film Capacitors | 24 mm | 31.5 mm | 13 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 1500 nF | - | 162 | + 100 C | - 55 C | - | 1.022945 oz | 400 VAC | 630 VDC | - | MKP 10 | 10 % | Double-Sided Metallized Electrode Capacitors | 1.5 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 39.5 mm | 31.5 mm | 20 mm | ||
Tiny WHSL | 13 |
| - | 2 Pin | 22 nF | 22000 pF | 2900 | + 100 C | - 55 C | Details | 0.035274 oz | 220 VAC | 400 VDC | - | MKP 4 | 10 % | Metallized Polypropylene Capacitors | 0.022 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | General Film Capacitors | 9.5 mm | 10.3 mm | 4.5 mm | ||
Tiny WHSL | 22 |
| - | 2 Pin | 100 nF | 100000 pF | 3000 | + 100 C | - 55 C | Details | 0.035274 oz | 160 VAC | 250 VDC | Bulk | MKP 4 | 5 % | Metallized Polypropylene Capacitors | 0.1 uF | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 68 nF | 68000 pF | 4000 | + 100 C | - 55 C | - | 0.035274 oz | 63 VAC | 100 VDC | - | MKP 4 | 10 % | Metallized Polypropylene Capacitors | 0.068 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 13 |
| - | 2 Pin | 15 nF | 15000 pF | 3000 | + 125 C | - 55 C | - | 0.035274 oz | 160 VAC | 250 VDC | - | MKS 4 | 5 % | Metallized High Volume Film Capacitors | 0.015 uF | Radial | Polyethylene Terephthalate (PET) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 13 |
| - | 2 Pin | - | - | 294 | + 125 C | - 55 C | - | 0.670205 oz | 63 VAC | 100 VDC | - | MKS 4 | 10 % | Metallized High Volume Film Capacitors | 33 uF | Radial | Polyethylene Terephthalate (PET) | 37.5 mm | 1 mm | Straight | General Film Capacitors | 24 mm | 41.5 mm | 13 mm | ||
Tiny WHSL | 13 |
| - | 2 Pin | 33 nF | 33000 pF | 3000 | + 125 C | - 55 C | - | 0.035274 oz | 63 VAC | 100 VDC | - | MKS 4 | 10 % | Metallized High Volume Film Capacitors | 0.033 uF | Radial | Polyethylene Terephthalate (PET) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 15 nF | 15000 pF | 5000 | + 125 C | - 55 C | - | 0.114446 oz | 160 VAC | 250 VDC | - | MKS 2 | 10 % | Automotive Metallized Film Capacitors | 0.015 uF | Radial | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | Straight | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 680 nF | 680000 pF | 162 | + 100 C | - 55 C | - | 1 oz | 600 VAC | 1 kVDC | - | MKP 10 | 10 % | Double-Sided Metallized Electrode Capacitors | 0.68 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 39.5 mm | 31.5 mm | 20 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 22 nF | 22000 pF | 2700 | + 100 C | - 55 C | Details | 0.035274 oz | 220 VAC | 400 VDC | - | MKP 4 | 10 % | Metallized Polypropylene Capacitors | 0.022 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | General Film Capacitors | 9.5 mm | 10.3 mm | 4.5 mm | ||
Tiny WHSL | 13 |
| - | 2 Pin | 1500 nF | - | 594 | + 100 C | - 55 C | - | 0.246918 oz | 160 VAC | 250 VDC | - | MKP 4 | 5 % | Metallized Polypropylene Capacitors | 1.5 uF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | General Film Capacitors | 19 mm | 26.5 mm | 10.5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 15 nF | 15000 pF | 3000 | + 100 C | - 55 C | - | 0.035274 oz | 220 VAC | 400 VDC | - | MKP 4 | 10 % | Metallized Polypropylene Capacitors | 0.015 uF | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 2200 nF | - | 112 | + 100 C | - 55 C | - | 2 oz | 400 VAC | 1 kVDC | - | MKP 4 | 5 % | Metallized Polypropylene Capacitors | 2.2 uF | Radial | Polypropylene (PP) | 37.5 mm | 1 mm | Straight | General Film Capacitors | 45.5 mm | 41.5 mm | 24 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 15 nF | 15000 pF | 3200 | + 100 C | - 55 C | Details | - | 220 VAC | 400 VDC | - | MKP 4 | 20 % | Metallized Polypropylene Capacitors | 0.015 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 22 |
| - | 2 Pin | 680 nF | 680000 pF | 4000 | + 125 C | - 55 C | Details | 0.114446 oz | 40 VAC | 63 VDC | Bulk | MKS 2 | 20 % | Automotive Metallized Film Capacitors | 0.68 uF | Radial | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | Straight | General Film Capacitors | 9.5 mm | 7.2 mm | 4.5 mm |